- Manufacturer
- Series
- Resistance
- Tolerance
- Features
- RoHS
- Temperature Coefficient
- Packaging
- Power Rating
- Mfr
- Mounting Feature
- Mounting Styles
- Product Status
Attribute column
Categories
Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Lead Style | Product Type | Operating Temperature Range | Coating, Housing Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS50F 33R F 200MM M404 Ohmite | 30 |
| - | Axial, Box | Flanges | ARCOL / Ohmite | 5 | Ohmite | + 200 C | Ohmite | - | Chassis Mount | Bulk | - | Active | Details | 0.846575 oz | 1.25 kV | - | Bulk | HSF | 1.933 L x 1.102 W (49.10mm x 28.00mm) | ±1% | ±100ppm/°C | 33 Ohms | Wirewound | - | 50W | Resistors | 50 W | Wirewound | Solder Lug | - | Wire Leads | Wirewound Resistors | - | Aluminum | Aluminum Housed Resistors | Pulse Withstanding | Wirewound Resistors - Chassis Mount | 14.8 mm | 0.583 (14.80mm) | 49 mm | 14.2 mm | ||
![]() 2176510-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | + 250 C | - | - 25 C | - | - | - | - | - | - | 600 VAC, 850 VDC | - | - | - | - | 5 % | 200 PPM / C | 1.8 Ohms | - | Power Supplies, Inverters, Servo Motors | - | - | 500 W | - | Wire Lead | - | - | - | - | - | - | Aluminium Enclosure | - | 30 mm | - | 335 mm | 60 mm | ||
![]() CS610220R8200B6255 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CS61 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS25 15R FL Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | Bulk | - | Active | - | - | - | - | - | ARCOL, HS | 1.075 L x 0.559 W (27.30mm x 14.20mm) | ±1% | ±100ppm/°C | 15 Ohms | Wirewound | - | 25W | - | - | - | - | - | Solder Lugs | - | - | Aluminum | - | Pulse Withstanding | - | - | - | - | - | ||
![]() HS25 50R FL Arcol | 196 |
| - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | Bulk | - | Active | - | - | - | - | - | ARCOL, HS | 1.075 L x 0.559 W (27.30mm x 14.20mm) | ±1% | ±100ppm/°C | 50 Ohms | Wirewound | - | 25W | - | - | - | - | - | Solder Lugs | - | - | Aluminum | - | Pulse Withstanding | - | - | - | - | - | ||
![]() HS150 40R J Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | Bulk | - | Active | - | - | - | - | - | ARCOL, HS | 3.846 L x 1.075 W (97.70mm x 27.30mm) | ±5% | ±100ppm/°C | 40 Ohms | Wirewound | - | 150W | - | - | - | - | - | Solder Lugs | - | - | Aluminum | - | Pulse Withstanding | - | - | - | - | - | ||
![]() HS25 R05 FL Arcol | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | ARCOL | - | - | Bulk | - | Active | - | - | - | - | - | ARCOL, HS | 1.075 L x 0.559 W (27.30mm x 14.20mm) | ±1% | ±100ppm/°C | 50 mOhms | Wirewound | - | 25W | - | - | - | - | - | Solder Lugs | - | - | Aluminum | - | Pulse Withstanding | - | - | - | - | - | ||
![]() RE80GR806J01 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CJP200J12RJ TE Connectivity | 27 |
| - | Rectangular, Wire Leads | Flanges | TE Connectivity / Holsworthy | 1 | TE Connectivity | + 250 C | TE Connectivity Passive Product | - 25 C | Chassis Mount | Box | 1-2176507-7 | Active | Details | - | 600 VAC, 850 VDC | -25°C ~ 250°C | Bulk | CJP | 6.496 L x 2.362 W (165.00mm x 60.00mm) | 5 % | 200 PPM / C | 12 Ohms | Wirewound | Power Supplies, Inverters, Servo Motors | 200W | Resistors | 200 W | Wirewound | Wire Lead | - | Wire Leads | Wirewound Resistors | - | Aluminum | - | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 30 mm | 1.220 (31.00mm) | 165 mm | 60 mm | ||
![]() CJP60J2R7J TE Connectivity | In Stock | - | - | Rectangular, Wire Leads | Flanges | TE Connectivity / Holsworthy | 1 | TE Connectivity | + 250 C | TE Connectivity Passive Product | - 25 C | Chassis Mount | Box | 1-2176502-4 | Active | Details | - | 600 VAC, 850 VDC | -25°C ~ 250°C | Bulk | CJP | 4.528 L x 1.575 W (115.00mm x 40.00mm) | 5 % | 200 PPM / C | 2.7 Ohms | Wirewound | Power Supplies, Inverters, Servo Motors | 60W | Resistors | 60 W | Wirewound | Wire Lead | - | Wire Leads | Wirewound Resistors | - | Aluminum | - | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 20 mm | 0.827 (21.00mm) | 115 mm | 40 mm | ||
![]() CJP60J3R9J TE Connectivity | In Stock | - | - | Rectangular, Wire Leads | Flanges | TE Connectivity / Holsworthy | 1 | TE Connectivity | + 250 C | TE Connectivity Passive Product | - 25 C | Chassis Mount | Box | 1-2176502-6 | Active | Details | - | 600 VAC, 850 VDC | -25°C ~ 250°C | Bulk | CJP | 4.528 L x 1.575 W (115.00mm x 40.00mm) | 5 % | 200 PPM / C | 3.9 Ohms | Wirewound | Power Supplies, Inverters, Servo Motors | 60W | Resistors | 60 W | Wirewound | Wire Lead | - | Wire Leads | Wirewound Resistors | - | Aluminum | - | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 20 mm | 0.827 (21.00mm) | 115 mm | 40 mm | ||
![]() CJP80J10RJ TE Connectivity | In Stock | - | - | Rectangular, Wire Leads | Flanges | TE Connectivity / Holsworthy | 1 | TE Connectivity | + 250 C | TE Connectivity Passive Product | - 25 C | Chassis Mount | Box | 1-2176503-6 | Active | Details | - | 600 VAC, 850 VDC | -25°C ~ 250°C | Bulk | CJP | 5.512 L x 1.575 W (140.00mm x 40.00mm) | 5 % | 200 PPM / C | 10 Ohms | Wirewound | Power Supplies, Inverters, Servo Motors | 80W | Resistors | 80 W | Wirewound | Wire Lead | - | Wire Leads | Wirewound Resistors | - | Aluminum | - | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 20 mm | 0.827 (21.00mm) | 140 mm | 40 mm | ||
![]() CJP200J10RJ TE Connectivity | 59 | - | - | Rectangular, Wire Leads | Flanges | TE Connectivity / Holsworthy | 1 | TE Connectivity | + 250 C | TE Connectivity Passive Product | - 25 C | Chassis Mount | Box | 1-2176507-6 | Active | Details | - | 600 VAC, 850 VDC | -25°C ~ 250°C | Bulk | CJP | 6.496 L x 2.362 W (165.00mm x 60.00mm) | 5 % | 200 PPM / C | 10 Ohms | Wirewound | Power Supplies, Inverters, Servo Motors | 200W | Resistors | 200 W | Wirewound | Wire Lead | - | Wire Leads | Wirewound Resistors | - | Aluminum | - | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 30 mm | 1.220 (31.00mm) | 165 mm | 60 mm | ||
![]() CJP100J6R8J TE Connectivity | 63 | - | - | Rectangular, Wire Leads | Flanges | TE Connectivity / Holsworthy | 1 | TE Connectivity | + 250 C | TE Connectivity Passive Product | - 25 C | Chassis Mount | Box | 1-2176504-1 | Active | Details | - | 600 VAC, 850 VDC | -25°C ~ 250°C | Bulk | CJP | 6.496 L x 1.575 W (165.00mm x 40.00mm) | 5 % | 200 PPM / C | 6.8 Ohms | Wirewound | Power Supplies, Inverters, Servo Motors | 100W | Resistors | 100 W | Wirewound | Wire Lead | - | Wire Leads | Wirewound Resistors | - | Aluminum | - | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 20 mm | 0.827 (21.00mm) | 165 mm | 40 mm | ||
![]() CJP120J100RJ TE Connectivity | 59 | - | - | Rectangular, Wire Leads | Flanges | TE Connectivity / Holsworthy | 1 | TE Connectivity | + 250 C | TE Connectivity Passive Product | - 25 C | Chassis Mount | Box | 1-2176505-5 | Active | Details | - | 600 VAC, 850 VDC | -25°C ~ 250°C | Bulk | CJP | 7.480 L x 1.575 W (190.00mm x 40.00mm) | 5 % | 200 PPM / C | 100 Ohms | Wirewound | Power Supplies, Inverters, Servo Motors | 120W | Resistors | 120 W | Wirewound | Wire Lead | - | Wire Leads | Wirewound Resistors | - | Aluminum | - | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 20 mm | 0.827 (21.00mm) | 190 mm | 40 mm | ||
![]() CJP100J8R2J TE Connectivity | 36 |
| - | Rectangular, Wire Leads | Flanges | TE Connectivity / Holsworthy | 1 | TE Connectivity | + 250 C | TE Connectivity Passive Product | - 25 C | Chassis Mount | Box | 1-2176504-2 | Active | Details | - | 600 VAC, 850 VDC | -25°C ~ 250°C | Bulk | CJP | 6.496 L x 1.575 W (165.00mm x 40.00mm) | 5 % | 200 PPM / C | 8.2 Ohms | Wirewound | Power Supplies, Inverters, Servo Motors | 100W | Resistors | 100 W | Wirewound | Wire Lead | - | Wire Leads | Wirewound Resistors | - | Aluminum | - | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 20 mm | 0.827 (21.00mm) | 165 mm | 40 mm | ||
![]() CJP150J56RJ TE Connectivity | 40 |
| - | Rectangular, Wire Leads | Flanges | TE Connectivity / Holsworthy | 1 | TE Connectivity | + 250 C | TE Connectivity Passive Product | - 25 C | Chassis Mount | Box | 1-2176506-2 | Active | Details | - | 600 VAC, 850 VDC | -25°C ~ 250°C | Bulk | CJP | 8.465 L x 1.575 W (215.00mm x 40.00mm) | 5 % | 200 PPM / C | 56 Ohms | Wirewound | Power Supplies, Inverters, Servo Motors | 150W | Resistors | 150 W | Wirewound | Wire Lead | - | Wire Leads | Wirewound Resistors | - | Aluminum | - | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 20 mm | 0.827 (21.00mm) | 215 mm | 40 mm | ||
![]() CJP100J5R6J TE Connectivity | In Stock | - | - | Rectangular, Wire Leads | Flanges | TE Connectivity / Holsworthy | 1 | TE Connectivity | + 250 C | TE Connectivity Passive Product | - 25 C | Chassis Mount | Box | 1-2176504-0 | Active | Details | - | 600 VAC, 850 VDC | -25°C ~ 250°C | Bulk | CJP | 6.496 L x 1.575 W (165.00mm x 40.00mm) | 5 % | 200 PPM / C | 5.6 Ohms | Wirewound | Power Supplies, Inverters, Servo Motors | 100W | Resistors | 100 W | Wirewound | Wire Lead | - | Wire Leads | Wirewound Resistors | - | Aluminum | - | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 20 mm | 0.827 (21.00mm) | 165 mm | 40 mm | ||
![]() NHS50 1R0 1% Ohmite | In Stock | - | - | - | - | ARCOL / Ohmite | 200 | Ohmite | + 200 C | - | - 55 C | Chassis Mount | - | - | - | Details | 1.128767 oz | 1.25 kV | - | Bulk | NHS | - | 1 % | 100 PPM / C | 1 Ohms | - | - | - | Resistors | 50 W | Wirewound | Solder Lug | - | - | Wirewound Resistors | - 55 C to + 200 C | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | 14.8 mm | - | 49 mm | 28 mm | ||
![]() 508SP101KG2 Ohmite | In Stock | - | - | - | - | Ohmite | - | Ohmite | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | 500SP | - | - | - | - | - | - | - | Resistors | - | - | - | - | - | Planar Resistors | - | - | - | - | Planar Resistors - Chassis Mount | - | - | - | - |