- Manufacturer
- Series
- Resistance
- Tolerance
- Features
- RoHS
- Temperature Coefficient
- Packaging
- Power Rating
- Mfr
- Mounting Feature
- Mounting Styles
- Product Status
Attribute column
Categories
Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case - inch | Case - mm | Certificates | Conform to the norm | Gross weight | Kind of resistor | Mounting | Type of resistor | Tolerance | Temperature coefficient | Resistance | Power |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LR121WJ040LT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 40mΩ | 1W | ||
![]() LR123WJ080MT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 8mΩ | 3W | ||
![]() LR121WJ075MT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 7.5mΩ | 1W | ||
![]() LR123WJ075LT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 75mΩ | 3W | ||
![]() LR121WJ075LT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 75mΩ | 1W | ||
![]() LR123WJ033LT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 33mΩ | 3W | ||
![]() LR123WJ020KT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 0.2Ω | 3W | ||
![]() LR121WJ028LT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 28mΩ | 1W | ||
![]() LR121WF650MT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±1% | 50ppm/°C | 65mΩ | 1W | ||
![]() LR123WJ030MT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 3mΩ | 3W | ||
![]() LR123WJ040MT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 4mΩ | 3W | ||
![]() LR123WJ090LT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 90mΩ | 3W | ||
![]() LR121WJ050LT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 50mΩ | 1W | ||
![]() LR123WJ025LT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 25mΩ | 3W | ||
![]() LR123WJ090MT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 9mΩ | 3W | ||
![]() LR123WJ065LT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 65mΩ | 3W | ||
![]() LR121WF700NT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±1% | 50ppm/°C | 7mΩ | 1W | ||
![]() LR123WJ028LT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 28mΩ | 3W | ||
![]() LR123WJ020LT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 20mΩ | 3W | ||
![]() LR121WJ030MT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 3mΩ | 1W |