- Manufacturer
- Series
- Resistance
- Tolerance
- Features
- RoHS
- Temperature Coefficient
- Packaging
- Power Rating
- Mfr
- Mounting Feature
- Mounting Styles
- Product Status
Attribute column
Categories
Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case - inch | Case - mm | Certificates | Conform to the norm | Gross weight | Kind of resistor | Mounting | Type of resistor | Tolerance | Temperature coefficient | Resistance | Power |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LR121WJ068LT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 68mΩ | 1W | ||
![]() LR121WJ012KT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 0.12Ω | 1W | ||
![]() LR121WJ080LT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 80mΩ | 1W | ||
![]() LR121WJ030KT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 0.3Ω | 1W | ||
![]() LR121WJ015KT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 0.15Ω | 1W | ||
![]() LR121WJ070MT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 7mΩ | 1W | ||
![]() LR122WJ030LT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 30mΩ | 2W | ||
![]() LR122WF150LT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±1% | 50ppm/°C | 0.15Ω | 2W | ||
![]() LR123WJ070MT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 7mΩ | 3W | ||
![]() LR121WF800NT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±1% | 50ppm/°C | 8mΩ | 1W | ||
![]() LR123WJ050LT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 50mΩ | 3W | ||
![]() LR121WJ065LT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 65mΩ | 1W | ||
![]() LR121WF750MT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±1% | 50ppm/°C | 75mΩ | 1W | ||
![]() LR121WJ016LT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 16mΩ | 1W | ||
![]() LR121WJ010LT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 10mΩ | 1W | ||
![]() LR121WF700MT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±1% | 50ppm/°C | 70mΩ | 1W | ||
![]() LR122WF200LT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±1% | 50ppm/°C | 0.2Ω | 2W | ||
![]() LR121WJ050MT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 5mΩ | 1W | ||
![]() LR121WJ025KT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 0.25Ω | 1W | ||
![]() LR122WJ040LT4E ROYALOHM | In Stock | - | - | 2512 | 6432 | RoHS compliant | AEC Q200 | 0.048g | sensing | SMD | power metal | ±5% | 50ppm/°C | 40mΩ | 2W |