- Manufacturer
- Frequency
- Package / Case
- Coupler Type
- Applications
- Coupling Factor
- Isolation
- Return Loss
- Series
- Mfr
- Product Status
- Power - Max
- Insertion Loss
Attribute column
Categories
RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Max Power Dissipation | Depth | Construction | Frequency | Case Code (Metric) | Case Code (Imperial) | Impedance | RF/Microwave Device Type | Isolation | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Insertion Loss (Max) | Return Loss | Coupler Type | Coupling Factor | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CP0805A0836CWTR AVX Corporation | 41 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | AMPS | 3W | - | COMPONENT | 824MHz~849MHz | 2012 | 0805 | 50Ohm | DIRECTIONAL COUPLER | -20dB | 1.4 | 0.5 dB | 34.77dBm | - | -23dB | Standard | 14 ± 1dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A1880CWTR AVX Corporation | 41 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCS | 3W | - | COMPONENT | 1.85GHz~1.91GHz | 2012 | 0805 | 50Ohm | DIRECTIONAL COUPLER | -15dB | 2.2 | 1.75 dB | 34.77dBm | - | -14dB | Standard | 7.5 ± 1dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A1720BWTR AVX Corporation | 24 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | - | 1.72GHz | 2012 | 0805 | 50Ohm | - | - | - | - | - | - | - | Standard | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A0942EWTR AVX Corporation | 41 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | E-GSM | 3W | - | COMPONENT | 925MHz~960MHz | 2012 | 0805 | 50Ohm | DIRECTIONAL COUPLER | -17dB | 1.4 | 0.85 dB | 34.77dBm | - | -19dB | Standard | 10 ± 1dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805B1100CWTR AVX Corporation | 41 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | - | 1.1GHz | 2012 | 0805 | 50Ohm | - | - | - | - | - | - | - | Standard | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A2442CWTR AVX Corporation | 41 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | Wireless LAN | 3W | - | COMPONENT | 2.4GHz~2.484GHz | 2012 | 0805 | 50Ohm | DIRECTIONAL COUPLER | -14dB | 2.2 | 2.5 dB | 34.77dBm | - | -12dB | Standard | 6 ± 1dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A0915EWTR AVX Corporation | 41 |
| - | 14 Weeks | - | - | 0805 (2012 Metric) | 4 | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3W | - | - | 915MHz | - | - | - | - | - | - | - | - | - | - | Standard | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805B0881AWTR AVX Corporation | 41 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | AMPS | 3W | - | COMPONENT | 869MHz~894MHz | 2012 | 0805 | 50Ohm | DIRECTIONAL COUPLER | - | 1.2 | 0.25 dB | 34.77dBm | - | - | Standard | 21 ± 1dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A0881AWTR AVX Corporation | 41 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0805 (2012 Metric) | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | AMPS | 3W | - | COMPONENT | 869MHz~894MHz | 2012 | 0805 | 50Ohm | DIRECTIONAL COUPLER | -35dB | 1.2 | 0.25 dB | 34.77dBm | - | -23dB | Standard | 16 ± 1dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0805A1441BSTR AVX Corporation | 28 |
| - | 14 Weeks | - | - | 0805 | 4 | - | - | e3 | yes | Active | - | - | SMD/SMT | Matte Tin (Sn) | 85°C | -40°C | Thin Film | - | - | - | COMPONENT | 1.441GHz | - | - | 50Ohm | DIRECTIONAL COUPLER | - | 1.2 | - | - | 0.35 dB | - | - | - | - | RoHS Compliant | - | ||
![]() CP0402A0915BNTR AVX Corporation | 41 |
| - | 14 Weeks | Tin | Surface Mount | 0402 | - | - | 2011 | - | - | Active | - | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | - | - | - | 915MHz | - | - | 50Ohm | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CP0603A0460AWTR AVX Corporation | 32 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | - | 460MHz | 1608 | 0603 | 50Ohm | - | - | - | - | - | - | - | Standard | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A0942DWTR AVX Corporation | In Stock | - | - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | E-GSM | 3W | - | COMPONENT | 925MHz~960MHz | 1608 | 0603 | 50Ohm | DIRECTIONAL COUPLER | -28dB | 1.2 | 0.4 dB | 34.77dBm | - | - | Standard | 14 ± 1dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A1441CWTR AVX Corporation | 32 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | Tape & Reel (TR) | 2013 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PDC | 3W | - | COMPONENT | 1.429GHz~1.453GHz | 1608 | 0603 | 50Ohm | DIRECTIONAL COUPLER | -24dB | 1.2 | 0.4 dB | 34.77dBm | - | - | Standard | 16.5 ± 1db | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A0897DWTR AVX Corporation | 41 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | E-GSM | 3W | - | COMPONENT | 880MHz~915MHz | 1608 | 0603 | 50Ohm | DIRECTIONAL COUPLER | -29dB | 1.2 | 0.4 dB | 34.77dBm | - | - | Standard | 14.5 ± 1dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603B0881CWTR AVX Corporation | 32 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | AMPS | 3W | - | COMPONENT | 869MHz~894MHz | 1608 | 0603 | 50Ohm | DIRECTIONAL COUPLER | -37dB | 1.2 | 0.2 dB | 34.77dBm | - | -29dB | Standard | 26 ± 1dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A1970BWTR AVX Corporation | 32 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 85°C | -40°C | Thin Film | - | 3W | - | - | 1.97GHz | 1608 | 0603 | 50Ohm | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A2442DWTR AVX Corporation | 41 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn10Pb90) | 85°C | -40°C | Thin Film | Wireless LAN | 3W | 840μm | COMPONENT | 2.4GHz~2.484GHz | 1608 | 0603 | 50Ohm | DIRECTIONAL COUPLER | -17dB | 1.5 | 1.5 dB | 34.77dBm | - | -18dB | Standard | 6.5 ± 1dB | 1.6mm | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603B0902BWTR AVX Corporation | 32 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | GSM | 3W | - | COMPONENT | 890MHz~915MHz | 1608 | 0603 | 50Ohm | DIRECTIONAL COUPLER | -37dB | 1.2 | 0.2 dB | 34.77dBm | - | -26dB | Standard | 25 ± 1dB | - | Non-RoHS Compliant | Contains Lead | ||
![]() CP0603A1747BWTR AVX Corporation | 41 |
| - | 14 Weeks | Lead, Tin | Surface Mount | 0603 (1608 Metric) | - | Tape & Reel (TR) | 2007 | e0 | no | Active | 1 (Unlimited) | - | SMD/SMT | Tin/Lead (Sn/Pb) | 85°C | -40°C | Thin Film | PCN | 3W | 840μm | COMPONENT | 1.71GHz~1.785GHz | 1608 | 0603 | 50Ohm | DIRECTIONAL COUPLER | -23dB | 1.3 | 0.8 dB | 34.77dBm | - | - | Standard | 10 ± 1dB | 1.6mm | Non-RoHS Compliant | Contains Lead |