- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Acquisition Sensitivity | Antenna | Antenna Connector Type | Base Product Number | Brand | Class | Core | Description/Function | Dimensions | Factory Pack QuantityFactory Pack Quantity | Horizontal Position Accuracy | Interface Type | Manufacturer | Maximum Operating Temperature | Maximum Output Power | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Package | Part # Aliases | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | Range | Receiver Sensitivity | RoHS | Security | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Time To First Fix - Cold Start | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Voltage - Supply | Shielding | Frequency | Operating Supply Voltage | Number of Channels | Memory Size | Operating Supply Current | Output Power | Data Rate | Utilized IC / Part | Data Interface | Protocol | Frequency Range | Screening Level | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation or Protocol | Modulation | Antenna Connector | Product | Features | Modulation Technique | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC600YJPPA-E53-TA0AA Quectel | 2494 |
| - | Surface Mount | Module | - | - | - | Pad | SC600 | - | - | - | - | 44 mm x 43 mm x 2.85 mm | - | - | ADC, Audio, GPIO, I2C, MIPI-CSI, MIPI-DSI, PWM, SD Card, SPI, UART, USB 2.0, Video | - | + 65 C | - | Quectel | - 35 C | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | 4.4 V | 3.55 V | - | - | - | -35°C ~ 65°C | - | - | - | - | 3.55V ~ 4.4V | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | 3.8 V | - | - | - | 33 dBm | 300Mbps | - | - | 802.11a/b/g/n/ac, Bluetooth v2.1 + EDR, Bluetooth v3.0, Bluetooth v4.1, Bluetooth v4.2, BeiDou, GLONASS, GPS, GNSS | - | - | 33dBm | Bluetooth, Navigation, WiFi | Antenna Not Included | - | - | ADC, GPIO, I²C, I²S, SDIO, UART, SPI, USB | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RM500QAEAA-M20-SGASA Quectel | In Stock | - | - | - | - | - | - | - | - | - | Quectel | - | - | - | - | 100 | - | PCIe/USB | Quectel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | -40 to 85 °C | - | - | IoT/eMBB-Optimized Module | - | - | - | - | 1500 V | - | - | - | - | 200 Gbps | - | - | - | - | Extended | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quectel Wireless Solutions | - | - | - | ||
![]() EC25EFA-MINIPCIE-S Quectel | 37 |
| - | - | - | - | - | - | - | - | Quectel | - | - | - | - | 100 | - | USB 2.0/UART | Quectel | - | - | - | - | - | Socket Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | 3.6 V | 3 V | - | - | - | -40 to 85 °C | - | - | LTE Cat 4 Module | - | - | - | 698 MHz to 960 Mhz, 1.561 GHz, 1.575 GHz, 1.71 GHz to 2.69 GHz | 1.8, 5.5 V | - | - | - | - | 150 Mbps | - | - | - | 900, 1800 MHz | Extended | - | - | - | -110.5 dBm | - | - | - | - | - | - | - | - | - | - | Quectel Wireless Solutions | - | - | - | ||
![]() TWR0063 Pulse Electronics | 724 |
| - | - | - | - | - | - | - | - | - | - | - | - | 14.7 mm x 10.8 mm x 3.2 mm | 1000 | - | USB 2.0 | - | + 60 C | - | Pulse Electronics | - 5 C | - | - | - | Bag | CTWR0063 | Active | - | WiFi | 802.11 b/g/n | - | - | Details | - | - | - | 3.6 V | 3 V | - | - | 0.304137 oz | -5°C ~ 60°C | Tray | TWR | - | - | 3V ~ 3.6V | - | 2.4 GHz | 3.3 V | - | - | - | 14 dBm, 16 dBm | 11 Mb/s, 54 Mb/s, 150 Mb/s | MT7601UN | - | 802.11b/g/n | - | - | 16dBm | WiFi | Integrated, Chip + IPEX | -90dBm | - | USB | - | - | - | CCK, DBPSK, DSSS, DQPSK, OFDM | - | - | - | - | - | - | - | - | ||
![]() 8265.D2WMLG.NVS Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | PCIe, UART, USB | - | + 80 C | - | - | 0 C | - | - | - | - | 951077 | - | - | WiFi | 802.11 ac | - | - | Details | AES-CCMP, WPA2-PSK | - | - | - | - | - | - | - | - | Reel | 8265 | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | 867 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LBEE5U91CQ-281 Murata Electronics | In Stock | - | - | Surface Mount | 92-SMD Module | - | - | - | - | - | - | - | - | - | - | 1000 | - | UART | - | + 70 C | - | Murata Electronics | - 20 C | - | - | - | Bulk | - | Last Time Buy | - | WiFi | 802.11 a/ac/b/g/n, Bluetooth | - | - | - | - | 340 mA | 500 mA, 1000 mA | 3.3 V | 3.3 V | - | - | - | -20°C ~ 70°C | Reel | 1CQ | - | - | 1.71V ~ 3.46V | - | 2.4 GHz, 5 GHz | 3.3 V | - | - | - | 6 dBm, 8.5 dBm, 11.5 dBm | 3 Mb/s, 866 Mb/s | QCA6174A | - | 802.11a/b/g/-c, Bluetooth v5.0 | - | - | 11.5dBm | Bluetooth, WiFi | Antenna Not Included | -72dBm | - | UART | 340mA | 300mA ~ 800mA | - | CCK, DSSS, OFDM | - | - | - | CCK / DSSS / OFDM | - | - | - | - | ||
![]() CYBT-343151-02 Infineon Technologies | 434 |
| Datasheet | Surface Mount | 24-SMD Module | - | - | - | - | CYBT-343151 | - | Bluetooth Low Energy (BLE), Class 1, Class 2 | ARM Cortex M3 | - | 12 x 15.5 x 1.95mm | 500 | - | Ethernet, I2C, I2S, SPI, UART | - | + 85 C | 9 dBm, 12dBm | Infineon Technologies | - 30 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - 89.5 dBm, - 96.5 dBm | Details | - | 26.4 mA | 52.5 mA | 3.6 V | 2.3 V | - | EZ-BT | - | -30°C ~ 85°C (TA) | Cut Tape | EZ-BT™ WICED | USB Adapter | - | 2.3V ~ 3.6V | Shielded | 2.44 GHz | 2.3 V to 3.6 V | - | 512 kB | - | 12 dBm | 4 Mb/s | - | - | Bluetooth 5.0 | 2402 MHz to 2480 MHz | - | 12dBm | Bluetooth | Integrated, Trace | - 89.5 dBm, - 96.5 dBm | - | I²C, I²S, PCM, SPI, UART | 26.4mA | 60.3mA | - | 8DPSK, DQPSK, GFSK | - | Bluetooth Modules | - | - | - | 1.95 mm | 15.5 mm | 12 mm | ||
![]() EWM-NB147F01E Advantech | In Stock | - | - | - | - | - | - | - | u.FL | - | - | - | - | - | 50.85 mm x 29.9 mm x 6.2 mm | 1 | - | USB | - | + 85 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | 3.3 V to 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AX200.D2WG.LTNV Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 mm x 16 mm x 1.65 mm | 1000 | - | PCIe, USB | - | + 80 C | - | - | 0 C | Yes | - | - | - | 999ADP | - | - | WiFi | 802.11 ax, Bluetooth 5.2 | - | - | Details | WPA, WPA2, WPA3 | - | - | - | - | - | Wi-Fi 6 | 0.003527 oz | - | - | Wi-Fi 6 AX200 | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | 2.4 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9260.D2WG.L Intel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | PCIe, USB | - | + 80 C | - | - | 0 C | - | - | - | - | 984180 | - | - | WiFi | 802.11 ac | - | - | Details | - | - | - | - | - | - | Wireless-AC | - | - | - | Wireless-AC 9260 | - | - | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | 1.73 Gb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYBT-333032-02 Infineon Technologies | 436 |
| Datasheet | Surface Mount | 24-SMD Module | - | - | External | RF Solder Pad | CYBT-333032 | - | Class 1, Class 2 | ARM Cortex M3 | - | 12 mm x 13.5 mm x 1.95 mm | 500 | - | I2C, I2S, PCM, SPI, UART | - | + 85 C | - | Infineon Technologies | - 30 C | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - 96.5 dBm | Details | - | 26.4 mA | 52.5 mA | 3.6 V | 2.3 V | - | - | - | -30°C ~ 85°C (TA) | Cut Tape | EZ-BT™ WICED® | - | - | 2.3V ~ 3.6V | - | 2.44 GHz | 2.3 V to 3.6 V | - | 512 kB, 352 kB | - | 9 dBm | 4 Mb/s | - | - | Bluetooth 5.0 | 2402 MHz to 2480 MHz | - | 12dBm | Bluetooth | Antenna Not Included | - 96.5 dBm | - | ADC, I²C, I²S, PCM, PWM, SPI, UART | 26.4mA | 52.5mA ~ 60.3mA | - | 8DPSK, DQPSK, GFSK | - | Bluetooth Modules | - | - | - | 1.95 mm | 13.5 mm | 12 mm | ||
![]() MGM210LA22JIF2 Silicon Labs | In Stock | - | - | - | - | - | - | - | PCB | - | - | Class 2 | ARM Cortex M33 | - | 12.5 mm x 15.5 mm x 2.25 mm | 100 | - | I2C, SPI, UART | - | + 125 C | - | - | - 40 C | Yes | - | PCB Mount | - | - | - | - | - | - | - | - 93.9 dBm | Details | - | - | - | 3.8 V | 1.8 V | - | Blue Gecko | - | - | Cut Tape | MGM210L | - | - | - | Shielded | 2.4 GHz | 1.8 V to 3.8 V | - | - | - | 12.5 dBm | 2 Mb/s | - | - | Bluetooth 5.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth Modules | - | - | - | - | - | - | ||
![]() BGM210LA22JIF2 Silicon Labs | 70 |
| - | - | - | - | - | - | - | - | - | Class 2 | ARM Cortex M33 | - | 15.5 mm x 22.5 mm | 100 | - | I2C, SPI, UART | - | + 125 C | - | - | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - 97 dBm | Details | - | - | - | 3.8 V | 1.8 V | - | Mighty Gecko | - | - | Cut Tape | MGM210L | - | - | - | Shielded | 2.4 GHz | 1.8 V to 3.8 V | - | - | - | 12.5 dBm | 1 Mb/s | - | - | Bluetooth 5.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth Modules | - | GFSK | - | - | - | - | ||
![]() 60285 Lantronix | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | Lantronix, Inc. | - | - | - | - | Bulk | NFC-READER-WINDSCREEN | Active | NFC | - | - | - | - | Details | - | - | - | - | - | - | - | 2.575940 oz | - | Bulk | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XB3-24DMPS Digi | 32 |
| - | - | - | - | - | - | PCB/U.FL | XB3-24 | - | - | - | - | 0.866 in x 1.33 in x 0.120 in | 36 | - | I2C, SPI, UART | - | + 85 C | - | Digi | - 40 C | Yes | - | - | Tray | - | Active | - | - | - | 300 ft, 2 mile | - | Details | - | 17 mA | 135 mA | 3.6 V | 2.1 V | - | - | - | - | Tray | - | - | - | - | - | 2.4 GHz | 2.1 V to 3.6 V | - | - | - | 19 dBm | - | - | - | - | - | - | - | - | PCB Trace | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WFM200S022XNA3 Silicon Labs | 131 | - | - | Surface Mount | 58-SMD Module | - | - | - | Integrated | WFM200 | - | - | - | - | 6.5 mm x 6.5 mm | 260 | - | SPI | - | + 105 C | - | Silicon Labs | - 40 C | Yes | - | - | Tray | - | Active | - | WiFi | 802.11 b/g/n | - | - | Details | - | 42.3 mA | 145 mA | 3.6 V | 1.62 V | - | - | - | -40°C ~ 105°C (TA) | Tray | - | - | - | 1.62V ~ 3.6V | - | 2.412 GHz to 2.484 GHz | 1.8 V, 3.3 V | - | - | - | 15.1 dBm | 72.2 Mb/s | WFM200S | - | 802.11b/g/n | - | - | 15.1dBm | WiFi | Integrated, Chip | -96.3dBm | - | SDIO, SPI | 42.3mA ~ 48.3mA | 45.4mA ~ 99.4mA | - | DSSS | - | - | - | - | - | - | - | - | ||
![]() CYBT-343052-02 Infineon Technologies | 16 |
| Datasheet | Surface Mount | 42-SMD Module | - | - | - | - | - | - | - | Cortex-M4 | - | 13 mm x 22.4 mm x 1.95 mm | 500 | - | UART, I2C, SPI, I2S, PCM | - | + 85 C | - | Infineon Technologies | - 30 C | - | - | SMD/SMT | Tape & Reel (TR) | - | Active | - | - | - | - | - 91.5 dBm, - 94 dBm | Details | - | 8 mA | 18 mA | 3.63 V | 1.76 V | - | - | - | -30°C ~ 85°C | Cut Tape | EZ-BT WICED | - | - | 2.5V ~ 3.6V | - | 2.45 GHz | 3 V | - | 512kB Flash, 384kB RAM | - | 10 dBm, 12 dBm | 3Mbps | CYW20735 | - | Bluetooth 5.0 | 2400 MHz to 2500 MHz | - | 12dBm | Bluetooth | PCB Trace | -94.5dBm | - | ADC, GPIO, I²C, I²S, PCM, PDM, PWM, SPI, UART | 8mA | 18mA | - | GFSK | - | Bluetooth Modules | - | - | - | 1.95 mm | 22.4 mm | 13 mm | ||
![]() NEO-6T-0 u-blox | In Stock | - | - | Surface Mount | 24-SMD Module | - | - 148 dBm | - | - | NEO-6 | - | - | - | - | - | 250 | 2.5 m | SPI, UART, USB | - | + 85 C | - | u-blox | - 40 C | - | - | SMD/SMT | Tape & Reel (TR) | - | Last Time Buy | - | - | - | - | - | - | - | - | - | 3 V | 3 V | 26 s | - | - | -40°C ~ 85°C | - | NEO-6T | - | GPS Receiver | 2.7V ~ 3.6V | - | - | 3 V | 50 Channel | - | 47 mA | - | - | - | I²C, SPI, UART, USB | - | - | - | - | - | - | -162dBm | - | - | - | - | GPS | - | Not Included | - | - | - | - | - | - | - | ||
![]() TOBY-L220-62S-01 u-blox | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Multi-mode LTE Cat 4 Modules | - | 150 | - | GPIO, I2C, I2S, SDIO, UART, USB | - | + 65 C | - | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 660 mA | 660 mA | 4.35 V | 3.4 V | - | - | - | - | - | - | - | - | - | - | 2100 MHz | 3.4 V to 4.35 V | - | - | - | 25 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi Mode LTE Cat 4 Modules | - | - | - | - | - | - |