Quectel EC25EFA-MINIPCIE-S
Quectel EC25EFA-MINIPCIE-S
feed

Quectel EC25EFA-MINIPCIE-S

Manufacturer No:

EC25EFA-MINIPCIE-S

Manufacturer:

Quectel

Utmel No:

1993-EC25EFA-MINIPCIE-S

Package:

-

ECAD Model:

Description:

698 MHz to 960 Mhz, 1.561 GHz, 1.575 GHz, 1.71 GHz to 2.69 GHz -40 to 85 °C 150 Mbps -110.5 dBm

Quantity:

Unit Price: $57.933670

Ext Price: $57.93

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 37

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $57.933670

    $57.93

  • 10

    $54.654406

    $546.54

  • 100

    $51.560760

    $5,156.08

  • 500

    $48.642226

    $24,321.11

  • 1000

    $45.888893

    $45,888.89

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
EC25EFA-MINIPCIE-S information

Specifications
Product Details
Quectel EC25EFA-MINIPCIE-S technical specifications, attributes, parameters and parts with similar specifications to Quectel EC25EFA-MINIPCIE-S.
  • Type
    Parameter
  • Interface Type
    USB 2.0/UART
  • Mounting
    Socket Mount
  • Factory Pack QuantityFactory Pack Quantity
    100
  • Manufacturer
    Quectel
  • Brand
    Quectel
  • RoHS
    Details
  • Protocol - WiFi - 802.11
    -
  • Supply Voltage-Max
    3.6 V
  • Supply Voltage-Min
    3 V
  • Protocol - Sub GHz
    -
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40 to 85 °C
  • Type
    LTE Cat 4 Module
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    698 MHz to 960 Mhz, 1.561 GHz, 1.575 GHz, 1.71 GHz to 2.69 GHz
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    1.8, 5.5 V
  • Output Power

    That power available at a specified output of a device under specified conditions of operation.

    -
  • Data Rate

    Data Rate is defined as the amount of data transmitted during a specified time period over a network. It is the speed at which data is transferred from one device to another or between a peripheral device and the computer. It is generally measured in Mega bits per second(Mbps) or Mega bytes per second(MBps).

    150 Mbps
  • Frequency Range

    A continuous range or spectrum of frequencies that extends from one limiting frequency to another.

    900, 1800 MHz
  • Screening Level

    In electronic components, the term "Screening Level" refers to the level of testing and inspection that a component undergoes to ensure its reliability and performance. This process involves subjecting the component to various tests, such as temperature cycling, burn-in, and electrical testing, to identify any defects or weaknesses that could affect its functionality. The screening level is typically determined based on the application requirements and the criticality of the component in the system. Components that undergo higher screening levels are generally more reliable but may also be more expensive. Overall, the screening level helps to ensure that electronic components meet the necessary quality standards for their intended use.

    Extended
  • Sensitivity

    Sensitivity in electronic components refers to the degree to which the output of a device responds to changes in input. It indicates how effectively a component translates a specific input signal into an observable output. High sensitivity means that even small variations in input can produce significant changes in output, making the device more responsive to signals. Sensitivity is crucial in applications where precise measurements or signal detection are required.

    -110.5 dBm
  • Product Category

    a particular group of related products.

    Quectel Wireless Solutions
0 Similar Products Remaining

EC25EFA-MINIPCIE-S Overview

Keeping Transceiver's operating temperature at -40 to 85 °C is essential when operating.698 MHz to 960 Mhz, 1.561 GHz, 1.575 GHz, 1.71 GHz to 2.69 GHz Hz is the frequency at which the Transceiver operates.

EC25EFA-MINIPCIE-S Features


EC25EFA-MINIPCIE-S Applications

There are a lot of Quectel
EC25EFA-MINIPCIE-S RF Transceiver Modules applications.


  • Secure Payment
  • Home and Security
  • Health and Fitness
  • Industrial and Data Logger
  • LED Lighting
  • Utility and Smart Energy
  • Thermostats
  • Smart Meters
  • HVAC
  • Consumer Electronics
EC25EFA-MINIPCIE-S Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "EC25EFA-MINIPCIE-S" in Quectel EC25EFA-MINIPCIE-S.
  • Part Number
  • Manufacturer
  • Package
  • Description