- Manufacturer
- Mounting Type
- Operating Temperature
- Package / Case
- Part Status
- Serial Interfaces
- RF Family/Standard
- Frequency
- Moisture Sensitivity Level (MSL)
- Protocol
- RoHS Status
- Packaging
- Power - Output
Attribute column
Categories
RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Antenna Connector Type | Base Product Number | Class | Core | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | Protocols Supported | Range | Receiver Sensitivity | RoHS | Security | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Voltage - Supply | Frequency | Function | Operating Supply Voltage | Interface | Memory Size | Output Power | Data Rate | Utilized IC / Part | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation or Protocol | Modulation | Product | Compliance | Modulation Technique |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMP4020-1-R CEL (California Eastern Laboratories) | In Stock | - | - | Surface Mount | 39-SMD Module | - | CMP4020 | Class II | CMP40x0 | - | 600 | GPIO, I2C, I2S, SDIO, SPI, UART, USB | + 85 C | CEL | - 40 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - 99.1 dBm | Details | - | - | - | 3.6 V | 3 V | - | - | -40°C ~ 85°C | Reel | CMP4020 | - | - | 3V ~ 3.6V | 2.4 GHz, 5 GHz | - | - | - | 2MB Flash, 512kB PSRAM, 512kB SRAM | 18 dBm | - | - | Bluetooth 5.1 | 18dBm | Bluetooth, WiFi | Integrated, Trace | - | - | GPIO, I²C, I²S, SDIO, SPI, UART, USB | - | - | - | - | - | - | - | ||
![]() CMP4020-3C-B CEL (California Eastern Laboratories) | In Stock | - | - | Surface Mount | 39-SMD Module | - | CMP4020 | Class II | CMP40x0 | - | 1 | GPIO, I2C, I2S, SDIO, SPI, UART, USB | + 85 C | CEL | - 40 C | Yes | - | Bulk | Active | - | - | - | - | - 99.1 dBm | Details | - | - | - | 3.6 V | 3 V | - | - | -40°C ~ 85°C | Bulk | CMP4020 | - | - | 3V ~ 3.6V | 2.4 GHz, 5 GHz | - | - | - | 2MB Flash, 512kB PSRAM, 512kB SRAM | 18 dBm | - | - | Bluetooth 5.1 | 18dBm | Bluetooth, WiFi | Integrated, Trace | - | - | GPIO, I²C, I²S, SDIO, SPI, UART, USB | - | - | - | - | - | - | - | ||
![]() LBUA0VG2BP-741 Murata Electronics | 1107 | - | - | Surface Mount | Module | - | - | - | - | 6.6 mm x 5.8 mm x 1.2 mm | 1000 | SPI | + 85 C | Murata Electronics | - 30 C | Yes | - | Tape & Reel (TR);Cut Tape (CT); | Active | - | - | - | - | - | Details | - | - | - | 1.98 V | 1.71 V | Type 2BP | - | -30°C ~ 85°C | Cut Tape | UWB | - | - | 1.8V | 6.25 GHz to 8.25 GHz | - | - | - | - | - | - | SR150 | UWB | - | 802.15.4 | Antenna Not Included | - | - | SPI | - | - | - | - | Radio Modules | - | - | ||
![]() LBEE5ZZ2XS-846 Murata Electronics | 1038 |
| - | Surface Mount | 249-SMD Module | - | - | - | - | 19.2 mm x 16.5 mm x 2.1 mm | 1000 | PCIe, SDIO, UAR | + 125 C | Murata Electronics | - 40 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | WiFi - 802.11 | 802.11 a/b/g/n/ac/ax, Bluetooth 5.3 | - | - | Details | - | - | - | 3.46 V | 1.71 V | - | - | -40°C ~ 85°C (TA) | MouseReel | 2XS | - | - | 1.71V ~ 1.89V, 3.14V ~ 3.46V | 2.4 GHz, 5 GHz | - | 1.8 V, 3.3 V | - | - | 18 dBm | 1 Mb/s, 2 Mb/s, 5.5 Mb/s, 11 Mb/s | NXP 88W9098 | 802.11a/b/g/-c/ax, Bluetooth v5.3 | 18dBm | Bluetooth, WiFi | Antenna Not Included | -95dBm | - | PCle, SDIO, UART | 0.2mA ~ 420mA | 0.2mA ~ 420mA | - | CCK, DSSS, OFDM | - | RoHS | 35 % | ||
![]() AWB1503-B HMS Networks | In Stock | - | - | - | - | - | - | - | - | - | 1 | Ethernet | + 65 C | - | - 40 C | - | Screw Mount | - | - | - | - | - | - | - | Details | - | - | - | 33 V | 11 V | Anybus | 10.559991 oz | - | - | Anybus Wireless | Wireless Bolt LTE | - | - | - | - | 11 V to 33 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cellular Modules | - | - | ||
![]() AWB1001-B HMS Networks | In Stock | - | - | - | - | - | - | - | - | 68 mm x 75 mm | 1 | Ethernet | + 65 C | HMS Networks | - 40 C | - | Screw Mount | Box | Active | - | - | - | - | - | Details | - | - | - | 33 V | 11 V | Anybus | 10.559991 oz | - | - | Anybus Wireless | Wireless Bolt loT | - | - | 850 MHz, 900 MHz, 1800 MHz, 1900 MHz | - | 11 V to 33 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cellular Modules | - | - | ||
![]() AWB2031-B HMS Networks | In Stock | - | - | - | - | Integrated | - | - | - | 68 mm x 75 mm | 1 | Ethernet | + 65 C | HMS Networks | - 40 C | - | Screw Mount | Box | Active | - | 802.11 a/b/g/n/d | - | 100 m | - 90 dBm | Details | AES-CCM, WEP 64/128, WPA, WPA-PSK, WPA2, TKIP, AES/CCMP, LEAP, PEAP | - | - | 36 V | 19 V | Anybus | 10.559991 oz | - | - | Anybus Wireless | Wireless Bolt - RJ45 PoE | - | - | 2.4 GHz, 5 GHz | - | 19 V to 36 V | - | - | 10 dBm, 14 dBm, 18 dBm | 1 Mb/s | - | - | - | - | - | - 90 dBm | - | - | - | - | - | - | Multiprotocol Modules | - | - | ||
![]() INWFIFGL001I000 HMS Networks | In Stock | - | - | - | - | - | - | - | - | 127 mm x 50 mm x 17 mm | 1 | - | + 40 C | HMS Networks | 0 C | - | - | Box | Active | - | 802.11 b/g/n | - | - | - | Details | - | - | - | - | - | Intesis | 2.879998 oz | - | - | Intesis | - | General Purpose | - | 2.4 GHz | Gateway | 12 V | - | - | 8 dBm | - | - | - | - | - | - | - | - | - | - | - | 802.11 b/g/n | - | - | - | - | ||
![]() INWFIMHI001I000 HMS Networks | In Stock | - | - | - | - | - | - | - | - | 127 mm x 50 mm x 17 mm | 1 | - | + 40 C | HMS Networks | 0 C | - | - | Box | Obsolete | - | 802.11 b/g/n | - | - | - | Details | - | - | - | - | - | Intesis | 2.879998 oz | - | - | Intesis | - | General Purpose | - | 2.4 GHz | Router | 12 V | - | - | 8 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() INWFIUNI001I000 HMS Networks | In Stock | - | - | - | - | - | INWFIUNI | - | - | 81 mm x 78 mm x 28 mm | 1 | - | + 40 C | HMS Networks | 0 C | - | - | Box | Active | - | 802.11 b/g/n | - | - | - | Details | - | - | - | - | - | Intesis | 2.719998 oz | - | - | Intesis | - | General Purpose | - | 2.4 GHz | Gateway | 5 V | RS-485 | - | 20 dBm | 150 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() INWFIPAN001R100 HMS Networks | In Stock | - | - | - | - | - | - | - | - | 100 mm x 70 mm x 28 mm | 1 | - | + 40 C | HMS Networks | 0 C | - | - | Bulk | Active | - | 802.11 b/g/n | - | - | - | Details | - | - | - | - | - | Intesis | 2.879998 oz | - | - | Intesis | - | General Purpose | - | 2.4 GHz | Gateway | 12 V | Wifi | - | 8 dBm | - | - | - | 8dBm | - | - | - | - | - | - | - | 802.11 b/g/n | - | - | - | - | ||
![]() AWB2011-B HMS Networks | In Stock | - | - | - | - | Built-In | - | - | - | 68 mm x 75 mm | 1 | Bluetooth, Ethernet, Serial, WiFi | + 65 C | HMS Networks | - 40 C | - | Screw Mount | Box | Active | - | 802.11 a/b/g/n/d | - | 100 m | - | Details | - | - | - | 30 V | 9 V | Anybus | 10.559991 oz | - | - | Anybus Wireless | Wireless Bolt - Serial | - | - | 2.4 GHz, 5 GHz | - | 9 V to 30 V | - | - | 10 dBm, 14 dBm, 18 dBm | 2400 b/s to 921600 b/s | - | - | - | - | - | - 90 dBm | - | - | - | - | - | - | Multiprotocol Modules | - | - | ||
![]() INWFIMHI001R100 HMS Networks | In Stock | - | - | - | - | - | - | - | - | 100 mm x 70 mm x 28 mm | 1 | - | + 40 C | HMS Networks | 0 C | - | - | Bulk | Active | - | 802.11 b/g/n | - | - | - | Details | - | - | - | - | - | Intesis | 2.879998 oz | - | - | Intesis | - | General Purpose | - | 2.4 GHz | Gateway | 12 V | Wifi | - | 8 dBm | - | - | - | 8dBm | - | - | - | - | - | - | - | 802.11 b/g/n | - | - | - | - | ||
![]() INWFILGE001R000 HMS Networks | In Stock | - | - | - | - | - | - | - | - | 100 mm x 70 mm x 28 mm | 1 | - | + 40 C | HMS Networks | 0 C | - | - | Box | Active | - | 802.11 b/g/n | - | - | - | Details | - | - | - | - | - | Intesis | 2.879998 oz | - | - | Intesis | - | General Purpose | - | 2.4 GHz | Router | 12 V | - | - | 8 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() INWMPDAI001I000 HMS Networks | In Stock | - | - | - | - | - | - | - | - | 127 mm x 50 mm x 17 mm | 1 | - | + 40 C | HMS Networks | 0 C | - | - | Box | Active | - | 802.11 b/g/n | - | - | - | Details | - | - | - | - | - | Intesis | 2.879998 oz | - | - | Intesis | - | General Purpose | - | 2.4 GHz | Gateway | 12 V | - | - | 8 dBm | - | - | - | 8dBm | - | - | - | 11Mbps | - | - | - | 802.11 b/g/n | - | - | - | - | ||
![]() INWFIDAI001I000 HMS Networks | In Stock | - | - | - | - | - | - | - | - | 127 mm x 50 mm x 17 mm | 1 | - | + 40 C | HMS Networks | 0 C | - | - | Box | Active | - | 802.11 b/g/n | - | - | - | Details | - | - | - | - | - | Intesis | 2.879998 oz | - | - | Intesis | - | General Purpose | - | 2.4 GHz | Gateway | 12 V | - | - | 8 dBm | - | - | - | - | - | - | - | - | - | - | - | 802.11 b/g/n | - | - | - | - | ||
![]() LBEE5XV2BZ-883 Murata Electronics | 864 |
| - | Surface Mount | 104-SMD Module | - | - | - | - | 11.4 mm x 8.9 mm x 1.4 mm | 1000 | SDIO Interface, HCI | + 85 C | Murata Electronics | - 40 C | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Wi-Fi | - | - | - | Details | - | - | - | 4.8 V | 3 V | - | - | -40°C ~ 85°C (TA) | MouseReel | LBEE | - | - | 3V ~ 4.8V | 2.4 GHz, 5 GHz | - | 1.8, 3.3 | - | - | - | 54Mbps | - | 802.11a/b/g/-c, Bluetooth v5.2 | 11dBm | Bluetooth, WiFi | Antenna Not Included | -80dBm | - | I²S, PCM, SDIO, UART | 15mA ~ 180mA | 30mA ~ 440mA | - | CCK, DSSS, OFDM | - | - | - | ||
![]() XBRR-24Z8UT-J Digi | 101 |
| - | Through Hole | 20-DIP Module | u.FL | XBRR-24 | - | - | 27.61 mm x 24.38 mm | 25 | Bluetooth, I2C, SPI, UART | + 85 C | Digi | - 40 C | Yes | - | Tray | Active | - | - | - | 15 m, 90 m, 300 mm, 3.2 km | - | Details | - | 14.5 mA | 30 mA | 3.8 V | 1.72 V | - | - | -40°C ~ 85°C | Tray | XBRR | - | - | 1.71V ~ 3.8V | 2.4 GHz | - | - | - | 1MB Flash, 96kB RAM | 8 dBm | 250 kb/s, 1 Mb/s | EFR32MG | Zigbee® | 8dBm | 802.15.4, Bluetooth | Integrated, Trace + U.FL | - 103 dBm | - | I²C, SPI, UART | 14.5mA | 30mA | - | DSSS | - | - | - | ||
![]() XBRR-24Z8PT-J Digi | 108 |
| - | Through Hole | 20-DIP Module | PCB | XBRR-24 | - | - | 27.61 mm x 24.38 mm | 25 | Bluetooth, I2C, SPI, UART | + 85 C | Digi | - 40 C | Yes | - | Tray | Active | - | - | - | 15 m, 60 m, 300 mm, 1.2 km | - | Details | - | 14.5 mA | 30 mA | 3.8 V | 1.72 V | - | - | -40°C ~ 85°C | Tray | XBRR | - | - | 1.71V ~ 3.8V | 2.4 GHz | - | - | - | 1MB Flash, 96kB RAM | 8 dBm | 250 kb/s, 1 Mb/s | EFR32MG | Zigbee® | 8dBm | 802.15.4, Bluetooth | Integrated, Trace | - 103 dBm | - | I²C, SPI, UART | 14.5mA | 30mA | - | DSSS | - | - | - | ||
![]() XBRR-24DMUM Digi | 123 |
| - | Surface Mount | 34-SMD Module | u.FL | XBRR-24 | - | - | 19 mm x 13 mm x 2 mm | 90 | I2C, SPI, UART | + 85 C | Digi | - 40 C | Yes | - | Tray | Active | - | - | - | 3.2 km | - | Details | - | 17 mA | 135 mA | 3.6 V | 2.1 V | - | - | -40°C ~ 85°C | Tray | XBRR | - | - | 1.71V ~ 3.8V | 2.4 GHz | - | - | - | 1MB Flash, 96kB RAM | 19 dBm | 250 kb/s, 1 Mb/s | EFR32MG | Zigbee® | 8dBm | 802.15.4, Bluetooth | Integrated, Trace + U.FL | - 103 dBm | - | I²C, SPI, UART | 14mA | 193mA | - | DSSS | - | - | - |