Murata Electronics LBEE5ZZ2XS-846
Murata Electronics LBEE5ZZ2XS-846
feed

Murata Electronics LBEE5ZZ2XS-846

Manufacturer No:

LBEE5ZZ2XS-846

Manufacturer:

Murata Electronics

Utmel No:

1685-LBEE5ZZ2XS-846

Package:

249-SMD Module

ECAD Model:

Description:

2.4 GHz, 5 GHz Bluetooth, WiFi -40°C ~ 85°C (TA) 1.71V ~ 1.89V, 3.14V ~ 3.46V PCle, SDIO, UART MouseReel Antenna Not Included 1 Mb/s, 2 Mb/s, 5.5 Mb/s, 11 Mb/s 18dBm 802.11a/b/g/-c/ax, Bluetooth v5.3 -95dBm 249-SMD Module

Quantity:

Unit Price: $28.832458

Ext Price: $28.83

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 763

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $28.832458

    $28.83

  • 10

    $27.200432

    $272.00

  • 100

    $25.660785

    $2,566.08

  • 500

    $24.208288

    $12,104.14

  • 1000

    $22.838007

    $22,838.01

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LBEE5ZZ2XS-846 information

Specifications
Product Details
Murata Electronics LBEE5ZZ2XS-846 technical specifications, attributes, parameters and parts with similar specifications to Murata Electronics LBEE5ZZ2XS-846.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    249-SMD Module
  • RoHS
    Details
  • Protocols Supported
    802.11 a/b/g/n/ac/ax, Bluetooth 5.3
  • Interface Type
    PCIe, SDIO, UAR
  • Supply Voltage-Min
    1.71 V
  • Minimum Operating Temperature
    - 40 C
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 125 C
  • Moisture Sensitive
    Yes
  • Protocol - Sub GHz
    -
  • Protocol - WiFi - 802.11
    WiFi - 802.11
  • Factory Pack QuantityFactory Pack Quantity
    1000
  • Package
    Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;
  • Mfr
    Murata Electronics
  • Product Status
    Active
  • Supply Voltage-Max
    3.46 V
  • Dimensions
    19.2 mm x 16.5 mm x 2.1 mm
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    2XS
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    MouseReel
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 85°C (TA)
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    1.71V ~ 1.89V, 3.14V ~ 3.46V
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    2.4 GHz, 5 GHz
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    1.8 V, 3.3 V
  • Memory Size

    The memory capacity is the amount of data a device can store at any given time in its memory.

    -
  • Output Power

    That power available at a specified output of a device under specified conditions of operation.

    18 dBm
  • Data Rate

    Data Rate is defined as the amount of data transmitted during a specified time period over a network. It is the speed at which data is transferred from one device to another or between a peripheral device and the computer. It is generally measured in Mega bits per second(Mbps) or Mega bytes per second(MBps).

    1 Mb/s, 2 Mb/s, 5.5 Mb/s, 11 Mb/s
  • Utilized IC / Part

    Utilized IC / Part is a parameter that refers to the extent to which an integrated circuit (IC) or electronic component is being used or consumed within a system or application. It typically indicates the percentage or ratio of the component's capabilities that are being utilized in a given scenario. This parameter is important for assessing the efficiency and performance of the component, as well as for determining if the component is being underutilized or overburdened in a particular application. Monitoring and optimizing the utilization of ICs and electronic parts can help improve overall system reliability, efficiency, and cost-effectiveness.

    NXP 88W9098
  • Protocol

    In electronic components, the parameter "Protocol" refers to a set of rules and standards that govern the communication between devices. It defines the format, timing, sequencing, and error checking methods for data exchange between different components or systems. Protocols ensure that devices can understand and interpret data correctly, enabling them to communicate effectively with each other. Common examples of protocols in electronics include USB, Ethernet, SPI, I2C, and Bluetooth, each with its own specifications for data transmission. Understanding and adhering to protocols is essential for ensuring compatibility and reliable communication between electronic devices.

    802.11a/b/g/-c/ax, Bluetooth v5.3
  • Power - Output

    Power Output in electronic components refers to the amount of electrical power that a device can deliver to a load. It is typically measured in watts and indicates the effectiveness of the component in converting electrical energy into usable work or signal. Power Output can vary based on the component's design, operating conditions, and intended application, making it a critical factor in the performance of amplifiers, power supplies, and other electronic devices. Understanding the Power Output helps in selecting appropriate components for specific applications to ensure efficiency and reliability.

    18dBm
  • RF Family/Standard

    The parameter "RF Family/Standard" in electronic components refers to the specific radio frequency (RF) technology or standard that the component complies with or is designed for. RF technology encompasses a wide range of frequencies used for wireless communication, such as Wi-Fi, Bluetooth, cellular networks, and more. Different RF standards dictate the frequency bands, modulation techniques, data rates, and other specifications for communication systems. Understanding the RF family/standard of a component is crucial for ensuring compatibility and optimal performance in RF applications.

    Bluetooth, WiFi
  • Antenna Type

    There are several different types of antennas in three broad categories: omni-directional, directional, and semi-directional.

    Antenna Not Included
  • Sensitivity

    Sensitivity in electronic components refers to the degree to which the output of a device responds to changes in input. It indicates how effectively a component translates a specific input signal into an observable output. High sensitivity means that even small variations in input can produce significant changes in output, making the device more responsive to signals. Sensitivity is crucial in applications where precise measurements or signal detection are required.

    -95dBm
  • Serial Interfaces

    A serial interface is a communication interface between two digital systems that transmits data as a series of voltage pulses down a wire. Essentially, the serial interface encodes the bits of a binary number by their "temporal" location on a wire rather than their "spatial" location within a set of wires.

    PCle, SDIO, UART
  • Current - Receiving

    Current - Receiving refers to the amount of electrical current that an electronic component or device is capable of accepting from a power source or another component in a circuit. It indicates the maximum current that can be safely received without causing damage or malfunction. This parameter is crucial for ensuring compatibility and reliability in electronic designs, as exceeding the rated receiving current can lead to overheating or failure of the component.

    0.2mA ~ 420mA
  • Current - Transmitting

    Current - Transmitting is a parameter used to describe the maximum amount of electrical current that an electronic component can handle while in the transmitting mode. This parameter is crucial for components such as transistors, diodes, and integrated circuits that are involved in transmitting signals or power within a circuit. Exceeding the specified current transmitting rating can lead to overheating, component failure, or even damage to the entire circuit. Designers and engineers must carefully consider this parameter when selecting components to ensure the reliability and performance of the electronic system.

    0.2mA ~ 420mA
  • Modulation

    In electronic components, modulation refers to the process of varying one or more properties of a periodic waveform, known as the carrier signal, in order to encode information. This modulation technique is commonly used in communication systems to transmit data efficiently over long distances. By modulating the carrier signal, information such as audio, video, or data can be embedded onto the signal for transmission and then demodulated at the receiving end to retrieve the original information. There are various types of modulation techniques, including amplitude modulation (AM), frequency modulation (FM), and phase modulation (PM), each with its own advantages and applications in different communication systems.

    CCK, DSSS, OFDM
  • Compliance

    Compliance in electronic components refers to the ability of a component to meet specific industry standards, regulations, or requirements. It ensures that the component operates within specified limits and parameters, such as voltage, current, temperature, or other performance characteristics. Compliance is crucial for ensuring the reliability, safety, and functionality of electronic devices and systems. Components that are compliant with relevant standards are more likely to perform as intended and meet the expectations of manufacturers and end-users. Non-compliance can lead to malfunctions, safety hazards, or legal issues, making it essential for electronic components to adhere to established compliance guidelines.

    RoHS
  • Modulation Technique

    Modulation technique refers to the method used to encode information onto a carrier signal in order to transmit it efficiently over a communication channel. It involves varying one or more properties of the carrier signal, such as amplitude, frequency, or phase, in accordance with the input data. Different modulation techniques are used based on factors like bandwidth efficiency, power efficiency, and resistance to noise. Common modulation techniques include amplitude modulation (AM), frequency modulation (FM), and phase modulation (PM). The choice of modulation technique depends on the specific requirements of the communication system and the characteristics of the transmission medium.

    35 %
0 Similar Products Remaining

LBEE5ZZ2XS-846 Overview

This RF Transceiver' mounting method is Surface Mount.For optimal performance, this RF Transceiver module uses the MouseReel package.As long as its operating temperature is -40°C ~ 85°C (TA), Transceiver should perform well.The RF Transceiver Module belongs to the 2XS family.RF Transceiver can supply voltages up to 1.71V ~ 1.89V, 3.14V ~ 3.46V.At 2.4 GHz, 5 GHz, the RF Transceiver Module operates.

LBEE5ZZ2XS-846 Features

Surface Mount
MouseReel package
1.71V ~ 1.89V, 3.14V ~ 3.46V volts

LBEE5ZZ2XS-846 Applications

There are a lot of Murata Electronics
LBEE5ZZ2XS-846 RF Transceiver Modules applications.


  • Power management
  • Internet of Things (IoT)
  • Secure Payment
  • Home and Security
  • Health and Fitness
  • Industrial and Data Logger
  • LED Lighting
  • Utility and Smart Energy
  • Thermostats
  • Smart Meters