- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | NF - Noise Figure | Number of I/Os | Package | Part # Aliases | Product Status | Qualification | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Frequency | Operating Frequency | Operating Supply Voltage | Interface | Memory Size | Program Memory Type | Program Memory Size | Output Power | Data Rate | Data Bus Width | Product Type | Protocol | Frequency Range | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Timers | Modulation | GPIO | Compliance | Product Category | Device Core | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC2652R74T0RGZR Texas Instruments | 10000 | - | Datasheet | Surface Mount, Wettable Flank | 48-VFQFN Exposed Pad | 48-VQFN (7x7) | - | Texas Instruments | 144 kB | - | 2500 | - | Texas Instruments | 48 MHz | - | + 105 C | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | - | - | Active | - | Details | - | - | 3.8 V | 1.8 V | - | -40°C ~ 105°C (TA) | Cut Tape | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.8V ~ 3.8V | 2.4GHz ~ 2.48GHz | 2.4 GHz | 1.8 V to 3.8 V | - | 704kB Flash, 144kB RAM | - | 704 kB | - | - | 32 bit | RF Microcontrollers - MCU | - | - | 5dBm | 802.15.4, Bluetooth | -104dBm | 2Mbps | - | ADC, GPIO, I2C, I2S, JTAG, SPI, UART | 7.1mA | 7.6mA ~ 9.9mA | - | DSSS, O-QPSK | 31 | - | RF Microcontrollers - MCU | - | - | - | - | ||
![]() EFR32ZG23A010F512GM40-B Silicon Labs | 1232 | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | EFR32ZG23A010 | Silicon Labs | 64 kB | RAM | - | I2C, SPI, UART | Silicon Laboratories | 78 MHz | 100 kbps | + 85 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | - | 24 I/O | Tube | - | Active | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | - | -40°C ~ 85°C (TA) | Tube | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 863MHz ~ 870MHz, 902MHz ~ 928MHz | 868 MHz, 915 MHz, 920 MHz | - | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 14 dBm | - | 32 bit | RF System on a Chip - SoC | - | - | 14dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | 2FSK, 2GFSK, DSSS, O-QPSK | 23 | - | RF System on a Chip - SoC | - | 0.85 mm | 5 mm | 5 mm | ||
![]() EFR32ZG23B020F512IM48-B Silicon Labs | 848 | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | EFR32ZG23B020 | Silicon Labs | 64 kB | RAM | - | I2C, SPI, UART | Silicon Laboratories | 78 MHz | 100 kbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | MSL 2 - 1 year | - | 32 I/O | Tube | - | Active | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | - | -40°C ~ 125°C (TA) | Tube | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 863MHz ~ 870MHz, 902MHz ~ 928MHz | 868 MHz, 915 MHz, 920 MHz | - | I2C, SPI, UART | 512kB Flash, 64kB RAM | Flash | 512KB | 20 dBm | - | 32bit | RF System on a Chip - SoC | - | - | 20dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | 2FSK, 2GFSK, DSSS, O-QPSK | 31 | - | RF System on a Chip - SoC | ARM Cortex-M33 | 0.85 mm | 6 mm | 6 mm | ||
![]() AFE7950IABJ Texas Instruments | 770 | - | Datasheet | Surface Mount | 400-BFBGA, FCBGA | 400-FCBGA (17x17) | - | Texas Instruments | - | - | 90 | - | Texas Instruments | - | - | + 85 C | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | - | Tray | - | Active | - | Details | - | - | - | - | - | -40°C ~ 85°C | Tray | - | TxRx Only | Wireless & RF Integrated Circuits | - | - | 600MHz ~ 12GHz | - | - | - | - | - | - | - | - | - | RF Transceiver | - | 600 MHz to 12 GHz | - | - | - | 29.5Gbps | - | - | - | - | - | - | - | - | RF Transceiver | - | - | - | - | ||
![]() K32W041AK NXP USA Inc. | 20 | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-HVQFN (6x6) | - | NXP Semiconductors | 152 kB | SRAM | 2450 | I2C, SPI, Serial | NXP | 48 MHz | - | + 125 C | NXP USA Inc. | - 40 C | Yes | SMD/SMT | - | 7 dB, 7.3 dB | 22 I/O | Tray | 935414892557 | Active | - | Details | - | - | 3.6 V | 1.9 V | - | -40°C ~ 125°C | Tray | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.9V ~ 3.6V | 2.4GHz | 2.4 GHz | 1.9 V to 3.6 V | - | 640kB Flash, 152kB SRAM | Flash | 640 kB | - | - | 32 bit | RF Microcontrollers - MCU | - | - | 11.2dBm | 802.15.4, Bluetooth | -101.3dBm | 2Mbps | 8 Channel | I2C, SPI, PWM, UART | 4.3mA | 7.4mA ~ 20.3mA | 2 | - | 22 | - | RF Microcontrollers - MCU | - | - | - | - | ||
![]() IWR6843ABGABLR Texas Instruments | 9966 | - | Datasheet | Surface Mount | 161-TFBGA, FCCSP | 161-FC/CSP (10.4x10.4) | IWR6843 | Texas Instruments | 512 kB | - | 1000 | CAN-FD, GPIOs, I2C, SPI, UARTs | Texas Instruments | 64 GHz | 900 Mbps | + 105 C | Texas Instruments | - 40 C | - | SMD/SMT | - | - | 47 I/O | Tape & Reel (TR) | - | Active | - | Details | - | - | - | - | - | -40°C ~ 105°C (TJ) | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 1.89V, 3.135V ~ 3.465V | 60GHz ~ 64GHz | 60 Hz to 64 GHz | - | - | - | - | - | 12 dBm | - | - | RF System on a Chip - SoC | - | - | 12dBm | - | - | 900Mbps | 6 Channel | ADC, GPIO, I2C, SPI | - | - | - | - | 48 | IEC 61508 | RF System on a Chip - SoC | - | - | - | - | ||
![]() NRF52833-QDAA-R Nordic Semiconductor ASA | 12000 | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | Nordic Semiconductor | - | - | 4000 | - | Nordic Semiconductor | - | 2 Mbps | + 105 C | Nordic Semiconductor ASA | - 40 C | Yes | SMD/SMT | MSL 2 - 1 year | - | - | - | - | Active | - | - | 6 mA | 15.5 mA | 5.5 V | 1.7 V | - | -40°C ~ 105°C | Cut Tape | nRF52 | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.7V ~ 5.5V | 2.4GHz | 2.4 GHz | - | - | 512kB Flash, 128kB RAM | - | 512 kB | 8 dBm | 2Mbps | - | RF System on a Chip - SoC | - | - | 8dBm | 802.15.4, Bluetooth | -103dBm | 2Mbps | - | ADC, I2S, PWM, SPI, UART, USB | 3.4mA ~ 10.7mA | 2.3mA ~ 30.4mA | - | - | 18 | - | RF System on a Chip - SoC | - | - | - | - | ||
![]() EFR32FG23A010F256GM48-B Silicon Labs | 1299 | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | EFR32FG23A010 | Silicon Labs | - | - | 43 | - | Silicon Laboratories | - | 2 Mbps | + 85 C | Silicon Labs | - 40 C | Yes | - | - | - | - | Tray | - | Active | - | Details | 4.2 mA | 25 mA | 3.8 V | 1.71 V | - | -40°C ~ 85°C (TA) | Tray | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 110MHz ~ 223MHz, 223MHz ~ 372MHz, 372MHz ~ 557MHz, 557MHz ~ 727MHz, 742MHz ~ 970MHz | 868 MHz, 915 MHz, 920 MHz | - | - | 256kB Flash, 32kB RAM | - | 256 kB | 14 dBm | - | - | RF System on a Chip - SoC | Flex Gecko | - | 14dBm | General ISM < 1GHz | -125.8dBm | 2Mbps | - | I2C, I2S, SPI, UART | 3.7mA ~ 9.5mA | 8.2mA ~ 90.6mA | - | 2FSK, 4FSK, DSSS, GFSK, GMSK, OOK, OQPSK | 31 | - | RF System on a Chip - SoC | - | - | - | - | ||
![]() EFR32ZG23B020F512IM40-B Silicon Labs | 1183 | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | EFR32ZG23B020 | Silicon Labs | 64 kB | RAM | - | I2C, SPI, UART | Silicon Laboratories | 78 MHz | 100 kbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | MSL 2 - 1 year | - | 24 I/O | Tube | - | Active | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | - | -40°C ~ 125°C (TA) | Tube | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 863MHz ~ 870MHz, 902MHz ~ 928MHz | 868 MHz, 915 MHz, 920 MHz | - | I2C, SPI, UART | 512kB Flash, 64kB RAM | Flash | 512KB | 20 dBm | - | 32bit | RF System on a Chip - SoC | - | - | 20dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | 2FSK, 2GFSK, DSSS, O-QPSK | 23 | - | RF System on a Chip - SoC | ARM Cortex-M33 | 0.85 mm | 5 mm | 5 mm | ||
![]() EFR32ZG23B021F512IM40-B Silicon Labs | 16 | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | EFR32ZG23B021 | - | 64 kB | RAM | - | I2C, SPI, UART | - | 78 MHz | 100 kbps | + 125 C | Silicon Labs | - 40 C | - | SMD/SMT | - | - | 24 I/O | Tube | - | Active | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | - | -40°C ~ 125°C (TA) | - | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 863MHz ~ 870MHz, 902MHz ~ 928MHz | 868 MHz, 915 MHz, 920 MHz | - | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 20 dBm | - | 32 bit | RF System on a Chip - SoC | - | - | 20dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | 2FSK, 2GFSK, DSSS, O-QPSK | 22 | - | - | - | 0.85 mm | 5 mm | 5 mm | ||
![]() EFR32ZG23B011F512IM40-BR Silicon Labs | 32 | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | EFR32ZG23B011 | Silicon Labs | 64 kB | RAM | - | I2C, SPI, UART | Silicon Laboratories | 78 MHz | 100 kbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | - | 24 I/O | Tape & Reel (TR) | - | Active | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | - | -40°C ~ 125°C (TA) | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 863MHz ~ 870MHz, 902MHz ~ 928MHz | Sub-GHz | - | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 14 dBm | - | 32 bit | RF System on a Chip - SoC | - | - | 14dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | 2FSK, 2GFSK, DSSS, O-QPSK | 22 | - | RF System on a Chip - SoC | - | 0.85 mm | 5 mm | 5 mm | ||
![]() EFR32ZG23A010F512GM40-BR Silicon Labs | 32 | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | EFR32ZG23A010 | Silicon Labs | 64 kB | RAM | - | I2C, SPI, UART | Silicon Laboratories | 78 MHz | 100 kbps | + 85 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | - | 24 I/O | Tape & Reel (TR) | - | Active | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | - | -40°C ~ 85°C (TA) | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 863MHz ~ 870MHz, 902MHz ~ 928MHz | Sub-GHz | - | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 14 dBm | - | 32 bit | RF System on a Chip - SoC | - | - | 14dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | 2FSK, 2GFSK, DSSS, O-QPSK | 23 | - | RF System on a Chip - SoC | - | 0.85 mm | 5 mm | 5 mm | ||
![]() EFR32MG24B010F1536IM40-B Silicon Labs | 225 | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | EFR32MG24B010 | Silicon Labs | 256 kB | RAM | - | I2C | Silicon Laboratories | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | MSL 2 - 1 year | - | - | Tray | - | Active | - | Details | 4.4 mA | 19.1 mA | 3.8 V | 1.71 V | - | -40°C ~ 125°C (TA) | Tray | Mighty Gecko | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 2.4GHz | 2.4 GHz | - | EUSART, I2C, I2S, SPI, USART | 1536kB Flash, 256kB RAM | Flash | 1.5MB | 10 dBm | - | 32bit | RF System on a Chip - SoC | Bluetooth v5.3 | - | 10dBm | Bluetooth | -94.8dBm | 2Mbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 4.4mA ~ 5.1mA | 5mA ~ 19.1mA | - | 2FSK, 2GFSK, DSSS, GMSK, MSK, O-QPSK | 26 | - | RF System on a Chip - SoC | ARM Cortex-M33 | - | - | - | ||
![]() EFR32BG24B220F1024IM48-B Silicon Labs | 420 | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | EFR32BG24B220 | Silicon Labs | 128 kB | RAM | - | I2C | Silicon Laboratories | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | MSL 2 - 1 year | - | - | Tray | - | Active | - | Details | 4.4 mA | 156.8 mA | 3.8 V | 1.71 V | - | -40°C ~ 125°C | Tray | Blue Gecko | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 2.4GHz | 2.4 GHz | - | EUSART, I2C, I2S, SPI, USART | 1MB Flash, 128kB RAM | Flash | 1MB | 19.5 dBm | - | 32bit | RF System on a Chip - SoC | - | - | 19.5dBm | Bluetooth | -105.7dBm | 2Mbps | - | ADC, I2C, I2S, PWM, SPI, IrDA, UART, USART | 4.4mA ~ 8.6mA | 5mA ~ 160mA | - | 2-FSK, 2-GFSK, DSSS, GFSK, GMSK, MSK, O-QPSK | 32 | - | RF System on a Chip - SoC | ARM Cortex-M33 | - | - | - | ||
![]() EFR32BG24B220F1024IM48-BR Silicon Labs | 13 | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | EFR32BG24B220 | Silicon Labs | 128 kB | RAM | - | I2C | Silicon Laboratories | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | 3.8 V | 1.71 V | - | -40°C ~ 125°C | - | Blue Gecko | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 2.4GHz | - | - | - | 1MB Flash, 128kB RAM | Flash | 1 MB | 20 dBm | - | 32 bit | RF System on a Chip - SoC | - | - | 19.5dBm | Bluetooth | -105.7dBm | 2Mbps | - | ADC, I2C, I2S, PWM, SPI, IrDA, UART, USART | 4.4mA ~ 8.6mA | 5mA ~ 160mA | - | 2-FSK, 2-GFSK, DSSS, GFSK, GMSK, MSK, O-QPSK | 32 | - | RF System on a Chip - SoC | - | - | - | - | ||
![]() EFR32BG24A010F1024IM48-B Silicon Labs | 13 | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | EFR32BG24A010 | - | 128 kB | RAM | - | I2C | - | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | - | SMD/SMT | - | - | - | Tray | - | Active | - | - | - | - | 3.8 V | 1.71 V | - | -40°C ~ 125°C | - | Blue Gecko | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 2.4GHz | - | - | - | 1MB Flash, 128kB RAM | Flash | 1 MB | 10 dBm | - | 32 bit | RF System on a Chip - SoC | - | - | 10dBm | Bluetooth | -105.7dBm | 2Mbps | - | ADC, I2C, I2S, PWM, SPI, IrDA, UART, USART | 4.4mA ~ 8.6mA | 5mA ~ 160mA | - | 2-FSK, 2-GFSK, DSSS, GFSK, GMSK, MSK, O-QPSK | 32 | - | - | - | - | - | - | ||
![]() EFR32BG24B210F1024IM48-B Silicon Labs | 3234 | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | EFR32BG24B210 | Silicon Labs | 128 kB | RAM | - | I2C | Silicon Laboratories | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | SMD/SMT | MSL 2 - 1 year | - | - | Tray | - | Active | - | Details | 4.4 mA | 19.1 mA | 3.8 V | 1.71 V | - | -40°C ~ 125°C | Tray | Blue Gecko | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 2.4GHz | 2.4 GHz | - | EUSART, I2C, I2S, SPI, USART | 1MB Flash, 128kB RAM | Flash | 1MB | 10 dBm | - | 32bit | RF System on a Chip - SoC | - | - | 10dBm | Bluetooth | -105.7dBm | 2Mbps | - | ADC, I2C, I2S, PWM, SPI, IrDA, UART, USART | 4.4mA ~ 8.6mA | 5mA ~ 160mA | - | 2-FSK, 2-GFSK, DSSS, GFSK, GMSK, MSK, O-QPSK | 32 | - | RF System on a Chip - SoC | ARM Cortex-M33 | - | - | - | ||
![]() QT5GU-AX onsemi | 60 | - | Datasheet | Surface Mount | 546-BFBGA, FCBGA | 546-FCLBGA (17x17) | QT5G | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | * | TxRx Only | - | - | - | 2.4GHz, 5GHz | - | - | - | - | - | - | - | - | - | - | 802.11a/b/g/-c/ax | - | - | WiFi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC1352P74T0RGZR Texas Instruments | 10000 | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | 48-VQFN (7x7) | - | Texas Instruments | 80 kB to 144 kB | RAM | 2500 | SPI | Texas Instruments | 1 MHz | - | + 105 C | Texas Instruments | - 40 C | Yes | SMD/SMT | - | - | 25 I/O | - | - | Active | - | Details | - | - | 3.8 V | 1.8 V | SimpleLink | -40°C ~ 105°C (TA) | Cut Tape | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.8V ~ 3.8V | 287MHz ~ 351MHz, 359MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.076GHz ~ 1.315GHz, 2.36GHz ~ 2.5GHz | - | 1.8 V to 3.8 V | - | 704kB Flash, 144kB RAM | - | 352 kB to 704 kB | - | - | - | RF Microcontrollers - MCU | - | - | 20dBm | 802.15.4, Bluetooth | -121dBm | 2Mbps | 8 Channel | ADC, GPIO, I2C, I2S, SPI, UART | 5.4mA ~ 7.1mA | 8mA ~ 101mA | - | DSSS, FSK, GFSK, O-QPSK | 26 | - | RF Microcontrollers - MCU | - | - | - | - | ||
![]() DA14708-00000HZ2 Dialog Semiconductor GmbH | In Stock | - | - | Surface Mount | 142-VFBGA | 142-VFBGA (6.2x6) | DA14708 | - | - | - | - | - | - | - | - | - | Dialog Semiconductor GmbH | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | TxRx + MCU | - | - | 2.9V ~ 4.75V | 2.4GHz | - | - | - | 4kB OTP, 32kB ROM, 1.5MB SRAM | - | - | - | - | - | - | Bluetooth v5.2 | - | 6dBm | Bluetooth | -97dBm | 2Mbps | - | GPIO, I2C, I2S, PCM, PDM, SPI, UART, USB | 1.85mA | 1.1mA ~ 5.2mA | - | - | 79 | - | - | - | - | - | - |