- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Family Name | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | MSL | Number of I/Os | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Package Type | Part Life Cycle Code | Processor Series | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Reach Compliance Code | Frequency | Pin Count | Operating Frequency | Operating Supply Voltage | Interface | Memory Size | Program Memory Type | Program Memory Size | Output Power | Data Rate | Data Bus Width | Utilized IC / Part | Product Type | Protocol | Telecom IC Type | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Timers | Modulation | GPIO | Product Category | Device Core | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BCM89832A0BWMLG Broadcom Limited | 289 | - | - | - | - | - | - | Broadcom / Avago | - | - | 1 | - | - | - | Broadcom Limited | - | - | - | - | Broadcom Limited | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | ||
![]() NRF52805-CAAA-R Nordic Semicon | 13281 | - | - | Surface Mount | - | - | NRF52805 | Nordic Semiconductor | - | - | 7000 | - | - | - | Nordic Semiconductor | - | - | 2 Mbps | + 85 C | Nordic Semiconductor ASA | - 40 C | - | - | - | MSL 2 - 1 year | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | 4.6 mA | 7 mA | 3.6 V | 1.7 V | - | - | -40°C ~ 85°C | Cut Tape | - | Bluetooth | Wireless & RF Integrated Circuits | Si | 1.7V ~ 3.6V | - | 2.4GHz | - | 2.4 GHz | - | - | 192kB Flash, 24kB RAM | - | 192 kB | 4 dBm | 2Mbps | - | - | RF System on a Chip - SoC | Bluetooth v5.2 | - | 4dBm | Bluetooth | - | - 97 dBm | 2Mbps | - | ADC, GPIO, I²S, SPI, UART | 4.6mA | 4.6mA | - | - | 10 | RF System on a Chip - SoC | - | - | - | - | ||
![]() RTL8189FTV-VQ1-CG Realtek Semicon | 14949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTL8703BS-CG Realtek Semicon | 54000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RTL8821CU-CG Realtek Semicon | 100000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESP32-S2FH4 Espressif Systems | 10 | - | - | Surface Mount | 56-VFQFN Exposed Pad | - | - | - | 320 kB | SRAM | - | - | - | I2C, I2S, SPI, UART | - | - | 240 MHz | 150 Mbps | + 105 C | Espressif Systems | - 40 C | - | - | SMD/SMT | - | 43 I/O | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | ESP32-S2 | Active | - | - | - | - | 68 mA | 310 mA | 3.6 V | 1.8 V | - | - | -40°C ~ 125°C (TJ) | - | ESP32 | Wi-Fi | Wireless & RF Integrated Circuits | Si | 2.8V ~ 3.6V | - | 2.4GHz | - | 2.4 GHz | - | - | 4MB Flash | Flash | 4 MB | 19.5 dBm | 150Mbps | 32 bit | ESP32-S2 | RF System on a Chip - SoC | 802.11b/g/n | - | 19.5dBm | WiFi | Antenna Not Included | -97dBm | - | 20 Channel | ADC, GPIO, I²C, I²S, SPI, PWM, UART, USB | 63mA ~ 68mA | 160mA ~ 310mA | 4 Timer | - | - | - | - | 0.85 mm | 7 mm | 7 mm | ||
![]() CH9141K WCH(Jiangsu Qin Heng) | 1210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESP32-D0WD-V3 Espressif Systems | 10 | - | - | Surface Mount | QFN-48 | 48-QFN (5x5) | ESP32-D0 | Espressif Systems | 16 kB, 520 kB | SRAM | 5000 | - | - | CAN, I2C, I2S, SDIO, SPI, UART | Espressif | - | 240 MHz | 150 Mbps | + 125 C | Espressif Systems | - 40 C | Yes | - | SMD/SMT | - | 34 I/O | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | Details | 95 mA to 100 mA | 240 mA | 3.6 V | 2.3 V | - | - | -40°C ~ 125°C | MouseReel | ESP32 | ESP32-D0WD-V3 | Wireless & RF Integrated Circuits | Si | 2.3V ~ 3.6V | - | 2.412GHz ~ 2.484GHz | - | 2.4 GHz | - | - | 448kB ROM, 520kB SRAM | ROM | 448 kB | 20.5 dBm | - | 32 bit | - | RF System on a Chip - SoC | 802.11b/g/n, Bluetooth 4.2 | - | 20.5dBm | Bluetooth, WiFi | - | - 75 dBm | 150Mbps | 18 Channel | ADC, I²C, I²S, SDIO, SPI, PWM, UART | 95mA ~ 100mA | 130mA ~ 240mA | 2 Timer | 8DPSK, DSSS, DQPSK, OFDM | 34 | RF System on a Chip - SoC | - | - | 5 mm | 5 mm | ||
![]() CY8C4128FNI-BL583T Infineon Technologies | 14 | - | Datasheet | Surface Mount | 76-UFBGA, WLCSP | 76-WLCSP (4.04×3.87) | CY8C4128 | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | - | TxRx + MCU | - | - | 1.8V ~ 5.5V | - | 2.4GHz | - | - | - | - | 256kB Flash, 8kB ROM, 32kB SRAM | - | - | - | - | - | - | - | Bluetooth v4.2 | - | 3dB | Bluetooth, General ISM > 1GHz | - | -92dBm | 8Mbps | - | I2C, SPI, UART | 16.4mA ~ 18.7mA | 16.5mA ~ 20mA | - | GFSK | 36 | - | - | - | - | - | ||
![]() CY8C4127LQI-BL493T Infineon Technologies | 14 | - | Datasheet | Surface Mount | 56-UFQFN Exposed Pad | 56-QFN (7x7) | CY8C4127 | Infineon Technologies | 16 kB | SRAM | 2000 | - | - | I2C, SPI, UART | Infineon | - | 24 MHz | - | + 105 C | Infineon Technologies | - 40 C | - | - | SMD/SMT | - | 36 I/O | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | Details | - | - | 5.5 V | 1.71 V | PSoC 4 | - | -40°C ~ 85°C | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.8V ~ 5.5V | - | 2.4GHz | - | 2.4 GHz | 1.71 V to 5.5 V | - | 128kB Flash, 8kB ROM, 16kB SRAM | Flash | 128 kB | - 18 dBm to + 3 dBm | - | 32 bit | - | RF Microcontrollers - MCU | Bluetooth v4.2 | - | 3dB | Bluetooth, General ISM > 1GHz | - | -91dBm | 8Mbps | - | I2C, SPI, UART | 16.4mA ~ 18.7mA | 14.2mA ~ 20mA | 4 | GFSK | 36 | RF Microcontrollers - MCU | - | - | - | - | ||
![]() CYW20736ET Infineon Technologies | 14 | - | Datasheet | Surface Mount | 48-TFLGA | 48-LGA (6.5x6.5) | CYW20736 | Infineon Technologies | - | - | 2500 | - | - | - | Infineon | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | Reel | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Microcontrollers - MCU | - | - | - | - | ||
![]() CYW89335L2CUBGT Infineon Technologies | 14 | - | - | - | - | - | CYW89335 | Infineon Technologies | - | - | 5000 | - | - | - | Infineon | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | Reel | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Microcontrollers - MCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Microcontrollers - MCU | - | - | - | - | ||
![]() EFR32BG22C224F512IM32-C Silicon Labs | 756 | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (4x4) | EFR32BG22C224 | Silicon Labs | 32 kB | RAM | 490 | EFR32BG22 Wireless Gecko SoC | SILICON LABORATORIES INC | EUART, I2C, PDM, USART | Silicon Laboratories | EFR32BG22C224F512IM32-C | 76.8 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | Surface Mount | SMD/SMT | MSL 2 - 1 year | 18 I/O | 3.8(V) | 1.71(V) | 3(V) | 125C | -40C | Tube | QFN EP | Active | - | Active | - | No | 2 | Details | 3.6 mA | 8.2 mA | 3.8 V | 1.71 V | - | 0.097003 oz | -40°C ~ 125°C (TA) | Tray | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | unknown | 2.4GHz ~ 2.4835GHz | 32 | 2.4 GHz | - | EUART, I2C, PDM, USART | 512kB Flash, 32kB RAM | Flash | 512KB | 6 dBm | - | 32bit | - | RF System on a Chip - SoC | Bluetooth v5.2 | TELECOM CIRCUIT | 6dBm | Bluetooth | - | -106.7dBm | 2Mbps | - | ADC, I2C, I2S, PWM, SPI, IrDA, UART, USART | 3.6mA ~ 4.5mA | 4.1mA ~ 8.5mA | 4 x 16 bit, 1 x 32 bit | 2FSK, DSSS, GFSK, GMSK, MSK, OQPSK | 18 | RF System on a Chip - SoC | ARM Cortex-M33F | 0.85 mm | 4 mm | 4 mm | ||
![]() EFR32BG22C224F512GN32-C Silicon Labs | 50 | - | - | Surface Mount | 32-XFQFN Exposed Pad | 32-TQFN (4x4) | EFR32BG22C224 | Silicon Labs | 32 kB | RAM | 490 | EFR32BG22 Wireless Gecko SoC | - | EUART, I2C, PDM, USART | Silicon Laboratories | - | 76.8 MHz | 2 Mbps | + 85 C | Silicon Labs | - 40 C | Yes | - | SMD/SMT | MSL 2 - 1 year | 18 I/O | - | - | - | - | - | Tray | TQFN | - | - | Active | - | - | - | Details | 3.6 mA | 8.2 mA | 3.8 V | 1.71 V | - | 0.812183 oz | -40°C ~ 85°C (TA) | Tray | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | - | 2.4GHz ~ 2.4835GHz | 32 | 2.4 GHz | - | EUART, I2C, PDM, USART | 512kB Flash, 32kB RAM | Flash | 512 kB | 6 dBm | - | 32bit | - | RF System on a Chip - SoC | Bluetooth v5.2 | - | 6dBm | Bluetooth | - | -106.7dBm | 2Mbps | - | ADC, I2C, I2S, PWM, SPI, IrDA, UART, USART | 3.6mA ~ 4.5mA | 4.1mA ~ 8.5mA | 4 x 16 bit, 1 x 32 bit | 2FSK, DSSS, GFSK, GMSK, MSK, OQPSK | 18 | RF System on a Chip - SoC | ARM Cortex-M33F | 0.3 mm | 4 mm | 4 mm | ||
![]() CYBL10461-56LQXI Infineon Technologies | 4512 | - | - | Surface Mount | 56-UFQFN Exposed Pad | 56-QFN (7x7) | - | Infineon Technologies | 16 kB | SRAM | 260 | - | - | I2S | Infineon | - | 2.4 GHz | - | + 85 C | Infineon Technologies | - 40 C | Yes | - | SMD/SMT | - | 36 I/O | - | - | - | - | - | Tray | - | - | - | Obsolete | - | - | - | Details | - | - | 5.5 V | 1.9 V | - | 0.006751 oz | -40°C ~ 105°C | Tray | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.8V ~ 5.5V | - | 2.4GHz | - | 2.4 GHz | 1.9 V to 5.5 V | I2C/SPI/UART | 128kB Flash, 8kB ROM, 16kB SRAM | Flash | 128 KB | - 18 dBm to + 3 dBm | - | 32 Bit | - | RF Microcontrollers - MCU | Bluetooth v4.1 | - | 3dBm | Bluetooth | - | -91dBm | 1Mbps | 8 Channel | I2C, SPI, UART | 16.4mA ~ 21.5mA | 12.5mA ~ 20mA | 4 Timer | GFSK | 36 | RF Microcontrollers - MCU | ARM Cortex M0 | - | - | - | ||
![]() CYW4356XKUBG Infineon Technologies | 14 | - | Datasheet | - | - | - | CYW4356 | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYW20705A1KWFBGT Infineon Technologies | 44 | - | Datasheet | Surface Mount | 50-WFBGA | 50-WFBGA (4.5x4) | CYW20705 | Infineon Technologies | - | - | 2500 | - | - | - | Infineon | - | - | - | - | Infineon Technologies | - | Yes | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | -30°C ~ 85°C | MouseReel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 5.5V | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | RF Microcontrollers - MCU | Bluetooth v4.1 | - | 10dBm | Bluetooth | - | -91dBm | 3Mbps | - | SPI, UART, USB | 31mA | 65mA | - | - | 8 | RF Microcontrollers - MCU | - | - | - | - | ||
![]() BCM4358X3KWBG Broadcom Limited | 14 | - | - | - | - | - | BCM4358 | Broadcom | - | - | 5000 | - | - | - | Broadcom Limited | - | - | - | - | Broadcom Limited | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | - | * | - | Communication & Networking ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Communication ICs - Various | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Communication ICs - Various | - | - | - | - | ||
![]() ATWILC1000B-MU-Y042 Microchip Technology | 424 | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | ATWILC1000 | Microchip Technology / Atmel | 64 kB, 160 kB | RAM | 490 | - | - | I2C, SPI, UART | Microchip | - | 48 MHz | 72.2 Mbps | + 85 C | Microchip Technology | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | 63 mA | 266 mA | 4.2 V | 1.62 V | - | - | -40°C ~ 85°C | Tray | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.62V ~ 3.6V | - | 2.4GHz | - | 2.4 GHz | - | - | 128kB ROM, 224kB RAM | ROM | 128 kB | 18.6 dBm | - | 32 bit | - | RF System on a Chip - SoC | 802.11b/g/n | - | 20.5dBm | WiFi | - | -98dBm | 72.2Mbps | - | I2C, SDIO, SPI, UART | 52.5mA ~ 58.5mA | 244mA ~ 294mA | - | CCK, DSSS, OFDM | 9 | RF System on a Chip - SoC | - | 2.1 mm | 21.7 mm | 14.7 mm | ||
![]() ATWILC1000B-MU-T042 Microchip Technology | 1419 | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | ATWILC1000 | Microchip Technology / Atmel | 64 kB, 160 kB | RAM | 4000 | - | - | I2C, SPI, UART | Microchip | - | 48 MHz | 72.2 Mbps | + 85 C | Microchip Technology | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | 63 mA | 266 mA | 4.2 V | 1.62 V | - | - | -40°C ~ 85°C | Cut Tape | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.62V ~ 3.6V | - | 2.4GHz | - | 2.4 GHz | - | - | 128kB ROM, 224kB RAM | ROM | 128 kB | 18.6 dBm | - | 32 bit | - | RF System on a Chip - SoC | 802.11b/g/n | - | 20.5dBm | WiFi | - | -98dBm | 72.2Mbps | - | I2C, SDIO, SPI, UART | 52.5mA ~ 58.5mA | 244mA ~ 294mA | - | CCK, DSSS, OFDM | 9 | RF System on a Chip - SoC | - | 2.1 mm | 21.7 mm | 14.7 mm |