- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Data RAM Size | Data RAM Type | Development Kit | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Modulation Format | Moisture Sensitive | Moisture Sensitivity Levels | Mounting | Mounting Styles | MSL | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Processor Series | Product Status | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Operating Frequency | Operating Supply Voltage | Temperature Grade | Number of Channels | Interface | Memory Size | Program Memory Type | Program Memory Size | Output Power | Data Rate | Data Bus Width | Seated Height-Max | Product Type | Operating Temperature Range | Protocol | Frequency Range | Screening Level | Telecom IC Type | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Receivers | Number of Timers | Modulation | Number of Transmitters | GPIO | Modulation Technique | Product Category | Device Core | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRF52840-CKAA-R7 Nordic Semiconductor ASA | 70 | - | - | Surface Mount | 93-UFBGA, WLCSP | YES | 93-WLCSP (3.54x3.61) | 93 | - | Nordic Semiconductor | 256 kB | RAM | nRF52840-DK | - | 1500 | NORDIC SEMICONDUCTOR ASA | I2C, I2S, SPI, UART, USB | Nordic Semiconductor | NRF52840-CKAA-R7 | 64 MHz | 2 Mbps | + 85 C | Nordic Semiconductor ASA | - 40 C | - | - | 1 | Surface Mount | SMD/SMT | - | 48 I/O | 85 °C | -40 °C | - | PLASTIC/EPOXY | VFBGA | VFBGA, | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | - | - | Contact Manufacturer | - | Active | - | NOT SPECIFIED | 5.27 | Details | Yes | Quark Graviton WLCSP 7 reel | WLCSP | 4.6 mA | 4.8 mA | 5.5 V | 1.7 V | 3 V | - | 0.007720 oz | Industrial grade | - | - | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.7V ~ 5.5V | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.35 mm | compliant | 2.4GHz | 93 | R-PBGA-B93 | 2.4 GHz | 3.3 V | INDUSTRIAL | 1 | - | 1MB Flash, 256kB RAM | Flash | 1 MB | 8 dBm | - | 32 bit | 0.514 mm | RF System on a Chip - SoC | - | - | - | Industrial | TELECOM CIRCUIT | 8dBm | 802.15.4, Bluetooth | -103dBm | 2Mbps | 8 Channel | ADC, I2S, PDM, PWM, SPI, UART, USB | 3.7mA ~ 11.1mA | 2.3mA ~ 32.7mA | - | - | - | - | 48 | - | RF System on a Chip - SoC | - | - | 3.607 mm | 3.544 mm | ||
![]() NCH-RSL15-512-101Q40-ACG onsemi | 120221 | - | Datasheet | Surface Mount | 40-VFQFN Exposed Pad | - | 40-QFN (5x5) | - | NCH-RSL15 | onsemi | - | - | - | 5.30 x 5.30mm | 1500 | - | I2C, SPI, UART | onsemi | - | - | 2 Mbps | + 85 C | onsemi | - 40 C | FSK | Yes | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | QFN | - | - | - | Active | - | - | - | Details | - | - | - | 3 mA | 4.3 mA | 3.6 V | 1.2 V | - | - | - | - | -40°C ~ 85°C | Cut Tape | RSL15 | TxRx + MCU | Wireless & RF Integrated Circuits | 32 bit, Bluetooth | 1.2V ~ 3.6V | - | - | - | - | - | - | 2.4GHz | 40 | - | - | 1.2 V to 3.6 V | - | - | I2C, SPI, UART | 512kB Flash, 80kB RAM | - | 512KB | - | - | 32bit | - | RF Transceiver | - | Bluetooth v5.2 | 2.36 GHz to 2.5 GHz | - | - | 6dBm | Bluetooth | -102dBm | 2Mbps | - | I2C, PCM, PWM, SPI, UART | 2.7mA ~ 6.7mA | 4.3mA ~ 24.1mA | 1 Receiver | - | 4-FSK, GFSK, MSK, O-QPSK | - | 15 | FSK | RF Transceiver | ARM Cortex-M33 | - | - | - | ||
![]() BGT24LTR22E6327XTSA1 Infineon Technologies | In Stock |
| Datasheet | Surface Mount | 52-WFBGA, WLBGA | - | PG-WFWLB-52-3 | - | BGT24 | Infineon Technologies | - | - | - | 3.63 mm x 3.63 mm | 2000 | - | SPI | Infineon | - | - | - | + 85 C | Infineon Technologies | - 40 C | FMCW | - | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | BGT 24LTR22 E6327 SP001722518 | - | - | Active | - | - | - | Details | - | - | - | - | - | 1.6 V | 1.45 V | - | - | 0.000597 oz | - | -40°C ~ 85°C | Cut Tape | - | TxRx Only | Wireless & RF Integrated Circuits | SiGe | 1.45V ~ 1.6V | - | - | - | - | - | - | 24GHz ~ 24.25GHz | - | - | - | 1.5 V | - | - | - | - | - | - | 9.5 dBm | - | - | - | RF Transceiver | - | - | 24 GHz to 24.25 GHz | - | - | 5dBm | - | - | - | - | SPI | - | - | 2 Receiver | - | - | 2 Transmitter | - | - | RF Transceiver | - | - | - | - | ||
![]() NRF52840-QFAA-R7 Nordic Semiconductor ASA | 16 |
| - | Surface Mount | 48-VFQFN Exposed Pad | - | 48-QFN (6x6) | - | - | Nordic Semiconductor | 256 kB | SRAM | - | - | - | - | I2C, SPI, UART | Nordic Semiconductor | - | 64 MHz | 2 Mbps | - | Nordic Semiconductor ASA | - | - | - | - | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 5.5 V | 1.7 V | - | - | - | - | -40°C ~ 85°C | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.7V ~ 5.5V | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | 1MB Flash, 256kB RAM | Flash | 1 MB | - | - | 32 bit | - | RF System on a Chip - SoC | - | - | - | - | - | 8dBm | 802.15.4, Bluetooth | -103dBm | 2Mbps | - | ADC, I2S, PDM, PWM, SPI, UART, USB | 3.7mA ~ 11.1mA | 2.3mA ~ 32.7mA | - | - | - | - | 48 | - | RF System on a Chip - SoC | - | - | - | - | ||
![]() EFR32ZG23B021F512IM40-BR Silicon Labs | 32 |
| - | Surface Mount | 40-VFQFN Exposed Pad | - | 40-QFN (5x5) | - | EFR32ZG23B021 | Silicon Labs | 64 kB | RAM | - | - | - | - | I2C, SPI, UART | Silicon Laboratories | - | 78 MHz | 100 kbps | + 125 C | Silicon Labs | - 40 C | - | Yes | - | - | SMD/SMT | - | 24 I/O | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | - | - | - | - | -40°C ~ 125°C (TA) | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | - | - | - | - | - | - | 863MHz ~ 870MHz, 902MHz ~ 928MHz | - | - | Sub-GHz | - | - | - | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 20 dBm | - | 32 bit | - | RF System on a Chip - SoC | - | - | - | - | - | 20dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | - | 2FSK, 2GFSK, DSSS, O-QPSK | - | 22 | - | RF System on a Chip - SoC | - | 0.85 mm | 5 mm | 5 mm | ||
![]() CC2651P31T0RKPR Texas Instruments | 2203 | - | Datasheet | Surface Mount | 40-VFQFN Exposed Pad | - | 40-VQFN (5x5) | - | - | Texas Instruments | 32 kB | SRAM | - | - | 3000 | - | I2C, I2S, SPI, UART | Texas Instruments | - | 1000 kHz | - | + 105 C | Texas Instruments | - 40 C | - | Yes | - | - | SMD/SMT | - | 18 I/O | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | 3.8 V | 1.8 V | - | SimpleLink | - | - | -40°C ~ 105°C (TA) | Cut Tape | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.8V ~ 3.8V | - | - | - | - | - | - | 2.4GHz ~ 2.5GHz | - | - | 2.4 GHz | - | - | - | - | 352kB RAM, 40kB RAM | Flash | 352 kB | - | - | 32 bit | - | RF Microcontrollers - MCU | - | - | - | - | - | 20dBm | 802.15.4, Bluetooth | -104dBm | 2Mbps | 8 Channel | I2C, I2S, SPI, UART | 6.4mA | 7.1mA ~ 101mA | - | 8 x 16 bit, 4 x 32 bit | 2FSK, 4FSK, 2GFSK, 4GFSK, DSSS, GFSK, MSK | - | 26 | - | RF Microcontrollers - MCU | - | - | - | - | ||
![]() NRF52820-CFAA-D-R Nordic Semiconductor ASA | 13968 | - | - | Surface Mount | 44-UFBGA, WLCSP | - | 44-WLCSP (2.53x2.53) | - | - | Nordic Semiconductor | 32 kB | SRAM | nRF52833 DK | - | - | - | SPI, UART | Nordic Semiconductor | - | 64 MHz | 2 Mbps | + 105 C | Nordic Semiconductor ASA | - 40 C | - | - | - | - | SMD/SMT | - | 18 I/O | - | - | - | - | - | - | - | - | - | - | - | nRF52 | Active | - | - | - | - | - | - | - | 4.7 mA | 14.4 mA | 3.6 V | 1.7 V | - | - | - | - | -40°C ~ 105°C | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.7V ~ 5.5V | - | - | - | - | - | - | 2.4GHz | - | - | 2.4 GHz | 1.7 V to 5.5 V | - | - | - | 256kB Flash, 32kB RAM | Flash | 256 kB | 8 dBm | - | 32 bit | - | RF System on a Chip - SoC | - 40 C to + 105 C | - | - | - | - | 8dBm | 802.15.4, Bluetooth | -95dBm | 2Mbps | - | SPI, UART, USB | 3.4mA ~ 10.9mA | 2.3mA ~ 30mA | - | 6 Timer | FSK | - | 18 | - | RF System on a Chip - SoC | - | - | 2.531 mm | 2.531 mm | ||
![]() NRF52820-QDAA-D-R Nordic Semiconductor ASA | 24 |
| - | Surface Mount | 40-VFQFN Exposed Pad | - | 40-QFN (5x5) | - | - | Nordic Semiconductor | 32 kB | SRAM | nRF52833 DK | - | - | - | SPI, UART | Nordic Semiconductor | - | 64 MHz | 2 Mbps | + 105 C | Nordic Semiconductor ASA | - 40 C | - | - | - | - | SMD/SMT | - | 18 I/O | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | nRF52 | Active | - | - | - | - | - | - | - | 4.7 mA | 14.4 mA | 3.6 V | 1.7 V | - | - | - | - | -40°C ~ 105°C | Reel | nRF52 | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.7V ~ 5.5V | - | - | - | - | - | - | 2.4GHz | - | - | 2.4 GHz | 1.7 V to 5.5 V | - | - | - | 256kB Flash, 32kB RAM | Flash | 256 kB | 8 dBm | - | 32 bit | - | RF System on a Chip - SoC | - 40 C to + 105 C | - | - | - | - | 8dBm | 802.15.4, Bluetooth | -95dBm | 2Mbps | - | SPI, UART, USB | 3.4mA ~ 10.9mA | 2.3mA ~ 30mA | - | 6 Timer | FSK | - | 18 | - | RF System on a Chip - SoC | - | - | 5 mm | 5 mm | ||
![]() NRF52833-QDAA-B-R Nordic Semiconductor ASA | 46000 |
| - | Surface Mount | 40-VFQFN Exposed Pad | - | 40-QFN (5x5) | - | - | Nordic Semiconductor | 128 kB | SRAM | - | - | - | - | I2C, SPI, UART | Nordic Semiconductor | - | 64 MHz | 2 Mbps | + 105 C | Nordic Semiconductor ASA | - 40 C | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 6 mA | 15.5 mA | 5.5 V | 1.7 V | - | - | - | - | -40°C ~ 105°C | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.7V ~ 5.5V | - | - | - | - | - | - | 2.4GHz | - | - | 2.4 GHz | - | - | - | - | 512kB Flash, 128kB RAM | Flash | 512 kB | 8 dBm | - | 32 bit | - | RF System on a Chip - SoC | - | - | - | - | - | 8dBm | 802.15.4, Bluetooth | -103dBm | 2Mbps | - | ADC, I2S, PWM, SPI, UART, USB | 3.4mA ~ 10.7mA | 2.3mA ~ 30.4mA | - | - | - | - | 18 | - | RF System on a Chip - SoC | - | - | - | - | ||
![]() NRF52833-CJAA-B-R7 Nordic Semiconductor ASA | 319 |
| - | Surface Mount | 75-UFBGA, WLCSP | - | 75-WLCSP (3.18x3.18) | - | - | Nordic Semiconductor | 128 kB | SRAM | - | - | - | - | I2C, SPI, UART | Nordic Semiconductor | - | 64 MHz | 2 Mbps | + 105 C | Nordic Semiconductor ASA | - 40 C | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 6 mA | 15.5 mA | 5.5 V | 1.7 V | - | - | - | - | -40°C ~ 105°C | Reel | nRF52 | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.7V ~ 5.5V | - | - | - | - | - | - | 2.4GHz | - | - | 2.4 GHz | - | - | - | - | 512kB Flash, 128kB RAM | Flash | 512 kB | 8 dBm | - | 32 bit | - | RF System on a Chip - SoC | - | - | - | - | - | 8dBm | 802.15.4, Bluetooth | -103dBm | 2Mbps | - | ADC, I2S, PWM, SPI, UART, USB | 3.4mA ~ 10.7mA | 2.3mA ~ 30.4mA | - | - | - | - | 42 | - | RF System on a Chip - SoC | - | - | - | - | ||
![]() AFE7950IALK Texas Instruments | In Stock | - | Datasheet | Surface Mount | 400-BFBGA, FCBGA | - | 400-FCBGA (17x17) | - | - | Texas Instruments | - | - | AFE7950EVM | 17.2 mm x 17.2 mm x 2.65 mm | 90 | - | - | Texas Instruments | - | - | - | + 85 C | Texas Instruments | - 40 C | - | - | - | - | SMD/SMT | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | - | TxRx Only | Wireless & RF Integrated Circuits | - | - | - | - | - | - | - | - | 600MHz ~ 12GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Transceiver | - | - | 600 MHz to 12 GHz | - | - | - | - | - | 29.5Gbps | - | - | - | - | 6 Receiver | - | - | 4 Transmitter | - | - | RF Transceiver | - | - | - | - | ||
![]() EFR32ZG23A020F512GM40-BR Silicon Labs | 26 |
| - | Surface Mount | 40-VFQFN Exposed Pad | - | 40-QFN (5x5) | - | EFR32ZG23A020 | Silicon Labs | 64 kB | RAM | - | - | - | - | I2C, SPI, UART | Silicon Laboratories | - | 78 MHz | 100 kbps | + 85 C | Silicon Labs | - 40 C | - | Yes | - | - | SMD/SMT | - | 24 I/O | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | - | - | - | - | -40°C ~ 85°C (TA) | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | - | - | - | - | - | - | 863MHz ~ 870MHz, 902MHz ~ 928MHz | - | - | Sub-GHz | - | - | - | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 20 dBm | - | 32 bit | - | RF System on a Chip - SoC | - | - | - | - | - | 20dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | - | 2FSK, 2GFSK, DSSS, O-QPSK | - | 23 | - | RF System on a Chip - SoC | - | 0.85 mm | 5 mm | 5 mm | ||
![]() EFR32ZG23A020F512GM48-BR Silicon Labs | 26 |
| - | Surface Mount | 48-VFQFN Exposed Pad | - | 48-QFN (6x6) | - | EFR32ZG23A020 | Silicon Labs | 64 kB | RAM | - | - | - | - | I2C, SPI, UART | Silicon Laboratories | - | 78 MHz | 100 kbps | + 85 C | Silicon Labs | - 40 C | - | Yes | - | - | SMD/SMT | - | 32 I/O | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | - | - | - | - | -40°C ~ 85°C (TA) | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | - | - | - | - | - | - | 863MHz ~ 870MHz, 902MHz ~ 928MHz | - | - | Sub-GHz | - | - | - | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 20 dBm | - | 32 bit | - | RF System on a Chip - SoC | - | - | - | - | - | 20dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | - | 2FSK, 2GFSK, DSSS, O-QPSK | - | 31 | - | RF System on a Chip - SoC | - | 0.85 mm | 6 mm | 6 mm | ||
![]() EFR32ZG23A020F512GM48-B Silicon Labs | 424 | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | 48-QFN (6x6) | - | EFR32ZG23A020 | Silicon Labs | 64 kB | RAM | - | - | - | - | I2C, SPI, UART | Silicon Laboratories | - | 78 MHz | 100 kbps | + 85 C | Silicon Labs | - 40 C | - | Yes | - | - | SMD/SMT | MSL 2 - 1 year | 32 I/O | - | - | Tube | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | - | - | - | - | -40°C ~ 85°C (TA) | Tube | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | - | - | - | - | - | - | 863MHz ~ 870MHz, 902MHz ~ 928MHz | - | - | 868 MHz, 915 MHz, 920 MHz | - | - | - | I2C, SPI, UART | 512kB Flash, 64kB RAM | Flash | 512KB | 20 dBm | - | 32bit | - | RF System on a Chip - SoC | - | - | - | - | - | 20dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | - | 2FSK, 2GFSK, DSSS, O-QPSK | - | 31 | - | RF System on a Chip - SoC | ARM Cortex-M33 | 0.85 mm | 6 mm | 6 mm | ||
![]() EFR32ZG23B010F512IM40-B Silicon Labs | 1449 |
| - | Surface Mount | 40-VFQFN Exposed Pad | - | 40-QFN (5x5) | - | EFR32ZG23B010 | Silicon Labs | 64 kB | RAM | - | - | - | - | I2C, SPI, UART | Silicon Laboratories | - | 78 MHz | 100 kbps | + 125 C | Silicon Labs | - 40 C | - | Yes | - | - | SMD/SMT | - | 24 I/O | - | - | Tube | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | - | - | - | - | -40°C ~ 125°C (TA) | Tube | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | - | - | - | - | - | - | 863MHz ~ 870MHz, 902MHz ~ 928MHz | - | - | 868 MHz, 915 MHz, 920 MHz | - | - | - | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 14 dBm | - | 32 bit | - | RF System on a Chip - SoC | - | - | - | - | - | 14dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | - | 2FSK, 2GFSK, DSSS, O-QPSK | - | 23 | - | RF System on a Chip - SoC | - | 0.85 mm | 5 mm | 5 mm | ||
![]() BCM43242KFFBGT Broadcom Limited | In Stock | - | - | Surface Mount | 252-TFBGA, FCBGA | - | 252-FCFBGA (10x10) | - | - | Broadcom | - | - | - | - | 6250 | - | - | Broadcom Limited | - | - | - | - | Broadcom Limited | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.14V ~ 1.26V, 3V ~ 3.6V | - | - | - | - | - | - | 2.4GHz, 5GHz | - | - | - | - | - | - | - | 680kB ROM, 173kB RAM | - | - | - | - | - | - | RF System on a Chip - SoC | - | 802.11a/b/g/n, Bluetooth v4 + HS | - | - | - | 10dBm | Bluetooth, WiFi | -93.5dBm | 3Mbps | - | UART, USB | 23.7mA ~ 171mA | - | - | - | - | - | 13 | - | RF System on a Chip - SoC | - | - | - | - | ||
![]() BCM43465C0KMMLW1G Broadcom Limited | 23567 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Broadcom Limited | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TxRx Only | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | 2.4GHz, 5GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | 802.11ac | - | - | - | - | WiFi | - | 2.2Gbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM4356XKUBG Broadcom Limited | 50000 | - | - | Surface Mount | 192-UFBGA, WLBGA | - | 192-WLBGA (4.87x7.67) | - | - | Broadcom / Avago | - | - | - | - | 5000 | - | - | Broadcom Limited | - | - | - | - | Broadcom Limited | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 85°C (TA) | - | - | TxRx + MCU | Communication & Networking ICs | - | 1.14V ~ 3.63V | - | - | - | - | - | - | 65MHz, 2.402GHz, 4.9GHz ~ 108MHz, 2.48GHz, 5.845GHz | - | - | - | - | - | - | - | 640kB ROM, 768kB SRAM | - | - | - | - | - | - | Communication ICs - Various | - | 802.11ac, Bluetooth v4.1 +EDR | - | - | - | 19.5dBm | Bluetooth, WiFi, FM | -96.4dBm | 867Mbps | - | HCI, I2S, JTAG, PCM, SDIO, SPI, UART, USB | 65mA ~ 116mA | 300mA ~ 620mA | - | - | 16QAM, 64QAM, 256QAM, 4DQPSK, 8DPSK, GFSK | - | 16 | - | Communication ICs - Various | - | - | - | - | ||
![]() BCM43694B1IRFBG Broadcom Limited | 20000 | - | - | - | - | - | - | - | - | Broadcom / Avago | - | - | - | - | 1 | - | - | Broadcom Limited | - | - | - | - | Broadcom Limited | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TxRx Only | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WiFi Modules | - | 802.11ax | - | - | - | - | WiFi | - | 4.8Gbps | - | - | - | - | - | - | 1024QAM | - | - | - | WiFi Modules - 802.11 | - | - | - | - | ||
![]() EFR32BG24A020F1024IM40-B Silicon Labs | 441 | - | - | Surface Mount | 40-VFQFN Exposed Pad | - | 40-QFN (5x5) | - | EFR32BG24A020 | - | 128 kB | RAM | - | - | - | - | I2C | - | - | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | - | - | - | - | SMD/SMT | MSL 2 - 1 year | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 4.4 mA | 156.8 mA | 3.8 V | 1.71 V | - | - | - | - | -40°C ~ 125°C | - | Blue Gecko | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | - | - | - | - | - | - | 2.4GHz | - | - | 2.4 GHz | - | - | - | EUSART, I2C, I2S, SPI, USART | 1MB Flash, 128kB RAM | Flash | 1MB | 19.5 dBm | - | 32bit | - | RF System on a Chip - SoC | - | - | - | - | - | 19.5dBm | Bluetooth | -105.7dBm | 2Mbps | - | ADC, I2C, I2S, PWM, SPI, IrDA, UART, USART | 4.4mA ~ 8.6mA | 5mA ~ 160mA | - | - | 2-FSK, 2-GFSK, DSSS, GFSK, GMSK, MSK, O-QPSK | - | 26 | - | - | ARM Cortex-M33 | - | - | - |