pid_28655779_028817860ff4ef04846e98a6b19b7ae3.pdf  Pinout Diagram_1
pid_28655779_028817860ff4ef04846e98a6b19b7ae3.pdf  Pinout Diagram_1
pid_28655779_028817860ff4ef04846e98a6b19b7ae3.pdf  Pinout Diagram_2
pid_28655779_028817860ff4ef04846e98a6b19b7ae3.pdf  Pinout Diagram_3
pid_28655779_028817860ff4ef04846e98a6b19b7ae3.pdf  Pinout Diagram_4
pid_28655779_028817860ff4ef04846e98a6b19b7ae3.pdf  Pinout Diagram_5
pid_28655779_028817860ff4ef04846e98a6b19b7ae3.pdf  Pinout Diagram_6
pid_28655779_028817860ff4ef04846e98a6b19b7ae3.pdf  Pinout Diagram_7
pid_28655779_028817860ff4ef04846e98a6b19b7ae3.pdf  Pinout Diagram_8
pid_28655779_028817860ff4ef04846e98a6b19b7ae3.pdf Outline Dimensions_1
pid_28655779_028817860ff4ef04846e98a6b19b7ae3.pdf Outline Dimensions_2
pid_28655779_028817860ff4ef04846e98a6b19b7ae3.pdf Outline Dimensions_3
pid_28655779_028817860ff4ef04846e98a6b19b7ae3.pdf Outline Dimensions_4
feed

Infineon Technologies BGT24LTR22E6327XTSA1

Manufacturer No:

BGT24LTR22E6327XTSA1

Utmel No:

1211-BGT24LTR22E6327XTSA1

Package:

52-WFBGA, WLBGA

ECAD Model:

Description:

TxRx Only 24GHz ~ 24.25GHz 1.45V ~ 1.6V SPI - - - Receiving - - Transmitting - - 52-WFBGA, WLBGA

Quantity:

Unit Price: $15.925206

Ext Price: $15.93

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $15.925206

    $15.93

  • 10

    $15.023779

    $150.24

  • 100

    $14.173376

    $1,417.34

  • 500

    $13.371110

    $6,685.56

  • 1000

    $12.614254

    $12,614.25

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
BGT24LTR22E6327XTSA1 information

Specifications
Documents & Media
Product Details
Infineon Technologies BGT24LTR22E6327XTSA1 technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies BGT24LTR22E6327XTSA1.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    52-WFBGA, WLBGA
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    PG-WFWLB-52-3
  • Mfr
    Infineon Technologies
  • Package
    Tape & Reel (TR)
  • Product Status
    Active
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    BGT24
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 85 C
  • Supply Voltage-Max
    1.6 V
  • Unit Weight
    0.000597 oz
  • Minimum Operating Temperature
    - 40 C
  • Modulation Format
    FMCW
  • Factory Pack QuantityFactory Pack Quantity
    2000
  • Supply Voltage-Min
    1.45 V
  • Mounting Styles
    SMD/SMT
  • Interface Type
    SPI
  • Part # Aliases
    BGT 24LTR22 E6327 SP001722518
  • Manufacturer
    Infineon
  • Brand
    Infineon Technologies
  • RoHS
    Details
  • Dimensions
    3.63 mm x 3.63 mm
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 85°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Cut Tape
  • Type
    TxRx Only
  • Subcategory
    Wireless & RF Integrated Circuits
  • Technology

    In the context of electronic components, the parameter "Technology" refers to the specific manufacturing process and materials used to create the component. This includes the design, construction, and materials used in the production of the component. The technology used can greatly impact the performance, efficiency, and reliability of the electronic component. Different technologies may be used for different types of components, such as integrated circuits, resistors, capacitors, and more. Understanding the technology behind electronic components is important for selecting the right components for a particular application and ensuring optimal performance.

    SiGe
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    1.45V ~ 1.6V
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    24GHz ~ 24.25GHz
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    1.5 V
  • Memory Size

    The memory capacity is the amount of data a device can store at any given time in its memory.

    -
  • Output Power

    That power available at a specified output of a device under specified conditions of operation.

    9.5 dBm
  • Data Rate

    Data Rate is defined as the amount of data transmitted during a specified time period over a network. It is the speed at which data is transferred from one device to another or between a peripheral device and the computer. It is generally measured in Mega bits per second(Mbps) or Mega bytes per second(MBps).

    -
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    RF Transceiver
  • Protocol

    In electronic components, the parameter "Protocol" refers to a set of rules and standards that govern the communication between devices. It defines the format, timing, sequencing, and error checking methods for data exchange between different components or systems. Protocols ensure that devices can understand and interpret data correctly, enabling them to communicate effectively with each other. Common examples of protocols in electronics include USB, Ethernet, SPI, I2C, and Bluetooth, each with its own specifications for data transmission. Understanding and adhering to protocols is essential for ensuring compatibility and reliable communication between electronic devices.

    -
  • Frequency Range

    A continuous range or spectrum of frequencies that extends from one limiting frequency to another.

    24 GHz to 24.25 GHz
  • Power - Output

    Power Output in electronic components refers to the amount of electrical power that a device can deliver to a load. It is typically measured in watts and indicates the effectiveness of the component in converting electrical energy into usable work or signal. Power Output can vary based on the component's design, operating conditions, and intended application, making it a critical factor in the performance of amplifiers, power supplies, and other electronic devices. Understanding the Power Output helps in selecting appropriate components for specific applications to ensure efficiency and reliability.

    5dBm
  • RF Family/Standard

    The parameter "RF Family/Standard" in electronic components refers to the specific radio frequency (RF) technology or standard that the component complies with or is designed for. RF technology encompasses a wide range of frequencies used for wireless communication, such as Wi-Fi, Bluetooth, cellular networks, and more. Different RF standards dictate the frequency bands, modulation techniques, data rates, and other specifications for communication systems. Understanding the RF family/standard of a component is crucial for ensuring compatibility and optimal performance in RF applications.

    -
  • Sensitivity

    Sensitivity in electronic components refers to the degree to which the output of a device responds to changes in input. It indicates how effectively a component translates a specific input signal into an observable output. High sensitivity means that even small variations in input can produce significant changes in output, making the device more responsive to signals. Sensitivity is crucial in applications where precise measurements or signal detection are required.

    -
  • Data Rate (Max)

    Data Rate (Max) refers to the maximum rate at which data can be transferred or processed within an electronic component or device. It is typically measured in bits per second (bps) or megabits per second (Mbps). This parameter is important for determining the speed and efficiency of data transmission or processing in various electronic applications such as computer systems, networking devices, and memory modules. A higher data rate indicates that the component is capable of handling larger volumes of data at a faster pace, leading to improved performance and responsiveness in electronic systems. It is crucial to consider the Data Rate (Max) specification when selecting electronic components to ensure compatibility and optimal functionality for specific applications.

    -
  • Serial Interfaces

    A serial interface is a communication interface between two digital systems that transmits data as a series of voltage pulses down a wire. Essentially, the serial interface encodes the bits of a binary number by their "temporal" location on a wire rather than their "spatial" location within a set of wires.

    SPI
  • Current - Receiving

    Current - Receiving refers to the amount of electrical current that an electronic component or device is capable of accepting from a power source or another component in a circuit. It indicates the maximum current that can be safely received without causing damage or malfunction. This parameter is crucial for ensuring compatibility and reliability in electronic designs, as exceeding the rated receiving current can lead to overheating or failure of the component.

    -
  • Current - Transmitting

    Current - Transmitting is a parameter used to describe the maximum amount of electrical current that an electronic component can handle while in the transmitting mode. This parameter is crucial for components such as transistors, diodes, and integrated circuits that are involved in transmitting signals or power within a circuit. Exceeding the specified current transmitting rating can lead to overheating, component failure, or even damage to the entire circuit. Designers and engineers must carefully consider this parameter when selecting components to ensure the reliability and performance of the electronic system.

    -
  • Number of Receivers
    2 Receiver
  • Modulation

    In electronic components, modulation refers to the process of varying one or more properties of a periodic waveform, known as the carrier signal, in order to encode information. This modulation technique is commonly used in communication systems to transmit data efficiently over long distances. By modulating the carrier signal, information such as audio, video, or data can be embedded onto the signal for transmission and then demodulated at the receiving end to retrieve the original information. There are various types of modulation techniques, including amplitude modulation (AM), frequency modulation (FM), and phase modulation (PM), each with its own advantages and applications in different communication systems.

    -
  • Number of Transmitters
    2 Transmitter
  • Product Category

    a particular group of related products.

    RF Transceiver
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Infineon Technologies BGT24LTR22E6327XTSA1.

BGT24LTR22E6327XTSA1 Overview

As a result of RF transceiver IC's 52-WFBGA, WLBGA package, it helps to save board space on the board. We are using Surface Mount as the RF transceiver's mounting method.With transceiver RF's high efficiency, transceiver RF emerges as a TxRx Only.Using advanced packaging techniques Cut Tape, high reliability is ensured.The RF transceiver comes from the well-known - series.Using the frequency of 24GHz ~ 24.25GHz, RF transceiver operates .

BGT24LTR22E6327XTSA1 Features

52-WFBGA, WLBGA package
Surface Mount for mounting
TxRx Only
Cut Tape is used
- series

BGT24LTR22E6327XTSA1 Applications

There are a lot of Infineon Technologies
BGT24LTR22E6327XTSA1 RF Transceiver ICs applications.


  • LoT applications
  • Power Amplifier (PA)
  • Low Noise Amplifier (LNA)
  • Transmit
  • Receive
  • Switch
  • Power management
  • Internet of Things (IoT)
  • Secure Payment
  • Home and Security
BGT24LTR22E6327XTSA1 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "BGT24LTR22E6327XTSA1" in Infineon Technologies BGT24LTR22E6327XTSA1.
  • Part Number
  • Manufacturer
  • Package
  • Description