- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Leakage Current | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Response Time | Halogen Free | Bandwidth | Min Output Voltage | Output Polarity | Sensing Method | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Features | Input Mode | Height | Height Seated (Max) | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A1180LUA-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | - | - | Through Hole | 3-SSIP | NO | - | - | - | -40°C~150°C TA | Bulk | 2011 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | - | - | Unipolar Switch | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 3.5V~24V | SINGLE | - | 260 | 5V | 1.27mm | - | NOT SPECIFIED | - | R-PSIP-T3 | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | - | - | 24V | - | 3.5V | - | - | - | 5mA | South Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | Programmable | - | - | - | - | Programmable Trip Point | - | - | 5.26mm | 4.105mm | 1.52mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() A1106LUA-T Allegro MicroSystems | In Stock | - | Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | 3-SSIP | - | 3 | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | - | - | Unipolar Switch | Matte Tin (Sn) | - | - | REVERSE BATTERY PROTECTION | - | 3.8V~24V | SINGLE | - | - | 12V | 1.27mm | - | - | - | - | Unipolar Switch | - | - | - | - | Open Drain | 25mA | - | - | 24V | - | - | - | - | - | 7.5mA | South Pole | - | - | 20mA | 7.5mA | - | - | - | - | - | - | - | - | - | 43mT Trip, 16mT Release | - | - | - | - | - | - | - | 5.26mm | 4.09mm | 1.52mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AH9246-P-B Diodes Incorporated | In Stock | - | Datasheet | 25 Weeks | - | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | -40°C ~ 85°C | - | -40°C~85°C TA | Bulk | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 15μA | - | 4mm | 1.52 mm | Digital | 2mA | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | 15μA | - | - | - | - | - | Hall Effect | - | - | - | ±2.7mT Trip, ±2.2mT Release | 0.6 mT | - | -2.2 mT | -0.9 mT | Sleep Mode | - | - | - | - | - | - | 4.705mm | - | - | ROHS3 Compliant | - | ||
![]() BU52012HFV-TR ROHM Semiconductor | In Stock | - | - | 10 Weeks | - | Copper, Silver, Tin | Surface Mount | Surface Mount | SOT-665 | - | 5 | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | - | Not For New Designs | 1 (Unlimited) | 6 | - | - | - | Unipolar Switch | - | - | - | CMOS OUTPUT | - | 1.65V~3.3V | - | - | - | - | - | 3.5μA | - | - | - | Unipolar Switch | 5.5μA | - | 1.6mm | 1.2 mm | Push-Pull | 500μA | 2.5V | South Pole | - | 1.8V | - | - | - | - | - | South Pole | 3.5μA | 536mW | 500μA | 5.5μA | - | - | - | - | - | Hall Effect | - | - | - | 5mT Trip, 0.6mT Release | 0.9 mT | 0.20-1.60V | 0.6 mT | - | - | - | - | - | - | - | - | 0.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TLE4913HTSA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 25°C | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2004 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | - | Omnipolar Switch | Matte Tin (Sn) | - | - | - | - | 2.4V~5.5V | DUAL | GULL WING | - | 2.7V | 0.95mm | - | - | - | - | Omnipolar Switch | - | - | - | - | Open Drain | - | 2.7V | - | 5.5V | - | 2.4V | - | - | - | - | North Pole, South Pole | - | - | 2mA | 2.5mA | - | Not Halogen Free | - | - | - | - | - | - | - | ±5mT Trip, ±4.2mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | 1.6mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() A1104EUA-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 3-SSIP | - | 3 | -40°C ~ 85°C | - | -40°C~85°C TA | Bulk | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | - | - | Unipolar Switch | Matte Tin (Sn) | - | - | REVERSE BATTERY PROTECTION | - | 3.8V~24V | SINGLE | - | - | 12V | 1.27mm | - | - | - | - | Unipolar Switch | - | - | - | - | Open Drain | 25mA | - | - | 24V | - | - | - | - | - | 7.5mA | South Pole | - | - | 20mA | 7.5mA | - | - | - | - | - | - | - | - | - | 45mT Trip, 2.5mT Release | - | - | - | - | - | - | 3.02mm | - | 4.09mm | 1.52mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLV4906KFTSA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | -40°C ~ 85°C | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | - | - | Tin (Sn) | - | - | - | - | 2.7V~18V | DUAL | GULL WING | NOT SPECIFIED | 12V | 0.95mm | - | NOT SPECIFIED | - | - | Unipolar Switch | - | Not Qualified | - | - | Open Drain | - | - | - | 18V | - | 2.7V | - | - | ANALOG CIRCUIT | - | South Pole | - | - | 20mA | 6mA | - | - | - | - | - | - | - | - | - | 13.9mT Trip, 4.7mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | 1.6mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLE4945LHALA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | - | Through Hole | - | - | - | 3 | 25°C | - | -40°C~150°C | Tape & Reel (TR) | 2007 | - | - | yes | Not For New Designs | 3 (168 Hours) | - | - | - | Soldering | Bipolar Switch | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | - | - | - | Bipolar Switch | 8mA | - | 4.16mm | 1.52 mm | Open Collector | 100mA | 12V | South Pole | - | - | - | - | - | - | - | North Pole, South Pole | - | - | 100mA | 7mA | - | - | - | - | - | Hall Effect | 24V | 3.5V | PLASTIC | ±6mT Trip, ±10mT Release | 10 mT | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLE49462KHTSA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 25°C | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | - | - | Tin (Sn) | - | - | REVERSE BATTERY PROTECTION | - | 2.7V~18V | - | - | - | - | - | - | - | - | - | Latch | - | - | - | 1.6 mm | Open Collector | - | - | - | - | 2.7/18V | - | - | SOLDER | - | - | South Pole | - | - | 20mA | 6mA | - | Not Halogen Free | - | - | INVERTING | - | - | - | - | 3.5mT Trip, -3.5mT Release | 4 mT | -0.7-18V | - | - | Temperature Compensated | BIPOLAR | - | - | - | - | - | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() A3213ELHLT-T Allegro MicroSystems | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | SOT-23W | - | 3 | -40°C ~ 85°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | - | Omnipolar Switch | Matte Tin (Sn) | - | - | - | - | 2.4V~5.5V | DUAL | GULL WING | 260 | 3V | 0.95mm | - | 40 | - | - | Omnipolar Switch | - | - | - | - | Open Drain | 1mA | 3V | - | 5.5V | - | 2.4V | - | - | - | 2mA | North Pole, South Pole | - | - | 1mA | 850μA | - | - | - | - | - | - | - | - | - | ±7mT Trip, ±1mT Release | - | - | - | - | - | - | 950μm | - | 2.98mm | 1.91mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLE4946KHTSA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 59 | 25°C | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | - | Tin (Sn) | - | - | REVERSE BATTERY PROTECTION | - | 2.7V~18V | - | - | - | - | - | - | - | - | - | Latch | 6mA | - | 3mm | 1.6 mm | Open Collector | 20mA | - | South Pole | - | - | - | - | SOLDER | - | - | South Pole | - | - | 20mA | 6mA | - | Not Halogen Free | - | - | - | Hall Effect | - | - | - | 19mT Trip, -19mT Release | 28 mT | -0.7-18V | -19.2 mT | 19.2 mT | Temperature Compensated | - | - | - | - | - | - | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SS349RT Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2009 | SS340RT | - | - | Active | 1 (Unlimited) | - | - | - | - | Integrated Circuit (IC) | - | - | - | - | - | 3V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | - | - | Open Collector | 20mA | - | - | - | - | - | 10μA | - | - | 8mA | North Pole | 3.5mA | - | 20mA | - | 1.5 μs | - | - | 400mV | - | - | - | - | - | -46mT Trip, -13.5mT Release | - | - | - | - | - | - | 1.2mm | - | 2.9mm | 1.6mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() A3214ELHLT-T Allegro MicroSystems | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | SOT-23W | - | 3 | -40°C ~ 85°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | - | Omnipolar Switch | Matte Tin (Sn) | - | - | - | - | 2.4V~5.5V | DUAL | GULL WING | 260 | 3V | 0.95mm | - | 40 | - | - | Omnipolar Switch | - | - | - | - | Open Drain | 1mA | 3V | - | 5.5V | - | 2.4V | - | - | - | 2mA | North Pole, South Pole | - | - | 1mA | 22μA | - | - | - | - | - | - | - | - | - | ±7mT Trip, ±1mT Release | - | - | - | - | - | - | - | - | 2.98mm | 1.91mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() A1120ELHLT-T Allegro MicroSystems | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | SOT-23W | - | 3 | -40°C ~ 85°C | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | Unipolar Switch | Matte Tin (Sn) | - | - | - | - | 3V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | 2.98mm | 1.91 mm | Open Drain | 25mA | - | - | - | - | - | - | - | - | 4mA | South Pole | - | - | 25mA | 4mA | - | - | 800 kHz | - | - | - | - | - | - | 5mT Trip, 0.5mT Release | 1 mT | - | 0.5 mT | 5 mT | High Temperature | - | - | - | - | - | - | 1mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SS341RT Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2009 | SS340RT | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | Integrated Circuit (IC) | - | - | - | - | - | 3V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | - | 1.6 mm | Open Collector | 20mA | - | - | - | - | - | 10μA | - | - | 8mA | North Pole | 3.5mA | - | 20mA | - | 1.5 μs | - | - | 400mV | - | Hall Effect | 24V | 3V | - | -13.5mT Trip, -1mT Release | - | - | - | - | - | - | 1.1938mm | - | 2.8956mm | 1.6002mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() TLE49421CBAMA1 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | - | - | Through Hole | Through Hole | 2-SIP, SSO-2-2 | - | 2 | - | - | - | Tape & Box (TB) | 2005 | Automotive, AEC-Q100 | e3 | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | Tin (Sn) | 150°C | -40°C | - | - | 4.5V~20V | - | - | - | - | - | - | - | - | - | Special Purpose | - | - | 5.34mm | 1 mm | Current Source | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | 16.8mA | - | Not Halogen Free | - | - | - | Hall Effect | - | - | PLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SS343RT Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2009 | SS340RT | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | Integrated Circuit (IC) | - | - | - | - | - | 3V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | - | - | Open Collector | 20mA | - | - | - | - | - | 10μA | - | - | 8mA | North Pole | 3.5mA | - | 20mA | - | 1.5 μs | - | - | 400mV | - | Hall Effect | 24V | 3V | - | -20.5mT Trip, -4mT Release | - | - | - | - | - | - | 1.2mm | - | 2.9mm | 1.6mm | - | - | No | Unknown | RoHS Compliant | - | ||
![]() TLE4966KHTSA1 Infineon Technologies | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | 25°C | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | - | - | - | - | Tin (Sn) | - | - | - | 8542.39.00.01 | 2.7V~18V | DUAL | GULL WING | - | 12V | 0.95mm | - | - | - | - | Bipolar Switch | 7mA | - | - | - | Open Collector | 10mA | - | South Pole | 24V | - | 2.7V | - | - | MAGNETIC SENSOR | - | South Pole | - | - | 10mA | 7mA | - | Not Halogen Free | - | - | - | Hall Effect | - | - | - | 10mT Trip, -10mT Release | - | - | - | - | Temperature Compensated | - | - | 1.1mm | 2.9mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DRV5033AJQDBZR Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Omnipolar Switch | - | - | - | IT HAS SENSITIVITY 6.9 MT, SHORT CIRCUIT PROTECTION | - | 2.5V~38V | - | - | - | - | - | - | - | DRV5033 | - | Omnipolar Switch | 2.7mA Typ | - | - | - | Open Drain | 30mA | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | 30mA | 2.7mA | - | - | - | - | - | Hall Effect | - | - | PLASTIC | ±12mT Trip, ±1mT Release | - | - | 1 mT | 12 mT | Temperature Compensated | - | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DRV5013ADQDBZR Texas Instruments | In Stock | - | - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | SHORT CIRCUIT PROTECTION | - | 2.7V~38V | - | - | - | - | - | - | - | DRV5013 | - | Latch | 2.7mA Typ | - | - | - | Open Drain | 30mA | - | South Pole | - | - | - | - | SOLDER | - | - | South Pole | - | - | 30mA | 2.7mA | - | - | - | - | - | Hall Effect | - | - | PLASTIC | 5mT Trip, -5mT Release | 5.4 mT | - | -5 mT | 5 mT | Temperature Compensated | BIPOLAR | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free |