- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Leakage Current | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Logic Function | Sensing Method | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Sensitivity (mV/G) | Features | Input Mode | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-5718CCWL1-I4T1U ABLIC U.S.A. Inc. | 100 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5718 | e3 | - | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | MAGNETIC SENSITIVITY OF 3.0 MT | - | - | 1.45V~3.6V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 22μA | - | 1.4mm | 1.2 mm | CMOS | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | - | ±4mT Trip, ±2.8mT Release | 1.3 mT | 0.40-1.40V | -2.8 mT | - | 4 mT | - | Sleep Mode | - | - | - | - | 0.48mm | - | - | RoHS Compliant | - | ||
![]() AH3762Q-P-A Diodes Incorporated | 17974 |
| Datasheet | 19 Weeks | - | - | Through Hole | 3-SIP Module | NO | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Box (TB) | 2017 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | - | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | - | - | Latch | 4mA | - | 4.1mm | 1.5 mm | Open Drain | 60mA | - | South Pole | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | 4mA | - | Hall Effect | - | - | - | 4mT Trip, -4mT Release | 5 mT | 30-55mA | -4 mT | - | 4 mT | - | Temperature Compensated | BIPOLAR | - | - | - | 5.5mm | - | - | ROHS3 Compliant | - | ||
![]() BU52003GUL-E2 ROHM Semiconductor | 46 | - | - | 10 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 4-UFBGA, CSPBGA | - | 4 | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | - | Not For New Designs | 1 (Unlimited) | 4 | SMD/SMT | Unipolar Switch | - | - | - | CMOS OUTPUT | - | 420mW | 2.4V~3.3V | - | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | 1.1mm | 1.1 mm | Push-Pull | 1mA | - | North Pole | - | 3V | - | - | - | - | - | - | - | - | North Pole | 6.5μA | 420mW | 1mA | 9μA | - | Hall Effect | - | - | - | -5.5mT Trip, -0.8mT Release | 0.8 mT | - | -2.9 mT | - | -3.7 mT | - | - | - | - | - | - | 0.55mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATS177-PL-A-A Diodes Incorporated | In Stock | - | Datasheet | - | - | Through Hole | - | SIP | - | 3 | - | - | - | - | Tape & Box (TB) | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | Hall Effect Latch | Matte Tin (Sn) | 85°C | -20°C | - | - | - | - | - | - | - | - | - | - | 5mA | - | - | - | - | - | 4.1mm | 1.5 mm | Digital | 25mA | 12V | South Pole | - | - | - | - | - | 20V | 3.5V | - | - | 10mA | - | - | - | 25mA | 10mA | Latch | Hall Effect | - | - | - | - | 8 mT | 700mV | -7 mT | - | 7 mT | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HAL505S-E TDK-Micronas GmbH | In Stock | - | - | - | - | - | Surface Mount | TO-243AA, Variant | YES | - | - | - | - | - | Cut Tape (CT) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | - | Tin/Lead (Sn/Pb) | 140°C | -40°C | SHORT CIRCUIT PROTECTION | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | 2.5 mm | ANALOG VOLTAGE | 20mA | - | South Pole | - | 3.8/24V | - | - | - | - | - | SOLDER | - | - | - | - | - | - | 4.2mA | Latch | Hall Effect | - | - | PLASTIC | - | 28 mT | 0.13-0.18V | -17 mT | - | 17 mT | - | - | - | - | - | - | 1.5mm | - | - | RoHS Compliant | - | ||
![]() ATS137-PL-B-B Diodes Incorporated | 704 | - | Datasheet | - | - | Through Hole | Through Hole | 3-SSIP | - | 3 | - | 25°C | - | -20°C~85°C TA | Bulk | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | Hall Effect Switch, Unipolar Switch | Matte Tin (Sn) | - | - | - | - | 550mW | 3.5V~20V | - | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | 4.1mm | 1.5 mm | Open Collector | 25mA | - | South Pole | - | - | - | - | - | - | - | - | - | 5mA | South Pole | 10mA | - | 25mA | 10mA | - | Hall Effect | - | - | - | 10mT Trip, 1mT Release | 8 mT | 700mV | 1 mT | - | - | - | Temperature Compensated | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SS421L Honeywell Sensing and Productivity Solutions | 1440 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 4-SIP | - | 4 | - | 25°C | - | -40°C~105°C TA | Bulk | 2004 | SS421 | - | yes | Obsolete | 1 (Unlimited) | 4 | - | - | - | - | - | - | - | - | 4.5V~16V | SINGLE | - | NOT SPECIFIED | - | 1.27mm | unknown | - | NOT SPECIFIED | - | Latch | - | Not Qualified | - | - | Open Drain | 20mA | 15V | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 15mA | South Pole | 15mA | - | 20mA | - | - | - | 16V | 4.5V | - | 25mT Trip, -25mT Release | - | - | - | - | - | - | Temperature Compensated | - | - | 5.08mm | 1.55mm | - | - | - | RoHS Compliant | - | ||
![]() AH3377-W-7 Diodes Incorporated | 71 |
| Datasheet | 19 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 4mA | - | 3mm | 1.6 mm | Open Drain | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | - | - | - | 11.5mT Trip, 9mT Release | 2.5 mT | - | 7 mT | - | 14 mT | - | - | - | - | - | - | 1.15mm | - | - | ROHS3 Compliant | - | ||
![]() S-5716ACDL7-M3T1U ABLIC U.S.A. Inc. | 3000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5716 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | IT HAS MAGNETIC SENSITIVITY OF 3.4 MT | - | - | 2.7V~5.5V | - | - | - | - | - | unknown | - | - | - | Omnipolar Switch | 8μA | - | 2.9mm | 1.6 mm | Open Drain | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | - | ±5.6mT Trip, ±4.2mT Release | 0.8 mT | - | 1.5 mT | - | 5.6 mT | - | - | - | - | - | - | 1.3mm | - | - | RoHS Compliant | - | ||
![]() S-5715CNDL1-M3T1U ABLIC U.S.A. Inc. | 90 | - | Datasheet | 18 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5715 | e3 | - | Active | 1 (Unlimited) | - | - | - | TIN | - | - | ITS ALSO OPERATES IN -3.7 TO -1.4 MT MAGNETIC RANGE AND 3.0 MT SENSITIVITY | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 40μA | - | 2.9mm | 1.6 mm | Open Drain | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | - | ±4mT Trip, ±3.7mT Release | 0.8 mT | 0.40-4.60V | 1.1 mT | - | 4 mT | - | - | - | - | - | - | 1.3mm | - | - | RoHS Compliant | - | ||
![]() S-5716ANDL2-M3T1U ABLIC U.S.A. Inc. | 85 | - | Datasheet | 18 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5716 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | ITS ALSO OPERATES IN -5.5 TO -2.5 MT MAGNETIC FIELD RANGE AND SENSITIVITY IS 4.5 MT | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 8μA | - | 2.9mm | 1.6 mm | Open Drain | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | - | ±6mT Trip, ±5.5mT Release | 1 mT | 0.40V | 2 mT | - | 6 mT | - | - | - | - | - | - | 1.15mm | - | - | RoHS Compliant | - | ||
![]() SS461A-S Honeywell Sensing and Productivity Solutions | 9 |
| Datasheet | 14 Weeks | - | Through Hole | Surface Mount | 3-SMD, Gull Wing | - | 3 | 3-SMD | 25°C | - | -40°C~150°C TA | Bulk | 2001 | SS400 | - | - | Active | 1 (Unlimited) | - | - | Integrated Circuit (IC) | - | 150°C | -40°C | - | - | - | 3.8V~30V | - | - | - | - | - | - | - | - | - | Latch | 10mA | - | - | - | Open Collector | 20mA | 12V | - | - | - | - | - | 10μA | 30V | 3.8V | - | - | 10mA | South Pole | 10mA | - | 20mA | - | - | - | - | - | - | 8.5mT Trip, -8.5mT Release | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() APS11205LLHALX Allegro MicroSystems | 80000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | SOT-23W | YES | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | 8542.39.00.01 | - | 2.8V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 5V | 0.95mm | - | - | NOT SPECIFIED | R-PDSO-G3 | Unipolar Switch | 4mA | - | - | - | Open Drain | - | - | - | 5.5V | - | 2.8V | 1 | - | - | - | - | ANALOG CIRCUIT | - | South Pole | - | - | - | - | - | - | - | - | - | 3.5mT Trip, 2.5mT Release | - | - | - | - | - | - | Temperature Compensated | - | 1.13mm | 2.98mm | 1.91mm | - | - | - | ROHS3 Compliant | - | ||
![]() MLX92232LUA-AAA-003-BU Melexis Technologies NV | 9 |
| Datasheet | 16 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | - | - | -40°C~150°C TA | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8542.39.00.01 | - | 2.7V~24V | - | - | - | - | - | - | - | - | - | Programmable | 3.9mA | - | - | - | Open Drain | 70mA | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | 3.9mA | - | Hall Effect | - | - | - | - | - | - | - | - | - | - | Programmable Function, Programmable Hysteresis, Programmable Trip Point, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ATS605LSGTN-R-T Allegro MicroSystems | 9 |
| Datasheet | 8 Weeks | - | - | Through Hole | 4-SSIP | NO | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | 4 | - | - | - | - | - | - | 8542.39.00.01 | - | 4V~24V | BOTTOM | - | NOT SPECIFIED | 12V | - | - | - | NOT SPECIFIED | O-PBCY-T4 | Special Purpose | 13mA | - | - | - | Open Drain | 25mA | - | - | 24V | - | 4V | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | 13mA | - | Hall Effect | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() US4881LUA-AAA-000-BU Melexis Technologies NV | 4339 |
| Datasheet | 16 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | - | 25°C | Automotive grade | -40°C~150°C TA | Bulk | 2012 | - | e3 | - | Active | 1 (Unlimited) | - | - | Bipolar Switch | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | 2.2V~18V | - | - | 260 | - | - | - | - | NOT SPECIFIED | - | Latch | - | - | - | - | Open Drain | 50mA | 18V | South Pole | - | - | - | - | - | - | - | - | - | - | South Pole | 5mA | - | 50mA | 5mA | - | Hall Effect | - | - | - | 6mT Trip, -6mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AH3391Q-SA-7 Diodes Incorporated | 39 |
| Datasheet | 18 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | - | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 4mA | - | 2.9mm | 1.3 mm | Open Drain | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | - | - | - | 27.5mT Trip, 25mT Release | 2.5 mT | 30-55mA | 21 mT | - | 30 mT | - | - | - | - | - | - | 1.025mm | - | - | ROHS3 Compliant | - | ||
![]() TLE4923HALA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 3-SIP, SSO-3-06 | - | 3 | - | - | - | - | Tape & Box (TB) | 2005 | TLE | e3 | yes | Obsolete | 1 (Unlimited) | - | - | - | MATTE TIN | 190°C | -40°C | REVERSE POLARITY PROTECTION | - | - | 4.5V~18V | - | - | - | - | - | unknown | - | - | - | Special Purpose | - | - | 5.16mm | 1 mm | Digital | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | 13.6mA | - | Hall Effect | - | - | PLASTIC | - | 1.5 mT | - | 2 mT | 2-WIRE INTERFACE | 2 mT | 8.5 mV/G | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLE4927CNE6547HAMA1 Infineon Technologies | In Stock | - | - | 16 Weeks | - | - | Through Hole | 3-SIP, SSO-3-09 | - | - | SSO-3 | - | Automotive grade | - | Tape & Box (TB) | 2017 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MRMS501A-001 Murata Electronics | 1000 |
| Datasheet | - | - | - | Surface Mount | SOT-23-3 Flat Leads | YES | - | - | -40°C ~ 85°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1.6V~3.5V | - | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | 1.45mm | 1.2 mm | Push-Pull | - | - | South Pole | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | 8μA | - | - | - | - | - | 3mT Trip, 0.2mT Release | - | 0.20-1.60V | 0.5 mT | - | 2.5 mT | - | - | - | - | - | - | 0.55mm | - | - | ROHS3 Compliant | - |