- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Output Current | Max Supply Current | Logic Function | Sensing Method | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Features | Height | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AH173-WL-7-A Diodes Incorporated | 3000 |
| Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 25°C | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 3 (168 Hours) | 3 | Hall Effect Latch | MATTE TIN | - | - | - | - | 3V~20V | - | - | - | - | - | 3.5mA | - | - | Latch | 6mA | - | 1.6 mm | Open Collector | 25mA | - | South Pole | - | 12V | - | - | - | - | South Pole | 3.5mA | 25mA | 6mA | - | Hall Effect | 6mT Trip, -6mT Release | 8 mT | 400mV | -6 mT | 6 mT | - | 1.3mm | - | 3.1mm | 1.7mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AH9248Z3TR-G1 Diodes Incorporated | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | TO-226-3, TO-92-3 Short Body | - | 3 | TO-92S | 25°C | - | -40°C~85°C TA | Tape & Box (TB) | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | Omnipolar Switch | 1.5μA | - | - | Open Drain | 2mA | 5.5V | - | - | - | - | - | - | - | North Pole, South Pole | - | 2mA | 1.5μA | - | Hall Effect | ±5.5mT Trip, ±0.5mT Release | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S-5712ACSL2-M3T1U ABLIC U.S.A. Inc. | 100 | - | Datasheet | 18 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5712 | e3 | - | Active | 1 (Unlimited) | - | - | TIN | - | - | IT HAVE SENSITIVITY OF 4.5 MT | - | 1.6V~3.5V | - | - | - | - | - | - | - | - | Unipolar Switch | 4μA | 2.9mm | 1.6 mm | Push-Pull | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | 6mT Trip, 2mT Release | 1 mT | 0.40-1.45V | - | - | - | - | - | - | - | 1.3mm | - | - | RoHS Compliant | - | ||
![]() MRUS74S Murata Electronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | 25°C | - | -40°C~105°C TA | Cut Tape (CT) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 8542.39.00.01 | 2V~3.6V | - | - | - | - | - | - | - | - | Unipolar Switch | - | 1.5mm | 1.5 mm | Push-Pull | - | - | South Pole | - | - | - | SOLDER | - | - | South Pole | - | - | 2.5mA | - | - | 2.5mT Trip, 1mT Release | - | 0.60-2.70V | 1 mT | 2.5 mT | - | - | - | - | - | 0.8mm | - | - | RoHS Compliant | Lead Free | ||
![]() S-5712ACSL2-I4T1U ABLIC U.S.A. Inc. | 90 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 4-SMD, Flat Leads | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5712 | e3 | - | Active | 1 (Unlimited) | - | - | TIN | - | - | - | - | 1.6V~3.5V | - | - | - | - | - | - | - | - | Unipolar Switch | 4μA | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | 6mT Trip, 2mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AH173-PL-B-A Diodes Incorporated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 3-SSIP | - | 3 | - | 25°C | - | -40°C~125°C TA | Bulk | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Hall Effect Latch | MATTE TIN | - | - | - | - | 3V~20V | - | - | - | - | - | - | - | - | Latch | 6mA | 4.1mm | 1.5 mm | Open Collector | 25mA | 9V | South Pole | - | 12V | - | - | - | - | South Pole | - | 25mA | 6mA | - | Hall Effect | 6mT Trip, -6mT Release | 8 mT | 400mV | -6 mT | 6 mT | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() US5682KSE-AAA-000-RE Melexis Technologies NV | 9 |
| Datasheet | 16 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 3.5V~24V | DUAL | GULL WING | NOT SPECIFIED | 12V | 0.95mm | - | NOT SPECIFIED | R-PDSO-G3 | Unipolar Switch | 5mA | - | - | Open Drain | 50mA | - | South Pole | 24V | - | 3.5V | - | ANALOG CIRCUIT | - | South Pole | - | - | 5mA | - | Hall Effect | 7.2mT Trip, 2mT Release | - | - | - | - | - | - | 1.1mm | 2.9mm | 1.6mm | - | - | - | RoHS Compliant | - | ||
![]() HAL503SF-A TDK-Micronas GmbH | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | TO-243AA, Variant | - | - | SOT-89B-1 | 25°C | - | -40°C~170°C TJ | Tape & Reel (TR) | 2010 | HAL® 5xy | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 140°C | -40°C | - | - | 3.8V~24V | - | - | - | - | - | - | - | - | Latch | 4.2mA | - | - | Open Drain | 20mA | - | South Pole | - | - | - | - | - | - | South Pole | - | - | 4.2mA | Latch | Hall Effect | 10mT Trip, -10mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HAL501SF-A TDK-Micronas GmbH | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | TO-243AA, Variant | - | - | SOT-89B-1 | 25°C | - | -40°C~170°C TJ | Tape & Reel (TR) | 2010 | HAL® 5xy | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 140°C | -40°C | - | - | 3.8V~24V | - | - | - | - | - | - | - | - | Bipolar Switch | 4.2mA | - | - | Open Drain | 20mA | - | South Pole | - | - | - | - | - | - | South Pole | - | - | 4.2mA | - | Hall Effect | 2.3mT Trip, -2.3mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HAL516SF-A TDK-Micronas GmbH | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-243AA, Variant | - | - | SOT-89B-1 | 25°C | - | -40°C~170°C TJ | Tape & Reel (TR) | - | HAL® 5xy | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 140°C | -40°C | - | - | 3.8V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | 4.2mA | - | - | Open Drain | 20mA | - | South Pole | - | - | - | - | - | - | South Pole | - | - | 4.2mA | - | Hall Effect | 5mT Trip, 3.8mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HAL509 SF-K TDK-Micronas GmbH | 9 |
| Datasheet | 32 Weeks | - | - | Surface Mount | TO-243AA, Variant | - | - | - | - | - | -40°C~140°C TJ | Tape & Reel (TR) | 2010 | HAL® 5xy | - | - | Active | - | - | - | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | - | - | - | 5.2mA | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | - | ||
![]() MLX92215LUA-AAA-000-SP Melexis Technologies NV | 9 |
| Datasheet | 2 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | TO-92-3 (flat) | -40°C ~ 150°C | - | -40°C~150°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~24V | - | - | - | - | - | - | - | - | Latch | 4.5mA | - | - | Open Drain | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | 3mT Trip, -3mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX90217LUA-CAA-000-SP Melexis Technologies NV | 10000 |
| Datasheet | 2 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | TO-92 | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX92231LSE-AAA-009-SP Melexis Technologies NV | 36 |
| Datasheet | 2 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | TSOT-23-3 | 25°C | - | -40°C~150°C TA | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | 2.7V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | 4.5mA | - | - | Open Drain | 70mA | - | South Pole | - | - | - | - | - | - | South Pole | - | - | 4.5mA | - | Hall Effect | 4.5mT Trip, 1.8mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() US4881LSE-AAA-000-RE Melexis Technologies NV | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | 25°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 2.2V~18V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | Latch | 5mA | - | - | Open Drain | 50mA | - | South Pole | - | - | - | - | ANALOG CIRCUIT | - | South Pole | - | - | 5mA | - | Hall Effect | 6mT Trip, -6mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AH1893-FA-7 Diodes Incorporated | 434 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 4-UFDFN Exposed Pad | - | 4 | - | -40°C ~ 85°C | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e4 | - | Active | 1 (Unlimited) | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.6V~3.6V | - | - | - | - | - | - | - | - | Omnipolar Switch | 8μA | 1.6mm | 1.2 mm | Push-Pull | 3mA | 3.6V | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | 3mA | 8μA | - | Hall Effect | ±4.6mT Trip, ±3.9mT Release | 1 mT | 0.20-1.65V | 0.9 mT | - | - | - | - | - | - | 0.5mm | - | - | ROHS3 Compliant | - | ||
![]() RR121-1A23-311 Coto Technology | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | - | -40°C~125°C | Tape & Reel (TR) | 2017 | RedRock™ 121 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | Omnipolar Switch | 700nA | 2.9mm | 1.6 mm | Digital | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | 0.9mT Trip, 0.5mT Release | 0.4 mT | 0.30-2.70V | 0.3 mT | 1.2 mT | - | - | - | - | - | 1.2mm | - | - | Non-RoHS Compliant | - | ||
![]() MLX92211LSE-BAA-202-RE Melexis Technologies NV | 120000 |
| Datasheet | 16 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | -40°C ~ 165°C | - | -40°C~165°C | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 2.7V~24V | - | - | - | - | - | - | - | - | Latch | 4.5mA | - | - | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | 3.5mT Trip, -3.5mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AH1888-FJRG-7 Diodes Incorporated | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 3-UDFN | - | 3 | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Obsolete | 1 (Unlimited) | 3 | Hall Effect Switch, Omnipolar Switch | - | - | - | BATTERY OPERATION | - | 1.65V~3.3V | - | - | - | - | - | - | - | - | Omnipolar Switch | 12μA | 1.6mm | 1.175 mm | Push-Pull | - | - | - | - | 1.8V | - | - | - | 2mA | North Pole, South Pole | - | - | 4mA | - | - | ±7.9mT Trip, ±3.5mT Release | 0.8 mT | 0.2-1.6V | - | 7.9 mT | - | - | - | - | - | 0.585mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() US5782LSE-AAA-000-RE Melexis Technologies NV | 17338 |
| Datasheet | 16 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | 25°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | - | Unipolar Switch | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 3.5V~24V | - | - | 260 | - | - | - | 40 | - | Unipolar Switch | 5mA | - | - | Open Drain | 50mA | 24V | South Pole | - | - | - | - | - | - | South Pole | 2.5mA | 50mA | 5mA | - | Hall Effect | 15mT Trip, 3.5mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |