- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Test Conditions | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Output Current | Max Supply Current | Logic Function | Output Polarity | Sensing Method | Sensing Range | Hysteresis | Output Range | Output Circuit Type | Magnetic Field Range-Min | Magnetic Field Range-Max | Features | Input Mode | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AH183-WL-7 Diodes Incorporated | 24500 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 3 (168 Hours) | - | Hall Effect Switch, Unipolar Switch | Matte Tin (Sn) | - | - | BATTERY OPERATION | - | 2.5V~5.5V | - | - | - | - | - | - | 280μA | - | - | Unipolar Switch | - | - | - | 1.6 mm | Open Drain | 10mA | - | North Pole | - | - | - | - | - | - | North Pole | 500μA | 10mA | 500μA | - | - | Hall Effect | -6mT Trip, 1mT Release | 1 mT | - | - | 1 mT | 6 mT | - | - | - | - | - | 1.206mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AH1822-FU4G-7 Diodes Incorporated | 80940 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 6-XFDFN Exposed Pad | YES | - | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Obsolete | 3 (168 Hours) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BATTERY OPERATION | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 16μA | - | 3.01mm | 2.01 mm | Open Drain | - | - | - | - | 3/5V | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | NON-INVERTING | - | ±5.5mT Trip, ±1mT Release | 0.8 mT | 0.30V | - | 1 mT | 5.5 mT | - | BIPOLAR(LATCHED) | - | - | - | 0.4mm | - | - | ROHS3 Compliant | - | ||
![]() A1183LLHLT-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | - | Surface Mount | SOT-23W | YES | 3 | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | - | - | 3.5V~24V | DUAL | GULL WING | NOT SPECIFIED | 5V | 0.95mm | unknown | - | NOT SPECIFIED | - | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | - | - | 24V | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | Programmable | - | - | - | - | - | Programmable Trip Point | - | - | 2.98mm | 1.91mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AH342-PL-B Diodes Incorporated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 4-SIP | - | 4 | - | -40°C ~ 125°C | -40°C~125°C TA | Bulk | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | Hall Effect Latch | Matte Tin (Sn) | - | - | - | - | 4.5V~28V | SINGLE | - | 260 | - | 1.27mm | - | 4.5mA | 40 | - | Latch | 6mA | - | - | - | Open Collector | 10mA | 12V | South Pole | 28V | - | - | - | - | - | South Pole | - | 10mA | 6mA | - | - | Hall Effect | 15mT Trip, -15mT Release | - | - | - | - | - | - | - | 5.27mm | 5.22mm | 1.55mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AH41Z3-BG1 Diodes Incorporated | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | TO-226-3, TO-92-3 Short Body | - | 3 | TO-92S | 25°C | -40°C~150°C TA | Bulk | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | 4V~24V | - | - | - | - | - | - | - | - | - | Latch | 9mA | - | - | - | Open Collector | 50mA | - | South Pole | - | - | - | - | - | - | South Pole | - | 50mA | 9mA | Latch | - | Hall Effect | 10.5mT Trip, -10.5mT Release | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HAL1507SU-A TDK-Micronas GmbH | 42713 |
| Datasheet | 32 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 | - | -40°C~70°C TJ | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | 2.7V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | 28.2mT Trip, 23.9mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A1157LLHLT-T Allegro MicroSystems | 571 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | SOT-23W | - | 3 | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | REVERSE BATTERY PROTECTION | - | 3V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | 2.98mm | 1.91 mm | Current Source | - | - | - | - | - | - | - | - | 5mA | South Pole | - | - | 17mA | - | - | - | 8mT Trip, 1mT Release | - | - | - | 1 mT | 8 mT | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() S-5716ANSL2-M3T1U ABLIC U.S.A. Inc. | 2190 | - | Datasheet | 18 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | - | S-5716 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | SENSITIVITY IS 4.5 MT | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 8μA | - | 2.9mm | 1.6 mm | Open Drain | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | 6mT Trip, 2mT Release | 1 mT | 0.40V | - | 2 mT | 6 mT | - | - | - | - | - | 1.15mm | - | - | RoHS Compliant | - | ||
![]() A1202LLHLT-T Allegro MicroSystems | 24500 | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23W | - | 3 | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | Bipolar Switch | Matte Tin (Sn) | - | - | - | - | 3.8V~24V | DUAL | GULL WING | 260 | 12V | 0.95mm | unknown | - | 40 | - | Latch | 7.5mA | Not Qualified | - | - | Open Drain | 25mA | - | - | 24V | - | - | - | - | 7.5mA | North Pole, South Pole | - | 25mA | - | - | - | - | 7.5mT Trip, -7.5mT Release | - | - | - | - | - | - | - | - | - | 1.975mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MLX92241LUA-BAA-114-BU Melexis Technologies NV | 43 |
| Datasheet | 22 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | TO-92-3L | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.44μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A1142LLHLT Allegro MicroSystems | In Stock | - | Datasheet | - | - | - | Surface Mount | SOT-23W | YES | 3 | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e0 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | TIN LEAD | - | - | - | - | 3.5V~24V | DUAL | GULL WING | 240 | 12V | 0.95mm | - | - | 30 | - | Unipolar Switch | - | Not Qualified | - | - | Open Collector | - | - | - | 24V | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | 11mT Trip, 4.5mT Release | - | - | - | - | - | - | - | 1.17mm | 2.92mm | 1.975mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A1146LLHLT-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | - | Surface Mount | SOT-23W | YES | 3 | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | REVERSE BATTERY PROTECTION | - | 3.5V~24V | DUAL | GULL WING | NOT SPECIFIED | 12V | 0.95mm | unknown | - | NOT SPECIFIED | - | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | - | - | 24V | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | 6mT Trip, 1mT Release | - | - | - | - | - | - | - | - | 2.98mm | 1.91mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1183EUA Allegro MicroSystems | In Stock | - | Datasheet | - | - | - | Through Hole | 3-SSIP | NO | - | - | - | -40°C~85°C TA | Bulk | 2011 | Automotive, AEC-Q100 | e0 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | TIN LEAD | - | - | - | 8542.39.00.01 | 3.5V~24V | SINGLE | - | 240 | 5V | 1.27mm | - | - | 30 | R-PSIP-T3 | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | - | - | 24V | - | 3.5V | - | - | 6.9mA | South Pole | - | - | - | - | - | - | Programmable | - | - | - | - | - | Programmable Trip Point | - | 5.26mm | 4.105mm | 1.52mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A3245EUA Allegro MicroSystems | In Stock | - | Datasheet | - | - | - | Through Hole | 3-SSIP | NO | - | - | -40°C ~ 85°C | -40°C~85°C TA | Bulk | 2011 | - | e0 | - | Obsolete | 1 (Unlimited) | 3 | Omnipolar Switch | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | 3.6V~24V | SINGLE | - | 240 | - | 1.27mm | - | - | 30 | R-PSIP-T3 | Omnipolar Switch | - | Not Qualified | - | - | Open Drain | - | - | - | 24V | - | 3.6V | - | - | 3.5mA | North Pole, South Pole | - | - | - | - | - | - | ±5.5mT Trip, ±0.5mT Release | - | - | - | - | - | - | - | 5.26mm | 4.105mm | 1.52mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A3260LUA Allegro MicroSystems | In Stock | - | Datasheet | - | - | - | Through Hole | 3-SSIP | NO | - | - | -40°C ~ 150°C | -40°C~150°C TA | Bulk | 2003 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | - | - | REVERSE BATTERY PROTECTION | 8542.39.00.01 | 3.5V~24V | SINGLE | - | NOT SPECIFIED | 12V | 1.27mm | unknown | - | NOT SPECIFIED | R-PSIP-T3 | Bipolar Switch | - | Not Qualified | - | - | Open Collector | 8mA | - | - | 24V | - | 4.5V | - | ANALOG CIRCUIT | - | South Pole | - | - | - | - | - | - | 4mT Trip, -4mT Release | - | - | - | - | - | - | - | 5.26mm | 4.105mm | 1.52mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A1185ELHLT Allegro MicroSystems | In Stock | - | Datasheet | - | - | - | Surface Mount | SOT-23W | YES | 3 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e0 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | TIN LEAD | - | - | - | - | 3.5V~24V | DUAL | GULL WING | 240 | 5V | 0.95mm | - | - | 30 | - | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | - | - | 24V | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | Programmable | - | - | - | - | - | Programmable Trip Point | - | 1.17mm | - | 1.975mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A1184EUA-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | - | Through Hole | 3-SSIP | NO | - | - | - | -40°C~85°C TA | Bulk | 2011 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | REVERSE BATTERY PROTECTION | 8542.39.00.01 | 3.5V~24V | SINGLE | - | NOT SPECIFIED | 5V | 1.27mm | unknown | - | NOT SPECIFIED | R-PSIP-T3 | Unipolar Switch | 17mA | Not Qualified | - | - | Open Collector | - | - | - | 24V | - | 3.5V | - | - | 6.9mA | South Pole | - | - | - | - | - | - | Programmable | - | - | - | - | - | Programmable Trip Point | - | 5.26mm | 4.09mm | 1.52mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1223EUA-T Allegro MicroSystems | In Stock | - | - | 8 Weeks | - | - | Through Hole | 3-SSIP | NO | - | - | -40°C ~ 85°C | -40°C~85°C TA | Bulk | 2013 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | - | - | REVERSE BATTERY PROTECTION, SHORT-CIRCUIT PROTECTION | - | 3V~24V | - | - | - | - | - | - | - | - | - | Latch | 4mA | - | 4.09mm | 1.52 mm | Open Drain | 25mA | - | - | - | 3/24V | - | SOLDER | - | 4mA | South Pole | - | 25mA | - | - | - | - | 18mT Trip, -18mT Release | 30 mT | 30-60mA | SINGLE-ENDED | -18 mT | 18 mT | - | - | - | - | - | 4.12mm | - | - | ROHS3 Compliant | - | ||
![]() AH180-FJG-7 Diodes Incorporated | 2600 | - | Datasheet | 13 Weeks | Gold | Surface Mount | Surface Mount | 3-UDFN | - | 3 | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e4 | yes | Obsolete | 1 (Unlimited) | 3 | Hall Effect Switch | - | - | - | BATTERY OPERATION | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | - | - | 2.01mm | 2.01 mm | Open Drain | - | 5V | - | - | 3V | - | - | - | - | North Pole, South Pole | - | - | 16μA | - | NON-INVERTING | Hall Effect | ±6mT Trip, ±1mT Release | 1.5 mT | - | - | 1 mT | 6 mT | - | - | - | - | - | 0.6mm | - | - | ROHS3 Compliant | - | ||
![]() MRMS541D Murata Electronics | In Stock | - | Datasheet | - | - | - | Surface Mount | SOT-23-3 Flat Leads | YES | - | - | -40°C ~ 85°C | -40°C~85°C TA | Cut Tape (CT) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 8542.39.00.01 | 2.4V~3.8V | - | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | 1.45mm | 1.2 mm | Push-Pull | - | - | South Pole | - | - | - | SOLDER | - | - | South Pole | - | - | 310μA | - | - | - | 3mT Trip, 0.7mT Release | - | 0.30-2.70V | - | 0.7 mT | 3 mT | Temperature Compensated | - | - | - | - | 0.55mm | - | - | RoHS Compliant | Lead Free |