- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Test Conditions | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Output Current | Max Supply Current | Logic Function | Output Polarity | Sensing Method | Sensing Range | Hysteresis | Magnetic Field Range-Min | Magnetic Field Range-Max | Features | Input Mode | Height | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS-M15SA-R Murata Electronics | 12550 | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-VFDFN Exposed Pad | - | 1212 | - | -40°C ~ 85°C | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 8542.39.00.01 | 1.6V~6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | 3μA | - | 3μA | - | - | - | 2.2mT Trip, 0.5mT Release | - | - | - | - | - | 370μm | - | 1.2mm | 1.2mm | - | - | - | RoHS Compliant | - | ||
![]() AH1891-CA4-7 Diodes Incorporated | In Stock | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 4-UFBGA, WLBGA | - | 4 | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e1 | yes | Obsolete | 1 (Unlimited) | 4 | Hall Effect Switch | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.8V~3.3V | - | - | - | - | - | - | - | - | Omnipolar Switch | - | - | 0.8mm | 0.8 mm | Push-Pull | - | 2.5V | - | - | 1.8/3.3V | - | - | - | - | - | - | North Pole, South Pole | - | - | 12μA | - | COMPLEMENTARY | Hall Effect | ±6mT Trip, ±1.2mT Release | 0.15 mT | -6 mT | 6 mT | - | BIPOLAR | - | - | - | - | 0.506mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() HAL505UA-A TDK-Micronas GmbH | 1785 | - | Datasheet | 16 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | TO-92-3 | 25°C | -40°C~170°C TJ | Tape & Box (TB) | 2010 | HAL® 5xy | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 140°C | -40°C | - | - | 3.8V~24V | - | - | - | - | - | - | - | - | Latch | 4.2mA | - | - | - | Open Drain | 20mA | - | South Pole | - | - | - | - | - | - | - | - | South Pole | - | - | 4.2mA | Latch | - | Hall Effect | 17mT Trip, -17mT Release | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HAL501 SF-K TDK-Micronas GmbH | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-243AA, Variant | - | - | - | - | -40°C~140°C TJ | Tape & Reel (TR) | 2010 | HAL® 5xy | - | - | Last Time Buy | - | - | - | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | - | - | - | 5.2mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | - | - | ||
![]() EW410B AKM Semiconductor Inc. | 9 |
| - | 12 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 | 25°C | -40°C~115°C TA | Tape & Reel (TR) | 2012 | EW | - | - | Active | 1 (Unlimited) | - | - | - | 115°C | -40°C | - | - | 3V~26.4V | - | - | - | - | - | - | - | - | Latch | 6mA | - | - | - | Open Collector | 10mA | - | South Pole | - | - | - | - | - | - | - | - | South Pole | - | - | 6mA | Latch | - | Hall Effect | 3mT Trip, -3mT Release | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLX92211LUA-AAA-000-SP Melexis Technologies NV | 125 |
| Datasheet | 2 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | TO-92-3 | -40°C ~ 150°C | -40°C~150°C TA | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~24V | - | - | - | - | - | - | - | - | Latch | 4.5mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | 3mT Trip, -3mT Release | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX92211LSE-BAA-024-SP Melexis Technologies NV | 9 |
| Datasheet | 16 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | TSOT-23-3 | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX92231LSE-AAA-007-SP Melexis Technologies NV | 15005 |
| Datasheet | 16 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | TSOT-23-3 | 25°C | -40°C~150°C TA | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | 2.7V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | 4.5mA | - | - | - | Open Drain | 70mA | - | South Pole | - | - | - | - | - | - | - | - | South Pole | - | - | 4.5mA | - | - | Hall Effect | 33mT Trip, 14mT Release | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A1148LUA-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | - | Through Hole | 3-SSIP | NO | - | - | -40°C ~ 150°C | -40°C~150°C TA | Bulk | 2010 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 3.5V~24V | SINGLE | - | NOT SPECIFIED | 12V | 1.27mm | unknown | NOT SPECIFIED | R-PSIP-T3 | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | - | - | 24V | - | 3.5V | - | - | - | - | 5mA | South Pole | - | - | - | - | - | - | 8mT Trip, 1mT Release | - | - | - | - | - | - | 5.26mm | 4.09mm | 1.52mm | - | - | - | ROHS3 Compliant | - | ||
![]() A3251LLTTR-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-243AA | - | 4 | SOT-89-3 | - | -40°C~150°C TA | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | Unipolar Switch | - | 150°C | -40°C | - | - | 4.2V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | 7mA | - | - | - | Open Collector | 20mA | - | - | - | - | - | - | - | - | - | 10mA | South Pole | - | - | - | - | - | - | Programmable | - | - | - | Programmable Trip Point | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A1142LUA-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 3-SSIP | - | 3 | - | -40°C ~ 150°C | -40°C~150°C TA | Bulk | 2011 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | - | - | 3.5V~24V | SINGLE | - | - | 12V | 1.27mm | - | - | - | Unipolar Switch | - | - | - | - | Open Collector | - | - | - | 24V | - | - | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | 11mT Trip, 4.5mT Release | - | - | - | - | - | - | 5.26mm | 4.105mm | 1.52mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() A1180EUA Allegro MicroSystems | In Stock | - | Datasheet | - | - | - | Through Hole | 3-SSIP | NO | - | - | - | -40°C~85°C TA | Bulk | 2011 | Automotive, AEC-Q100 | e0 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | TIN LEAD | - | - | - | 8542.39.00.01 | 3.5V~24V | SINGLE | - | 240 | 5V | 1.27mm | - | 30 | R-PSIP-T3 | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | - | - | 24V | - | 3.5V | - | - | - | - | 5mA | South Pole | - | - | - | - | - | - | Programmable | - | - | - | Programmable Trip Point | - | - | 5.26mm | 4.105mm | 1.52mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A1182LUA Allegro MicroSystems | In Stock | - | Datasheet | - | - | - | Through Hole | 3-SSIP | NO | - | - | - | -40°C~150°C TA | Bulk | 2011 | Automotive, AEC-Q100 | e0 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | TIN LEAD | - | - | - | 8542.39.00.01 | 3.5V~24V | SINGLE | - | 240 | 5V | 1.27mm | - | 30 | R-PSIP-T3 | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | - | - | 24V | - | 3.5V | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | Programmable | - | - | - | Programmable Trip Point | - | - | 5.26mm | 4.105mm | 1.52mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A1182ELHLT-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | - | Surface Mount | SOT-23W | YES | 3 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | - | - | 3.5V~24V | DUAL | GULL WING | NOT SPECIFIED | 5V | 0.95mm | unknown | NOT SPECIFIED | - | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | - | - | 24V | - | - | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | Programmable | - | - | - | Programmable Trip Point | - | - | - | 2.98mm | 1.91mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1186EUA Allegro MicroSystems | In Stock | - | Datasheet | - | - | - | Through Hole | 3-SSIP | NO | - | - | - | -40°C~85°C TA | Bulk | 2011 | Automotive, AEC-Q100 | e0 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | TIN LEAD | - | - | - | 8542.39.00.01 | 3.5V~24V | SINGLE | - | 240 | 5V | 1.27mm | - | NOT SPECIFIED | R-PSIP-T3 | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | - | - | 24V | - | 3.5V | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | Programmable | - | - | - | Programmable Trip Point | - | - | 5.26mm | 4.105mm | 1.52mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A3230LLHLT Allegro MicroSystems | In Stock | - | Datasheet | - | - | - | Surface Mount | SOT-23W | YES | 3 | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | 2013 | - | e0 | - | Obsolete | 1 (Unlimited) | - | - | Tin/Lead (Sn/Pb) | - | - | SHORT CIRCUIT PROTECTION, REVERSE BATTERY PROTECTION | - | 3.6V~24V | - | - | - | - | - | - | - | - | Bipolar Switch | 3.5mA | - | 2.92mm | 1.975 mm | Open Drain | 60mA | - | - | - | - | - | - | - | SOLDER | - | 3.5mA | South Pole | - | - | - | - | - | - | 2.5mT Trip, -2.5mT Release | 1.5 mT | -2.5 mT | 2.5 mT | - | - | - | - | - | - | 1.17mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A3283LLT Allegro MicroSystems | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-243AA | YES | 4 | - | -40°C ~ 150°C | -40°C~150°C TA | Bulk | 2010 | - | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | Tin/Lead (Sn/Pb) | - | - | OPERATION FROM UNREGULATED SUPPLY; REVERSE BATTERY PROTECTION | - | 4.2V~24V | SINGLE | FLAT | 240 | 12V | 1.5mm | - | 30 | R-PSSO-F3 | Latch | 8mA | Not Qualified | - | - | Open Collector | 25mA | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 8mA | South Pole | - | - | - | - | - | - | 18mT Trip, -18mT Release | - | - | - | - | - | - | 1.6mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A3425LL-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C ~ 150°C | -40°C~150°C TA | Bulk | 2009 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 3.3V~18V | DUAL | GULL WING | 260 | 12V | 1.27mm | unknown | 40 | R-PDSO-G8 | Bipolar Switch | 6mA | Not Qualified | - | - | Open Drain | 20mA | - | - | 18V | - | 3.3V | - | - | - | ANALOG CIRCUIT | 6mA | South Pole | - | 70mA | - | - | - | - | 3mT Trip, -3mT Release | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1211LLHLT-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23W | - | 3 | SOT-23W | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | 3.8V~24V | - | - | - | - | - | - | - | - | Latch | 7.5mA | - | - | - | Open Drain | 25mA | - | - | - | - | - | 24V | 3.8V | - | - | 7.5mA | South Pole | - | 25mA | - | - | - | - | 18mT Trip, -18mT Release | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A3211EUA-T Allegro MicroSystems | 40000 | - | Datasheet | - | - | - | Through Hole | 3-SSIP | NO | - | - | -40°C ~ 85°C | -40°C~85°C TA | Bulk | 2012 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | Omnipolar Switch | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 2.5V~3.5V | SINGLE | - | 260 | 2.75V | 1.27mm | - | NOT SPECIFIED | R-PSIP-T3 | Omnipolar Switch | 2mA | Not Qualified | - | - | Open Drain | 1mA | - | - | 3.5V | - | 2.5V | - | - | - | - | 2mA | North Pole, South Pole | - | - | - | - | - | - | ±5.5mT Trip, ±1mT Release | - | - | - | - | - | - | 5.26mm | 4.09mm | 1.52mm | - | - | - | ROHS3 Compliant | - |