- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Test Conditions | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Current - Output (Max) | Nominal Supply Current | Output Current | Max Supply Current | Logic Function | Sensing Method | Sensors/Transducers Type | Sensing Range | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Features | Height | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI7201-B-11-IB Silicon Labs | 84 |
| Datasheet | 10 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | -40°C ~ 125°C | -40°C~125°C TA | Strip | - | - | - | - | Active | 6 (Time on Label) | - | - | - | - | - | - | - | 1.71V~5.5V | - | - | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 420.7μA Typ | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | ±2.8mT Trip, ±1.1mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD005-00E NVE Corp/Sensor Products | 9 |
| Datasheet | 10 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | -40°C ~ 125°C | -40°C~125°C TA | Tube | 2005 | AD | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 8542.39.00.01 | 4.5V~30V | - | - | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 4.5mA | - | - | - | - | Open Collector | 20mA | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | 4.5mA | - | Hall Effect | - | ±5mT Trip, ±2.5mT Release | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S-5724JCBL1-I4T1U ABLIC U.S.A. Inc. | 5000 | - | Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | - | S-5724 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | CMOS OUTPUT, IT HAS A SENSITIVITY OF 3 MT | - | 1.6V~3.5V | - | - | - | - | - | - | - | - | - | - | - | Latch | 1mA | - | 1.4mm | 1.2 mm | - | Push-Pull | - | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | - | 4mT Trip, -4mT Release | 0.40-1.45V | -4 mT | 4 mT | - | - | - | - | - | 0.48mm | - | - | RoHS Compliant | - | ||
![]() MLX92215LSE-AAA-000-SP Melexis Technologies NV | 16 |
| Datasheet | 2 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | TSOT-23-3 | -40°C ~ 150°C | -40°C~150°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~24V | - | - | - | - | - | - | - | - | - | - | - | Latch | 4.5mA | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | 3mT Trip, -3mT Release | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX92292LSE-AAA-200-RE Melexis Technologies NV | 9 |
| Datasheet | 22 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2015 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3.3V~18V | - | - | - | - | - | - | - | - | - | - | - | Programmable | 3.1mA | - | - | - | - | - | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.1mA | - | Hall Effect | - | - | - | - | - | Programmable Function, Programmable Trip Point, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OHS3019U TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 3-SSIP | - | 3 | TO-92-3 | 25°C | -40°C~125°C TA | Bulk | - | OHS3000 | - | - | Obsolete | 1 (Unlimited) | - | Hall Effect | - | 125°C | -40°C | - | - | 4.5V~24V | - | - | - | - | - | - | - | - | - | - | - | Unipolar Switch | 7mA | - | - | - | 25V | Open Collector | 25mA | 12V | South Pole | - | - | - | 25V | - | - | - | - | South Pole | - | 6A | 25mA | 7mA | - | Hall Effect | - | 50mT Trip, 12.5mT Release | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() TCS30DLU,LF Toshiba Semiconductor and Storage | 3218 |
| - | 12 Weeks | - | Surface Mount | 6-SMD (5 Leads), Flat Lead | - | - | - | 25°C | -40°C~85°C | Tape & Reel (TR) | - | TCS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 1.3mA | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | ±2.5mT Trip, ±0.3mT Release | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A3425LLTR-T Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | - | - | 3.3V~18V | DUAL | GULL WING | 260 | - | 12V | 1.27mm | unknown | - | 40 | - | - | Bipolar Switch | 6mA | Not Qualified | - | - | - | Open Drain | 20mA | - | - | - | - | 3.3V | - | - | - | ANALOG CIRCUIT | 6mA | South Pole | - | - | 70mA | - | - | - | - | 3mT Trip, -3mT Release | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() A3240LLTTR Allegro MicroSystems | In Stock | - | Datasheet | - | - | Surface Mount | TO-243AA | YES | - | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | 2009 | - | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | Tin/Lead (Sn/Pb) | - | - | REVERSE BATTERY PROTECTION | 8542.39.00.01 | 4.2V~24V | SINGLE | FLAT | 240 | - | 12V | 1.5mm | - | - | 30 | - | R-PSSO-F3 | Unipolar Switch | 6mA | Not Qualified | - | - | - | Open Collector | 25mA | - | - | 24V | - | 4.5V | - | - | - | ANALOG CIRCUIT | 6mA | South Pole | - | - | - | - | - | - | - | 5mT Trip, 5mT Release | - | - | - | - | - | 1.6mm | 4.5mm | 2.445mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() KMI15/2/V3PX NXP USA Inc. | 9 |
| Datasheet | 14 Weeks | - | Through Hole | SOT-453B | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | 0.5V~16V | - | - | - | - | - | - | - | - | - | - | - | Special Purpose | - | - | - | - | - | Current Source | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HAL502UA-A TDK-Micronas GmbH | 10000 | - | Datasheet | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | TO-92UA | 25°C | -40°C~170°C TJ | Tape & Box (TB) | 2010 | HAL® 5xy | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 140°C | -40°C | - | - | 3.8V~24V | - | - | - | - | - | - | - | - | - | - | - | Latch | 4.2mA | - | - | - | - | Open Drain | 20mA | - | South Pole | - | - | - | - | - | - | - | - | South Pole | - | - | - | 4.2mA | Latch | Hall Effect | - | 4.5mT Trip, -4.5mT Release | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A1699LUBTN-FSWPH-T Allegro MicroSystems | 9 |
| Datasheet | 8 Weeks | - | Through Hole | 2-SIP | NO | - | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | SEATED HT-CALCULATED | 8542.39.00.01 | 4V~24V | SINGLE | - | NOT SPECIFIED | - | 12V | 2.54mm | - | - | NOT SPECIFIED | - | R-PSIP-T2 | Special Purpose | 16mA | - | - | - | - | PWM | - | - | - | 24V | - | 4V | - | - | - | ANALOG CIRCUIT | - | South Pole | - | - | - | - | - | - | - | 69% Trip, 31% Release | - | - | - | - | - | 4.6mm | 4mm | 1.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MRMS511X-001 Murata Electronics | 7409 |
| Datasheet | - | - | Surface Mount | 3-SMD, Flat Lead | - | - | - | - | - | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAGNETIC FIELD SENSOR,MAGNETORESISTIVE | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI7202-B-00-FVR Silicon Labs | 10 |
| Datasheet | 10 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | 0°C ~ 70°C | 0°C~70°C TA | Tape & Reel (TR) | 2017 | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | 1.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | Latch | 0.4μA Typ | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | 0.7mT Trip, -0.7mT Release | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HAL543SF-K TDK-Micronas GmbH | 915 | - | - | - | - | Surface Mount | TO-243AA, Variant | - | - | SOT-89B-1 | 25°C | -40°C~140°C TA | Tape & Reel (TR) | 2017 | HAL® 54x | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.3V~24V | - | - | - | - | - | - | - | - | - | - | - | Unipolar Switch | 4.2mA | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | 33mT Trip, 15mT Release | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | - | ||
![]() AD423-02E NVE Corp/Sensor Products | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | -40°C ~ 125°C | -40°C~125°C TA | Tube | 2005 | AD | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 4.5V~30V | - | - | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 4.5mA | - | - | - | - | Open Collector | 20mA | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | 20mA | - | - | 4.5mA | - | Hall Effect | - | ±10mT Trip, ±6.5mT Release | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH337-WL-7 Diodes Incorporated | 860 | - | Datasheet | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | Cut Tape (CT) | 2011 | - | e3 | yes | Obsolete | 3 (168 Hours) | 3 | Hall Effect Switch, Unipolar Switch | Matte Tin (Sn) | 125°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 12V | 0.95mm | - | 2mA | 40 | 3 | - | - | - | - | - | - | - | - | 25mA | - | South Pole | - | AUTOMOTIVE | - | 28V | 4.2V | - | - | - | - | - | 4mA | 25mA | 4mA | - | Hall Effect | - | - | - | - | - | - | - | - | - | 1.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AS-V20TA-R Murata Electronics | In Stock | - | Datasheet | - | Surface Mount | - | SOT-23-3 | - | 3 | - | -40°C ~ 85°C | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | 12μA | - | 12μA | - | - | - | 4mT Trip, 0.8mT Release | - | - | - | - | 1.05mm | - | 2.9mm | 2mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() AD223-00E NVE Corp/Sensor Products | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-MSOP | -40°C ~ 125°C | -40°C~125°C TA | Tube | 2005 | AD | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 4.5V~30V | - | - | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 4.5mA | - | - | - | - | Open Collector | 20mA | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | 20mA | - | - | 4.5mA | - | Hall Effect | - | ±10mT Trip, ±6.5mT Release | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AD705-02E NVE Corp/Sensor Products | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | -40°C ~ 125°C | -40°C~125°C TA | Tube | 2005 | AD | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 4.5V~30V | - | - | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 4.5mA | - | - | - | - | Open Collector | 20mA | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | 20mA | - | - | 4.5mA | - | Hall Effect | - | ±5mT Trip, ±2.5mT Release | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |