- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Test Conditions | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Operating Supply Current | Polarization | Output Current | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Features | Height Seated (Max) | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A3282LLHLT Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | SOT-23W | YES | 3 | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | 2010 | - | e0 | Obsolete | 1 (Unlimited) | 3 | - | Tin/Lead (Sn/Pb) | - | - | 3.6V~24V | DUAL | GULL WING | 240 | - | 0.95mm | - | 30 | - | Latch | - | Not Qualified | - | - | Open Drain | 25mA | 24V | - | - | ANALOG CIRCUIT | 3.5mA | South Pole | - | 15mT Trip, -15mT Release | - | - | - | - | - | 1.17mm | - | 1.975mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() A1185LUA-T Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | 3-SSIP | NO | - | - | -40°C~150°C TA | Bulk | 2011 | Automotive, AEC-Q100 | e3 | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | 8542.39.00.01 | 3.5V~24V | SINGLE | - | NOT SPECIFIED | 5V | 1.27mm | unknown | NOT SPECIFIED | R-PSIP-T3 | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | 24V | - | 3.5V | - | 6.9mA | South Pole | - | Programmable | - | - | - | - | Programmable Trip Point | 5.26mm | 4.09mm | 1.52mm | - | ROHS3 Compliant | - | ||
![]() A3340LLHLT-T Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | SOT-23W | YES | 3 | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | 2010 | - | e3 | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | 4.2V~24V | - | - | - | - | - | unknown | - | - | Unipolar Switch | 6mA | - | 2.975mm | 1.91 mm | Open Collector | 25mA | - | 4.2/24V | - | - | 6mA | South Pole | - | 5mT Trip, 0.5mT Release | 0.6 mT | 270-500mV | 0.5 mT | 5 mT | - | - | - | - | 1mm | ROHS3 Compliant | - | ||
![]() A1186EUA-T Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | 3-SSIP | NO | - | - | -40°C~85°C TA | Bulk | 2011 | Automotive, AEC-Q100 | e3 | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | 8542.39.00.01 | 3.5V~24V | SINGLE | - | 260 | 5V | 1.27mm | unknown | 40 | R-PSIP-T3 | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | 24V | - | 3.5V | - | 6.9mA | South Pole | - | Programmable | - | - | - | - | Programmable Trip Point | 5.26mm | 4.09mm | 1.52mm | - | ROHS3 Compliant | - | ||
![]() A3425ELTR-T Allegro MicroSystems | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | -40°C ~ 85°C | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | Obsolete | 1 (Unlimited) | 8 | - | Matte Tin (Sn) | - | - | 3.3V~18V | DUAL | GULL WING | 260 | 12V | 1.27mm | unknown | 40 | - | Bipolar Switch | 6mA | Not Qualified | - | - | Open Drain | 20mA | - | - | 3.3V | ANALOG CIRCUIT | 6mA | South Pole | - | 3mT Trip, -3mT Release | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() A3241LUA-T Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | 3-SSIP | NO | - | -40°C ~ 150°C | -40°C~150°C TA | Bulk | 2011 | - | e3 | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | 8542.39.00.01 | 3.6V~24V | SINGLE | - | NOT APPLICABLE | 12V | 1.27mm | unknown | NOT APPLICABLE | R-PSIP-T3 | Unipolar Switch | - | Not Qualified | - | - | Open Drain | - | 24V | - | 3.6V | - | 3.5mA | South Pole | - | 13.5mT Trip, 4mT Release | - | - | - | - | - | 5.26mm | 4.09mm | 1.52mm | - | ROHS3 Compliant | - | ||
![]() A3251EUA-T Allegro MicroSystems | In Stock | - | Datasheet | Through Hole | Through Hole | 3-SSIP | - | 3 | - | -40°C~85°C TA | Bulk | 2011 | - | e3 | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | REVERSE BATTERY PROTECTION | - | 4.2V~24V | SINGLE | - | - | 12V | 1.27mm | unknown | - | - | Unipolar Switch | 7mA | Not Qualified | - | - | Open Collector | 20mA | 24V | - | 4.2V | - | 10mA | South Pole | 20mA | Programmable | - | - | - | - | Programmable Trip Point | 5.26mm | 4.09mm | 1.52mm | - | ROHS3 Compliant | - | ||
![]() A3340LUA-T Allegro MicroSystems | In Stock | - | Datasheet | Through Hole | Through Hole | 3-SSIP | - | 3 | -40°C ~ 150°C | -40°C~150°C TA | Bulk | 2010 | - | e3 | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | 4.2V~24V | - | - | - | - | - | unknown | - | - | Unipolar Switch | 6mA | - | 4.09mm | 1.52 mm | Open Collector | 25mA | - | 4.2/24V | - | - | 6mA | South Pole | 25mA | 5mT Trip, 0.5mT Release | 0.6 mT | 270-500mV | 0.5 mT | 5 mT | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A1145LLHLT Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | SOT-23W | YES | 3 | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e0 | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | TIN LEAD | - | - | 3.5V~24V | DUAL | GULL WING | 240 | 12V | 0.95mm | - | 30 | - | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | 24V | - | - | - | 6.9mA | South Pole | - | 6mT Trip, 1mT Release | - | - | - | - | - | 1.17mm | - | 1.975mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() A1146EUA Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | 3-SSIP | NO | - | -40°C ~ 85°C | -40°C~85°C TA | Bulk | 2011 | Automotive, AEC-Q100 | e0 | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | 3.5V~24V | SINGLE | - | 240 | 12V | 1.27mm | - | 30 | R-PSIP-T3 | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | 24V | - | 3.5V | - | 6.9mA | South Pole | - | 6mT Trip, 1mT Release | - | - | - | - | - | 5.26mm | 4.105mm | 1.52mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() A1182EUA Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | 3-SSIP | NO | - | - | -40°C~85°C TA | Bulk | 2011 | Automotive, AEC-Q100 | e0 | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | TIN LEAD | - | 8542.39.00.01 | 3.5V~24V | SINGLE | - | 240 | 5V | 1.27mm | - | 30 | R-PSIP-T3 | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | 24V | - | 3.5V | - | 6.9mA | South Pole | - | Programmable | - | - | - | - | Programmable Trip Point | 5.26mm | 4.105mm | 1.52mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() A1148LUA Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | 3-SSIP | NO | - | -40°C ~ 150°C | -40°C~150°C TA | Bulk | 2010 | Automotive, AEC-Q100 | e0 | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | 3.5V~24V | SINGLE | - | 240 | 12V | 1.27mm | - | 30 | R-PSIP-T3 | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | 24V | - | 3.5V | - | 5mA | South Pole | - | 8mT Trip, 1mT Release | - | - | - | - | - | 5.26mm | 4.105mm | 1.52mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() A1146EUA-T Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | 3-SSIP | NO | - | -40°C ~ 85°C | -40°C~85°C TA | Bulk | 2011 | Automotive, AEC-Q100 | e3 | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | REVERSE BATTERY PROTECTION | 8542.39.00.01 | 3.5V~24V | SINGLE | - | NOT SPECIFIED | 12V | 1.27mm | unknown | NOT SPECIFIED | R-PSIP-T3 | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | 24V | - | 3.5V | - | 6.9mA | South Pole | - | 6mT Trip, 1mT Release | - | - | - | - | - | 5.26mm | 4.09mm | 1.52mm | - | ROHS3 Compliant | Lead Free | ||
![]() A1147LLHLT-T Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | SOT-23W | YES | 3 | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | 3.5V~24V | DUAL | GULL WING | NOT SPECIFIED | 12V | 0.95mm | unknown | NOT SPECIFIED | - | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | 24V | - | - | - | 5mA | South Pole | - | 8mT Trip, 1mT Release | - | - | - | - | - | 1.17mm | 2.98mm | 1.975mm | - | ROHS3 Compliant | Lead Free | ||
![]() A1180LLHLT-T Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | SOT-23W | YES | 3 | - | -40°C~150°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e3 | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | 3.5V~24V | DUAL | GULL WING | 260 | 5V | 0.95mm | unknown | 40 | - | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | 24V | - | - | - | 5mA | South Pole | - | Programmable | - | - | - | - | Programmable Trip Point | - | 2.98mm | 1.91mm | - | ROHS3 Compliant | Lead Free | ||
![]() A1185EUA Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | 3-SSIP | NO | - | - | -40°C~85°C TA | Bulk | 2011 | Automotive, AEC-Q100 | e0 | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | TIN LEAD | - | 8542.39.00.01 | 3.5V~24V | SINGLE | - | 240 | 5V | 1.27mm | - | 30 | R-PSIP-T3 | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | 24V | - | 3.5V | - | 6.9mA | South Pole | - | Programmable | - | - | - | - | Programmable Trip Point | 5.26mm | 4.105mm | 1.52mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() A1143ELHLT Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | SOT-23W | YES | 3 | -40°C ~ 85°C | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e0 | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | TIN LEAD | - | - | 3.5V~24V | DUAL | GULL WING | 240 | 12V | 0.95mm | - | 30 | - | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | 24V | - | - | - | 6.9mA | South Pole | - | 11mT Trip, 4.5mT Release | - | - | - | - | - | 1.17mm | 2.92mm | 1.975mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() A1242LUA-I1-T Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | 3-SSIP | NO | 3 | -40°C ~ 150°C | -40°C~150°C TA | Bulk | 2011 | - | e3 | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | REVERSE BATTERY PROTECTION | - | 3.5V~24V | - | - | - | - | - | unknown | - | - | Latch | - | - | 4.09mm | 1.52 mm | Open Collector | - | - | - | - | - | 6.9mA | South Pole | - | 8mT Trip, -8mT Release | 6.4 mT | - | -8 mT | 8 mT | - | - | - | - | 5.2mm | ROHS3 Compliant | Lead Free | ||
![]() A1145ELHLT Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | SOT-23W | YES | 3 | -40°C ~ 85°C | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e0 | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | TIN LEAD | - | - | 3.5V~24V | DUAL | GULL WING | 240 | 12V | 0.95mm | - | 30 | - | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | 24V | - | - | - | 6.9mA | South Pole | - | 6mT Trip, 1mT Release | - | - | - | - | - | 1.17mm | - | 1.975mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() A1184EUA Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | 3-SSIP | NO | - | - | -40°C~85°C TA | Bulk | 2011 | Automotive, AEC-Q100 | e0 | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | 3.5V~24V | SINGLE | - | 240 | 5V | 1.27mm | - | 30 | R-PSIP-T3 | Unipolar Switch | 17mA | Not Qualified | - | - | Open Collector | - | 24V | - | 3.5V | - | 6.9mA | South Pole | - | Programmable | - | - | - | - | Programmable Trip Point | 5.26mm | 4.105mm | 1.52mm | - | Non-RoHS Compliant | Contains Lead |