- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Current Rating | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Current - Output (Max) | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Output Polarity | Sensing Method | Sensors/Transducers Type | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Operating Current-Max | Features | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MRMS211H-001 Murata Electronics | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3-MM | - | - | - | -40°C ~ 85°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 1.6V~3.5V | - | Unipolar Switch | 12μA | - | - | - | Push-Pull | - | - | South Pole | - | - | - | - | - | - | South Pole | - | - | - | - | 12μA | - | Magnetoresistive | - | - | 1.6mT Trip, 0.6mT Release | - | - | - | - | - | - | Temperature Compensated | - | - | - | ROHS3 Compliant | - | ||
![]() A1125EUA-T Allegro MicroSystems | 9 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 3-SSIP | - | 3 | - | - | - | - | -40°C ~ 85°C | Automotive grade | -40°C~85°C TA | Bulk | 2012 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | Unipolar Switch | Matte Tin (Sn) | - | - | AEC-Q100; SHORT CIRCUIT PROTECTION | - | 3V~24V | - | Unipolar Switch | - | 4.09mm | 1.52 mm | - | Open Drain | 25mA | - | - | - | - | - | - | - | 4mA | South Pole | - | - | - | 25mA | 4mA | - | - | - | - | 5mT Trip, 0.5mT Release | 1 mT | - | 0.5 mT | - | 5 mT | - | High Temperature | 4.12mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AH182-PL-A Diodes Incorporated | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 3-SIP, Formed Leads | - | 3 | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Box (TB) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | Hall Effect Switch, Unipolar Switch | Matte Tin (Sn) | - | - | - | - | 2.5V~5.5V | 5μA | Unipolar Switch | - | 4.1mm | 1.5 mm | - | Open Drain | 10mA | 5V | South Pole | - | - | - | - | - | 2mA | South Pole | - | 10μA | - | 10mA | 10μA | - | Hall Effect | - | - | 6mT Trip, 1mT Release | 1 mT | - | 1 mT | - | 6 mT | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ATS137-PL-A-A Diodes Incorporated | 24500 | - | Datasheet | - | Tin | Through Hole | Through Hole | 3-SIP, Formed Leads | - | 3 | - | - | - | - | 25°C | - | -20°C~85°C TA | Tape & Box (TB) | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Hall Effect Switch, Unipolar Switch | - | - | - | - | - | 3.5V~20V | 5mA | Unipolar Switch | - | 4.1mm | 1.5 mm | - | Open Collector | 25mA | 12V | South Pole | - | - | - | - | - | 5mA | South Pole | - | 10mA | - | 25mA | 10mA | - | Hall Effect | - | - | 10mT Trip, 1mT Release | 8 mT | 700mV | 1 mT | - | 10 mT | - | Temperature Compensated | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATS177-PG-A-A Diodes Incorporated | In Stock | - | Datasheet | - | - | - | Through Hole | 3-SIP, Formed Leads | NO | - | - | - | - | - | 25°C | - | -20°C~85°C TA | Tape & Box (TB) | 2010 | - | e3 | - | Obsolete | Not Applicable | 3 | - | Matte Tin (Sn) | - | - | - | - | 3.5V~20V | - | Latch | 10mA | - | - | - | Open Collector | - | - | - | - | 3.5/20V | - | - | - | - | South Pole | - | - | - | - | - | NON-INVERTING | - | - | - | 7mT Trip, -7mT Release | - | - | -7 mT | - | 7 mT | - | Temperature Compensated | - | - | - | ROHS3 Compliant | - | ||
![]() 605-00005 Parallax Inc. | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | TO-92 | 1.814369g | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | 3.5V~24V | - | Special Purpose | 6mA | - | - | 30V | Open Collector | 25mA | 24V | - | - | - | - | - | - | - | - | - | 3mA | 100mW | - | 6mA | - | Hall Effect | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MLX92221LUA-AAA-005-BU Melexis Technologies NV | 43 |
| Datasheet | 16 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | - | - | - | -40°C ~ 165°C | - | -40°C~165°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3.5V~24V | - | Latch | 17mA | - | - | - | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | - | - | 3.3mT Trip, -3.3mT Release | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX92232LUA-AAA-000-BU Melexis Technologies NV | 9 |
| Datasheet | 16 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX92241LSE-AAA-012-RE Melexis Technologies NV | 36 |
| Datasheet | 16 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | 25°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 2.7V~24V | - | Unipolar Switch | - | - | - | - | Open Collector | - | - | South Pole | - | - | - | - | - | - | South Pole | - | - | - | - | 17mA | - | Hall Effect | - | - | 7.1mT Trip, 2mT Release | - | - | - | - | - | - | Temperature Compensated | - | - | - | RoHS Compliant | - | ||
![]() MLX92241LUA-AAA-005-BU Melexis Technologies NV | 9 |
| Datasheet | 16 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | TO-92UA | - | - | - | 25°C | - | -40°C~150°C TA | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | - | Unipolar Switch | - | 150°C | -40°C | - | - | 2.7V~24V | - | Unipolar Switch | 17mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | 17mA | South Pole | - | - | - | - | - | - | - | - | - | 12mT Trip, 5mT Release | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX92241LUA-AAA-004-BU Melexis Technologies NV | 9 |
| Datasheet | 16 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | - | - | - | - | 25°C | - | -40°C~150°C TA | Bulk | 2008 | - | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | 2.7V~24V | - | Unipolar Switch | - | - | - | - | Open Collector | - | - | South Pole | - | 2.7/24V | - | - | - | - | South Pole | - | - | - | - | 17mA | - | Hall Effect | - | - | 12mT Trip, 5mT Release | - | - | 4.6 mT | - | 12.5 mT | - | Temperature Compensated | - | - | - | RoHS Compliant | - | ||
![]() AD324-00E NVE Corp/Sensor Products | 9 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-MSOP | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tube | 2005 | AD | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 4.5V~30V | - | Omnipolar Switch | 4.5mA | - | - | - | Open Collector | 20mA | - | - | - | - | - | - | - | - | North Pole, South Pole | 20mA | - | - | - | 4.5mA | - | Hall Effect | - | - | ±3.4mT Trip, ±1.4mT Release | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLX92241LUA-BAA-106-BU Melexis Technologies NV | 9 |
| Datasheet | 22 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX92241LUA-BAA-106-SP Melexis Technologies NV | 9 |
| Datasheet | 22 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX92241LUA-BAA-112-BU Melexis Technologies NV | 32 |
| Datasheet | 22 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | - | - | - | -40°C ~ 165°C | - | -40°C~165°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 6V~10V | - | Unipolar Switch | 17mA | - | - | - | - | - | - | - | - | - | - | - | - | - | North Pole | - | - | - | - | - | - | - | - | - | -2mT Trip, -4.3mT Release | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX92241LUA-BAA-110-BU Melexis Technologies NV | 43 |
| Datasheet | 22 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | - | - | - | -40°C ~ 165°C | - | -40°C~165°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3.5V~24V | - | Unipolar Switch | 17mA | - | - | - | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | - | - | 8.5mT Trip, 2.7mT Release | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX92241LSE-AAA-013-RE Melexis Technologies NV | 9 |
| Datasheet | 16 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | 25°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 2.7V~24V | - | Unipolar Switch | - | - | - | - | Open Collector | - | - | South Pole | - | - | - | - | - | - | South Pole | - | - | - | - | 17mA | - | Hall Effect | - | - | 12mT Trip, 5mT Release | - | - | - | - | - | - | Temperature Compensated | - | - | - | RoHS Compliant | - | ||
![]() MLX92241LSE-AAA-015-RE Melexis Technologies NV | 9 |
| Datasheet | 16 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | 25°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 2.7V~24V | - | Unipolar Switch | - | - | - | - | Open Collector | - | - | South Pole | - | - | - | - | - | - | South Pole | - | - | - | - | 17mA | - | Hall Effect | - | - | 12mT Trip, 5mT Release | - | - | - | - | - | - | Temperature Compensated | - | - | - | RoHS Compliant | - | ||
![]() MLX92241LUA-BAA-101-BU Melexis Technologies NV | In Stock | - | Datasheet | 22 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | - | - | 150°C | -40°C | - | - | - | Bulk | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | ISO26262-8:13 | - | - | - | - | - | 4.1mm | 1.5 mm | - | CURRENT OUTPUT | - | - | - | 24V | - | 2.7V | SOLDER | - | - | - | - | - | - | - | - | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | PLASTIC | - | - | - | 13 mT | 2-WIRE INTERFACE | 19.5 mT | 17mA | - | 4mm | - | - | RoHS Compliant | - | ||
![]() AD724-00E NVE Corp/Sensor Products | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tube | 2005 | AD | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~30V | - | Omnipolar Switch | 4.5mA | - | - | - | Open Collector | 20mA | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | 4.5mA | - | Hall Effect | - | - | ±3.4mT Trip, ±1.4mT Release | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |