- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Test Conditions | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Reach Compliance Code | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Termination Type | Polarization | Max Supply Current | Logic Function | Sensing Method | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLX90254LVA-BBA-000-SP Melexis Technologies NV | 29 |
| Datasheet | 2 Weeks | Through Hole | 4-SSIP Module | - | - | 4-SIP | - | -40°C~150°C TA | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 4V~24V | - | Special Purpose | 12mA | - | - | Open Drain | - | - | - | - | - | - | - | - | 0.5mT Trip, -0.5mT Release | - | - | - | - | - | - | RoHS Compliant | ||
![]() OHN3030U TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | 3-SSIP | - | 3 | TO-92-3 | 25°C | -20°C~85°C TA | Bulk | 2007 | OHN3000 | - | Obsolete | 1 (Unlimited) | - | 85°C | -20°C | - | 4.5V~24V | - | Unipolar Switch | 7mA | - | - | Open Collector | 25mA | 12V | South Pole | - | South Pole | 7mA | - | Hall Effect | 25mT Trip, 0mT Release | - | - | - | - | - | - | RoHS Compliant | ||
![]() US5681ESE-AAA-000-SP Melexis Technologies NV | 5 |
| Datasheet | 2 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | Bulk | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() US2882LUA-AAA-000-SP Melexis Technologies NV | In Stock |
| Datasheet | 2 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | TO-92UA | 150°C | -40°C~150°C TA | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 3.5V~24V | - | Latch | 5mA | - | - | Open Drain | - | - | - | - | South Pole | - | - | - | 6mT Trip, -6mT Release | - | - | - | - | - | - | RoHS Compliant | ||
![]() MLX92211LSE-BAA-006-SP Melexis Technologies NV | In Stock | - | Datasheet | 16 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | TSOT-23-3 | 25°C | -40°C~150°C TA | Bulk | 2008 | - | - | Active | 1 (Unlimited) | - | 150°C | -40°C | - | 2.7V~24V | - | Latch | 4.5mA | - | - | Open Drain | 70mA | - | South Pole | - | South Pole | 4.5mA | Latch | Hall Effect | 3.5mT Trip, -3.5mT Release | - | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() US5881EUA-AAA-000-SP Melexis Technologies NV | 9 |
| Datasheet | 2 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | TO-92-3 | - | - | Bulk | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MLX92211LSE-BAA-008-SP Melexis Technologies NV | 9 |
| Datasheet | 16 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | TSOT-23-3 | 25°C | -40°C~150°C TA | Bulk | 2008 | - | - | Active | 1 (Unlimited) | - | 150°C | -40°C | - | 2.7V~24V | - | Latch | 4.5mA | - | - | Open Drain | 70mA | - | South Pole | - | South Pole | 4.5mA | Latch | Hall Effect | 8.6mT Trip, -8.6mT Release | - | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() AH3563Q-P-A Diodes Incorporated | 27100 |
| Datasheet | 18 Weeks | Through Hole | 3-SIP, Formed Leads | NO | - | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Box (TB) | - | Automotive, AEC-Q100 | e3 | Active | 1 (Unlimited) | Matte Tin (Sn) | - | - | - | 3V~28V | - | Latch | 4mA | 4.1mm | 1.5 mm | Open Drain | - | - | - | SOLDER | North Pole, South Pole | - | - | - | ±4.5mT Trip, ±0.5mT Release | 1 mT | - | 0.5 mT | 4.5 mT | Temperature Compensated | 5.5mm | ROHS3 Compliant | ||
![]() AH3562Q-P-A Diodes Incorporated | 60 |
| Datasheet | 18 Weeks | Through Hole | 3-SIP, Formed Leads | NO | - | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Box (TB) | - | Automotive, AEC-Q100 | e3 | Active | 1 (Unlimited) | Matte Tin (Sn) | - | - | - | 3V~28V | - | Omnipolar Switch | 4mA | 4.1mm | 1.5 mm | Open Drain | - | - | - | SOLDER | North Pole, South Pole | - | - | - | ±3mT Trip, ±0.2mT Release | 1 mT | - | 0.2 mT | 3 mT | Temperature Compensated | 5.5mm | ROHS3 Compliant | ||
![]() AH3564Q-P-A Diodes Incorporated | 128 |
| Datasheet | 18 Weeks | Through Hole | 3-SIP, Formed Leads | NO | - | - | -40°C ~ 125°C | -40°C~125°C TA | Tape & Box (TB) | - | Automotive, AEC-Q100 | e3 | Active | 1 (Unlimited) | Matte Tin (Sn) | - | - | - | 3V~28V | - | Omnipolar Switch | 4mA | 4.1mm | 1.5 mm | Open Drain | - | - | - | SOLDER | North Pole, South Pole | - | - | - | ±6mT Trip, ±1mT Release | 1.5 mT | - | 1 mT | 6 mT | Temperature Compensated | 5.5mm | ROHS3 Compliant | ||
![]() SI7201-B-32-IV Silicon Labs | 293 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | -40°C ~ 125°C | -40°C~125°C TA | Strip | - | - | - | Active | 2 (1 Year) | - | - | - | - | 1.71V~5.5V | - | Omnipolar Switch | 1.2μA Typ | - | - | Open Drain | - | - | - | - | North Pole, South Pole | - | - | - | ±7mT Trip, ±4.1mT Release | - | - | - | - | - | - | - | ||
![]() SI7201-B-31-IV Silicon Labs | 44 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | -40°C ~ 125°C | -40°C~125°C TA | Strip | - | - | - | Active | 2 (1 Year) | - | - | - | - | 1.71V~5.5V | - | Omnipolar Switch | 0.9μA Typ | - | - | Open Drain | - | - | - | - | North Pole, South Pole | - | - | - | ±7mT Trip, ±4.1mT Release | - | - | - | - | - | - | - | ||
![]() SI7201-B-20-IV Silicon Labs | 44 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | -40°C ~ 125°C | -40°C~125°C TA | Strip | - | - | - | Active | 2 (1 Year) | - | - | - | - | 1.71V~5.5V | - | Omnipolar Switch | 0.4μA Typ | - | - | Open Drain | - | - | - | - | North Pole, South Pole | - | - | - | ±4.9mT Trip, ±2.3mT Release | - | - | - | - | - | - | - | ||
![]() SI7201-B-22-IV Silicon Labs | 44 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | -40°C ~ 125°C | -40°C~125°C TA | Strip | - | - | - | Active | 2 (1 Year) | - | - | - | - | 1.71V~5.5V | - | Omnipolar Switch | 1.2μA Typ | - | - | Open Drain | - | - | - | - | North Pole, South Pole | - | - | - | ±4.9mT Trip, ±2.3mT Release | - | - | - | - | - | - | - | ||
![]() S-5712BCDH2-I4T1U ABLIC U.S.A. Inc. | 8515 | - | Datasheet | 18 Weeks | Surface Mount | 4-SMD, Flat Leads | - | - | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | - | S-5712 | e3 | Active | 1 (Unlimited) | Tin (Sn) | - | - | - | 1.6V~3.5V | unknown | Omnipolar Switch | 2μA | - | - | Push-Pull | - | - | - | - | North Pole, South Pole | - | - | - | ±6mT Trip, ±5.5mT Release | - | - | - | - | - | - | RoHS Compliant | ||
![]() S-5743NBH9A-M3T4U ABLIC U.S.A. Inc. | 100 | - | Datasheet | 18 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | -40°C~125°C TA | Tape & Reel (TR) | - | S-5743A | e3 | Active | 1 (Unlimited) | Tin (Sn) | - | - | IT HAVE SENSITIVITY OF 0.5 MT | 2.7V~26V | - | Bipolar Switch | 4mA | 2.9mm | 1.6 mm | Open Drain | - | - | - | SOLDER | North Pole, South Pole | - | - | - | 1.5mT Trip, -1.5mT Release | 1 mT | 22-70mA | - | - | - | 1.2mm | RoHS Compliant | ||
![]() SI7201-B-21-IV Silicon Labs | 100 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | -40°C ~ 125°C | -40°C~125°C TA | Strip | - | - | - | Active | 2 (1 Year) | - | - | - | - | 1.71V~5.5V | - | Omnipolar Switch | 0.9μA Typ | - | - | Open Drain | - | - | - | - | North Pole, South Pole | - | - | - | ±4.9mT Trip, ±2.3mT Release | - | - | - | - | - | - | - | ||
![]() SI7201-B-30-IV Silicon Labs | 44 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | -40°C ~ 125°C | -40°C~125°C TA | Strip | - | - | - | Active | 2 (1 Year) | - | - | - | - | 1.71V~5.5V | - | Omnipolar Switch | 0.4μA Typ | - | - | Open Drain | - | - | - | - | North Pole, South Pole | - | - | - | ±7mT Trip, ±4.1mT Release | - | - | - | - | - | - | - | ||
![]() SI7201-B-41-IV Silicon Labs | 78 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | -40°C ~ 125°C | -40°C~125°C TA | Strip | - | - | - | Active | 2 (1 Year) | - | - | - | - | 1.71V~5.5V | - | Omnipolar Switch | 0.9μA Typ | - | - | Open Drain | - | - | - | - | North Pole, South Pole | - | - | - | ±15mT Trip, ±9.6mT Release | - | - | - | - | - | - | - | ||
![]() SI7201-B-10-IV Silicon Labs | 215 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | -40°C ~ 125°C | -40°C~125°C TA | Strip | - | - | - | Active | 2 (1 Year) | - | - | - | - | 1.71V~5.5V | - | Omnipolar Switch | 0.4μA Typ | - | - | Open Drain | - | - | - | - | North Pole, South Pole | - | - | - | ±3.7mT Trip, ±1.5mT Release | - | - | - | - | - | - | - |