- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Polarity | Termination Type | Analog IC - Other Type | Polarization | Max Supply Current | Logic Function | Output Polarity | Sensing Method | Housing | Sensing Range | Hysteresis | Output Range | Output Circuit Type | Source Url Status Check Date | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Features | Number of Axes | Height | Length | Width | Thickness | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AH3574-P-B Diodes Incorporated | 1000 |
| Datasheet | 19 Weeks | - | - | Through Hole | 3-SSIP | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Bulk | - | AH3574 | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | Omnipolar Switch | 4mA | - | - | - | Open Drain | - | - | - | - | North Pole, South Pole | - | - | - | - | - | ±6mT Trip, ±1mT Release | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APS11450LLHALX-0SLA Allegro MicroSystems | 9 |
| Datasheet | 18 Weeks | - | - | Surface Mount | SOT-23W | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~30V | - | - | - | - | - | - | - | Unipolar Switch | 4.5mA | - | - | - | Open Drain | - | - | - | - | South Pole | - | - | - | - | - | 5mT Trip, 0.5mT Release | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APS13295KUAA Allegro MicroSystems | 9 |
| Datasheet | 8 Weeks | - | - | Through Hole | 3-SSIP | NO | - | - | 25°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | Not Applicable | - | - | - | - | - | SHORT CIRCUIT PROTECTION | - | 2.8V~24V | - | - | - | - | - | - | - | Unipolar Switch | 3mA | - | 4.09mm | 1.52 mm | Open Drain | - | - | SOLDER | - | South Pole | - | - | - | - | - | 5mT Trip, 0.5mT Release | 1 mT | - | - | - | - | 3-WIRE INTERFACE | - | - | - | - | - | - | - | 4.12mm | ROHS3 Compliant | ||
![]() KMI15/4 115 | In Stock | - | - | - | - | - | Through Hole | SOT-453C | NO | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | TIN | - | - | - | 8542.39.00.01 | 0.5V~16V | SINGLE | NOT SPECIFIED | 12V | - | NOT SPECIFIED | - | R-PSIP-T2 | Special Purpose | - | Not Qualified | - | - | Current Source | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | 2013-06-14 00:00:00 | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DRV5032FDDMRR Texas Instruments | 3000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 4-XFDFN Exposed Pad | YES | 4 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 1.65V~5.5V | - | - | - | - | - | DRV5032 | - | Unipolar Switch | 3.5μA | - | - | - | Push-Pull | - | - | SOLDER | - | North Pole, South Pole | - | - | COMPLEMENTARY | - | PLASTIC | ±4.8mT Trip, ±3mT Release | 1.5 mT | -5.0-5.0mA | - | - | 0.5 mT | - | - | - | - | 400μm | 1.4mm | 1.1mm | 400μm | - | ROHS3 Compliant | ||
![]() AH1921-W-7 Diodes Incorporated | 24500 |
| Datasheet | 19 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | -40°C ~ 85°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 1.6V~5.5V | - | - | - | - | - | - | - | Omnipolar Switch | 3μA | - | - | - | Open Drain | - | - | - | - | North Pole, South Pole | - | - | - | - | - | ±9mT Trip, ±6.7mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DRV5015A3EDBZRQ1 Texas Instruments | 4315 |
| - | 12 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C ~ 125°C | Automotive grade | -40°C~150°C TA | Cut Tape (CT) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | AEC-Q100; IT HAVE SENSITIVITY OF PLUS OR MINUS 1.8 MT | - | 2.5V~5.5V | - | - | - | compliant | - | DRV5015 | - | Latch | 2.8mA | - | 2.92mm | 1.3 mm | Open Drain | - | - | SOLDER | - | North Pole, South Pole | - | - | - | - | PLASTIC | 3.7mT Trip, -3.7mT Release | 3.6 mT | - | - | - | -3.7 mT | - | 3.7 mT | Temperature Compensated | - | - | - | - | - | 1.12mm | RoHS Compliant | ||
![]() APS13295KLHALT Allegro MicroSystems | 18 |
| Datasheet | 8 Weeks | - | - | Surface Mount | SOT-23W | YES | - | - | 25°C | - | -40°C~125°C TA | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | SHORT CIRCUIT PROTECTION | - | 2.8V~24V | - | - | - | - | - | - | - | Unipolar Switch | 3mA | - | 2.98mm | 1.91 mm | Open Drain | - | - | SOLDER | - | South Pole | - | - | - | - | - | 5mT Trip, 0.5mT Release | 1 mT | - | - | - | - | 3-WIRE INTERFACE | - | - | - | - | - | - | - | 1mm | ROHS3 Compliant | ||
![]() APS11450LLHALT-0SLA Allegro MicroSystems | 9 |
| Datasheet | 18 Weeks | - | - | Surface Mount | SOT-23W | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~30V | - | - | - | - | - | - | - | Unipolar Switch | 4.5mA | - | - | - | Open Drain | - | - | - | - | South Pole | - | - | - | - | - | 5mT Trip, 0.5mT Release | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TCS40DLR LF | 500 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | SOT-23-3 Flat Leads | - | 3 | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | TCS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.3V~5.5V | - | - | - | unknown | - | - | - | Omnipolar Switch | 1.6mA Typ | - | - | - | Open Drain | 5mA | - | - | ANALOG CIRCUIT | North Pole, South Pole | 1.6mA | - | - | Hall Effect | - | ±4.4mT Trip, ±0.9mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AH3574-SA-7 Diodes Incorporated | 355 | - | Datasheet | 19 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | AH3574 | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | Omnipolar Switch | 4mA | - | - | - | Open Drain | - | - | - | - | North Pole, South Pole | - | - | - | - | - | ±6mT Trip, ±1mT Release | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AH3572-SA-7 Diodes Incorporated | 98 |
| Datasheet | 19 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | AH3572 | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | Omnipolar Switch | 4mA | - | - | - | Open Drain | - | - | - | - | North Pole, South Pole | - | - | - | - | - | ±3mT Trip, ±0.2mT Release | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AH3582-SA-7 Diodes Incorporated | 36000 | - | Datasheet | 19 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | AH3582 | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | Omnipolar Switch | 4mA | - | - | - | Push-Pull | - | - | - | - | North Pole, South Pole | - | - | - | - | - | ±6mT Trip, ±1mT Release | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | ||
![]() AH3572-P-B Diodes Incorporated | 198 | - | Datasheet | 19 Weeks | - | - | Through Hole | 3-SSIP | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Bulk | - | AH3572 | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | Omnipolar Switch | 4mA | - | - | - | Open Drain | - | - | - | - | North Pole, South Pole | - | - | - | - | - | ±3mT Trip, ±0.2mT Release | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APS13291KLHALT Allegro MicroSystems | 9918 |
| Datasheet | 8 Weeks | - | - | Surface Mount | SOT-23W | YES | - | - | 25°C | - | -40°C~125°C TA | Cut Tape (CT) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | SHORT CIRCUIT PROTECTION | - | 2.8V~24V | - | - | - | - | - | - | - | Latch | 3mA | - | 2.98mm | 1.91 mm | Open Drain | - | - | SOLDER | - | South Pole | - | - | - | - | - | 8mT Trip, -8mT Release | 10 mT | - | - | - | - | 3-WIRE INTERFACE | - | - | - | - | - | - | - | 1mm | ROHS3 Compliant | ||
![]() HAL102TQ-I TDK-Micronas GmbH | In Stock | - | - | - | - | - | Surface Mount | TO-243AA, Variant | - | - | SOT-89B-3 | 25°C | - | -20°C~125°C TA | Tape & Reel (TR) | - | HAL® | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 125°C | -20°C | - | - | 3.8V~24V | - | - | - | - | - | - | - | Latch | 5.2mA | - | - | - | Open Drain | 50mA | South Pole | - | - | South Pole | 5.2mA | Latch | - | Hall Effect | - | 6mT Trip, -6mT Release | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | ||
![]() APS13295KLHALX Allegro MicroSystems | 9 |
| Datasheet | 8 Weeks | - | - | Surface Mount | SOT-23W | YES | - | - | 25°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | SHORT CIRCUIT PROTECTION | - | 2.8V~24V | - | - | - | - | - | - | - | Unipolar Switch | 3mA | - | 2.98mm | 1.91 mm | Open Drain | - | - | SOLDER | - | South Pole | - | - | - | - | - | 5mT Trip, 0.5mT Release | 1 mT | - | - | - | 0.5 mT | 3-WIRE INTERFACE | 5 mT | - | - | - | - | - | - | 1mm | ROHS3 Compliant | ||
![]() BU52098GWZ-E2 ROHM Semiconductor | 50 | - | Datasheet | 14 Weeks | - | - | Surface Mount | 4-XFBGA, CSPBGA | YES | - | - | 25°C | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 4 | - | - | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | Omnipolar Switch | 8μA | - | 0.8mm | 0.8 mm | CMOS | - | - | SOLDER | - | North Pole, South Pole | - | - | - | - | - | ±27.5mT Trip, ±18.9mT Release | 1.6 mT | 0.2-1.6V | TRANSISTOR | - | 18.9 mT | - | 27.5 mT | - | 1 | - | - | - | - | 0.4mm | ROHS3 Compliant | ||
![]() AH3582-P-A Diodes Incorporated | 4000 |
| Datasheet | 19 Weeks | - | - | Through Hole | 3-SIP, Formed Leads | NO | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Box (TB) | - | AH3582 | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | Omnipolar Switch | 4mA | - | 4.1mm | 1.5 mm | Push-Pull | - | - | SOLDER | - | North Pole, South Pole | - | - | - | - | - | ±6mT Trip, ±1mT Release | 1.5 mT | - | - | - | 1 mT | - | 6 mT | Temperature Compensated | - | - | - | - | - | 5.5mm | ROHS3 Compliant | ||
![]() AH3574-P-A Diodes Incorporated | 4000 |
| Datasheet | 19 Weeks | - | - | Through Hole | 3-SIP, Formed Leads | NO | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Box (TB) | - | AH3574 | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | Omnipolar Switch | 4mA | - | 4.1mm | 1.5 mm | Open Drain | - | - | SOLDER | - | North Pole, South Pole | - | - | - | - | - | ±6mT Trip, ±1mT Release | 1.5 mT | - | - | - | 1 mT | - | 6 mT | Temperature Compensated | - | - | - | - | - | 5.5mm | ROHS3 Compliant |