- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Leakage Current | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Output Current | Max Supply Current | Max Output Voltage | Halogen Free | Bandwidth | Output Polarity | Sensing Method | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Features | Input Mode | Height | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A1210ELHLT-T Allegro MicroSystems | 168 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | SOT-23W | - | - | 3 | - | -40°C ~ 85°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | - | Matte Tin (Sn) | - | - | - | BICMOS COMPATIBLE, REVERSE BATTERY PROTECTION | 3.8V~24V | - | - | - | - | - | - | - | - | - | Latch | - | - | - | 1.975 mm | - | Open Drain | 25mA | - | - | - | - | - | - | - | - | - | - | 7.5mA | South Pole | - | 20mA | 7.5mA | - | - | - | NON-INVERTING | - | - | - | - | 15mT Trip, -15mT Release | 15.5 mT | 400mV | -15 mT | - | 15 mT | - | UNIPOLAR | 950μm | 2.98mm | 1.91mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV5013ADEDBZTQ1 Texas Instruments | 8 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 3 | - | -40°C ~ 150°C | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | AEC-Q100, SHORT CIRCUIT PROTECTION, REVERSE SUPPLY PROTECTION | 2.7V~38V | - | - | - | - | - | - | - | - | DRV5013 | Latch | 2.7mA Typ | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | - | - | - | - | - | 5mT Trip, -5mT Release | 5.4 mT | - | -5 mT | 2-WIRE INTERFACE | 5 mT | Temperature Compensated | - | 1.22mm | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AH1885-ZG-7 Diodes Incorporated | 24500 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | SOT-553 | - | - | 5 | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Obsolete | 3 (168 Hours) | 6 | - | - | Hall Effect Switch | Matte Tin (Sn) | - | - | - | BATTERY OPERATION | 1.65V~3.3V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | - | - | 1.6mm | - | - | Push-Pull | - | 2V | - | - | 1.8/3V | - | - | - | - | - | - | - | North Pole, South Pole | 12μA | 500mA | 12μA | - | - | - | - | Hall Effect | - | - | - | ±5.9mT Trip, ±1.5mT Release | 0.8 mT | 0.2-1.6V | - | - | - | - | BIPOLAR | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV5013AGQDBZTQ1 Texas Instruments | 16 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | SOT-23 | YES | SURFACE MOUNT | 3 | - | -40°C ~ 125°C | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | AEC-Q100, SHORT CIRCUIT PROTECTION, REVERSE SUPPLY PROTECTION | 2.7V~38V | - | - | - | - | - | - | - | - | DRV5013 | Latch | 2.7mA Typ | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | - | - | - | - | - | 9mT Trip, -9mT Release | 12 mT | - | -9 mT | 2-WIRE INTERFACE | 9 mT | Temperature Compensated | - | 1.22mm | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SM353RT Honeywell Sensing and Productivity Solutions | 105000 | - | Datasheet | 17 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 3 | - | -40°C ~ 85°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | Integrated Circuit (IC) | - | - | - | - | - | 3V~24V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 5mA | - | 2.9mm | 1.6 mm | - | Open Collector | - | - | - | - | - | - | 10μA | - | - | - | - | - | North Pole, South Pole | 8mA | 40μA | - | - | - | - | - | - | - | - | - | ±2mT Trip, ±0.3mT Release | - | - | - | - | 2 mT | - | - | - | - | - | - | 1.4mm | - | Unknown | RoHS Compliant | - | ||
![]() A3245ELHLT-T Allegro MicroSystems | 8850 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SOT-23W | - | - | 3 | - | -40°C ~ 85°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | - | Omnipolar Switch | Matte Tin (Sn) | - | - | - | REVERSE BATTERY PROTECTION | 3.6V~24V | DUAL | GULL WING | NOT SPECIFIED | - | 0.95mm | unknown | - | NOT SPECIFIED | - | Omnipolar Switch | - | Not Qualified | - | - | - | Open Drain | - | - | - | 24V | - | - | - | - | - | - | - | 3.5mA | North Pole, South Pole | - | 20mA | - | - | - | - | - | - | - | - | - | ±5.5mT Trip, ±0.5mT Release | - | - | - | - | - | - | - | 950μm | 2.98mm | 1.91mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A1210LUA-T Allegro MicroSystems | 17 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | 3-SSIP | - | - | 3 | - | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2005 | - | e3 | yes | Discontinued | 1 (Unlimited) | 3 | - | - | - | Matte Tin (Sn) | - | - | - | BICMOS COMPATIBLE, REVERSE BATTERY PROTECTION | 3.8V~24V | - | - | - | - | - | - | - | - | - | Latch | - | - | - | - | - | Open Drain | 25mA | - | - | - | - | - | - | - | - | SOLDER | - | 7.5mA | South Pole | - | 25mA | 7.5mA | - | - | - | - | - | - | - | - | 15mT Trip, -15mT Release | 15.5 mT | 400mV | -15 mT | - | 15 mT | - | UNIPOLAR | 3.02mm | 4.09mm | 1.52mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AH1801-WG-7 Diodes Incorporated | 24500 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | Omnipolar Switch | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | - | - | - | - | - | Open Drain | - | 5V | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | 27μA | 1mA | 16μA | - | - | - | - | Hall Effect | - | - | - | ±6mT Trip, ±1mT Release | - | - | - | - | - | - | - | 1.3mm | 3.1mm | 1.7mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SS552MT Honeywell Sensing and Productivity Solutions | 2568 | - | Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | TO-243AA, Variant | - | - | 3 | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2001 | - | - | yes | Active | 1 (Unlimited) | - | - | - | Integrated Circuit (IC) | - | - | - | Black | - | 3.8V~30V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | - | - | - | - | 400mV | Open Collector | 20mA | - | - | - | - | - | 10μA | - | - | - | - | 11mA | North Pole, South Pole | 11mA | 20mA | - | 400mV | - | 100 kHz | - | - | 30V | 3.8V | PLASTIC | ±2.5mT Trip, ±0.4mT Release | - | 20mA | 0.4 mT | - | 2.5 mT | - | - | 1.25mm | 4.4mm | 2.5mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() A1220ELHLT-T Allegro MicroSystems | 24500 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | SOT-23W | - | - | 3 | - | -40°C ~ 85°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | AEC-Q100; ISO 26262 COMPLIANT; SHORT-CIRCUIT PROTECTION | 3V~24V | - | - | - | - | - | - | - | - | - | Latch | - | - | 2.98mm | 1.91 mm | - | Open Drain | 25mA | - | - | - | - | - | - | - | - | SOLDER | - | 4mA | South Pole | - | 25mA | 4mA | - | - | 800 kHz | - | - | - | - | - | 4mT Trip, -4mT Release | 4.5 mT | - | -4 mT | - | 4 mT | - | - | - | - | - | - | 1mm | No | - | ROHS3 Compliant | - | ||
![]() DRV5013ADELPGMQ1 Texas Instruments | 4815 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | 3 | - | -40°C ~ 150°C | Automotive grade | -40°C~150°C TA | Tape & Box (TB) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | - | AEC-Q100, SHORT CIRCUIT PROTECTION, REVERSE SUPPLY PROTECTION | 2.7V~38V | - | - | - | - | - | - | - | - | DRV5013 | Latch | 2.7mA Typ | - | - | - | - | Open Drain | 30mA | - | South Pole | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | 2.7mA | - | - | - | - | Hall Effect | - | - | - | 5mT Trip, -5mT Release | 5.4 mT | - | -5 mT | 2-WIRE INTERFACE | 5 mT | Temperature Compensated | - | 5.05mm | 4mm | 3.15mm | 1.52mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLE49421HALA1 Infineon Technologies | 2000 |
| Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | 2-SIP, SSO-2-2 | - | - | 2 | P-SSO-2-2 | - | - | - | Tape & Box (TB) | 2005 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150°C | -40°C | - | - | 4.5V~20V | - | - | - | - | - | - | - | - | - | Special Purpose | 16.8mA | - | - | - | - | Current Source | - | - | - | - | - | - | - | 20V | 4.5V | - | - | - | - | - | - | 16.8mA | - | - | - | - | Hall Effect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A3212EELLT-T Allegro MicroSystems | 3000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 3-PowerXDFN | - | - | 3 | 3-DFN (2x2) | -40°C ~ 85°C | - | -40°C~85°C TA | Cut Tape (CT) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Omnipolar Switch | - | 85°C | -40°C | - | - | 2.5V~3.5V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 2mA | - | - | - | - | Open Drain | 1mA | 2.75V | - | - | - | - | - | 3.5V | 2.5V | - | - | 2mA | North Pole, South Pole | - | 1mA | 1μA | - | - | - | - | - | - | - | - | ±5.5mT Trip, ±1mT Release | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AH3782-SA-7 Diodes Incorporated | 2000 | - | Datasheet | 19 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | - | Matte Tin (Sn) | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | - | - | Latch | 5.8mA | - | 2.9mm | 1.3 mm | - | Open Drain | 60mA | - | South Pole | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | 5.8mA | - | - | - | - | Hall Effect | - | - | - | 6mT Trip, -6mT Release | 8 mT | 30-55mA | -6 mT | - | 6 mT | Temperature Compensated | - | - | - | - | - | 1.025mm | - | - | ROHS3 Compliant | - | ||
![]() A3281ELHLT-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SOT-23W | - | - | 3 | - | -40°C ~ 85°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | - | - | Matte Tin (Sn) | - | - | - | OPERATION FROM UNREGULATED SUPPLY; REVERSE BATTERY PROTECTION | 4.2V~24V | DUAL | GULL WING | 260 | 12V | 0.95mm | unknown | 4mA | 40 | - | Latch | 8mA | Not Qualified | - | - | - | Open Collector | 25mA | - | - | 24V | - | 4.2V | - | - | - | - | ANALOG CIRCUIT | 8mA | South Pole | - | 25mA | - | - | - | - | - | - | - | - | - | 9mT Trip, -9mT Release | - | - | - | - | - | - | - | - | 2.98mm | 1.91mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AH1809-Z-7 Diodes Incorporated | 24500 |
| Datasheet | 19 Weeks | - | Tin | Surface Mount | Surface Mount | SOT-553 | - | - | 5 | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | Hall Effect Switch | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 6mA | - | - | 1.2 mm | - | Open Drain | 2.5mA | - | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | 2.5mA | 6mA | - | - | - | - | Hall Effect | - | - | - | ±18.5mT Trip, ±17mT Release | - | 0.30V | 8 mT | - | - | - | - | 600μm | 1.6mm | 1.6mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV5032DUDMRT Texas Instruments | 450 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 4-XFDFN Exposed Pad | YES | - | 4 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | Matte Tin (Sn) | - | - | - | IT ALSO HAS MAGNETIC RANGE -3.5 TO -1.2 MILLI TESLA AND SENSITIVITY 3.9 MILLI TESLA | 1.65V~5.5V | - | - | - | - | - | - | - | - | DRV5032 | Unipolar Switch | 3.5μA | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | 5mA | - | - | - | - | - | - | - | - | PLASTIC | - | 0.7 mT | 0-5.5V | 0.9 mT | - | 3.9 mT | - | - | 400μm | 1.4mm | 1.1mm | 400μm | - | - | - | ROHS3 Compliant | - | ||
![]() SI7201-B-03-IV Silicon Labs | 4 |
| Datasheet | 10 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Strip | 2017 | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 56.7μA Typ | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | - | - | - | ±0.9mT Trip, ±0.2mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLE5025CE6747HAMA1 Infineon Technologies | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | - | 2 | - | - | - | - | Tape & Box (TB) | 2015 | Automotive, AEC-Q100 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRV5013AGQDBZT Texas Instruments | 1215 | - | - | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | - | SOT-23 | - | - | 3 | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | OUTPUT SHORT-CIRCUIT PROTECTION; REVERSE SUPPLY PROTECTION; SENSITIVITY 6 MILLI TESLA | 2.7V~38V | - | - | - | - | - | - | - | - | DRV5013 | Latch | 2.7mA Typ | - | - | - | - | Open Drain | - | 38V | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | 30mA | - | - | - | - | - | - | - | - | PLASTIC | 9mT Trip, -9mT Release | 12 mT | - | -9 mT | - | 9 mT | Temperature Compensated | - | 1.22mm | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free |