- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Test Conditions | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Output Current | Max Supply Current | Logic Function | Sensing Method | Sensors/Transducers Type | Housing | Sensing Range | Hysteresis | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Operating Current-Max | Features | Height | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A1186LUA Allegro MicroSystems | In Stock | - | Datasheet | - | - | Through Hole | 3-SSIP | NO | - | - | - | - | -40°C~150°C TA | Bulk | 2011 | Automotive, AEC-Q100 | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | TIN LEAD | - | - | - | 8542.39.00.01 | 3.5V~24V | SINGLE | - | 240 | 5V | 1.27mm | - | NOT SPECIFIED | - | R-PSIP-T3 | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | - | - | 24V | 3.5V | - | ANALOG CIRCUIT | - | South Pole | - | - | - | - | - | - | - | Programmable | - | - | - | - | - | Programmable Trip Point | - | 5.26mm | 4.105mm | 1.52mm | - | - | Non-RoHS Compliant | - | ||
![]() A3283ELTTR-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Surface Mount | TO-243AA | YES | - | - | - | -40°C ~ 85°C | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | - | - | OPERATION FROM UNREGULATED SUPPLY; REVERSE BATTERY PROTECTION | 8542.39.00.01 | 4.2V~24V | SINGLE | FLAT | 260 | 12V | 1.5mm | - | 40 | - | R-PSSO-F3 | Latch | 8mA | Not Qualified | - | - | Open Collector | - | - | - | 24V | 4.2V | - | ANALOG CIRCUIT | - | South Pole | - | - | - | - | - | - | - | 18mT Trip, -18mT Release | - | - | - | - | - | - | - | 1.6mm | 4.5mm | 2.45mm | - | - | ROHS3 Compliant | - | ||
![]() HAL1000UT-K TDK-Micronas GmbH | 7 | - | Datasheet | 32 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | - | - | - | 25°C | -40°C~140°C TJ | - | - | HAL® 1000 | e3 | yes | Active | - | 3 | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 4.5V~5.5V | SINGLE | - | NOT SPECIFIED | 5V | 1.27mm | compliant | NOT SPECIFIED | - | R-PSIP-T3 | Programmable | 10mA | Not Qualified | - | - | Digital | - | - | - | 5.5V | 4.5V | - | ANALOG CIRCUIT | - | North Pole, South Pole | - | - | - | - | - | - | - | 1mT Trip, -1mT Release | - | - | - | - | - | - | - | 5.3mm | 4.06mm | 1.5mm | - | - | RoHS Compliant | - | ||
![]() PDRV5013AGQDBZT Texas Instruments | In Stock | - | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | -40°C ~ 125°C | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | no | Obsolete | 1 (Unlimited) | - | - | - | - | - | SHORT CIRCUIT PROTECTION | - | 2.5V~38V | - | - | - | - | - | - | - | DRV5013 | - | Latch | 2.7mA Typ | - | 2.92mm | - | Open Drain | 30mA | 38V | South Pole | - | - | SOLDER | - | - | South Pole | - | 30mA | 2.7mA | - | Hall Effect | - | PLASTIC | 9mT Trip, -9mT Release | 12 mT | -9 mT | - | 9 mT | - | Temperature Compensated | - | - | - | - | 1.005mm | No | ROHS3 Compliant | Contains Lead | ||
![]() APS12625LLHALX-BAP Allegro MicroSystems | 2000 |
| Datasheet | 8 Weeks | - | Surface Mount | SOT-23W | - | - | - | - | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | - | - | Latch | 4.5mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | 4.4mT Trip, -4.4mT Release | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A1148LLHLT-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23W | YES | - | 3 | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | - | - | 3.5V~24V | DUAL | GULL WING | NOT SPECIFIED | 12V | 0.95mm | unknown | NOT SPECIFIED | - | - | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | - | - | 24V | - | - | - | 5mA | South Pole | - | - | - | - | - | - | - | 8mT Trip, 1mT Release | - | - | - | - | - | - | - | 1.17mm | 2.98mm | 1.975mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() A3283LLT-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Surface Mount | TO-243AA | YES | - | 4 | - | -40°C ~ 150°C | -40°C~150°C TA | Bulk | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | - | - | OPERATION FROM UNREGULATED SUPPLY; REVERSE BATTERY PROTECTION | - | 4.2V~24V | SINGLE | FLAT | 260 | 12V | 1.5mm | unknown | 40 | - | R-PSSO-F3 | Latch | 8mA | Not Qualified | - | - | Open Collector | 25mA | - | - | - | - | - | ANALOG CIRCUIT | 8mA | South Pole | - | - | - | - | - | - | - | 18mT Trip, -18mT Release | - | - | - | - | - | - | - | 1.6mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AS-V20NA-R Murata Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 4 | - | -40°C ~ 85°C | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2.5V~3.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | 12μA | - | 12μA | - | - | - | - | 4mT Trip, 0.8mT Release | - | - | - | - | - | - | 1mm | - | 2mm | 1.6mm | - | No | RoHS Compliant | - | ||
![]() A1147LUA Allegro MicroSystems | In Stock | - | Datasheet | - | - | Through Hole | 3-SSIP | NO | - | - | - | -40°C ~ 150°C | -40°C~150°C TA | Bulk | 2010 | Automotive, AEC-Q100 | e0 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | 3.5V~24V | SINGLE | - | 240 | 12V | 1.27mm | - | 30 | - | R-PSIP-T3 | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | - | - | 24V | 3.5V | - | - | 5mA | South Pole | - | - | - | - | - | - | - | 8mT Trip, 1mT Release | - | - | - | - | - | - | - | 5.26mm | 4.105mm | 1.52mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A1182ELHLT Allegro MicroSystems | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23W | YES | - | 3 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e0 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | TIN LEAD | - | - | - | - | 3.5V~24V | DUAL | GULL WING | 240 | 5V | 0.95mm | - | 30 | - | - | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | - | - | - | 24V | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | - | Programmable | - | - | - | - | - | Programmable Trip Point | - | 1.17mm | 2.92mm | 1.975mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() A1204LUA-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Through Hole | 3-SSIP | NO | - | - | - | -40°C ~ 150°C | -40°C~150°C TA | Bulk | 2008 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 3.8V~24V | SINGLE | - | 260 | 12V | 1.27mm | unknown | 10 | - | R-PSIP-T3 | Latch | 7.5mA | Not Qualified | - | - | Open Drain | 25mA | - | - | 24V | 3.8V | - | ANALOG CIRCUIT | 7.5mA | South Pole | - | - | - | - | - | - | - | 9.5mT Trip, -9.5mT Release | - | - | - | - | - | - | - | 5.26mm | 4.105mm | 1.52mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() A3283EUA-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Through Hole | 3-SSIP | - | - | - | 3-SIP | -40°C ~ 85°C | -40°C~85°C TA | Bulk | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 4.2V~24V | - | - | - | - | - | - | - | - | - | Latch | 8mA | - | - | - | Open Collector | 25mA | - | - | - | - | - | - | 8mA | South Pole | - | - | - | - | - | - | - | 18mT Trip, -18mT Release | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1153LUBTN-T Allegro MicroSystems | 7 |
| Datasheet | 18 Weeks | - | Through Hole | 2-SIP Module | - | - | - | - | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 17mA | - | - | - | Current Source | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | 11mT Trip, 4.5mT Release | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 6-SMD (5 Leads), Flat Lead | - | - | - | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | 2014 | TCS | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 1.3mA | - | - | - | Open Drain | 5mA | - | North Pole | - | - | - | - | - | North Pole | - | - | 1.3mA | - | Hall Effect | - | - | -2.5mT Trip, -0.3mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HAL581 SF-E TDK-Micronas GmbH | 7 |
| - | 32 Weeks | - | - | - | YES | SURFACE MOUNT | - | - | - | - | Tape & Reel (TR) | 2008 | HAL® 581 | e3 | yes | Active | - | - | - | Matte Tin (Sn) | - | - | REVERSE VOLTAGE PROTECTION | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | 4.55mm | 2.55 mm | ANALOG CURRENT | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | PLASTIC | - | 1.9 mT | 1.8 mT | 2-WIRE INTERFACE | 8.2 mT | 17mA | - | - | - | - | - | 1.15mm | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 6-SMD (5 Leads), Flat Lead | - | - | - | UFV | 25°C | -40°C~85°C TA | Tape & Reel (TR) | 2014 | TCS | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 1.3mA | - | - | - | Push-Pull | 5mA | - | North Pole | - | - | - | - | - | North Pole | - | - | 1.3mA | - | Hall Effect | - | - | -2.5mT Trip, -0.3mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EW650B AKM Semiconductor Inc. | 6210 |
| - | 12 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SOT-23-3 | 25°C | -40°C~115°C TA | Tape & Reel (TR) | 2012 | EW | - | - | Active | 1 (Unlimited) | - | - | - | 115°C | -40°C | - | - | 3V~26.4V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 6mA | - | - | - | Open Collector | 10mA | - | South Pole | - | - | - | - | - | South Pole | - | - | 6mA | - | Hall Effect | - | - | 10mT Trip, -6mT Release | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLX92211LUA-BAA-015-BU Melexis Technologies NV | 30000 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() US1883LUA-AAA-000-SP Melexis Technologies NV | 7 |
| - | 2 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | TO-92-3 | - | -40°C~150°C TA | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | 3.5V~24V | - | - | - | - | - | - | - | - | - | Latch | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | Latch | Hall Effect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MLX92221LUA-AAA-007-BU Melexis Technologies NV | 16 |
| Datasheet | 16 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |