- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Test Conditions | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Termination Type | Analog IC - Other Type | Polarization | Nominal Supply Current | Max Supply Current | Logic Function | Rise Time | Sensing Method | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Features | Input Mode | Height | Height Seated (Max) | Length | Width | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLX92211LSE-BAA-024-RE Melexis Technologies NV | 7 |
| Datasheet | 16 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | -40°C ~ 165°C | -40°C~165°C | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 2.7V~24V | - | - | - | - | - | - | - | - | Latch | 4.5mA | - | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | 6.8mT Trip, -6.8mT Release | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AFL200-00 NVE Corp/Sensor Products | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -20°C ~ 85°C | -20°C~85°C TA | Tube | 2012 | AFL | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | Unipolar Switch | 45μA | - | - | - | Open Collector | 100μA | South Pole | - | - | - | - | - | South Pole | - | 45μA | - | - | - | - | 1.3mT Trip, 0.1mT Release | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ABL004-10 NVE Corp/Sensor Products | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | -40°C~150°C TA | Bulk | 2005 | ABL | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~36V | - | - | - | - | - | - | - | - | Special Purpose | 9mA | - | - | - | Analog Voltage | 16mA | - | - | - | - | - | ANALOG CIRCUIT | - | - | 9mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HAL320SF-E TDK-Micronas GmbH | In Stock | - | - | - | - | Surface Mount | TO-243AA, Variant | YES | - | - | - | - | Cut Tape (CT) | - | HAL® | e3 | yes | Discontinued | 1 (Unlimited) | 3 | 270Ohm | Matte Tin (Sn) | 140°C | -40°C | REVERSE VOLTAGE PROTECTION | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.55mm | 2.55 mm | ANALOG VOLTAGE | 30mA | South Pole | - | 4.5/24V | - | SOLDER | - | - | - | 6.8mA | - | - | Hall Effect | PLASTIC | - | 1.8 mT | 0.17-0.25V | -2.5 mT | 2.5 mT | - | BIPOLAR(LATCHED) | - | - | - | - | 1.15mm | RoHS Compliant | - | ||
![]() AS-M15SAH-R Murata Electronics | In Stock | - | - | - | Surface Mount | Surface Mount | 4-VFDFN Exposed Pad | - | 3 | - | -40°C ~ 85°C | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 1.6V~6V | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | 3μA | 3μA | - | - | - | - | 1.6mT Trip, 0.7mT Release | - | - | - | - | - | - | 370μm | - | 1.2mm | 1.2mm | - | RoHS Compliant | - | ||
![]() HAL201JQ-K TDK-Micronas GmbH | In Stock | - | - | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | - | 25°C | -40°C~140°C TA | Tape & Box (TB) | - | HAL® | - | - | Obsolete | 1 (Unlimited) | 3 | - | - | - | - | - | 8542.39.00.01 | 3.8V~24V | SINGLE | - | - | 12V | 1.27mm | - | - | R-PSIP-T3 | Unipolar Switch | 5.2mA | Not Qualified | - | - | Open Drain | 50mA | South Pole | 24V | - | 3.8V | - | ANALOG CIRCUIT | South Pole | - | 5.2mA | - | - | Hall Effect | - | 42mT Trip, 18mT Release | - | - | - | - | Temperature Compensated | - | - | 4.3mm | 4.06mm | 1.5mm | - | RoHS Compliant | - | ||
![]() HAL211JQ-K TDK-Micronas GmbH | In Stock | - | - | 32 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | - | 25°C | -40°C~140°C TA | Tape & Box (TB) | 2009 | HAL® | - | - | Obsolete | 1 (Unlimited) | 3 | - | - | - | - | - | 8542.39.00.01 | 3.8V~24V | SINGLE | - | - | 12V | 1.27mm | - | - | R-PSIP-T3 | Unipolar Switch | 5.2mA | Not Qualified | - | - | Open Drain | 50mA | North Pole | 24V | - | 3.8V | - | ANALOG CIRCUIT | North Pole | - | 5.2mA | - | - | Hall Effect | - | -1.8mT Trip, -12mT Release | - | - | - | - | Temperature Compensated | - | - | 4.3mm | 4.06mm | 1.5mm | - | RoHS Compliant | - | ||
![]() HAL101TQ-I TDK-Micronas GmbH | In Stock | - | - | - | - | Surface Mount | TO-243AA, Variant | YES | - | - | 25°C | -20°C~125°C TA | Tape & Reel (TR) | - | HAL® | - | - | Obsolete | 1 (Unlimited) | 4 | - | - | - | - | - | 8542.39.00.01 | 3.8V~24V | DUAL | GULL WING | - | 12V | 1.5mm | compliant | - | R-PDSO-G4 | Unipolar Switch | 5.2mA | Not Qualified | - | - | Open Drain | - | - | 24V | - | 3.8V | - | MAGNETIC SENSOR | South Pole | - | - | - | - | - | - | 42mT Trip, 18mT Release | - | - | - | - | Temperature Compensated | - | - | 1.3mm | 4.55mm | 2.55mm | - | - | - | ||
![]() MRMS511Y-001 Murata Electronics | In Stock | - | - | - | - | Surface Mount | 3-SMD, Flat Lead | - | - | 3-SMD | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AFL100-00E NVE Corp/Sensor Products | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | -20°C ~ 85°C | -20°C~85°C TA | Tube | 2008 | AFL | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 8542.39.00.01 | 1.8V~2.5V | - | - | - | - | - | - | - | - | Unipolar Switch | 45μA | - | - | - | Open Collector | 100μA | South Pole | - | - | - | - | ANALOG CIRCUIT | South Pole | - | 45μA | - | - | - | - | 1.3mT Trip, 0.1mT Release | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DN8897 Panasonic Electronic Components | 2480 | - | Datasheet | - | - | Through Hole | 3-SSIP | NO | - | - | - | -40°C~100°C TA | Bulk | 1997 | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | 4.5V~16V | SINGLE | - | NOT SPECIFIED | 12V | 1.27mm | unknown | NOT SPECIFIED | R-PSIP-T3 | Special Purpose | - | Not Qualified | - | - | Open Collector | - | - | 16V | - | 4.5V | - | ANALOG CIRCUIT | - | - | 6mA | - | - | Hall Effect | - | - | - | - | - | - | Temperature Compensated | - | - | 6.2mm | 4.5mm | 2mm | - | RoHS Compliant | - | ||
![]() DN6849S Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | 25°C | -40°C~100°C TA | Bulk | 2002 | - | - | no | Obsolete | 1 (Unlimited) | 4 | - | - | - | - | - | 8542.39.00.01 | 4.5V~16V | DUAL | - | NOT SPECIFIED | 12V | 1.6mm | unknown | NOT SPECIFIED | S-PDSO-G4 | Bipolar Switch | 6mA | Not Qualified | - | - | Open Collector | 10μA | North Pole | 16V | - | 4.5V | - | ANALOG CIRCUIT | North Pole | - | 6mA | - | - | Hall Effect | - | -17mT Trip, 17.5mT Release | - | - | - | - | Temperature Compensated | - | - | 2mm | 3mm | 3mm | - | Non-RoHS Compliant | - | ||
![]() US2882LSO Melexis Technologies NV | In Stock | - | Datasheet | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | 150°C | -40°C~150°C TA | Cut Tape (CT) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3.5V~24V | - | - | - | - | - | - | - | - | Latch | 5mA | - | - | - | Open Drain | 50mA | South Pole | - | - | - | - | - | South Pole | - | 5mA | - | 40ns | Hall Effect | - | 6mT Trip, -6mT Release | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() US2882ESO Melexis Technologies NV | In Stock | - | Datasheet | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | 85°C | -40°C~85°C TA | Cut Tape (CT) | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3.5V~24V | - | - | - | - | - | - | - | - | Latch | 5mA | - | - | - | Open Drain | 50mA | South Pole | - | - | - | - | - | South Pole | - | 5mA | - | 40ns | Hall Effect | - | 6mT Trip, -6mT Release | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() US5881ESO Melexis Technologies NV | In Stock | - | Datasheet | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | -40°C~85°C TA | Cut Tape (CT) | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3.5V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | 5mA | - | 2.9mm | 1.6 mm | Open Drain | 50mA | South Pole | - | - | - | SOLDER | - | North Pole | - | 5mA | - | 40ns | Hall Effect | - | 30mT Trip, 30mT Release | 4.3 mT | - | 9.5 mT | 30 mT | - | - | - | - | - | - | 1.2mm | Non-RoHS Compliant | Lead Free | ||
![]() HAL543 SF-E TDK-Micronas GmbH | 7 |
| - | 32 Weeks | - | Surface Mount | TO-243AA, Variant | - | - | - | - | -40°C~100°C TJ | Tape & Reel (TR) | 2009 | HAL® 54x | - | - | Active | - | - | - | - | - | - | - | - | 4.3V~24V | - | - | - | - | - | - | - | - | - | 5.2mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | ||
![]() AK8772 AKM Semiconductor Inc. | In Stock | - | - | 12 Weeks | - | Surface Mount | 4-XFDFN Exposed Pad | - | - | 4-DFN (1.1x1.4) | -30°C ~ 85°C | -30°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -30°C | - | - | 1.6V~5.5V | - | - | - | - | - | - | - | - | Latch | 10mA | - | - | - | Push-Pull | 500μA | South Pole | - | - | - | - | - | South Pole | - | 10mA | Latch | - | Hall Effect | - | 4mT Trip, -4mT Release | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EM1712 AKM Semiconductor Inc. | 7 |
| - | 12 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SOP | -30°C ~ 85°C | -30°C~85°C TA | Tape & Reel (TR) | 2012 | EM | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -30°C | - | - | 1.6V~5.5V | - | - | - | - | - | - | - | - | Latch | 150μA | - | - | - | Push-Pull | 500μA | South Pole | - | - | - | - | - | South Pole | - | 150μA | Latch | - | Hall Effect | - | 4.2mT Trip, -4.2mT Release | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EM1711 AKM Semiconductor Inc. | 7 |
| - | 12 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SOP | -30°C ~ 85°C | -30°C~85°C TA | Tape & Reel (TR) | 2012 | EM | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -30°C | - | - | 1.6V~5.5V | - | - | - | - | - | - | - | - | Latch | 6mA | - | - | - | Push-Pull | 500μA | South Pole | - | - | - | - | - | South Pole | - | 6mA | Latch | - | Hall Effect | - | 4.2mT Trip, -4.2mT Release | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AK8778B AKM Semiconductor Inc. | 7 |
| - | 12 Weeks | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | - | 6-SOP | -40°C ~ 125°C | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 4V~24V | - | - | - | - | - | - | - | - | Latch, Dual | 5.6mA | - | - | - | Open Drain | 20mA | South Pole | - | - | - | - | - | South Pole | - | 5.6mA | Latch | - | Hall Effect | - | 4mT Trip, -4mT Release | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |