- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Reach Compliance Code | Output | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Polarity | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Termination Type | Polarization | Max Supply Current | Logic Function | Output Current-Max | Sensing Method | Screening Level | Sensors/Transducers Type | Sensing Range | Hysteresis | Output Range | Output Circuit Type | Magnetic Field Range-Min | Magnetic Field Range-Max | Operating Current-Max | Features | Input Mode | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EW710B AKM Semiconductor Inc. | 15898 |
| - | 12 Weeks | Through Hole | 3-SIP | - | - | 3 | 3-SIP | - | - | 25°C | - | -40°C~115°C TA | Tape & Reel (TR) | 2012 | EW | - | - | Active | 1 (Unlimited) | - | - | - | 115°C | -40°C | - | 3V~26V | - | - | Latch | 6mA | - | - | Open Collector | 10mA | South Pole | - | - | - | South Pole | 6mA | Latch | - | Hall Effect | - | - | 6mT Trip, -6mT Release | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SNDH-V2C-G01 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Hall Effect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ATS277H-PG-B-A Diodes Incorporated | In Stock | - | Datasheet | - | Through Hole | 4-SSIP | NO | - | - | - | - | - | 25°C | - | -20°C~85°C TA | Bulk | - | - | e3 | - | Obsolete | Not Applicable | - | Hall Effect Latch | Matte Tin (Sn) | - | - | - | 3.5V~20V | - | - | Latch | 25mA | 5.22mm | 1.55 mm | Open Collector | - | - | - | - | - | South Pole | - | - | - | - | - | - | 5mT Trip, -5mT Release | 7.5 mT | - | - | -5 mT | 5 mT | - | - | - | 5.07mm | RoHS Compliant | ||
![]() AH3390Q-W-7 Diodes Incorporated | 7 |
| Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HAL503 SF-K TDK-Micronas GmbH | In Stock | - | Datasheet | - | Surface Mount | TO-243AA, Variant | - | - | - | - | - | - | - | - | -40°C~140°C TJ | Tape & Reel (TR) | 2010 | HAL® 5xy | - | - | Last Time Buy | - | - | - | - | - | - | - | 3.8V~24V | - | - | - | 5.2mA | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | ||
![]() HAL504 SF-K TDK-Micronas GmbH | In Stock | - | Datasheet | - | Surface Mount | TO-243AA, Variant | - | - | - | - | - | - | - | - | -40°C~140°C TJ | Tape & Reel (TR) | 2010 | HAL® 5xy | - | - | Last Time Buy | - | - | - | - | - | - | - | 3.8V~24V | - | - | - | 5.2mA | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | ||
![]() S-5743NBL8A-M3T4U ABLIC U.S.A. Inc. | 30000 |
| Datasheet | 18 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | 25°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | S-5743A | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | IT HAVE SENSITIVITY OF 2.2 MT | 2.7V~26V | - | - | Bipolar Switch | 4mA | 2.9mm | 1.6 mm | Open Drain | - | - | - | - | SOLDER | North Pole, South Pole | - | - | - | - | - | - | 3.2mT Trip, -3.2mT Release | 4.4 mT | 22-70mA | - | - | - | - | - | - | 1.2mm | RoHS Compliant | ||
![]() S-5743NBL9A-M3T4U ABLIC U.S.A. Inc. | 360000 |
| Datasheet | 18 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | 25°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | S-5743A | - | - | Active | 1 (Unlimited) | - | - | - | - | - | IT HAVE SENSITIVITY OF 0.5 MT | 2.7V~26V | - | - | Bipolar Switch | 4mA | 2.9mm | 1.6 mm | Open Drain | - | - | - | - | SOLDER | North Pole, South Pole | - | - | - | - | - | - | 1.5mT Trip, -1.5mT Release | 1 mT | 22-70mA | - | -1.5 mT | 1.5 mT | - | - | - | 1.2mm | RoHS Compliant | ||
![]() S-5743NBH1A-M3T4U ABLIC U.S.A. Inc. | 72 | - | Datasheet | 18 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | 25°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | S-5743A | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | IT HAVE SENSITIVITY OF 3 MT | 2.7V~26V | - | - | Bipolar Switch | 4mA | 2.9mm | 1.6 mm | Open Drain | - | - | - | - | SOLDER | North Pole, South Pole | - | - | - | - | - | - | 4mT Trip, -4mT Release | 6 mT | 22-70mA | - | - | - | - | - | - | 1.2mm | RoHS Compliant | ||
![]() AH3382-P-A Diodes Incorporated | 7 |
| Datasheet | 19 Weeks | Through Hole | 3-SIP | NO | - | - | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Box (TB) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | SEATED HGT CALCULATED | 3V~28V | - | - | Unipolar Switch | 4mA | 4.1mm | 2.235 mm | Open Drain | - | - | - | - | SOLDER | South Pole | - | - | - | - | - | - | 5.5mT Trip, 3.5mT Release | 2 mT | - | - | 2 mT | 7 mT | - | - | - | 4.55mm | ROHS3 Compliant | ||
![]() AH3391Q-P-A Diodes Incorporated | 7 |
| Datasheet | 19 Weeks | - | - | NO | THROUGH HOLE MOUNT | - | - | 150°C | -40°C | - | Automotive grade | - | Tape & Box (TB) | - | - | e3 | - | Active | - | 3 | - | Matte Tin (Sn) | - | - | - | - | - | OPEN-DRAIN | - | - | 4.1mm | 2.235 mm | CURRENT OUTPUT | - | - | 28V | 3V | SOLDER | - | - | - | 55mA | - | AEC-Q100 | MAGNETIC FIELD SENSOR,HALL EFFECT | - | 2.5 mT | 30-55mA | OPEN-DRAIN | 21 mT | 30 mT | 4mA | - | UNIPOLAR | 4.55mm | ROHS3 Compliant | ||
![]() TSH481CT B0G Taiwan Semiconductor Corporation | 5510 |
| Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | - | TO-92S | - | - | - | - | - | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SI7201-B-40-IV Silicon Labs | 288 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Strip | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | 1.71V~5.5V | - | - | Omnipolar Switch | 0.4μA Typ | - | - | Open Drain | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | ±15mT Trip, ±9.6mT Release | - | - | - | - | - | - | - | - | - | - | ||
![]() SI7201-B-86-IV Silicon Labs | 45 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Strip | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | 1.71V~5.5V | - | - | Omnipolar Switch | 0.4μA Typ | - | - | Open Drain | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | ±3.7mT Trip, ±1.4mT Release | - | - | - | - | - | - | - | - | - | - | ||
![]() SI7201-B-83-IV Silicon Labs | 45 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Strip | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | 1.71V~5.5V | - | - | Omnipolar Switch | 56.7μA Typ | - | - | Push-Pull | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | ±3.7mT Trip, ±1.4mT Release | - | - | - | - | - | - | - | - | - | - | ||
![]() SI7201-B-84-IV Silicon Labs | 7 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Strip | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | 1.71V~5.5V | - | - | Omnipolar Switch | 0.4μA Typ | - | - | Push-Pull | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | ±3.7mT Trip, ±1.4mT Release | - | - | - | - | - | - | - | - | - | - | ||
![]() SI7201-B-81-FV Silicon Labs | 194 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | 0°C ~ 70°C | - | 0°C~70°C TA | Strip | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | 1.7V~3.6V | - | - | Omnipolar Switch | 0.4μA Typ | - | - | Push-Pull | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | ±3.4mT Trip, ±1.7mT Release | - | - | - | - | - | - | Tamper Detection | - | - | - | ||
![]() S-5725ECBH0-M3T1U ABLIC U.S.A. Inc. | 50 | - | Datasheet | 18 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5725 | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | 2.7V~5.5V | unknown | - | Latch | 2mA | - | - | Push-Pull | - | - | - | - | - | South Pole | - | - | - | - | - | - | 2.7mT Trip, -2.7mT Release | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() S-5732RSL2B-Y3N2U ABLIC U.S.A. Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | - | - | - | - | 25°C | - | -40°C~125°C | Bulk | - | S-5732B | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3.5V~26V | - | - | Unipolar Switch | 4mA | - | - | Push-Pull | - | - | - | - | - | South Pole | - | - | - | - | - | - | 9mT Trip, 2.5mT Release | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() S-5732NSL1B-Y3N2U ABLIC U.S.A. Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | - | - | - | - | 25°C | - | -40°C~125°C | Bulk | - | S-5732B | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3.5V~26V | - | - | Unipolar Switch | 4mA | - | - | Open Drain | - | - | - | - | - | South Pole | - | - | - | - | - | - | 4.8mT Trip, 0.8mT Release | - | - | - | - | - | - | - | - | - | RoHS Compliant |