- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | SwitchingFrequency | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Current Rating | Function | Current - Supply (Max) | Body Length or Diameter | Number of Contacts | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Leakage Current | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Output Current | Min Output Voltage | Sensing Method | Screening Level | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Sensing Range | Hysteresis | Switching Current | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Features | Input Mode | Number of Axes | Height | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-5732RSL1I-Y3N2U ABLIC U.S.A. Inc. | 7 |
| Datasheet | 18 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | - | - | 25°C | - | -40°C~85°C | Bulk | - | S-5732I | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3.5V~26V | - | Unipolar Switch | 4mA | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | - | 4.8mT Trip, 0.8mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5742NBH2B-Y3N2U ABLIC U.S.A. Inc. | 7 |
| Datasheet | 18 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | - | - | 25°C | - | -40°C~125°C TA | Bulk | - | S-5742B | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3.5V~26V | - | Bipolar Switch | 4mA | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | 9mT Trip, -9mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5742RBL2B-Y3N2U ABLIC U.S.A. Inc. | 7 |
| Datasheet | 18 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | - | - | 25°C | - | -40°C~125°C TA | Bulk | - | S-5742B | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3.5V~26V | - | Bipolar Switch | 4mA | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | 9mT Trip, -9mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5742RBL1B-Y3N2U ABLIC U.S.A. Inc. | 7 |
| Datasheet | 18 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | - | - | 25°C | - | -40°C~125°C TA | Bulk | - | S-5742B | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3.5V~26V | - | Bipolar Switch | 4mA | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | 3.3mT Trip, -3.3mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5742RBH2I-Y3N2U ABLIC U.S.A. Inc. | 7 |
| Datasheet | 18 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | - | - | 25°C | - | -40°C~85°C TA | Bulk | - | S-5742I | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3.5V~26V | - | Bipolar Switch | 4mA | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | 9mT Trip, -9mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5742RBL0I-Y3N2U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | - | - | 25°C | - | -40°C~85°C TA | Bulk | - | S-5742I | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3.5V~26V | - | Bipolar Switch | 4mA | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | 3.3mT Trip, -3.3mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5742NBH0I-Y3N2U ABLIC U.S.A. Inc. | 7 |
| Datasheet | 18 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | - | - | 25°C | - | -40°C~85°C TA | Bulk | - | S-5742I | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3.5V~26V | - | Bipolar Switch | 4mA | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | 3.3mT Trip, -3.3mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5742NBL0B-Y3N2U ABLIC U.S.A. Inc. | 7 |
| Datasheet | 18 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | - | - | 25°C | - | -40°C~125°C TA | Bulk | - | S-5742B | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3.5V~26V | - | Bipolar Switch | 4mA | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | 3.3mT Trip, -3.3mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5742NBL0I-Y3N2U ABLIC U.S.A. Inc. | 7 |
| Datasheet | 18 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | - | - | 25°C | - | -40°C~85°C TA | Bulk | - | S-5742I | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3.5V~26V | - | Bipolar Switch | 4mA | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | 3.3mT Trip, -3.3mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5742RBH1I-Y3N2U ABLIC U.S.A. Inc. | 7 |
| Datasheet | 18 Weeks | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | - | - | 25°C | - | -40°C~85°C TA | Bulk | - | S-5742I | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3.5V~26V | - | Bipolar Switch | 4mA | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | 3.3mT Trip, -3.3mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SS41 Honeywell Sensing and Productivity Solutions | 370 | - | - | 10 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 Short Body | - | 3 | Radial Lead | 100kHz | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 1997 | SS41 | - | Active | 1 (Unlimited) | - | Through Hole | Integrated Circuit (IC) | - | 150°C | -40°C | - | - | 4.5V~24V | 15mA | Bipolar Switch | 15mA | - | 8 | - | 150mV | Open Collector | 20mA | 12V | 10μA | 24V | 4.5V | - | - | 15mA | South Pole | 15mA | 20mA | 150mV | Hall Effect | - | 24V | 4.5V | - | 15mT Trip, -15mT Release | - | 20mA | - | - | - | - | - | - | - | 2.9972mm | 4.0894mm | 1.4986mm | 1.5mm | - | No | No SVHC | RoHS Compliant | Contains Lead | ||
![]() S-5743NBL1A-M3T4U ABLIC U.S.A. Inc. | 10 | - | Datasheet | 18 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | 25°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | S-5743A | e3 | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | IT HAVE SENSITIVITY OF 3 MT | - | 2.7V~26V | - | Bipolar Switch | 4mA | 2.9mm | - | 1.6 mm | - | Open Drain | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | 4mT Trip, -4mT Release | 6 mT | - | 22-70mA | - | - | - | - | - | - | - | - | - | - | 1.2mm | - | - | RoHS Compliant | - | ||
![]() S-5743NBL0A-M3T4U ABLIC U.S.A. Inc. | 100 | - | Datasheet | 18 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | 25°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | S-5743A | e3 | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | IT HAVE SENSITIVITY OF 1.5 MT | - | 2.7V~26V | - | Bipolar Switch | 4mA | 2.9mm | - | 1.6 mm | - | Open Drain | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | 2.5mT Trip, -2.5mT Release | 3 mT | - | 22-70mA | - | - | - | - | - | - | - | - | - | - | 1.2mm | - | - | RoHS Compliant | - | ||
![]() APS11900LLHALX Allegro MicroSystems | 7 |
| Datasheet | 8 Weeks | - | Surface Mount | SOT-23W | YES | - | - | - | 25°C | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | 3V~24V | - | Programmable | 6.9mA | 2.98mm | - | 1.91 mm | - | Open Drain | - | - | - | - | - | TERMINALS | - | - | North Pole, South Pole | - | - | - | - | AEC-Q100; ISO-26262 | - | - | PLASTIC | 10mT Trip, 4.5mT Release | 1.5 mT | - | - | 4.5 mT | 2-WIRE INTERFACE | 10 mT | - | BIPOLAR(LATCHED) | 1 | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() SI7201-B-87-IV Silicon Labs | 45 |
| Datasheet | 10 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Strip | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | 1.71V~5.5V | - | Omnipolar Switch | 0.4μA Typ | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | ±3.7mT Trip, ±1.4mT Release | - | - | - | - | - | - | Tamper Detection | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI7201-B-80-FV Silicon Labs | 45 |
| Datasheet | 10 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | 0°C ~ 70°C | - | 0°C~70°C TA | Strip | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | 1.7V~3.6V | - | Omnipolar Switch | 0.4μA Typ | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | ±3.4mT Trip, ±1.7mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI7201-B-85-IV Silicon Labs | 300 |
| Datasheet | 10 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Strip | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | 1.71V~5.5V | - | Omnipolar Switch | 0.4μA Typ | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | ±3.7mT Trip, ±1.4mT Release | - | - | - | - | - | - | Tamper Detection | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI7201-B-82-FV Silicon Labs | 7 |
| Datasheet | 10 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | 0°C ~ 70°C | - | 0°C~70°C TA | Strip | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | 1.7V~3.6V | - | Omnipolar Switch | 1.1μA Typ | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | ±3.4mT Trip, ±1.7mT Release | - | - | - | - | - | - | Tamper Detection, Temperature Compensation, Digital Filter | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APS11900LLHALT Allegro MicroSystems | 2708 |
| Datasheet | 8 Weeks | - | Surface Mount | SOT-23W | YES | - | - | - | 25°C | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | 3V~24V | - | Programmable | 6.9mA | 2.98mm | - | 1.91 mm | - | Open Drain | - | - | - | - | - | TERMINALS | - | - | North Pole, South Pole | - | - | - | - | AEC-Q100; ISO-26262 | - | - | PLASTIC | 10mT Trip, 4.5mT Release | 1.5 mT | - | - | 4.5 mT | 2-WIRE INTERFACE | 10 mT | - | BIPOLAR(LATCHED) | 1 | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() MLX92232LSE-AAA-000-RE Melexis Technologies NV | 41 |
| Datasheet | 16 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |