- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Test Conditions | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Voltage - Supply | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Termination Type | Polarization | Sensing Range | Hysteresis | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APS13291KLHALX Allegro MicroSystems | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SOT-23W | YES | 25°C | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | SHORT CIRCUIT PROTECTION | 2.8V~24V | Latch | 3mA | 2.98mm | 1.91 mm | Open Drain | SOLDER | South Pole | 8mT Trip, -8mT Release | 10 mT | - | 3-WIRE INTERFACE | - | - | 1mm | ROHS3 Compliant | ||
![]() APS11500LLHALX-0SL1D Allegro MicroSystems | 7 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | YES | 25°C | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | AEC-Q100; ISO 26262 | 3V~24V | Unipolar Switch | 6.9mA | 2.98mm | 1.91 mm | Open Drain | SOLDER | South Pole | 10mT Trip, 4.6mT Release | 3 mT | - | 2-WIRE INTERFACE | - | - | 1mm | ROHS3 Compliant | ||
![]() APS11060LLHALX-0SL Allegro MicroSystems | 7 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | YES | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | e3 | Active | 1 (Unlimited) | Matte Tin (Sn) | AEC-Q100; ISO 26262; SHORT-CIRCUIT PROTECTION | 3.3V~24V | Unipolar Switch | 5mA | 2.98mm | 1.91 mm | Open Drain | SOLDER | South Pole | ±7mT Trip, ±0.5mT Release | 1.5 mT | - | - | - | - | 1mm | ROHS3 Compliant | ||
![]() APS11060LLHALX-2SL Allegro MicroSystems | 16 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | 3.3V~24V | Unipolar Switch | 5mA | - | - | Open Drain | - | South Pole | ±7mT Trip, ±0.5mT Release | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APS11500LLHALX-0NL1A Allegro MicroSystems | 7 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | 3V~24V | Unipolar Switch | 6.9mA | - | - | Open Drain | - | North Pole | 11mT Trip, 4.5mT Release | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APS12200LLHALX Allegro MicroSystems | 7 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | YES | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | AEC-Q100; ISO 26262; SHORT CIRCUIT PROTECTION | 2.8V~24V | Latch | 3mA | 2.98mm | 1.91 mm | Open Drain | SOLDER | North Pole, South Pole | 3.5mT Trip, -3.5mT Release | 4 mT | -3.5 mT | 3-WIRE INTERFACE | 3.5 mT | - | 1mm | ROHS3 Compliant | ||
![]() APS11500LLHALT-2SH2A Allegro MicroSystems | 16 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | 3V~24V | Unipolar Switch | 17mA | - | - | Open Drain | - | South Pole | 8mT Trip, 1mT Release | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APS11500LLHALT-0SL1D Allegro MicroSystems | 7 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | YES | 25°C | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | AEC-Q100; ISO 26262 | 3V~24V | Unipolar Switch | 6.9mA | 2.98mm | 1.91 mm | Open Drain | SOLDER | South Pole | 10mT Trip, 4.6mT Release | 3 mT | - | 2-WIRE INTERFACE | - | - | 1mm | ROHS3 Compliant | ||
![]() APS11060LLHALT-2SL Allegro MicroSystems | 7 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | 3.3V~24V | Unipolar Switch | 5mA | - | - | Open Drain | - | South Pole | ±7mT Trip, ±0.5mT Release | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APS12400LLHALX-1H1A Allegro MicroSystems | 7 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | - | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | 3V~24V | Latch, Bipolar Switch | 17mA | - | - | Open Drain | - | South Pole | 4mT Trip, -4mT Release | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APS12400LLHALX-0H1A Allegro MicroSystems | 7 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | YES | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | AEC-Q100; ISO 26262 | 3V~24V | Latch, Bipolar Switch | 17mA | 2.98mm | 1.91 mm | Open Drain | SOLDER | South Pole | 8mT Trip, -8mT Release | 11 mT | - | 2-WIRE INTERFACE | - | - | 1mm | ROHS3 Compliant | ||
![]() APS12230LLHALT Allegro MicroSystems | 7 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | YES | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | AEC-Q100; ISO 26262; SHORT CIRCUIT PROTECTION | 2.8V~24V | Latch | 3mA | 2.98mm | 1.91 mm | Open Drain | SOLDER | North Pole, South Pole | 18mT Trip, -18mT Release | 30 mT | - | 3-WIRE INTERFACE | - | - | 1mm | ROHS3 Compliant | ||
![]() APS12210LLHALT Allegro MicroSystems | 16 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | YES | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | AEC-Q100; ISO 26262; SHORT CIRCUIT PROTECTION | 2.8V~24V | Latch | 3mA | 2.98mm | 1.91 mm | Open Drain | SOLDER | North Pole, South Pole | 8mT Trip, -8mT Release | 10 mT | - | 3-WIRE INTERFACE | - | - | 1mm | ROHS3 Compliant | ||
![]() APS12200LLHALT Allegro MicroSystems | 94 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | YES | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | AEC-Q100; ISO 26262; SHORT CIRCUIT PROTECTION | 2.8V~24V | Latch | 3mA | 2.98mm | 1.91 mm | Open Drain | SOLDER | North Pole, South Pole | 3.5mT Trip, -3.5mT Release | 4 mT | - | 3-WIRE INTERFACE | - | - | 1mm | ROHS3 Compliant | ||
![]() APS11200LLHALX Allegro MicroSystems | 22007 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | YES | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | AEC-Q100; ISO 26262; SHORT CIRCUIT PROTETCION | 2.8V~24V | Unipolar Switch | 3mA | 2.98mm | 1.91 mm | Open Drain | SOLDER | North Pole, South Pole | ±5mT Trip, ±0.5mT Release | 1 mT | 0.5 mT | 3-WIRE INTERFACE | 5 mT | - | 1mm | ROHS3 Compliant | ||
![]() APS12400LLHALT-1H1A Allegro MicroSystems | 7 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | - | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | 3V~24V | Latch, Bipolar Switch | 17mA | - | - | Open Drain | - | South Pole | 4mT Trip, -4mT Release | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APS12626LLHALX-CAP Allegro MicroSystems | 7 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | - | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | 2.8V~5.5V | Latch | 4.5mA | - | - | Open Drain | - | South Pole | 4.4mT Trip, -4.4mT Release | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() APS12625LLHALX-CAP Allegro MicroSystems | 16 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | - | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | 2.8V~5.5V | Latch | 4.5mA | - | - | Open Drain | - | South Pole | 4.4mT Trip, -4.4mT Release | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() APS11200LLHALT Allegro MicroSystems | 2000 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | YES | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | AEC-Q100; ISO 26262; SHORT CIRCUIT PROTETCION | 2.8V~24V | Unipolar Switch | 3mA | 2.98mm | 1.91 mm | Open Drain | SOLDER | North Pole, South Pole | ±5mT Trip, ±0.5mT Release | 1 mT | 0.5 mT | 3-WIRE INTERFACE | 5 mT | - | 1mm | ROHS3 Compliant | ||
![]() APS12400LLHALT-0H1A Allegro MicroSystems | 7 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | YES | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | AEC-Q100; ISO 26262 | 3V~24V | Latch, Bipolar Switch | 17mA | 2.98mm | 1.91 mm | Open Drain | SOLDER | South Pole | 8mT Trip, -8mT Release | 11 mT | -8 mT | 2-WIRE INTERFACE | 8 mT | - | 1mm | ROHS3 Compliant |