- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Reach Compliance Code | Base Part Number | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Termination Type | Polarization | Max Supply Current | Sensing Method | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LF21235TMR Littelfuse Inc. | 2583 |
| Datasheet | 23 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 25°C | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.8V~5.5V | - | - | Omnipolar Switch | 1.5μA Typ | - | - | Push-Pull | - | - | - | - | North Pole, South Pole | - | - | - | ±3.5mT Trip, ±0.4mT Release | - | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() OMH090S TT Electronics/Optek Technology | 2459 |
| Datasheet | 29 Weeks | Through Hole | 3-SSIP | - | TO-92-3 | 25°C | - | -55°C~125°C TA | Bulk | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | 4.5V~24V | - | - | Unipolar Switch | 11mA | - | - | Open Collector | 25mA | 12V | South Pole | - | South Pole | 11mA | Hall Effect | - | 20mT Trip, 3mT Release | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AH3772-W-7 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | - | 3V~28V | - | - | Latch | 4mA | - | - | Open Drain | - | - | - | - | South Pole | - | - | - | 4mT Trip, -4mT Release | - | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() MLX92221LUA-BAA-103-BU Melexis Technologies NV | 16 |
| Datasheet | 22 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | - | - | - | Bulk | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Latch | - | - | - | Current Source | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() SI7201-B-85-IVR Silicon Labs | 7 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | 1.71V~5.5V | - | - | Omnipolar Switch | 0.4μA Typ | - | - | Push-Pull | - | - | - | - | North Pole, South Pole | - | - | - | ±3.7mT Trip, ±1.4mT Release | - | - | - | - | - | Tamper Detection | - | - | ||
![]() SI7201-B-80-FVR Silicon Labs | 7 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 0°C ~ 70°C | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | 1.7V~3.6V | - | - | Omnipolar Switch | 0.4μA Typ | - | - | Push-Pull | - | - | - | - | North Pole, South Pole | - | - | - | ±3.4mT Trip, ±1.7mT Release | - | - | - | - | - | - | - | - | ||
![]() AH1912-W-7 Diodes Incorporated | 24500 |
| Datasheet | 19 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | -40°C ~ 85°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | - | 1.6V~5.5V | - | - | Omnipolar Switch | 3μA | - | - | Push-Pull | - | - | - | - | North Pole, South Pole | - | - | - | ±4.2mT Trip, ±3.3mT Release | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LF32115TMR Littelfuse Inc. | 1044 | - | Datasheet | 23 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 25°C | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 1.8V~5.5V | - | - | Unipolar Switch | 200nA Typ | - | - | Open Drain | - | - | - | - | South Pole | - | - | - | 2.5mT Trip, 0.5mT Release | - | - | - | - | - | Temperature Compensated | - | ROHS3 Compliant | ||
![]() DRV5021A3QDBZT Texas Instruments | 16 |
| Datasheet | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C ~ 125°C | - | -40°C~125°C TA | Cut Tape (CT) | - | - | e3 | yes | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | IT HAVE SENSITIVITY OF PLUS OR MINUS 17.9 MT | 2.5V~5.5V | compliant | DRV5021 | Unipolar Switch | 2.8mA | 2.92mm | 1.3 mm | Open Drain | - | - | - | SOLDER | South Pole | - | - | PLASTIC | 22.7mT Trip, 6.7mT Release | 3.8 mT | 0-20mA | 6.7 mT | 2-WIRE INTERFACE | 22.7 mT | Temperature Compensated | 1.12mm | RoHS Compliant | ||
![]() DRV5015A3QDBZT Texas Instruments | 7 |
| - | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C ~ 125°C | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | IT HAVE SENSITIVITY OF PLUS OR MINUS 1.8 MT | 2.5V~5.5V | - | DRV5015 | Latch | 2.8mA | 2.92mm | 1.3 mm | Digital | - | - | - | SOLDER | North Pole, South Pole | - | - | PLASTIC | 3.7mT Trip, -3.7mT Release | 3.6 mT | 0-20mA | -3.7 mT | - | 3.7 mT | - | 1.12mm | ROHS3 Compliant | ||
![]() TLE4928HALA1 Infineon Technologies | In Stock | - | Datasheet | 26 Weeks | Through Hole | 3-SIP, SSO-3-09 | - | - | - | - | - | Tape & Box (TB) | 2007 | Automotive, AEC-Q100 | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | Special Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SI7201-B-10-IVR Silicon Labs | 45 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | 1.71V~5.5V | - | - | Omnipolar Switch | 0.4μA Typ | - | - | Open Drain | - | - | - | - | North Pole, South Pole | - | - | - | ±3.7mT Trip, ±1.5mT Release | - | - | - | - | - | - | - | - | ||
![]() SI7201-B-40-IVR Silicon Labs | 45 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | 1.71V~5.5V | - | - | Omnipolar Switch | 0.4μA Typ | - | - | Open Drain | - | - | - | - | North Pole, South Pole | - | - | - | ±15mT Trip, ±9.6mT Release | - | - | - | - | - | - | - | - | ||
![]() SI7201-B-30-IVR Silicon Labs | 45 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | 1.71V~5.5V | - | - | Omnipolar Switch | 0.4μA Typ | - | - | Open Drain | - | - | - | - | North Pole, South Pole | - | - | - | ±7mT Trip, ±4.1mT Release | - | - | - | - | - | - | - | - | ||
![]() SI7201-B-20-IVR Silicon Labs | 45 |
| Datasheet | 10 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | 1.71V~5.5V | - | - | Omnipolar Switch | 0.4μA Typ | - | - | Open Drain | - | - | - | - | North Pole, South Pole | - | - | - | ±4.9mT Trip, ±2.3mT Release | - | - | - | - | - | - | - | - | ||
![]() DRV5015A1QDBZR Texas Instruments | 12000 |
| - | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C ~ 125°C | - | -40°C~125°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | IT HAS SENSITIVITY OF PLUS OR MINUS 0.7 MT | 2.5V~5.5V | - | DRV5015 | Latch | 2.8mA | 2.92mm | 1.3 mm | Digital | - | - | - | SOLDER | North Pole, South Pole | - | - | PLASTIC | 2mT Trip, -2mT Release | 1.4 mT | 0-20mA | -2 mT | 3-WIRE INTERFACE | 2 mT | - | 1.12mm | ROHS3 Compliant | ||
![]() AH1913-FA-7 Diodes Incorporated | 2740 |
| Datasheet | 19 Weeks | Surface Mount | 4-UFDFN Exposed Pad | - | - | -40°C ~ 85°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | - | 1.6V~5.5V | - | - | Omnipolar Switch | 22μA | - | - | Push-Pull | - | - | - | - | North Pole, South Pole | - | - | - | ±3mT Trip, ±2.4mT Release | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DRV5021A1QDBZT Texas Instruments | 150 |
| Datasheet | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C ~ 125°C | - | -40°C~125°C TA | Cut Tape (CT) | - | - | e3 | yes | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | IT HAVE SENSITIVITY OF PLUS OR MINUS 2.9 MT | 2.5V~5.5V | compliant | DRV5021 | Unipolar Switch | 2.8mA | 2.92mm | 1.3 mm | Open Drain | - | - | - | SOLDER | South Pole | - | - | PLASTIC | 4.4mT Trip, 0.4mT Release | 1.1 mT | 0-20mA | 0.4 mT | 2-WIRE INTERFACE | 4.4 mT | Temperature Compensated | 1.12mm | RoHS Compliant | ||
![]() DRV5015A2EDBZRQ1 Texas Instruments | 84 |
| - | 8 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C ~ 125°C | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | AEC-Q100; IT HAVE SENSITIVITY OF PLUS OR MINUS 1.8 MT | 2.5V~5.5V | - | DRV5015 | Latch | 2.8mA | 2.92mm | 1.3 mm | Open Drain | - | - | - | SOLDER | North Pole, South Pole | - | - | PLASTIC | 3.7mT Trip, -3.7mT Release | 3.6 mT | 0-20mA | -3.7 mT | - | 3.7 mT | Temperature Compensated | 1.12mm | ROHS3 Compliant | ||
![]() DRV5015A1EDBZRQ1 Texas Instruments | 12000 | - | - | 6 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | -40°C ~ 125°C | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | AEC-Q100; IT HAS SENSITIVITY OF PLUS OR MINUS 0.7 MT | 2.5V~5.5V | - | DRV5015 | Latch | 2.8mA | 2.92mm | 1.3 mm | Open Drain | - | - | - | SOLDER | North Pole, South Pole | - | - | PLASTIC | 2mT Trip, -2mT Release | 1.4 mT | 0-20mA | -2 mT | - | 2 mT | Temperature Compensated | 1.12mm | ROHS3 Compliant |