- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Test Conditions | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Polarity | Power Supplies | Termination Type | Analog IC - Other Type | Polarization | Max Supply Current | Logic Function | Output Current-Max | Output Polarity | Sensing Method | Sensors/Transducers Type | Housing | Sensing Range | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Operating Current-Max | Features | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HAL549 SF-E TDK-Micronas GmbH | In Stock | - | - | - | Surface Mount | TO-243AA, Variant | - | - | - | - | -40°C~100°C TJ | Tape & Reel (TR) | 2009 | HAL® 54x | - | - | Last Time Buy | - | - | - | - | - | - | - | 4.3V~24V | - | - | - | - | - | - | - | 5.2mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | ||
![]() HAL574 UA-E TDK-Micronas GmbH | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2008 | HAL® 574 | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNDH-SPC-01M Honeywell Sensing and Productivity Solutions | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() HAL106JQ-C TDK-Micronas GmbH | In Stock | - | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | 25°C | 0°C~85°C TA | Tape & Box (TB) | - | HAL® | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | Unipolar Switch | 5.2mA | - | - | - | Open Drain | 50mA | South Pole | - | - | - | South Pole | 5.2mA | - | - | - | Hall Effect | - | - | 16.5mT Trip, 4.2mT Release | - | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() HAL103JQ-I TDK-Micronas GmbH | In Stock | - | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | TO-92UA-6 | 25°C | -20°C~125°C TA | Tape & Box (TB) | - | HAL® | - | - | Last Time Buy | 1 (Unlimited) | - | - | 125°C | -20°C | - | - | 3.8V~24V | - | - | - | - | - | - | Latch | 5.2mA | - | - | - | Open Drain | 50mA | South Pole | - | - | - | South Pole | 5.2mA | Latch | - | - | Hall Effect | - | - | 11.5mT Trip, -11.5mT Release | - | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() HAL108JQ-C TDK-Micronas GmbH | In Stock | - | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | 25°C | 0°C~85°C TA | Tape & Box (TB) | - | HAL® | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | Unipolar Switch | 5.2mA | - | - | - | Open Drain | 50mA | South Pole | - | - | - | South Pole | 5.2mA | - | - | - | Hall Effect | - | - | 23.8mT Trip, 11.4mT Release | - | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() HAL220JQ-K TDK-Micronas GmbH | In Stock | - | - | 16 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | TO-92UA-5 | 25°C | -40°C~140°C TA | Tape & Box (TB) | 2009 | HAL® | - | - | Last Time Buy | 1 (Unlimited) | - | - | 140°C | -40°C | - | - | 4.3V~24V | - | - | - | - | - | - | Latch | 5.2mA | - | - | - | Open Drain | 50mA | South Pole | - | - | - | South Pole | 5.2mA | Latch | - | - | Hall Effect | - | - | 6mT Trip, -6mT Release | - | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() HAL104JQ-C TDK-Micronas GmbH | In Stock | - | - | 16 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | 25°C | 0°C~85°C TA | Tape & Box (TB) | 2009 | HAL® | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | Latch | 5.2mA | - | - | - | Open Drain | 50mA | South Pole | - | - | - | South Pole | 5.2mA | - | - | - | Hall Effect | - | - | 18.5mT Trip, -18.5mT Release | - | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() HAL109JQ-I TDK-Micronas GmbH | In Stock | - | - | 16 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | TO-92UA-6 | 25°C | -20°C~125°C TA | Tape & Box (TB) | 2009 | HAL® | - | - | Last Time Buy | 1 (Unlimited) | - | - | 125°C | -20°C | - | - | 3.8V~24V | - | - | - | - | - | - | Unipolar Switch | 5.2mA | - | - | - | Open Drain | 50mA | South Pole | - | - | - | South Pole | 5.2mA | - | - | - | Hall Effect | - | - | 12mT Trip, 1.8mT Release | - | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() HAL102JQ-I TDK-Micronas GmbH | In Stock | - | - | 16 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | TO-92UA-6 | 25°C | -20°C~125°C TA | Tape & Box (TB) | 2009 | HAL® | - | - | Last Time Buy | 1 (Unlimited) | - | - | 125°C | -20°C | - | - | 3.8V~24V | - | - | - | - | - | - | Latch | 5.2mA | - | - | - | Open Drain | 50mA | South Pole | - | - | - | South Pole | 5.2mA | Latch | - | - | Hall Effect | - | - | 6mT Trip, -6mT Release | - | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() HAL104JQ-I TDK-Micronas GmbH | In Stock | - | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | TO-92UA-6 | 25°C | -20°C~125°C TA | Tape & Box (TB) | - | HAL® | - | - | Last Time Buy | 1 (Unlimited) | - | - | 125°C | -20°C | - | - | 3.8V~24V | - | - | - | - | - | - | Latch | 5.2mA | - | - | - | Open Drain | 50mA | South Pole | - | - | - | South Pole | 5.2mA | Latch | - | - | Hall Effect | - | - | 18.5mT Trip, -18.5mT Release | - | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() ATS276H-PG-B-B Diodes Incorporated | In Stock | - | Datasheet | - | Through Hole | 4-SIP | NO | - | - | 25°C | -20°C~85°C | Bulk | 2016 | - | e3 | - | Obsolete | 1 (Unlimited) | 4 | Matte Tin (Sn) | - | - | - | - | 3.5V~20V | - | - | - | - | - | - | Latch | 25mA | - | - | - | Open Collector | - | - | 4/20V | - | - | Unidirectional | - | - | - | COMPLEMENTARY | - | - | - | 7mT Trip, -7mT Release | - | -7 mT | 7 mT | - | - | - | ROHS3 Compliant | ||
![]() HAL102JQ-C TDK-Micronas GmbH | In Stock | - | - | 16 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | TO-92UA-6 | 25°C | 0°C~85°C TA | Tape & Box (TB) | 2009 | HAL® | - | - | Last Time Buy | 1 (Unlimited) | - | - | 85°C | 0°C | - | - | 3.8V~24V | - | - | - | - | - | - | Latch | 5.2mA | - | - | - | Open Drain | 50mA | South Pole | - | - | - | South Pole | 5.2mA | Latch | - | - | Hall Effect | - | - | 6mT Trip, -6mT Release | - | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() HAL103JQ-C TDK-Micronas GmbH | In Stock | - | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | 25°C | 0°C~85°C TA | Tape & Box (TB) | - | HAL® | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | Latch | 5.2mA | - | - | - | Open Drain | 50mA | South Pole | - | - | - | South Pole | 5.2mA | - | - | - | Hall Effect | - | - | 11.5mT Trip, -11.5mT Release | - | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() HAL108JQ-I TDK-Micronas GmbH | In Stock | - | - | 16 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | TO-92UA-6 | 25°C | -20°C~125°C TA | Tape & Box (TB) | 2009 | HAL® | - | - | Last Time Buy | 1 (Unlimited) | - | - | 125°C | -20°C | - | - | 3.8V~24V | - | - | - | - | - | - | Unipolar Switch | 5.2mA | - | - | - | Open Drain | 50mA | South Pole | - | - | - | South Pole | 5.2mA | - | - | - | Hall Effect | - | - | 23.8mT Trip, 11.4mT Release | - | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() HAL106JQ-I TDK-Micronas GmbH | In Stock | - | - | 16 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | TO-92UA-6 | 25°C | -20°C~125°C TA | Tape & Box (TB) | 2009 | HAL® | - | - | Last Time Buy | 1 (Unlimited) | - | - | 125°C | -20°C | - | - | 3.8V~24V | - | - | - | - | - | - | Unipolar Switch | 5.2mA | - | - | - | Open Drain | 50mA | South Pole | - | - | - | South Pole | 5.2mA | - | - | - | Hall Effect | - | - | 16.5mT Trip, 4.2mT Release | - | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() HAL109JQ-C TDK-Micronas GmbH | In Stock | - | - | 16 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | - | 25°C | 0°C~85°C TA | Tape & Box (TB) | 2009 | HAL® | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | Unipolar Switch | 5.2mA | - | - | - | Open Drain | 50mA | South Pole | - | - | - | South Pole | 5.2mA | - | - | - | Hall Effect | - | - | 12mT Trip, 1.8mT Release | - | - | - | - | Temperature Compensated | - | RoHS Compliant | ||
![]() KMI15/2B,115 NXP USA Inc. | In Stock | - | - | - | Through Hole | SOT-453C | NO | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | TIN | - | - | - | 8542.39.00.01 | 0.5V~16V | SINGLE | 260 | 12V | - | 40 | R-PSIP-T2 | Special Purpose | - | Not Qualified | - | - | Current Source | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | ROHS3 Compliant | ||
![]() US1881LSE-AAA-000-SP Melexis Technologies NV | 41 |
| Datasheet | 2 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | 150°C | -40°C~150°C TA | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3.5V~24V | - | - | - | - | - | - | Latch | 5mA | - | - | - | Open Drain | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | 9.5mT Trip, -9.5mT Release | - | - | - | - | - | - | RoHS Compliant | ||
![]() HAL710 SF-E TDK-Micronas GmbH | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | - | - | Tape & Reel (TR) | - | HAL® 7xy | e3 | yes | Obsolete | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | REVERSE VOLTAGE PROTECTION | - | - | - | - | - | compliant | - | - | - | - | - | 4.55mm | 2.55 mm | ANALOG VOLTAGE | - | - | - | SOLDER | - | - | - | - | 10mA | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | PLASTIC | - | 0.13-0.28V | -19.1 mT | 19.1 mT | 10mA | - | 1.15mm | RoHS Compliant |