- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Test Conditions | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Supply Voltage | Terminal Pitch | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Polarity | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Termination Type | Analog IC - Other Type | Polarization | Current - Output (Max) | Max Supply Current | Logic Function | Sensing Method | Sensing Range | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Features | Height Seated (Max) | Length | Width | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RR131-2E23-351 Coto Technology | 447 |
| Datasheet | 14 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 25°C | -40°C~125°C | Tape & Reel (TR) | - | RedRock™ 131 | - | Active | 1 (Unlimited) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | Unipolar Switch | 240nA | - | - | - | Push-Pull | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | 1.5mT Trip, 1mT Release | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MLX92231LSE-AAA-017-RE Melexis Technologies NV | In Stock | - | Datasheet | 16 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TSOT-23-3 | - | -40°C~150°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2.7V~24V | - | - | - | - | Unipolar Switch | 4.5mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | RoHS Compliant | ||
![]() MLX92231LSE-AAA-012-RE Melexis Technologies NV | 7 |
| Datasheet | 16 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TSOT-23-3 | - | -40°C~150°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2.7V~24V | - | - | - | - | Unipolar Switch | 4.5mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | RoHS Compliant | ||
![]() MLX92231LSE-AAA-013-RE Melexis Technologies NV | In Stock | - | Datasheet | 16 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | 25°C | -40°C~150°C | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | 3 | Matte Tin (Sn) | - | - | - | 2.7V~24V | - | - | - | - | Unipolar Switch | 4.5mA | - | 2.9mm | 1.6 mm | Open Drain | - | - | - | - | SOLDER | - | South Pole | - | - | - | - | - | 25-70mA | 2.5 mT | 3-WIRE INTERFACE | 3.1 mT | Temperature Compensated | - | - | - | 1mm | RoHS Compliant | ||
![]() MLX92231LSE-AAA-040-SP Melexis Technologies NV | 41 |
| Datasheet | 16 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TSOT-23-3 | - | -40°C~150°C | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2.7V~24V | - | - | - | - | Unipolar Switch | 4.5mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | RoHS Compliant | ||
![]() HAL702SF-E TDK-Micronas GmbH | In Stock | - | - | - | Surface Mount | TO-243AA, Variant | - | - | 25°C | -40°C~100°C TA | Tape & Reel (TR) | 2016 | HAL® 7xy | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3.8V~24V | - | - | - | - | Latch | 9mA | - | - | - | Open Drain | - | - | - | - | - | - | South Pole | - | - | - | - | 1.8mT Trip, -1.8mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | - | ||
![]() A1324LLHLU-T Allegro MicroSystems | 8 | - | - | 18 Weeks | Surface Mount | SOT-23W | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() A1225LLTTR-T Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | TO-243AA | - | SOT-89-3 | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 3.8V~24V | - | - | - | - | Latch | 6mA | - | - | - | Open Drain | - | - | - | - | - | - | South Pole | 25mA | - | - | - | 30mT Trip, -30mT Release | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TCS11DLU(TE85L,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | Surface Mount | 6-SMD (5 Leads), Flat Lead | - | UFV | 25°C | -40°C~85°C TA | Tape & Reel (TR) | 2014 | TCS | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 2.3V~3.6V | - | - | - | - | Omnipolar Switch | 1.3mA | - | - | - | Open Drain | 5mA | - | - | - | - | - | North Pole, South Pole | - | 1.3mA | - | Hall Effect | ±2.5mT Trip, ±0.3mT Release | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HAL101JQ-C TDK-Micronas GmbH | In Stock | - | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | 25°C | 0°C~85°C TA | Tape & Box (TB) | 2009 | HAL® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3.8V~24V | - | - | - | - | Unipolar Switch | 5.2mA | - | - | - | Open Drain | - | - | - | - | - | - | South Pole | - | - | - | - | 42mT Trip, 18mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | - | ||
![]() MLX90294GVA-ADC-001-SP Melexis Technologies NV | In Stock | - | - | - | Through Hole | 4-SSIP Module | - | 4-SIP | - | - | Bulk | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() A1157LUBTN-T Allegro MicroSystems | In Stock | - | - | 18 Weeks | Through Hole | 2-SIP Module | - | 2-SIP | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | 150°C | -40°C | - | 3V~24V | - | - | - | - | Unipolar Switch | 17mA | - | - | - | Current Source | - | South Pole | - | - | - | - | South Pole | - | 17mA | - | Hall Effect | 8mT Trip, 1mT Release | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HAL1507 UA TDK-Micronas GmbH | 2226 |
| - | 32 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | TO-92UA | - | -40°C~170°C TJ | - | - | Automotive, AEC-Q100 | - | Active | - | - | - | - | - | - | 2.7V~24V | - | - | - | - | Unipolar Switch | - | - | - | - | Open Drain | - | - | - | - | - | - | North Pole | - | - | - | - | 28.2mT Trip, 23.9mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | - | ||
![]() HAL1503 UA TDK-Micronas GmbH | 2275 |
| - | 32 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | TO-92UA | - | -40°C~170°C TJ | - | - | Automotive, AEC-Q100 | - | Active | - | - | - | - | - | - | 2.7V~24V | - | - | - | - | Unipolar Switch | - | - | - | - | Open Drain | - | - | - | - | - | - | North Pole | - | - | - | - | 5.5mT Trip, 3.7mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | - | ||
![]() HAL221JQ-K TDK-Micronas GmbH | In Stock | - | - | 16 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | 25°C | -40°C~140°C TA | Tape & Box (TB) | 2009 | HAL® | - | Obsolete | 1 (Unlimited) | 3 | - | - | - | 8542.39.00.01 | 4.3V~24V | SINGLE | 12V | 1.27mm | R-PSIP-T3 | Unipolar Switch | 5.2mA | Not Qualified | - | - | Open Drain | 50mA | South Pole | 24V | 4.3V | - | ANALOG CIRCUIT | South Pole | - | 5.2mA | - | Hall Effect | 23mT Trip, 7.5mT Release | - | - | - | - | Temperature Compensated | 4.3mm | 4.06mm | 1.5mm | - | RoHS Compliant | ||
![]() AH3781-W-7 Diodes Incorporated | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 949F4V2D1C0220E Honeywell Sensing and Productivity Solutions | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AH3376-PG-B Diodes Incorporated | In Stock | - | - | - | Through Hole | 3-SIP | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MLX90224EVA-AAA-000-BA Melexis Technologies NV | 41 |
| - | - | Through Hole | 4-SSIP Module | - | 4-SIP | -40°C ~ 85°C | -40°C~85°C TA | Bulk | - | - | - | Discontinued | 1 (Unlimited) | - | - | 85°C | -40°C | - | 4.5V~24V | - | - | - | - | Latch, Dual | 10mA | - | - | - | Open Drain | 20mA | South Pole | - | - | - | - | South Pole | - | 10mA | Latch | Hall Effect | 5.5mT Trip, -5.5mT Release | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() HAL101JQ-I TDK-Micronas GmbH | In Stock | - | - | 32 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | - | 25°C | -20°C~125°C TA | Tape & Box (TB) | 2009 | HAL® | - | Obsolete | 1 (Unlimited) | 3 | - | - | - | 8542.39.00.01 | 3.8V~24V | SINGLE | 12V | 1.27mm | R-PSIP-T3 | Unipolar Switch | 5.2mA | Not Qualified | - | - | Open Drain | 50mA | South Pole | 24V | 3.8V | - | MAGNETIC SENSOR | South Pole | - | 5.2mA | - | Hall Effect | 42mT Trip, 18mT Release | - | - | - | - | Temperature Compensated | 4.3mm | 4.06mm | 1.5mm | - | RoHS Compliant |