- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Supply Voltage | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Termination Type | Analog IC - Other Type | Polarization | Max Supply Current | Logic Function | Sensing Method | Screening Level | Sensors/Transducers Type | Housing | Sensing Range | Hysteresis | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Operating Current-Max | Features | Input Mode | Number of Axes | Height Seated (Max) | Length | Width | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLX90224EVA-B Melexis Technologies NV | In Stock | - | - | - | Through Hole | 4-SSIP Module | - | - | - | -40°C ~ 85°C | - | -40°C~85°C TA | Bulk | 2012 | - | e3 | - | Obsolete | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 4.5V~24V | - | - | - | - | - | Latch, Dual | 10mA | - | - | - | Open Drain | 20mA | - | South Pole | - | - | - | - | South Pole | 10mA | Latch | Hall Effect | - | - | - | 5.5mT Trip, -5.5mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AK8771 AKM Semiconductor Inc. | In Stock | - | - | 12 Weeks | Surface Mount | 4-XFDFN Exposed Pad | - | - | 4-DFN (1.1x1.4) | -30°C ~ 85°C | - | -30°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -30°C | - | - | 1.6V~5.5V | - | - | - | - | - | Latch | 10mA | - | - | - | Push-Pull | 500μA | - | South Pole | - | - | - | - | South Pole | 10mA | Latch | Hall Effect | - | - | - | 4.2mT Trip, -4.2mT Release | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() A1245LLHLT-I2-T Allegro MicroSystems | In Stock | - | Datasheet | 18 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | 3V~24V | - | - | - | - | - | Latch | 5mA | - | - | - | Open Drain | - | - | South Pole | - | - | - | - | South Pole | 5mA | Latch | Hall Effect | - | - | - | 4mT Trip, -4mT Release | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DN6849 Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | 3-SSIP | NO | - | - | 25°C | - | -40°C~100°C TA | Bulk | 1999 | - | - | no | Obsolete | 1 (Unlimited) | 3 | - | - | - | - | - | 8542.39.00.01 | 4.5V~16V | SINGLE | 12V | 1.27mm | unknown | R-PSIP-T3 | Bipolar Switch | 6mA | Not Qualified | - | - | Open Collector | 10μA | - | North Pole | 16V | 4.5V | - | ANALOG CIRCUIT | North Pole | 6mA | - | Hall Effect | - | - | - | -17mT Trip, 17.5mT Release | - | - | - | - | - | Temperature Compensated | - | - | 6.2mm | 4.5mm | 2mm | - | RoHS Compliant | ||
![]() HAL548 SF-E TDK-Micronas GmbH | 45 |
| - | 32 Weeks | Surface Mount | TO-243AA, Variant | YES | - | - | - | - | -40°C~100°C TJ | Tape & Reel (TR) | 2009 | HAL® 54x | e3 | yes | Active | - | - | - | Matte Tin (Sn) | - | - | REVERSE VOLTAGE PROTECTION | - | 4.3V~24V | - | - | - | compliant | - | - | 5.2mA | - | 4.55mm | 2.55 mm | Open Drain | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | PLASTIC | - | 6 mT | 6 mT | - | 24 mT | - | Temperature Compensated | - | - | - | - | - | 1.21mm | RoHS Compliant | ||
![]() HAL581 UA-E TDK-Micronas GmbH | 7 |
| - | 32 Weeks | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | - | 2008 | HAL® 581 | e3 | yes | Active | - | - | - | Matte Tin (Sn) | - | - | REVERSE POLARITY PROTECTION | - | - | - | - | - | compliant | - | - | - | - | 4.06mm | 1.5 mm | ANALOG CURRENT | - | - | - | - | - | SOLDER | - | - | - | - | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | PLASTIC | - | 1.9 mT | 1.8 mT | 2-WIRE INTERFACE | 8.2 mT | 17mA | - | - | - | - | - | - | 3.05mm | RoHS Compliant | ||
![]() APS11900LUAA Allegro MicroSystems | 7 |
| Datasheet | 8 Weeks | Through Hole | 3-SSIP | NO | - | - | 25°C | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | Not Applicable | 3 | - | - | - | - | - | - | 4.4V~24V | - | - | - | - | - | Programmable | 6.9mA | - | 4.09mm | 1.52 mm | Open Drain | - | - | - | - | - | TERMINALS | - | North Pole, South Pole | - | - | - | AEC-Q100; ISO-26262 | - | PLASTIC | 10mT Trip, 4.5mT Release | 1.5 mT | 4.5 mT | 2-WIRE INTERFACE | 10 mT | - | - | BIPOLAR(LATCHED) | 1 | - | - | - | 3.02mm | ROHS3 Compliant | ||
![]() S-5732NSL1B-Y3N3U ABLIC U.S.A. Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body (Formed Leads) | - | - | - | 25°C | - | -40°C~125°C | Tape & Box (TB) | - | S-5732B | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3.5V~26V | - | - | - | - | - | Unipolar Switch | 4mA | - | - | - | Open Drain | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | 4.8mT Trip, 0.8mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() S-5742NBH2I-Y3N2U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | - | 25°C | - | -40°C~85°C TA | Bulk | - | S-5742I | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3.5V~26V | - | - | - | - | - | Bipolar Switch | 4mA | - | - | - | Open Drain | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | 9mT Trip, -9mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() S-5742NBL2B-Y3N3U ABLIC U.S.A. Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body (Formed Leads) | - | - | - | 25°C | - | -40°C~125°C TA | Tape & Box (TB) | - | S-5742B | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3.5V~26V | - | - | - | - | - | Bipolar Switch | 4mA | - | - | - | Open Drain | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | 9mT Trip, -9mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() S-5742NBL1B-Y3N3U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body (Formed Leads) | - | - | - | 25°C | - | -40°C~125°C TA | Tape & Box (TB) | - | S-5742B | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3.5V~26V | - | - | - | - | - | Bipolar Switch | 4mA | - | - | - | Open Drain | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | 3.3mT Trip, -3.3mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() S-5732NSL1I-Y3N3U ABLIC U.S.A. Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body (Formed Leads) | - | - | - | 25°C | - | -40°C~85°C | Tape & Box (TB) | - | S-5732I | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3.5V~26V | - | - | - | - | - | Unipolar Switch | 4mA | - | - | - | Open Drain | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | 4.8mT Trip, 0.8mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() A1130LUA-Y-T Allegro MicroSystems | 7 |
| Datasheet | 8 Weeks | Through Hole | 3-SSIP | - | - | - | -40°C ~ 150°C | - | -40°C~85°C | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~6V | - | - | - | - | - | Unipolar Switch | 13.6mA | - | - | - | Open Collector | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | 8mT Trip, 0.5mT Release | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() S-5742RBH1B-Y3N3U ABLIC U.S.A. Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body (Formed Leads) | - | - | - | 25°C | - | -40°C~125°C TA | Tape & Box (TB) | - | S-5742B | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3.5V~26V | - | - | - | - | - | Bipolar Switch | 4mA | - | - | - | Push-Pull | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | 3.3mT Trip, -3.3mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() S-5742NBL1I-Y3N3U ABLIC U.S.A. Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body (Formed Leads) | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Box (TB) | - | S-5742I | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3.5V~26V | - | - | - | - | - | Bipolar Switch | 4mA | - | - | - | Open Drain | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | 3.3mT Trip, -3.3mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() S-5742RBH1I-Y3N3U ABLIC U.S.A. Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body (Formed Leads) | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Box (TB) | - | S-5742I | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3.5V~26V | - | - | - | - | - | Bipolar Switch | 4mA | - | - | - | Push-Pull | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | 3.3mT Trip, -3.3mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() S-5742RBL1I-Y3N2U ABLIC U.S.A. Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | - | 25°C | - | -40°C~85°C TA | Bulk | - | S-5742I | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3.5V~26V | - | - | - | - | - | Bipolar Switch | 4mA | - | - | - | Push-Pull | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | 3.3mT Trip, -3.3mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() S-5742NBL2I-Y3N3 ABLIC U.S.A. Inc. | 7 |
| Datasheet | 18 Weeks | Through Hole | TO-226-3, TO-92-3 Short Body (Formed Leads) | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Box (TB) | - | S-5742I | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3.5V~26V | - | - | - | - | - | Bipolar Switch | 4mA | - | - | - | Open Drain | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | 9mT Trip, -9mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MAX13366GTE/V+ Maxim Integrated | In Stock | - | - | 6 Weeks | Surface Mount | QFN | - | - | - | - | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -65°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() OHN3177U TT Electronics/Optek Technology | In Stock | - | Datasheet | 7 Weeks | Through Hole | 3-SSIP | - | - | TO-92-3 | -20°C ~ 85°C | - | -20°C~85°C TA | Bulk | 2007 | OHN3100 | - | - | Obsolete | 1 (Unlimited) | - | Hall Effect | - | 85°C | -20°C | - | - | 4.5V~24V | - | - | - | - | - | Latch | 7mA | - | - | - | Open Collector | 25mA | 12V | South Pole | - | - | - | - | South Pole | 7mA | Latch | Hall Effect | - | - | - | 1.5mT Trip, -1.5mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |