- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Test Conditions | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Termination Type | Analog IC - Other Type | Polarization | Sensing Range | Hysteresis | Output Interface Type | Features | Height Seated (Max) | Length | Width | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A3251LLT Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | TO-243AA | YES | - | -40°C~150°C TA | Bulk | 2011 | - | e0 | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | - | 8542.39.00.01 | 4.2V~24V | SINGLE | FLAT | 240 | 12V | 1.5mm | - | 30 | R-PSSO-F3 | Unipolar Switch | 7mA | Not Qualified | - | - | Open Collector | 24V | 4.2V | - | ANALOG CIRCUIT | South Pole | Programmable | - | - | Programmable Trip Point | 1.6mm | 4.5mm | 2.445mm | - | Non-RoHS Compliant | ||
![]() A1146ELHLT Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | SOT-23W | YES | -40°C ~ 85°C | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e0 | Obsolete | 1 (Unlimited) | 3 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | 3.5V~24V | DUAL | GULL WING | 240 | 12V | 0.95mm | - | 30 | R-PDSO-G3 | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | 24V | 3.5V | - | ANALOG CIRCUIT | South Pole | 6mT Trip, 1mT Release | - | - | - | 1.17mm | 3mm | 1.975mm | - | Non-RoHS Compliant | ||
![]() A3250EUA Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | 3-SSIP | NO | - | -40°C~85°C TA | Bulk | 2011 | - | e0 | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | - | 8542.39.00.01 | 4.2V~24V | SINGLE | - | 240 | 12V | 1.27mm | - | NOT SPECIFIED | R-PSIP-T3 | Unipolar Switch | 7mA | Not Qualified | - | - | Open Collector | 24V | 4.2V | - | ANALOG CIRCUIT | South Pole | Programmable | - | - | Programmable Trip Point | 5.26mm | 4.105mm | 1.52mm | - | Non-RoHS Compliant | ||
![]() A3282EUA Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | 3-SSIP | NO | -40°C ~ 85°C | -40°C~85°C TA | Bulk | 2010 | - | e0 | Obsolete | 1 (Unlimited) | 3 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | 3.6V~24V | SINGLE | - | 240 | - | 1.27mm | - | 30 | R-PSIP-T3 | Latch | 3.5mA | Not Qualified | - | - | Open Drain | 24V | 3.6V | - | ANALOG CIRCUIT | South Pole | 15mT Trip, -15mT Release | - | - | - | 5.26mm | 4.105mm | 1.52mm | - | Non-RoHS Compliant | ||
![]() A3283LLTTR Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | TO-243AA | YES | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | 2010 | - | e0 | Obsolete | 1 (Unlimited) | 3 | Tin/Lead (Sn/Pb) | OPERATION FROM UNREGULATED SUPPLY; REVERSE BATTERY PROTECTION | 8542.39.00.01 | 4.2V~24V | SINGLE | FLAT | 240 | 12V | 1.5mm | - | 30 | R-PSSO-F3 | Latch | 8mA | Not Qualified | - | - | Open Collector | 24V | 4.2V | - | ANALOG CIRCUIT | South Pole | 18mT Trip, -18mT Release | - | - | - | 1.6mm | 4.5mm | 2.445mm | - | Non-RoHS Compliant | ||
![]() A3281ELTTR Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | TO-243AA | YES | -40°C ~ 85°C | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e0 | Obsolete | 1 (Unlimited) | 3 | Tin/Lead (Sn/Pb) | OPERATION FROM UNREGULATED SUPPLY; REVERSE BATTERY PROTECTION | 8542.39.00.01 | 4.2V~24V | SINGLE | FLAT | 240 | 12V | 1.5mm | - | 30 | R-PSSO-F3 | Latch | 8mA | Not Qualified | - | - | Open Collector | 24V | 4.2V | - | ANALOG CIRCUIT | South Pole | 9mT Trip, -9mT Release | - | - | - | 1.6mm | 4.5mm | 2.445mm | - | Non-RoHS Compliant | ||
![]() A3281LLHLT Allegro MicroSystems | 24500 | - | Datasheet | - | Surface Mount | SOT-23W | YES | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | 2000 | - | e0 | Obsolete | 1 (Unlimited) | 3 | Tin/Lead (Sn/Pb) | OPERATION FROM UNREGULATED SUPPLY; REVERSE BATTERY PROTECTION | 8542.39.00.01 | 4.2V~24V | DUAL | GULL WING | 240 | 12V | 0.95mm | - | 30 | R-PDSO-G3 | Latch | 8mA | Not Qualified | - | - | Open Collector | 24V | 4.2V | - | ANALOG CIRCUIT | South Pole | 9mT Trip, -9mT Release | - | - | - | 1.13mm | 3mm | 1.975mm | - | Non-RoHS Compliant | ||
![]() A3282ELHLT Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | SOT-23W | YES | -40°C ~ 85°C | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e0 | Obsolete | 1 (Unlimited) | 3 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | 3.6V~24V | DUAL | GULL WING | 240 | - | 0.95mm | - | 30 | R-PDSO-G3 | Latch | 3.5mA | Not Qualified | - | - | Open Drain | 24V | 3.6V | - | ANALOG CIRCUIT | South Pole | 15mT Trip, -15mT Release | - | - | - | 1.17mm | 3mm | 1.975mm | - | Non-RoHS Compliant | ||
![]() A3283ELTTR Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | TO-243AA | YES | -40°C ~ 85°C | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e0 | Obsolete | 1 (Unlimited) | 3 | Tin/Lead (Sn/Pb) | OPERATION FROM UNREGULATED SUPPLY; REVERSE BATTERY PROTECTION | 8542.39.00.01 | 4.2V~24V | SINGLE | FLAT | 240 | 12V | 1.5mm | - | 30 | R-PSSO-F3 | Latch | 8mA | Not Qualified | - | - | Open Collector | 24V | 4.2V | - | ANALOG CIRCUIT | South Pole | 18mT Trip, -18mT Release | - | - | - | 1.6mm | 4.5mm | 2.445mm | - | Non-RoHS Compliant | ||
![]() ATS673LSETN-LT Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | 4-SSIP Formed Leads | - | 25°C | -40°C~150°C TA | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | e3 | Obsolete | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | 3.3V~26.5V | - | - | - | - | - | unknown | - | - | Special Purpose | 11mA | - | - | - | Push-Pull | - | - | - | - | North Pole | 40% Trip, 50% Release | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ATS643LSH-I2 Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | 4-SSIP Module | NO | 25°C | -40°C~150°C TA | Tape & Reel (TR) | 2011 | - | e0 | Obsolete | 1 (Unlimited) | 4 | TIN LEAD | - | 8542.39.00.01 | 4V~24V | SINGLE | UNSPECIFIED | 240 | - | - | - | NOT SPECIFIED | X-PSSS-X4 | Special Purpose | 16.8mA | Not Qualified | - | - | Open Collector | 24V | 4V | - | ANALOG CIRCUIT | South Pole | 65% Trip, 35% Release | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() A3251ELTTR Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | TO-243AA | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e0 | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | - | 8542.39.00.01 | 4.2V~24V | SINGLE | FLAT | 240 | 12V | 1.5mm | - | 30 | R-PSSO-F3 | Unipolar Switch | 7mA | Not Qualified | - | - | Open Collector | 24V | 4.2V | - | ANALOG CIRCUIT | South Pole | Programmable | - | - | Programmable Trip Point | 1.6mm | 4.5mm | 2.445mm | - | Non-RoHS Compliant | ||
![]() ATS674LSETN-LT Allegro MicroSystems | 13 | - | Datasheet | - | Through Hole | 4-SSIP Formed Leads | - | 25°C | -40°C~150°C TA | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | e3 | Obsolete | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | 3.3V~26.5V | - | - | - | - | - | unknown | - | - | Special Purpose | 11mA | - | - | - | Push-Pull | - | - | - | - | North Pole | 30% Trip, 40% Release | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() A3250LLT Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | TO-243AA | YES | - | -40°C~150°C TA | Bulk | 2011 | - | e0 | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | - | 8542.39.00.01 | 4.2V~24V | SINGLE | FLAT | 240 | 12V | 1.5mm | - | 30 | R-PSSO-F3 | Unipolar Switch | 7mA | Not Qualified | - | - | Open Collector | 24V | 4.2V | - | ANALOG CIRCUIT | South Pole | Programmable | - | - | Programmable Trip Point | 1.6mm | 4.5mm | 2.445mm | - | Non-RoHS Compliant | ||
![]() APS11500LUAA-1SH1A Allegro MicroSystems | 7 |
| Datasheet | 8 Weeks | Through Hole | 3-SSIP | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | Not Applicable | - | - | - | - | 4.33V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | 17mA | - | - | - | Open Drain | - | - | - | - | South Pole | 6mT Trip, 1mT Release | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APS11500LUAA-0SL1A Allegro MicroSystems | 16 |
| Datasheet | 8 Weeks | Through Hole | 3-SSIP | NO | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | Not Applicable | - | - | AEC-Q100; ISO 26262 | - | 4.33V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | 6.9mA | - | 4.09mm | 1.52 mm | Open Drain | - | - | SOLDER | - | South Pole | 11mT Trip, 4.5mT Release | 3 mT | 2-WIRE INTERFACE | - | - | - | - | 4.12mm | ROHS3 Compliant | ||
![]() APS11500LUAA-0SL1D Allegro MicroSystems | 7 |
| Datasheet | 8 Weeks | Through Hole | 3-SSIP | NO | 25°C | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | Not Applicable | - | - | AEC-Q100; ISO 26262 | - | 4.33V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | 6.9mA | - | 4.09mm | 1.52 mm | Open Drain | - | - | SOLDER | - | South Pole | 10mT Trip, 4.6mT Release | 3 mT | 2-WIRE INTERFACE | - | - | - | - | 4.12mm | ROHS3 Compliant | ||
![]() APS11500LUAA-0NL1A Allegro MicroSystems | 7 |
| Datasheet | 8 Weeks | Through Hole | 3-SSIP | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | Not Applicable | - | - | - | - | 4.33V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | 6.9mA | - | - | - | Open Drain | - | - | - | - | North Pole | 11mT Trip, 4.5mT Release | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APS12230LUAA Allegro MicroSystems | 7 |
| Datasheet | 8 Weeks | Through Hole | 3-SSIP | NO | -40°C ~ 150°C | -40°C~150°C TA | Bulk | - | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | AEC-Q100; ISO 26262; SHORT CIRCUIT PROTECTION | - | 2.8V~24V | - | - | - | - | - | - | - | - | Latch | 3mA | - | 4.09mm | 1.52 mm | Open Drain | - | - | SOLDER | - | North Pole, South Pole | 18mT Trip, -18mT Release | 30 mT | 3-WIRE INTERFACE | - | - | - | - | 4.12mm | ROHS3 Compliant | ||
![]() APS12400LUAA-0H1A Allegro MicroSystems | 8 |
| Datasheet | 8 Weeks | Through Hole | 3-SSIP | - | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | - | - | 3V~24V | - | - | - | - | - | - | - | - | Latch, Bipolar Switch | 17mA | - | - | - | Open Drain | - | - | - | - | South Pole | 8mT Trip, -8mT Release | - | - | - | - | - | - | - | ROHS3 Compliant |