- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Number of Terminals | Operating Temperature (Max.) | Operating Temperature (Min.) | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Termination Type | Analog IC - Other Type | Polarization | Current - Output (Max) | Linearity | Sensors/Transducers Type | Housing | Sensing Range | Hysteresis | Accuracy-Max | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Operating Current-Max | Features | Height Seated (Max) | Length | Width | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLE49663GHTSA1 Infineon Technologies | 3350 |
| Datasheet | 16 Weeks | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | - | - | - | - | - | 25°C | Automotive grade | -40°C~150°C TJ | - | - | Automotive, AEC-Q100 | - | - | Active | - | - | - | - | - | 2.7V~18V | - | - | - | - | - | - | - | - | - | - | Special Purpose | 7mA | - | - | - | Digital | - | - | - | - | Either | - | - | - | - | 4.2mT Trip, -4.2mT Release | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | ||
![]() TMP12FSZ Rochester Electronics, LLC | In Stock | - | - | - | - | - | YES | SURFACE MOUNT | - | - | 125°C | -40°C | - | - | - | - | - | - | e3 | - | Obsolete | 3 (168 Hours) | - | MATTE TIN | TEMPERATURE COEFFICIENT 100 PPM/DEG C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9mm | 3.9 mm | - | 5.5V | 4.5V | SOLDER | - | - | - | 0.5 Cel | TEMPERATURE SENSOR,ANALOG,VOLTAGE OUTPUT | PLASTIC | - | - | 3 Cel | - | - | - | 0.6mA | - | - | - | - | 1.55mm | ROHS3 Compliant | ||
![]() TLE4927C-N E6947 Infineon Technologies | In Stock | - | - | - | Through Hole | 3-SIP, SSO-3-09 | - | - | - | - | - | - | - | - | -40°C~175°C TA | Tape & Box (TB) | 2017 | TLE | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | 3.2V~26V | - | - | - | - | - | - | - | - | - | - | Special Purpose | 6.8mA Typ | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HAL581UA-K TDK-Micronas GmbH | In Stock | - | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Box (TB) | 2017 | HAL® 581 | e3 | yes | Obsolete | 1 (Unlimited) | - | Matte Tin (Sn) | REVERSE POLARITY PROTECTION | - | 3.75V~24V | - | - | - | - | - | - | compliant | - | - | - | Unipolar Switch | 17mA | - | 4.06mm | 1.5 mm | Current Source | - | - | SOLDER | - | South Pole | - | - | - | PLASTIC | 13.8mT Trip, 8mT Release | 1.9 mT | - | 1.8 mT | 2-WIRE INTERFACE | 8.2 mT | - | Temperature Compensated | - | - | - | 3.05mm | RoHS Compliant | ||
![]() TLE4941PLUSCXAMA1 Infineon Technologies | 15000 | - | Datasheet | 16 Weeks | Through Hole | 2-SIP, SSO-2-53 | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Box (TB) | - | TLE | - | - | Active | 1 (Unlimited) | - | - | - | - | 4.5V~20V | - | - | - | - | - | - | - | - | - | - | Special Purpose | 16.8mA | - | - | - | Current Source | - | - | - | ANALOG CIRCUIT | North Pole, South Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TLE4925C INFINEON TECHNOLOGIES AG | In Stock | - | Datasheet | [object Object] | - | - | NO | - | - | 3 | - | - | - | - | - | - | - | - | e3 | yes | - | - | - | MATTE TIN | - | 8542.39.00.01 | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | 1 | 12V | - | compliant | NOT SPECIFIED | 3 | R-PSSS-T3 | - | - | Not Qualified | - | - | - | 18V | 3.3V | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MLX92291LSE-AAA-202-SP Melexis Technologies NV | 7 |
| Datasheet | 22 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | TSOT-23-3 | - | - | - | 25°C | - | -40°C~150°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 3.3V~18V | - | - | - | - | - | - | - | - | - | - | Unipolar Switch | 11.7μA | - | - | - | Open Drain | - | - | - | - | South Pole | - | - | - | - | 7mT Trip, 2.9mT Release | - | - | - | - | - | - | Programmable | - | - | - | - | RoHS Compliant | ||
![]() HAL576SF-K TDK-Micronas GmbH | In Stock | - | - | 16 Weeks | Surface Mount | TO-243AA, Variant | YES | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | HAL® 576 | e3 | yes | Obsolete | 1 (Unlimited) | - | Matte Tin (Sn) | REVERSE VOLTAGE PROTECTION | - | 3.75V~24V | - | - | - | - | - | - | compliant | - | - | - | Unipolar Switch | 17mA | - | 4.55mm | 2.55 mm | Current Source | - | - | SOLDER | - | South Pole | - | - | - | PLASTIC | 8.2mT Trip, 1.8mT Release | 2 mT | - | 5.5 mT | 2-WIRE INTERFACE | 11.5 mT | - | Temperature Compensated | - | - | - | 1.15mm | RoHS Compliant | ||
![]() AFL100-00 NVE Corp/Sensor Products | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | - | -20°C ~ 85°C | - | -20°C~85°C TA | Tube | 2012 | AFL | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 1.8V~2.5V | - | - | - | - | - | - | - | - | - | - | Unipolar Switch | 45μA | - | - | - | Open Collector | - | - | - | - | South Pole | 100μA | - | - | - | 1.3mT Trip, 0.1mT Release | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() S-576ZNL1B-L3T2U ABLIC U.S.A. Inc. | 7 |
| Datasheet | 14 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | 25°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | S-576Z B | - | - | Active | 1 (Unlimited) | - | - | - | - | 2.7V~26V | - | - | - | - | - | - | - | - | - | - | Latch | 4.5mA | - | 2.9mm | 1.6 mm | Open Drain | - | - | SOLDER | - | North Pole, South Pole | - | - | - | - | 4.1mT Release | - | - | - | - | - | - | - | - | - | - | 0.8mm | ROHS3 Compliant | ||
![]() APS12230LLHALX Allegro MicroSystems | 7 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | YES | - | - | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | AEC-Q100; ISO 26262; SHORT CIRCUIT PROTECTION | - | 2.8V~24V | - | - | - | - | - | - | - | - | - | - | Latch | 3mA | - | 2.98mm | 1.91 mm | Open Drain | - | - | SOLDER | - | North Pole, South Pole | - | - | - | - | 18mT Trip, -18mT Release | 30 mT | - | - | 3-WIRE INTERFACE | - | - | - | - | - | - | 1mm | ROHS3 Compliant | ||
![]() APS11500LLHALT-0SH1D Allegro MicroSystems | 7 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23W | YES | - | - | - | - | - | 25°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | AEC-Q100; ISO 26262 | - | 3V~24V | - | - | - | - | - | - | - | - | - | - | Unipolar Switch | 17mA | - | 2.98mm | 1.91 mm | Open Drain | - | - | SOLDER | - | South Pole | - | - | - | - | 10mT Trip, 4.6mT Release | 3 mT | - | - | 2-WIRE INTERFACE | - | - | - | - | - | - | 1mm | ROHS3 Compliant | ||
![]() A1145LUA Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | 3-SSIP | NO | - | - | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2011 | Automotive, AEC-Q100 | e0 | - | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | - | 8542.39.00.01 | 3.5V~24V | SINGLE | - | 240 | - | 12V | 1.27mm | - | 30 | - | R-PSIP-T3 | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | 24V | 3.5V | - | ANALOG CIRCUIT | South Pole | - | - | - | - | 6mT Trip, 1mT Release | - | - | - | - | - | - | - | 5.26mm | 4.105mm | 1.52mm | - | Non-RoHS Compliant | ||
![]() A1145EUA Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | 3-SSIP | NO | - | - | - | - | - | -40°C ~ 85°C | - | -40°C~85°C TA | Bulk | 2011 | Automotive, AEC-Q100 | e0 | - | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | - | 8542.39.00.01 | 3.5V~24V | SINGLE | - | 240 | - | 12V | 1.27mm | - | 30 | - | R-PSIP-T3 | Unipolar Switch | 17mA | Not Qualified | - | - | Current Source | 24V | 3.5V | - | ANALOG CIRCUIT | South Pole | - | - | - | - | 6mT Trip, 1mT Release | - | - | - | - | - | - | - | 5.26mm | 4.105mm | 1.52mm | - | Non-RoHS Compliant | ||
![]() A3212LLHLT Allegro MicroSystems | 24500 | - | Datasheet | - | Surface Mount | SOT-23W | YES | - | - | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2012 | - | e0 | - | Obsolete | 1 (Unlimited) | 3 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | 2.5V~3.5V | DUAL | GULL WING | 240 | - | 2.75V | 0.95mm | - | 30 | - | R-PDSO-G3 | Omnipolar Switch | 2mA | Not Qualified | - | - | Open Drain | 3.5V | 2.5V | - | ANALOG CIRCUIT | North Pole, South Pole | - | - | - | - | ±6.5mT Trip, ±1mT Release | - | - | - | - | - | - | - | 1.17mm | 2.92mm | 1.975mm | - | Non-RoHS Compliant | ||
![]() A3260LLHLT Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | SOT-23W | YES | - | - | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2003 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | Matte Tin (Sn) | OPERATION FROM UNREGULATED SUPPLY, REVERSE BATTERY PROTECTION, OUTPUT SLEW RATE CONTROLLED | 8542.39.00.01 | 3.5V~24V | DUAL | GULL WING | NOT SPECIFIED | - | 12V | 0.95mm | - | NOT SPECIFIED | - | R-PDSO-G3 | Bipolar Switch | - | Not Qualified | - | - | Open Collector | 24V | 3.5V | - | ANALOG CIRCUIT | South Pole | - | - | - | - | 4mT Trip, -4mT Release | - | - | - | - | - | - | - | 1.13mm | 3mm | 1.975mm | - | Non-RoHS Compliant | ||
![]() A3251EUA Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | 3-SSIP | NO | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2011 | - | e0 | - | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | - | 8542.39.00.01 | 4.2V~24V | SINGLE | - | 240 | - | 12V | 1.27mm | - | NOT SPECIFIED | - | R-PSIP-T3 | Unipolar Switch | 7mA | Not Qualified | - | - | Open Collector | 24V | 4.2V | - | ANALOG CIRCUIT | South Pole | - | - | - | - | Programmable | - | - | - | - | - | - | Programmable Trip Point | 5.26mm | 4.105mm | 1.52mm | - | Non-RoHS Compliant | ||
![]() A3250ELT Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | TO-243AA | YES | - | - | - | - | - | - | - | -40°C~85°C TA | Bulk | 2011 | - | e0 | - | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | - | 8542.39.00.01 | 4.2V~24V | SINGLE | FLAT | 240 | - | 12V | 1.5mm | - | 30 | - | R-PSSO-F3 | Unipolar Switch | 7mA | Not Qualified | - | - | Open Collector | 24V | 4.2V | - | ANALOG CIRCUIT | South Pole | - | - | - | - | Programmable | - | - | - | - | - | - | Programmable Trip Point | 1.6mm | 4.5mm | 2.445mm | - | Non-RoHS Compliant | ||
![]() A3251LLTTR Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | TO-243AA | YES | - | - | - | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2011 | - | e0 | - | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | - | 8542.39.00.01 | 4.2V~24V | SINGLE | FLAT | 240 | - | 12V | 1.5mm | - | 30 | - | R-PSSO-F3 | Unipolar Switch | 7mA | Not Qualified | - | - | Open Collector | 24V | 4.2V | - | ANALOG CIRCUIT | South Pole | - | - | - | - | Programmable | - | - | - | - | - | - | Programmable Trip Point | 1.6mm | 4.5mm | 2.445mm | - | Non-RoHS Compliant | ||
![]() A3250ELTTR Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | TO-243AA | YES | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e0 | - | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | - | 8542.39.00.01 | 4.2V~24V | SINGLE | FLAT | 240 | - | 12V | 1.5mm | - | 30 | - | R-PSSO-F3 | Unipolar Switch | 7mA | Not Qualified | - | - | Open Collector | 24V | 4.2V | - | ANALOG CIRCUIT | South Pole | - | - | - | - | Programmable | - | - | - | - | - | - | Programmable Trip Point | 1.6mm | 4.5mm | 2.445mm | - | Non-RoHS Compliant |