- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Termination Type | Analog IC - Other Type | Polarization | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Features | Height Seated (Max) | Length | Width | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A3283ELT Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | TO-243AA | YES | -40°C ~ 85°C | - | -40°C~85°C TA | Bulk | 2010 | - | e0 | Obsolete | 1 (Unlimited) | 3 | Tin/Lead (Sn/Pb) | OPERATION FROM UNREGULATED SUPPLY; REVERSE BATTERY PROTECTION | 8542.39.00.01 | 4.2V~24V | SINGLE | FLAT | 240 | 12V | 1.5mm | 30 | R-PSSO-F3 | Latch | 8mA | Not Qualified | - | - | Open Collector | 24V | 4.2V | - | ANALOG CIRCUIT | South Pole | 18mT Trip, -18mT Release | - | - | - | - | - | - | 1.6mm | 4.5mm | 2.445mm | - | Non-RoHS Compliant | ||
![]() A3281EUA Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | 3-SSIP | NO | -40°C ~ 85°C | - | -40°C~85°C TA | Bulk | 2010 | - | e0 | Obsolete | 1 (Unlimited) | 3 | Tin/Lead (Sn/Pb) | OPERATION FROM UNREGULATED SUPPLY; REVERSE BATTERY PROTECTION | 8542.39.00.01 | 4.2V~24V | SINGLE | - | 240 | 12V | 1.27mm | NOT SPECIFIED | R-PSIP-T3 | Latch | 8mA | Not Qualified | - | - | Open Collector | 24V | 4.2V | - | ANALOG CIRCUIT | South Pole | 9mT Trip, -9mT Release | - | - | - | - | - | - | 5.26mm | 4.105mm | 1.52mm | - | Non-RoHS Compliant | ||
![]() ATS643LSH-I1TN Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | 4-SSIP Module | - | 25°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4V~24V | - | - | - | - | - | - | - | Special Purpose | 16mA | - | - | - | Open Collector | - | - | - | - | South Pole | 65% Trip, 35% Release | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() A3283LUA Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | 3-SSIP | NO | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2010 | - | e0 | Obsolete | 1 (Unlimited) | 3 | Tin/Lead (Sn/Pb) | OPERATION FROM UNREGULATED SUPPLY; REVERSE BATTERY PROTECTION | 8542.39.00.01 | 4.2V~24V | SINGLE | - | 240 | 12V | 1.27mm | NOT SPECIFIED | R-PSIP-T3 | Latch | 8mA | Not Qualified | - | - | Open Collector | 24V | 4.2V | - | ANALOG CIRCUIT | South Pole | 18mT Trip, -18mT Release | - | - | - | - | - | - | 5.26mm | 4.105mm | 1.52mm | - | Non-RoHS Compliant | ||
![]() A3214EUA Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | 3-SSIP | NO | -40°C ~ 85°C | - | -40°C~85°C TA | Bulk | 2012 | - | e0 | Obsolete | 1 (Unlimited) | 3 | Tin/Lead (Sn85Pb15) | - | 8542.39.00.01 | 2.4V~5.5V | SINGLE | - | 240 | 3V | 1.27mm | 30 | R-PSIP-T3 | Omnipolar Switch | 2mA | Not Qualified | - | - | Open Drain | 5.5V | 2.4V | - | ANALOG CIRCUIT | North Pole, South Pole | ±7mT Trip, ±1mT Release | - | - | - | - | - | - | 5.26mm | 4.105mm | 1.52mm | - | Non-RoHS Compliant | ||
![]() A3281LLTTR-T Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | TO-243AA | YES | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2010 | - | e3 | Obsolete | 1 (Unlimited) | 3 | Matte Tin (Sn) | OPERATION FROM UNREGULATED SUPPLY; REVERSE BATTERY PROTECTION | 8542.39.00.01 | 4.2V~24V | SINGLE | FLAT | 260 | 12V | 1.5mm | 40 | R-PSSO-F3 | Latch | 8mA | Not Qualified | - | - | Open Collector | 24V | 4.2V | - | ANALOG CIRCUIT | South Pole | 9mT Trip, -9mT Release | - | - | - | - | - | - | 1.6mm | 4.5mm | 2.45mm | - | ROHS3 Compliant | ||
![]() A3281LLTTR Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | TO-243AA | YES | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2010 | - | e0 | Obsolete | 1 (Unlimited) | 3 | Tin/Lead (Sn/Pb) | OPERATION FROM UNREGULATED SUPPLY; REVERSE BATTERY PROTECTION | 8542.39.00.01 | 4.2V~24V | SINGLE | FLAT | 240 | 12V | 1.5mm | 30 | R-PSSO-F3 | Latch | 8mA | Not Qualified | - | - | Open Collector | 24V | 4.2V | - | ANALOG CIRCUIT | South Pole | 9mT Trip, -9mT Release | - | - | - | - | - | - | 1.6mm | 4.5mm | 2.445mm | - | Non-RoHS Compliant | ||
![]() APS11500LUAA-0SL1C Allegro MicroSystems | 7 |
| Datasheet | 8 Weeks | Through Hole | 3-SSIP | - | 25°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | Not Applicable | - | - | - | - | 4.33V~24V | - | - | - | - | - | - | - | Unipolar Switch | 6.9mA | - | - | - | Open Drain | - | - | - | - | South Pole | 10mT Trip, 4.6mT Release | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APS12210LUAA Allegro MicroSystems | 7 |
| Datasheet | 8 Weeks | Through Hole | 3-SSIP | NO | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | Not Applicable | - | - | AEC-Q100; ISO 26262; SHORT CIRCUIT PROTECTION | - | 2.8V~24V | - | - | - | - | - | - | - | Latch | 3mA | - | 4.09mm | 1.52 mm | Open Drain | - | - | SOLDER | - | North Pole, South Pole | 8mT Trip, -8mT Release | 10 mT | - | - | 3-WIRE INTERFACE | - | - | - | - | - | 4.12mm | ROHS3 Compliant | ||
![]() APS11500LUAA-2SL2A Allegro MicroSystems | 7 |
| Datasheet | 8 Weeks | Through Hole | 3-SSIP | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | Not Applicable | - | - | - | - | 4.33V~24V | - | - | - | - | - | - | - | Unipolar Switch | 5mA | - | - | - | Open Drain | - | - | - | - | South Pole | 8mT Trip, 1mT Release | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APS12200LUAA Allegro MicroSystems | 12107 |
| Datasheet | 8 Weeks | Through Hole | 3-SSIP | NO | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | Not Applicable | - | - | AEC-Q100; ISO 26262; SHORT CIRCUIT PROTECTION | - | 2.8V~24V | - | - | - | - | - | - | - | Latch | 3mA | - | 4.09mm | 1.52 mm | Open Drain | - | - | SOLDER | - | North Pole, South Pole | 3.5mT Trip, -3.5mT Release | 4 mT | - | - | 3-WIRE INTERFACE | - | - | - | - | - | 4.12mm | ROHS3 Compliant | ||
![]() APS11500LUAA-0SH1D Allegro MicroSystems | 7 |
| Datasheet | 8 Weeks | Through Hole | 3-SSIP | NO | 25°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | Not Applicable | - | - | AEC-Q100; ISO 26262 | - | 4.33V~24V | - | - | - | - | - | - | - | Unipolar Switch | 17mA | - | 4.09mm | 1.52 mm | Open Drain | - | - | SOLDER | - | South Pole | 10mT Trip, 4.6mT Release | 3 mT | - | - | 2-WIRE INTERFACE | - | - | - | - | - | 4.12mm | ROHS3 Compliant | ||
![]() APS11500LUAA-0SH1A Allegro MicroSystems | 7 |
| Datasheet | 8 Weeks | Through Hole | 3-SSIP | NO | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | Not Applicable | - | - | AEC-Q100; ISO 26262 | - | 4.33V~24V | - | - | - | - | - | - | - | Unipolar Switch | 17mA | - | 4.09mm | 1.52 mm | Open Drain | - | - | SOLDER | - | South Pole | 11mT Trip, 4.5mT Release | 3 mT | - | - | 2-WIRE INTERFACE | - | - | - | - | - | 4.12mm | ROHS3 Compliant | ||
![]() APS11060LUAA-0SL Allegro MicroSystems | 8 |
| Datasheet | 8 Weeks | Through Hole | 3-SSIP | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | - | - | 3.3V~24V | - | - | - | - | - | - | - | Unipolar Switch | 5mA | - | - | - | Open Drain | - | - | - | - | South Pole | ±7mT Trip, ±0.5mT Release | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APS12400LUAA-1H1A Allegro MicroSystems | 7 |
| Datasheet | 8 Weeks | Through Hole | 3-SSIP | - | -40°C ~ 150°C | - | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | - | - | 3V~24V | - | - | - | - | - | - | - | Latch, Bipolar Switch | 17mA | - | - | - | Open Drain | - | - | - | - | South Pole | 4mT Trip, -4mT Release | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() APS12450LUAA-0SLA Allegro MicroSystems | 4257 |
| - | 18 Weeks | Through Hole | 3-SSIP | NO | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | - | Automotive, AEC-Q100 | - | Active | Not Applicable | - | - | - | - | 3V~30V | - | - | - | - | - | - | - | Latch | 4.5mA | - | 4.09mm | 1.52 mm | Open Drain | - | - | SOLDER | - | South Pole | 4mT Trip, -4mT Release | 4.5 mT | - | -4 mT | 3-WIRE INTERFACE | 4 mT | Temperature Compensated | - | - | - | 4.12mm | ROHS3 Compliant | ||
![]() A1262LK-X-T Allegro MicroSystems | 16 |
| Datasheet | 8 Weeks | Through Hole | 4-SSIP | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | - | - | 4V~24V | - | - | - | - | - | - | - | Latch | 4.5mA | - | - | - | Open Drain | - | - | - | - | South Pole | 4mT Trip, -4mT Release | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BU52177GXZ-E2 ROHM Semiconductor | 7 |
| - | 9 Weeks | Surface Mount | 4-XFBGA, CSPBGA | YES | 25°C | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | Omnipolar Switch | 8μA | - | 0.65mm | 0.65 mm | CMOS | - | - | SOLDER | - | North Pole, South Pole | ±19mT Trip, ±10.1mT Release | 0.9 mT | 0.2-1.6V | 10.1 mT | - | 19 mT | - | - | - | - | 0.33mm | ROHS3 Compliant | ||
![]() RR122-1A22-512 Coto Technology | 14697 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLE49662GHTSA1 Infineon Technologies | 3350 |
| Datasheet | 16 Weeks | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 25°C | Automotive grade | -40°C~150°C TJ | - | - | TLE | - | Active | - | - | - | - | - | 2.7V~18V | - | - | - | - | - | - | - | Special Purpose | 7mA | - | - | - | Digital | - | - | - | - | Either | 10mT Trip, -10mT Release | - | - | - | - | - | Temperature Compensated | - | - | - | - | - |