- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Test Conditions | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Voltage - Supply | Function | Current - Supply (Max) | Output Type | Termination Type | Polarization | Output Current-Max | Sensing Range | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLX92211LSE-BAA-037-SP Melexis Technologies NV | 45 |
| Datasheet | 16 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TSOT-23-3 | - | -40°C~150°C | Bulk | - | - | Active | 1 (Unlimited) | - | 2.7V~24V | Latch | 4.5mA | Open Drain | - | - | - | - | - | - | - | - | Temperature Compensated | RoHS Compliant | ||
![]() TLE4941CHAMA2 Infineon Technologies | 3338 |
| Datasheet | 16 Weeks | Through Hole | 2-SIP, SSO-2-2 | - | - | - | -40°C~150°C TJ | Tape & Box (TB) | TLE | - | Active | 1 (Unlimited) | - | 4.5V~20V | Special Purpose | 16.8mA | Current Source | - | North Pole, South Pole | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HAL1506 UA TDK-Micronas GmbH | 1322 |
| - | 32 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | TO-92UA | - | -40°C~170°C TJ | - | Automotive, AEC-Q100 | - | Active | - | - | 2.7V~24V | Unipolar Switch | - | Open Drain | - | North Pole | - | 18.9mT Trip, 17.3mT Release | - | - | - | - | Temperature Compensated | - | ||
![]() HAL1564 UA TDK-Micronas GmbH | 1640 |
| - | 32 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | TO-92UA | - | -40°C~170°C TJ | - | Automotive, AEC-Q100 | - | Active | - | - | 2.7V~24V | Unipolar Switch | - | Current Source | - | South Pole | - | 4.1mT Trip, 6mT Release | - | - | - | - | Temperature Compensated | - | ||
![]() HAL1501 UA TDK-Micronas GmbH | 2460 |
| - | 32 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | TO-92UA | - | -40°C~170°C TJ | - | Automotive, AEC-Q100 | - | Active | - | - | 2.7V~24V | Bipolar Switch | - | Open Drain | - | North Pole, South Pole | - | 0.4mT Trip, -0.4mT Release | - | - | - | - | Temperature Compensated | - | ||
![]() HAL1565 UA TDK-Micronas GmbH | 1573 |
| - | 32 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | TO-92UA | - | -40°C~170°C TJ | - | Automotive, AEC-Q100 | - | Active | - | - | 2.7V~24V | Unipolar Switch | - | Current Source | - | South Pole | - | 6mT Trip, 4.1mT Release | - | - | - | - | Temperature Compensated | - | ||
![]() HAL1509 UA TDK-Micronas GmbH | 374 |
| - | 32 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | TO-92UA | - | -40°C~170°C TJ | - | Automotive, AEC-Q100 | - | Active | - | - | 2.7V~24V | Unipolar Switch | - | Open Drain | - | North Pole | - | 3.7mT Trip, 5.5mT Release | - | - | - | - | Temperature Compensated | - | ||
![]() HAL1562 UA TDK-Micronas GmbH | 2374 |
| - | 32 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | TO-92UA | - | -40°C~170°C TJ | - | Automotive, AEC-Q100 | - | Active | - | - | 2.7V~24V | Latch | - | Current Source | - | North Pole, South Pole | - | 12mT Trip, -12mT Release | - | - | - | - | Temperature Compensated | - | ||
![]() MLX92231LSE-AAA-040-RE Melexis Technologies NV | 7 |
| Datasheet | 16 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C~150°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | Matte Tin (Sn) | 2.7V~24V | Unipolar Switch | 4.5mA | Open Drain | SOLDER | - | 70mA | - | 25-70mA | 50 mT | 3-WIRE INTERFACE | 66 mT | Temperature Compensated | RoHS Compliant | ||
![]() MLX92231LSE-AAA-018-RE Melexis Technologies NV | 45 |
| Datasheet | 16 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TSOT-23-3 | - | -40°C~150°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | 2.7V~24V | Unipolar Switch | 4.5mA | Open Drain | - | - | - | - | - | - | - | - | Temperature Compensated | RoHS Compliant | ||
![]() MLX92231LSE-AAA-041-RE Melexis Technologies NV | In Stock | - | Datasheet | 16 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C~150°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | Matte Tin (Sn) | 2.7V~24V | Unipolar Switch | 4.5mA | Open Drain | SOLDER | - | 70mA | - | 25-70mA | 8.4 mT | 3-WIRE INTERFACE | 10.2 mT | Temperature Compensated | RoHS Compliant | ||
![]() MLX92241LSE-BAA-022-SP Melexis Technologies NV | 7 |
| Datasheet | 16 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TSOT-23-3 | - | -40°C~150°C | Bulk | - | - | Active | 1 (Unlimited) | - | 2.7V~24V | Unipolar Switch | 50mA | Current Source | - | - | - | - | - | - | - | - | Temperature Compensated | RoHS Compliant | ||
![]() MLX92231LSE-AAA-027-SP Melexis Technologies NV | 41 |
| Datasheet | 16 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TSOT-23-3 | - | -40°C~150°C | Bulk | - | - | Active | 1 (Unlimited) | - | 2.7V~24V | Unipolar Switch | 4.5mA | Open Drain | - | - | - | - | - | - | - | - | Temperature Compensated | RoHS Compliant | ||
![]() MLX92231LSE-AAA-033-SP Melexis Technologies NV | 41 |
| Datasheet | 16 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TSOT-23-3 | - | -40°C~150°C | Bulk | - | - | Active | 1 (Unlimited) | - | 2.7V~24V | Unipolar Switch | 4.5mA | Open Drain | - | South Pole | - | - | - | - | - | - | Temperature Compensated | RoHS Compliant | ||
![]() ATS276G-PG-B-A Diodes Incorporated | In Stock | - | Datasheet | - | Through Hole | 4-SIP | - | 4-SDIP | 25°C | -20°C~85°C | Bulk | - | - | Obsolete | 1 (Unlimited) | - | 3.5V~20V | Latch | 25mA | Open Collector | - | Unidirectional | - | 5mT Trip, -5mT Release | - | - | - | - | - | ROHS3 Compliant | ||
![]() MLX92231LSE-AAA-011-RE Melexis Technologies NV | In Stock | - | Datasheet | 16 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TSOT-23-3 | - | -40°C~150°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | 2.7V~24V | Unipolar Switch | 4.5mA | Open Drain | - | - | - | - | - | - | - | - | Temperature Compensated | RoHS Compliant | ||
![]() MLX92231LSE-AAA-028-RE Melexis Technologies NV | 41 |
| Datasheet | 16 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TSOT-23-3 | - | -40°C~150°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | 2.7V~24V | Unipolar Switch | 4.5mA | Open Drain | - | - | - | - | - | - | - | - | Temperature Compensated | RoHS Compliant | ||
![]() MLX92231LSE-AAA-038-RE Melexis Technologies NV | In Stock | - | Datasheet | 16 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TSOT-23-3 | - | -40°C~150°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | 2.7V~24V | Unipolar Switch | 4.5mA | Open Drain | - | - | - | - | - | - | - | - | Temperature Compensated | RoHS Compliant | ||
![]() MLX92231LSE-AAA-042-RE Melexis Technologies NV | 7 |
| Datasheet | 16 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | 2.7V~24V | Unipolar Switch | 4.5mA | Open Drain | - | - | - | - | - | - | - | - | Temperature Compensated | RoHS Compliant | ||
![]() MLX92231LSE-AAA-005-SP Melexis Technologies NV | 7 |
| Datasheet | 16 Weeks | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TSOT-23-3 | - | -40°C~150°C | Bulk | - | - | Active | 1 (Unlimited) | - | 2.7V~24V | Unipolar Switch | 4.5mA | Open Drain | - | - | - | - | - | - | - | - | Temperature Compensated | RoHS Compliant |