- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Leakage Current | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Output Current | Max Supply Current | Output Current-Max | Output Polarity | Sensing Method | Sensors/Transducers Type | Housing | Sensing Range | Hysteresis | Output Range | Output Circuit Type | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Features | Height | Height Seated (Max) | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS443A-S Honeywell Sensing and Productivity Solutions | 5000 |
| Datasheet | 29 Weeks | - | Surface Mount | Surface Mount | 3-SMD, Gull Wing | - | - | 3 | 3-SMD | 25°C | - | -40°C~150°C TA | Bulk | 2001 | SS400 | - | - | Active | 1 (Unlimited) | - | - | Integrated Circuit (IC) | - | 150°C | -40°C | - | 3.8V~30V | - | - | - | - | - | - | - | Unipolar Switch | 10mA | - | - | - | Open Collector | 20mA | 12V | - | - | - | 10μA | 30V | 3.8V | - | - | 10mA | South Pole | 10mA | 20mA | - | - | - | - | - | - | 18mT Trip, 7.5mT Release | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SS551AT Honeywell Sensing and Productivity Solutions | 15818 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | TO-243AA, Variant | - | - | 4 | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | 4 | - | Integrated Circuit (IC) | - | - | - | - | 3V~24V | DUAL | GULL WING | - | 5V | 1.5mm | - | - | Omnipolar Switch | - | - | - | - | Open Collector | 20mA | - | - | - | 3V | 10μA | - | - | - | - | 6mA | North Pole, South Pole | 3.5mA | 20mA | - | - | - | - | - | - | ±13.5mT Trip, ±12mT Release | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | No | - | RoHS Compliant | - | ||
![]() A1229LUA-T Allegro MicroSystems | 2000 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | 3-SSIP | - | - | 3 | - | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2011 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | - | - | - | 3.8V~24V | SINGLE | - | 260 | 12V | 1.27mm | 40 | - | Latch | 6mA | Not Qualified | - | - | Open Drain | 25mA | - | - | 24V | - | - | - | - | - | ANALOG CIRCUIT | 6mA | South Pole | - | 25mA | - | - | - | - | - | - | 20mT Trip, -20mT Release | - | - | - | - | - | - | - | 3.02mm | - | 4.09mm | 1.52mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ATS685LSHTN-T Allegro MicroSystems | 277 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | 4-SSIP Module | - | - | 4 | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | Matte Tin (Sn) | - | - | - | 4V~24V | - | - | - | - | - | - | - | Special Purpose | 16.8mA | - | - | - | Open Collector | - | - | - | - | - | - | - | - | SOLDER | - | 8mA | - | - | - | 16mA | - | - | - | - | PLASTIC | 70% Trip, 30% Release | - | - | - | 5 mT | 2-WIRE INTERFACE | 150 mT | Temperature Compensated | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A1688LUBTN-L-T Allegro MicroSystems | 7 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 2-SIP Module | - | - | 2 | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4V~24V | - | - | - | - | - | - | - | Special Purpose | - | - | 4mm | 1.5 mm | Current Source | - | - | South Pole | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | 16mA | - | - | Hall Effect | - | - | 60% Trip, 40% Release | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | 4.55mm | - | - | ROHS3 Compliant | - | ||
![]() AH3382-P-B Diodes Incorporated | 135 |
| Datasheet | 19 Weeks | - | - | Through Hole | 3-SIP | NO | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Bulk | 2016 | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | SEATED HGT CALCULATED | 3V~28V | - | - | - | - | - | - | - | Unipolar Switch | 4mA | - | 4.1mm | 1.5 mm | Open Drain | - | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | - | - | 5.5mT Trip, 3.5mT Release | 2 mT | - | - | 2 mT | - | 7 mT | - | - | - | - | - | - | 4.55mm | - | - | ROHS3 Compliant | - | ||
![]() SM451R Honeywell Sensing and Productivity Solutions | 202140 | - | Datasheet | 17 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | 3 | - | -40°C ~ 85°C | - | -40°C~85°C TA | Bulk | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | Integrated Circuit (IC) | - | - | - | - | 3V~24V | - | - | - | - | - | - | - | Omnipolar Switch | 5mA | - | 4mm | 1.52 mm | Open Collector | - | - | - | - | - | 10μA | - | - | - | - | - | North Pole, South Pole | 8mA | 40μA | - | - | - | - | - | - | ±1.1mT Trip, ±0.2mT Release | - | - | - | 0.2 mT | - | 1.1 mT | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() DRV5033AJQLPGMQ1 Texas Instruments | 5000 |
| - | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | 3 | - | -40°C ~ 125°C | Automotive grade | -40°C~125°C TA | Tape & Box (TB) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Omnipolar Switch | Matte Tin (Sn) | - | - | AEC-Q100, SHORT CIRCUIT PROTECTION, REVERSE SUPPLY PROTECTION | 2.7V~38V | - | - | - | - | - | - | DRV5033 | Omnipolar Switch | 2.7mA Typ | - | - | - | Open Drain | 30mA | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | 2.7mA | - | - | Hall Effect | - | PLASTIC | ±12mT Trip, ±1mT Release | - | - | - | 1 mT | - | 12 mT | Temperature Compensated | 5.05mm | - | 4mm | 3.15mm | 1.52mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRV5023AJEDBZTQ1 Texas Instruments | 18750 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | SOT-23 | YES | SURFACE MOUNT | 3 | - | -40°C ~ 150°C | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | - | Unipolar Switch | - | - | - | AEC-Q100, SHORT CIRCUIT PROTECTION, REVERSE SUPPLY PROTECTION | 2.7V~38V | - | - | - | - | - | - | DRV5023 | Unipolar Switch | 2.7mA Typ | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | INVERTING | - | - | PLASTIC | 12mT Trip, 1mT Release | - | - | - | 1 mT | - | 12 mT | Temperature Compensated | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AH3364Q-SA-7 Diodes Incorporated | 44 |
| Datasheet | 18 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | 25°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | - | 3V~28V | - | - | - | - | - | - | - | Unipolar Switch | 4mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | - | 8mT Trip, 6mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A1128LUA-T Allegro MicroSystems | 4000 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 3-SSIP | - | - | 3 | - | - | - | -40°C~150°C TA | Bulk | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | - | - | SHORT CIRCUIT PROTECTION | 3V~24V | - | - | - | - | - | - | - | Unipolar Switch | 5.5mA | - | 4.09mm | 1.52 mm | Open Drain | 20mA | 12V | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | 20mA | 5.5mA | - | INVERTING | Hall Effect | - | - | Programmable | 1.5 mT | - | - | - | - | 65 mT | Programmable Trip Point | - | - | - | - | - | 5.26mm | No | - | ROHS3 Compliant | - | ||
![]() AH1812-FA-7 Diodes Incorporated | 2887 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 4-UFDFN Exposed Pad | - | - | 4 | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | e4 | - | Active | 1 (Unlimited) | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.6V~3.6V | - | - | - | - | - | - | - | Omnipolar Switch | 2.3mA Typ | - | 1.6mm | 1.2 mm | Open Drain | 2mA | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | 2mA | 2.3mA | - | - | Hall Effect | - | - | ±4mT Trip, ±3.5mT Release | 1 mT | 0.20V | - | 1.1 mT | - | - | - | - | - | - | - | - | 0.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLE49655MXTSA1 Infineon Technologies | 17 |
| Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | 3 | - | - | Automotive grade | - | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | 170°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | CURRENT OUTPUT | - | 5.5V | - | - | - | - | - | - | SOLDER | - | - | - | - | - | 1.4mA | 5mA | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | PLASTIC | - | 2.5 mT | 0-5mA | - | 2.8 mT | - | 10.4 mT | - | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() A1222LLHLT-T Allegro MicroSystems | 8000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOT-23W | - | - | 3 | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | - | - | REVERSE BATTERY PROTECTION, SHORT-CIRCUIT PROTECTION | 3V~24V | - | - | - | - | - | - | - | Latch | - | - | 2.98mm | 1.91 mm | Open Drain | 25mA | - | - | - | - | - | - | - | SOLDER | - | 4mA | South Pole | - | 25mA | 4mA | - | - | - | - | - | 15mT Trip, -15mT Release | 22 mT | - | SINGLE-ENDED | -15 mT | - | 15 mT | - | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() AH1806-P-B Diodes Incorporated | 592 |
| Datasheet | 19 Weeks | - | - | Through Hole | 3-SSIP | NO | - | - | - | 25°C | - | -40°C~85°C TA | Bulk | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | Omnipolar Switch | 16μA | - | 4.1mm | 1.5 mm | Open Drain | 2.5mA | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | 16μA | - | - | Hall Effect | - | - | ±4.5mT Trip, ±4mT Release | 1 mT | - | - | 0.4 mT | - | 4.5 mT | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLX92215LUA-AAA-000-BU Melexis Technologies NV | 45000 |
| Datasheet | 16 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | - | - | - | -40°C ~ 150°C | - | -40°C~150°C | Bulk | 2017 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~24V | - | - | - | - | - | - | - | Latch | 4.5mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | - | 3mT Trip, -3mT Release | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A1230LK-T Allegro MicroSystems | 8858 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 4-SSIP | - | - | 4 | - | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2013 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | Matte Tin (Sn) | - | - | - | 3.3V~18V | SINGLE | - | - | 12V | 1.27mm | - | - | Bipolar Switch, Dual | - | - | - | - | Open Drain | 70mA | - | - | 18V | 3.3V | - | - | - | - | ANALOG CIRCUIT | 6mA | South Pole | - | 20mA | 6mA | - | - | - | - | - | 3mT Trip, -3mT Release | - | - | - | - | - | - | - | - | 5.59mm | 5.21mm | 1.55mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SS543GT Honeywell Sensing and Productivity Solutions | 820 | - | Datasheet | 14 Weeks | - | Surface Mount | - | SOT-89-3 | - | - | 4 | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | Active | - | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ANALOG CURRENT | 20mA | - | - | - | - | - | 30V | 3.8V | SOLDER | - | - | - | 8.7mA | - | - | - | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | - | 20mA | - | - | - | - | - | - | - | - | - | - | 1.3mm | - | - | RoHS Compliant | - | ||
![]() TLE49411HALA1 Infineon Technologies | 2000 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | 2-SIP, SSO-2-1 | - | - | 2 | PG-SSO-2-1 | - | - | - | Tape & Box (TB) | 2005 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~20V | - | - | - | - | - | - | - | Special Purpose | 16.8mA | - | - | - | Current Source | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.8mA | - | - | Hall Effect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRV5013BCQLPGMQ1 Texas Instruments | 5500 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | 3 | - | -40°C ~ 125°C | Automotive grade | -40°C~125°C TA | Tape & Box (TB) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | Matte Tin (Sn) | - | - | AEC-Q100, SHORT CIRCUIT PROTECTION, REVERSE SUPPLY PROTECTION | 2.7V~38V | - | - | - | - | - | - | DRV5013 | Latch | 2.7mA Typ | - | - | - | Open Drain | 30mA | - | South Pole | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | 2.7mA | - | - | Hall Effect | - | - | 18mT Trip, -18mT Release | 24 mT | - | - | -18 mT | 2-WIRE INTERFACE | 18 mT | Temperature Compensated | 5.05mm | - | 4mm | 3.15mm | 1.52mm | - | - | - | ROHS3 Compliant | Lead Free |