- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Output Current | Max Supply Current | Halogen Free | Bandwidth | Output Polarity | Sensing Method | Sensing Range | Hysteresis | Output Range | Output Circuit Type | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Features | Input Mode | Height | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AH1815-W-7 Diodes Incorporated | 5755 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | Omnipolar Switch | 6mA | - | 3mm | 1.6 mm | - | Open Drain | 2.5mA | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | 2.5mA | 6mA | - | - | - | Hall Effect | ±54mT Trip, ±49mT Release | 4 mT | - | - | 23 mT | - | 54 mT | - | - | - | - | - | - | 1.15mm | - | - | ROHS3 Compliant | - | ||
![]() A1244LLHLT-I2-T Allegro MicroSystems | 62707 |
| Datasheet | 6 Weeks | - | Wire | Surface Mount | SOT-23W | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Cut Tape (CT) | 2015 | Automotive, AEC-Q100 | e3 | - | Discontinued | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | 3V~24V | - | - | - | - | - | - | - | - | Latch | - | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | 5mA | South Pole | - | - | - | - | - | - | - | 8mT Trip, -8mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH1886-ZG-7 Diodes Incorporated | 2913 | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | SOT-553 | - | 5 | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Obsolete | 3 (168 Hours) | 6 | Hall Effect Switch | - | - | - | BATTERY OPERATION | - | 230mW | 1.65V~3.3V | - | - | - | - | - | - | - | - | Omnipolar Switch | - | - | 1.6mm | - | - | Push-Pull | - | 2V | - | - | 1.8V | - | - | - | - | - | - | North Pole, South Pole | 12μA | 500mA | 12μA | - | - | - | Hall Effect | ±5.5mT Trip, ±0.6mT Release | 0.8 mT | 0.2-1.6V | - | 0.6 mT | - | - | - | BIPOLAR | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A1122ELHLT-T Allegro MicroSystems | 8000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOT-23W | - | 3 | - | -40°C ~ 85°C | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | Unipolar Switch | Matte Tin (Sn) | - | - | AEC-Q100; SHORT CIRCUIT PROTECTION | - | - | 3V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | 2.98mm | 1.91 mm | - | Open Drain | 25mA | - | - | - | - | - | - | - | - | - | 4mA | South Pole | - | 25mA | 4mA | - | - | - | - | 20mT Trip, 11mT Release | 2.5 mT | - | - | 11 mT | - | 20 mT | High Temperature | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() TLE49615KXTSA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 25°C | - | -40°C~170°C TJ | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | - | - | - | - | - | 3V~32V | - | - | - | - | - | - | - | - | Latch | - | - | - | 1.6 mm | - | Open Drain | - | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | 25mA | 2.5mA | Halogen Free | - | INVERTING | - | 19.8mT Trip, -19.8mT Release | - | - | - | -19.8 mT | - | 19.8 mT | Temperature Compensated | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1698LUBTN-FWPE-T Allegro MicroSystems | 7 |
| Datasheet | 20 Weeks | - | - | Through Hole | 2-SIP Module | NO | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Cut Tape (CT) | 2015 | - | - | - | Discontinued | 1 (Unlimited) | 2 | - | - | - | - | SEATED HT-CALCULATED | 8542.39.00.01 | - | 4V~24V | SINGLE | - | NOT SPECIFIED | 12V | 2.54mm | - | NOT SPECIFIED | S-PSIP-T2 | Special Purpose | - | - | - | - | - | Current Source | - | - | South Pole | 24V | - | 4V | - | - | - | ANALOG CIRCUIT | - | South Pole | - | - | 16mA | - | - | - | Hall Effect | 60% Trip, 40% Release | - | - | - | - | - | - | - | - | - | 4.6mm | 4mm | 1.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() AH372-P-B Diodes Incorporated | 10631 |
| Datasheet | 31 Weeks | - | - | Through Hole | 3-SIP | NO | - | - | 25°C | - | -40°C~125°C TA | Bulk | - | - | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | SEATED HGT CALCULATED | - | - | 2.2V~20V | - | - | - | - | - | - | - | - | Latch | 4mA | - | 4.1mm | 1.5 mm | - | Analog Voltage | - | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | - | - | 5mT Trip, -5mT Release | 6 mT | - | - | -6 mT | - | 6 mT | - | - | - | - | - | - | 4.55mm | - | - | ROHS3 Compliant | - | ||
![]() AH173-PG-B-A Diodes Incorporated | 24500 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | 3-SSIP | - | 3 | - | 25°C | - | -40°C~125°C TA | Bulk | 2016 | - | e3 | - | Active | 1 (Unlimited) | 3 | Hall Effect Latch | Matte Tin (Sn) | - | - | - | - | - | 3V~20V | - | - | - | - | - | - | - | - | Latch | - | - | 4.1mm | 1.5 mm | - | Open Collector | 25mA | - | - | - | 12V | - | - | - | - | - | 6mA | South Pole | - | 25mA | 6mA | - | - | - | - | 6mT Trip, -6mT Release | 8 mT | - | - | -6 mT | - | 6 mT | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() A3290KUA-T Allegro MicroSystems | 3449 | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | 3-SSIP | - | 3 | - | 25°C | - | -40°C~125°C TA | Bulk | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | - | - | OPEN COLLECTOR OUTPUT | - | - | 3V~24V | - | - | - | - | - | - | - | - | Latch | 8mA | - | - | - | - | Open Drain | 25mA | - | - | - | 4.2/24V | - | - | - | SOLDER | - | 8mA | South Pole | - | 25mA | - | - | 800 kHz | - | - | 5mT Trip, -5mT Release | 100 mT | 500mV | SINGLE-ENDED | -5 mT | - | 5 mT | - | - | 3.02mm | - | 4.09mm | 1.52mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() AH1751-PG-B-A Diodes Incorporated | 24500 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | 3-SSIP | - | 3 | - | 25°C | - | -40°C~125°C TA | Bulk | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 3 | Hall Effect Latch | - | - | - | - | - | 550mW | 3.5V~20V | - | - | - | - | - | - | - | - | Latch | - | - | - | 1.5 mm | 200mV | Open Collector | 100mA | - | - | - | - | - | - | - | - | - | 6mA | South Pole | 3.5mA | 100mA | 6mA | - | - | - | - | 7mT Trip, -7mT Release | 7.5 mT | - | - | -7 mT | - | 7 mT | Temperature Compensated | - | 3.2mm | - | 4.3mm | 1.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A3282LUA-T Allegro MicroSystems | 8850 | - | Datasheet | - | - | - | Through Hole | 3-SSIP | NO | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2006 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | - | - | REVERSE BATTERY PROTECTION | 8542.39.00.01 | - | 3.6V~24V | SINGLE | - | 260 | 12V | 1.27mm | unknown | NOT SPECIFIED | R-PSIP-T3 | Latch | - | Not Qualified | - | - | - | Open Drain | 25mA | - | - | 24V | - | 3.6V | - | - | - | ANALOG CIRCUIT | 3.5mA | South Pole | - | - | - | - | - | - | - | 15mT Trip, -15mT Release | - | - | - | - | - | - | - | - | - | 5.26mm | 4.09mm | 1.52mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1229LLTTR-T Allegro MicroSystems | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | TO-243AA | - | 3 | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | - | - | - | - | - | 3.8V~24V | SINGLE | FLAT | - | 12V | 1.5mm | - | - | - | Latch | - | - | - | - | - | Open Drain | 25mA | - | - | 24V | - | - | - | - | - | ANALOG CIRCUIT | 6mA | South Pole | - | 25mA | 6mA | - | - | - | - | 20mT Trip, -20mT Release | - | - | - | - | - | - | - | - | - | 1.6mm | 4.47mm | 2.57mm | - | No | - | ROHS3 Compliant | - | ||
![]() TLE4946H Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 59 | - | 25°C | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | TLE | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | 2.7V~18V | DUAL | GULL WING | - | 12V | 0.95mm | - | - | R-PDSO-G3 | Latch | 6mA | - | - | - | - | Open Collector | 20mA | 15V | South Pole | 26V | - | 2.7V | - | - | - | ANALOG CIRCUIT | - | South Pole | - | 20mA | 6mA | - | - | - | Hall Effect | 17mT Trip, -17mT Release | - | - | - | - | - | - | Temperature Compensated | - | - | 1.35mm | 3mm | 1.6mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() AH3776-P-A Diodes Incorporated | 7 |
| Datasheet | 19 Weeks | - | - | Through Hole | 3-SIP, Formed Leads | NO | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Box (TB) | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | - | Latch | 4mA | - | 4.1mm | 2.235 mm | - | Open Drain | 60mA | - | South Pole | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | 4mA | - | - | - | Hall Effect | 14mT Trip, -14mT Release | 22 mT | 30-55mA | - | -14 mT | - | 14 mT | Temperature Compensated | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A1244LLHLX-I1-T Allegro MicroSystems | 2000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOT-23W | - | 3 | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | - | - | - | - | - | 3V~24V | - | - | - | - | - | - | - | - | Latch | - | - | 2.98mm | 1.91 mm | - | Open Drain | - | - | - | - | - | - | - | - | SOLDER | - | 6.9mA | South Pole | - | - | 6.9mA | - | - | - | - | 8mT Trip, -8mT Release | 11 mT | - | - | -8 mT | 2-WIRE INTERFACE | 8 mT | - | UNIPOLAR | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() A1103ELHLT-T Allegro MicroSystems | 12000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOT-23W | - | 3 | - | -40°C ~ 85°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | REVERSE BATTERY PROTECTION | - | - | 3.8V~24V | DUAL | GULL WING | 260 | 12V | 0.95mm | - | 40 | - | Unipolar Switch | - | - | - | - | 30V | Open Drain | 25mA | - | - | 24V | - | - | - | - | - | - | 7.5mA | South Pole | - | 25mA | 7.5mA | - | - | - | - | 35.5mT Trip, 15mT Release | - | - | - | - | - | - | - | - | - | - | 2.98mm | 1.91mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AH9248NTR-G1 Diodes Incorporated | 360000 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | Omnipolar Switch | 1.5μA | - | - | - | - | Open Drain | 2mA | - | - | - | - | - | 5.5V | 2.5V | - | - | - | North Pole, South Pole | - | 2mA | 1.5μA | - | - | - | Hall Effect | ±5.5mT Trip, ±0.5mT Release | - | - | - | - | - | - | - | - | 1.3mm | - | 3.02mm | 1.7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AH3376-SA-7 Diodes Incorporated | 50 |
| Datasheet | 19 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | - | Unipolar Switch | 4mA | - | 2.9mm | 1.3 mm | - | Open Drain | - | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | - | 10mT Trip, 8.5mT Release | 1.5 mT | - | - | 5 mT | - | 13.5 mT | - | - | - | - | - | - | 1.025mm | - | - | ROHS3 Compliant | - | ||
![]() AH3781-P-A Diodes Incorporated | 86 |
| Datasheet | 19 Weeks | - | - | Through Hole | 3-SIP Module | NO | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Box (TB) | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | - | Latch | 5.8mA | - | 4.1mm | 2.235 mm | - | Open Drain | 60mA | - | South Pole | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | 5.8mA | - | - | - | Hall Effect | 4mT Trip, -4mT Release | 5 mT | 30-55mA | - | -4 mT | - | 4 mT | Temperature Compensated | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH1902-FT4-7 Diodes Incorporated | 16 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 6-XFDFN Exposed Pad | - | 6 | - | -40°C ~ 85°C | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 1 (Unlimited) | - | Hall Effect Switch | Matte Tin (Sn) | - | - | - | - | 230mW | 1.6V~3.6V | - | - | - | - | - | - | - | - | Omnipolar Switch | - | - | 2mm | 1.5 mm | 100mV | Push-Pull | 3mA | 3V | - | - | - | - | - | - | - | - | 7.2μA | North Pole, South Pole | - | 3mA | 8μA | - | - | - | Hall Effect | ±4.8mT Trip, ±3.8mT Release | 1 mT | - | - | 0.9 mT | - | 4.8 mT | - | - | - | - | - | - | 0.39mm | - | - | ROHS3 Compliant | Lead Free |