- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Output Current | Max Supply Current | Logic Function | Halogen Free | Sensing Method | Max Supply Voltage (DC) | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Features | Input Mode | Height | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A3241EUA-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 3-SSIP | - | - | 3 | - | -40°C ~ 85°C | - | -40°C~85°C TA | Bulk | 2009 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | Unipolar Switch | Matte Tin (Sn) | - | - | - | - | - | 3.6V~24V | SINGLE | - | NOT APPLICABLE | 12V | 1.27mm | unknown | - | NOT APPLICABLE | - | Unipolar Switch | - | Not Qualified | - | - | - | Open Drain | - | - | - | 24V | - | - | - | - | - | - | - | 3.5mA | South Pole | - | - | - | - | - | - | - | 13.5mT Trip, 4mT Release | - | - | - | - | - | - | - | 5.26mm | 4.09mm | 1.52mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AH1806-Z-7 Diodes Incorporated | 24500 |
| Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | SOT-553 | - | - | 5 | - | 25°C | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | Hall Effect Switch | - | - | - | - | - | 230mW | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | - | - | - | 1.2 mm | 5.5V | Open Drain | 2.5mA | 3.3V | - | - | 3V | - | - | - | - | - | - | 3mA | North Pole, South Pole | - | 2.5mA | 16μA | - | - | Hall Effect | - | ±4.5mT Trip, ±4mT Release | 1 mT | 0.30V | 0.4 mT | - | - | BIPOLAR | 600μm | - | 1.6mm | 1.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MRMS215H Murata Electronics | 12323 |
| Datasheet | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | -40°C ~ 85°C | - | -40°C~85°C TA | Cut Tape (CT) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 8542.39.00.01 | - | 3V~5.5V | - | - | - | - | - | unknown | - | - | - | Unipolar Switch | - | - | 2.9mm | 1.6 mm | - | Push-Pull | - | - | South Pole | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | 15μA | - | - | - | - | 1.6mT Trip, 0.6mT Release | - | 0.50-4.50V | 0.6 mT | 1.6 mT | Temperature Compensated | - | - | - | - | - | 1.15mm | - | - | RoHS Compliant | Lead Free | ||
![]() US3881EUA-AAA-000-BU Melexis Technologies NV | 7 |
| Datasheet | 16 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | - | - | 85°C | - | -40°C~85°C TA | Bulk | 2008 | - | e3 | - | Active | 1 (Unlimited) | 3 | - | Hall Effect Latch | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | 2.2V~18V | BOTTOM | - | 260 | 12V | - | - | - | 40 | O-XBCY-T3 | Latch | 5mA | - | - | - | - | Open Drain | 50mA | 18V | South Pole | - | - | 2.2V | - | - | - | - | - | - | South Pole | 2.5mA | 50mA | 5mA | - | - | Hall Effect | - | 9mT Trip, -9mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AH1892-CD4-7 Diodes Incorporated | 3604 |
| Datasheet | 17 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 4-UFBGA, CSPBGA | - | - | 4 | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e1 | yes | Active | 3 (168 Hours) | 4 | - | Hall Effect Switch | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.6V~3.6V | BOTTOM | BALL | 260 | 1.8V | 0.3mm | - | - | 40 | - | Omnipolar Switch | 2.1mA Typ | - | - | - | - | Push-Pull | 2.5mA | - | - | 3.6V | - | 1.6V | - | - | - | - | - | - | North Pole, South Pole | - | 2.5mA | 2.1mA | - | - | Hall Effect | - | Programmable | - | - | - | - | Programmable Trip Point | - | 350μm | - | 710μm | 710μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A3212EEHLT Allegro MicroSystems | 2100 | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-PowerWFDFN | - | - | 6 | - | -40°C ~ 85°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e0 | - | Obsolete | 1 (Unlimited) | 6 | - | Omnipolar Switch | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | 2.5V~3.5V | DUAL | NO LEAD | 240 | 2.75V | 0.5mm | - | - | 30 | - | Omnipolar Switch | 2mA | Not Qualified | - | - | - | Open Drain | 1mA | 2.75V | - | 3.5V | - | 2.5V | - | - | - | - | - | 2mA | North Pole, South Pole | - | 1mA | - | - | - | - | - | ±5.5mT Trip, ±1mT Release | - | - | - | - | - | - | - | 0.8mm | 3mm | 2mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AH3777-P-B Diodes Incorporated | 6000 |
| Datasheet | 19 Weeks | - | - | Through Hole | 3-SIP Module | NO | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Bulk | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | - | - | Latch | 4mA | - | 4.1mm | 1.5 mm | - | Open Drain | 60mA | - | South Pole | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | 4mA | - | - | Hall Effect | - | 17mT Trip, -17mT Release | 28 mT | 30-55mA | -17 mT | 17 mT | Temperature Compensated | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH3767Q-P-A Diodes Incorporated | 7 |
| Datasheet | 19 Weeks | - | - | - | SIP | NO | THROUGH HOLE MOUNT | - | - | - | - | - | Tape & Box (TB) | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.1mm | 2.235 mm | - | CURRENT OUTPUT | 60mA | - | South Pole | 28V | - | 3V | - | - | - | SOLDER | - | - | - | - | - | 4mA | Latch | - | Hall Effect | - | - | 28 mT | 30-55mA | -17 mT | 17 mT | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH3367Q-P-A Diodes Incorporated | 7 |
| Datasheet | 19 Weeks | - | - | Through Hole | 3-SIP, Formed Leads | NO | - | - | - | 25°C | - | -40°C~150°C TA | Tape & Box (TB) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | AEC-Q100; SEATED HGT CALCULATED; LOW SENSITIVITY: BOP AND BRP OF 115G AND 90G TYPICAL | - | - | 3V~28V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 4mA | - | 4.1mm | 2.235 mm | - | Open Drain | - | - | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | - | 11.5mT Trip, 9mT Release | 2.5 mT | 30-55mA | 7 mT | 14 mT | - | - | - | - | - | - | 4.55mm | - | - | ROHS3 Compliant | - | ||
![]() SS449A-S Honeywell Sensing and Productivity Solutions | 2568 |
| Datasheet | 25 Weeks | - | Through Hole | Surface Mount | 3-SMD, Gull Wing | - | - | 3 | SMD | 25°C | - | -40°C~150°C TA | Bulk | 1998 | SS400 | - | - | Active | 1 (Unlimited) | - | - | Unipolar Switch | - | 150°C | -40°C | - | - | - | 3.8V~30V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 10mA | - | - | - | - | Open Collector | 20mA | 12V | - | - | - | - | - | 30V | 3.8V | - | - | 10mA | South Pole | 10mA | 20mA | - | - | - | - | - | 39mT Trip, 23.5mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A1103LLHLT-T Allegro MicroSystems | 18560 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOT-23W | - | - | 3 | SOT-23W | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | Unipolar Switch | - | 150°C | -40°C | - | - | - | 3.8V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 7.5mA | - | - | - | - | Open Drain | 25mA | - | - | - | - | - | - | 24V | 3.8V | - | - | 7.5mA | South Pole | - | 25mA | 7.5mA | - | - | - | - | 35.5mT Trip, 15mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() APS11205LLHALT Allegro MicroSystems | 2000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | SOT-23W | YES | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | 3 | - | - | Tin (Sn) | - | - | - | 8542.39.00.01 | - | 2.8V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 5V | 0.95mm | - | - | NOT SPECIFIED | R-PDSO-G3 | Unipolar Switch | 4mA | - | - | - | - | Open Drain | - | - | - | 5.5V | - | 2.8V | 1 | - | - | - | ANALOG CIRCUIT | - | South Pole | - | - | - | - | - | - | - | 3.5mT Trip, 2.5mT Release | - | - | - | - | Temperature Compensated | - | - | 1.13mm | 2.98mm | 1.91mm | - | - | - | ROHS3 Compliant | - | ||
![]() AH3763Q-SA-7 Diodes Incorporated | 30000 |
| Datasheet | 18 Weeks | - | - | - | TO-236-3 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | South Pole | - | - | - | - | - | - | - | - | - | - | - | - | 4mA | Latch | - | Hall Effect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH3764Q-P-A Diodes Incorporated | 3172 |
| Datasheet | 19 Weeks | - | - | Through Hole | 3-SIP Module | NO | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Box (TB) | 2015 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | - | - | Latch | 4mA | - | 4.1mm | 2.235 mm | - | Open Drain | 60mA | - | South Pole | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | 4mA | - | - | Hall Effect | - | 6mT Trip, -6mT Release | 8 mT | 30-55mA | -6 mT | 6 mT | Temperature Compensated | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLE5041PLUSCAAMA1 Infineon Technologies | 7 |
| Datasheet | 20 Weeks | - | Through Hole | - | - | - | - | 2 | - | - | Automotive grade | - | Tape & Box (TB) | 2013 | Automotive, AEC-Q100 | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | 175°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() SNDH-T4P-G02 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 27 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | - | Active | - | - | Cable | Hall Effect | - | 150°C | -40°C | SHORT CIRCUIT PROTECTION | - | - | - | - | - | - | - | - | - | 1Hz | - | - | - | - | - | 15mm | - | - | - | 20mA | 18V | - | - | - | - | - | - | - | - | - | 13.6mA | - | - | - | - | - | - | Hall Effect | 18V | - | - | - | - | - | - | - | - | - | - | - | 45.5mm | - | - | RoHS Compliant | - | ||
![]() S-5715DNDL1-M3T1U ABLIC U.S.A. Inc. | 7 |
| Datasheet | 18 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5715 | e3 | - | Active | 1 (Unlimited) | - | - | - | TIN | - | - | ITS ALSO OPERATES IN -3.7 TO -1.4 MT MAGNETIC RANGE AND 3.0 MT SENSITIVITY | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 230μA | - | 2.9mm | 1.6 mm | - | Open Drain | - | - | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | - | - | ±4mT Trip, ±3.7mT Release | 0.8 mT | 0.40-4.60V | 1.1 mT | 4 mT | - | - | - | - | - | - | 1.3mm | - | - | RoHS Compliant | - | ||
![]() AH3367Q-P-B Diodes Incorporated | 44 |
| Datasheet | 19 Weeks | - | - | Through Hole | 3-SIP | - | - | - | - | 25°C | Automotive grade | -40°C~150°C TA | Bulk | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 4mA | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | 11.5mT Trip, 9mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BU52742GUL-E2 ROHM Semiconductor | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 6-XFBGA | - | - | 6 | - | 25°C | - | -25°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | - | Not For New Designs | 1 (Unlimited) | 6 | - | - | - | - | - | - | - | - | 2.4V~3.6V | - | - | - | - | - | - | - | - | - | Bipolar Switch | 10mA | - | - | - | - | Push-Pull | 1mA | 3V | South Pole | - | 3V | - | - | - | - | - | - | - | South Pole | - | 1mA | 10mA | - | - | Hall Effect | - | 15mT Trip, -15mT Release | - | - | 15 mT | 15 mT | - | BIPOLAR(LATCHED) | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MRMS211L Murata Electronics | 35 |
| Datasheet | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | -40°C ~ 85°C | - | -40°C~85°C TA | Cut Tape (CT) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 8542.39.00.01 | - | 1.6V~3.5V | - | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | - | - | - | Push-Pull | - | - | South Pole | - | - | - | - | - | - | - | - | - | South Pole | - | - | 12μA | - | - | - | - | 2.6mT Trip, 1.2mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |