- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Manufacturer Package Identifier | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Leakage Current | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Output Current | Max Supply Current | Response Time | Halogen Free | Output Polarity | Sensing Method | Screening Level | Housing | Max Junction Temperature (Tj) | Sensing Range | Duty Cycle | Hysteresis | Ambient Temperature Range High | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Features | Input Mode | Height | Height Seated (Max) | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL353LT Honeywell Sensing and Productivity Solutions | 3211 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | -40°C ~ 85°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | SL353 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Integrated Circuit (IC) | - | IT ALSO HAS OPERATING POINT -20 GAUSS AND RELEASE POINT -95 GAUSS | 2.2V~5.5V | - | - | - | - | - | - | - | - | Omnipolar Switch | 3μA | - | - | - | 250mV | Push-Pull | 5mA | 5V | - | - | - | - | - | - | 1.8μA | North Pole, South Pole | 2.5mA | 1.8μA | - | - | - | - | - | - | - | - | ±11mT Trip, ±9.5mT Release | 0.013 % | 1.5 mT | - | - | 0.5 mT | 11 mT | - | - | 1.2mm | - | 2.9mm | 1.6mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() TLE49611KXTSA1 Infineon Technologies | 24500 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 25°C | - | -40°C~170°C TJ | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 3 (168 Hours) | - | - | - | - | Tin (Sn) | - | 3V~32V | - | - | - | - | - | - | - | - | Latch | - | - | - | 1.6 mm | - | Open Drain | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | 25mA | 2.5mA | - | Halogen Free | - | - | - | - | - | 3.5mT Trip, -3.5mT Release | - | 4 mT | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SS451A Honeywell Sensing and Productivity Solutions | 742 | - | Datasheet | 13 Weeks | - | - | Surface Mount, Through Hole | Through Hole | TO-226-3, TO-92-3 Short Body | - | 3 | - | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2009 | SS450 | - | - | Active | 1 (Unlimited) | 3 | Through Hole | - | Integrated Circuit (IC) | - | - | 3V~24V | SINGLE | - | NOT SPECIFIED | 5V | 1.27mm | - | NOT SPECIFIED | - | Omnipolar Switch | - | Not Qualified | - | - | - | Open Collector | 20mA | - | - | 24V | 3V | 10μA | - | - | 9mA | North Pole, South Pole | 3.5mA | 20mA | - | - | - | - | Hall Effect | - | - | - | ±13.5mT Trip, ±12mT Release | - | - | - | - | - | - | - | - | 1.4478mm | - | 2.8956mm | 1.6002mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() A1203EUA-T Allegro MicroSystems | 27876 |
| Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | 3-SSIP | - | 3 | - | -40°C ~ 85°C | Automotive grade | -40°C~85°C TA | Bulk | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Bipolar Switch | Matte Tin (Sn) | - | 3.8V~24V | SINGLE | - | - | 12V | 1.27mm | - | - | - | Latch | - | - | - | - | 30V | Open Drain | 25mA | - | - | 24V | - | - | - | - | 7.5mA | North Pole, South Pole | - | 20mA | 7.5mA | - | - | - | - | AEC-Q100 | - | - | 9.5mT Trip, -9.5mT Release | - | - | - | - | - | - | - | - | - | 5.26mm | 4.09mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRV5033FAQDBZR Texas Instruments | 12660 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Omnipolar Switch | Matte Tin (Sn) | OUTPUT SHORT-CIRCUIT PROTECTION; REVERSE SUPPLY PROTECTION; IT ALSO HAS MAGNETIC RANGE -5 TO 6.9 MILLI TESLA AND SENSITIVITY 2 MILLI TESLA | 2.5V~38V | - | - | - | - | - | - | - | DRV5033 | Omnipolar Switch | 3.5mA | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | PLASTIC | - | 3.5mT Trip, 2mT Release | - | 1.5 mT | - | - | 0.5 mT | 6.8 mT | - | - | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A1101LUA-T Allegro MicroSystems | 5000 | - | Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | 3-SSIP | - | 3 | - | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Unipolar Switch | Matte Tin (Sn) | REVERSE BATTERY PROTECTION | 3.8V~24V | SINGLE | - | - | 12V | 1.27mm | - | - | - | Unipolar Switch | - | - | - | - | - | Open Drain | 25mA | - | - | 24V | - | - | - | - | 7.5mA | South Pole | - | 20mA | 7.5mA | - | - | - | - | - | - | - | 17.5mT Trip, 1mT Release | - | - | - | - | - | - | - | - | - | 5.26mm | 4.09mm | 1.52mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A1126LLHLT-T Allegro MicroSystems | 2000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | SOT-23W | - | 3 | - | -40°C ~ 150°C | - | -40°C~150°C TA | Cut Tape (CT) | 2006 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Omnipolar Switch | Matte Tin (Sn) | - | 3V~24V | - | - | - | - | - | - | - | - | Omnipolar Switch | - | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | 4mA | North Pole, South Pole | - | 60mA | 4mA | - | - | INVERTING | - | - | - | - | ±5.5mT Trip, ±5mT Release | - | - | - | - | 0.5 mT | 5.5 mT | - | UNIPOLAR | 950μm | - | 2.98mm | 1.91mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() A1126LUA-T Allegro MicroSystems | 4000 | - | Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | 3-SSIP | - | 3 | UA-3-Matrix | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2006 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Omnipolar Switch | Matte Tin (Sn) | - | 3V~24V | - | - | - | - | - | - | - | - | Omnipolar Switch | - | - | 4.09mm | 1.52 mm | - | Open Drain | - | - | - | - | - | - | - | - | 4mA | North Pole, South Pole | - | 60mA | 4mA | - | - | INVERTING | Hall Effect | - | - | 165°C | ±5.5mT Trip, ±5mT Release | - | - | 150°C | - | 0.5 mT | 5.5 mT | - | UNIPOLAR | 4.12mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TLE49681KXTSA1 Infineon Technologies | 2238 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 25°C | - | -40°C~170°C TJ | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Bipolar Switch | Tin (Sn) | - | 3V~32V | - | - | - | - | - | - | - | - | Bipolar Switch | - | - | - | 1.6 mm | - | Open Drain | - | - | - | - | - | - | - | - | - | South Pole | - | 25mA | 2.5mA | - | Halogen Free | INVERTING | - | - | - | - | 2.25mT Trip, -2.25mT Release | - | 2 mT | - | - | -2.25 mT | 2.25 mT | Temperature Compensated | BIPOLAR(LATCHED) | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1104LUA-T Allegro MicroSystems | 11000 |
| Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | 3-SSIP | - | 3 | - | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Hall Effect Sensor, Unipolar Switch | Matte Tin (Sn) | REVERSE BATTERY PROTECTION | 3.8V~24V | SINGLE | - | - | 12V | 1.27mm | - | - | - | Unipolar Switch | - | - | - | - | - | Open Drain | 25mA | 5V | South Pole | 24V | - | - | - | - | 7.5mA | South Pole | - | 20mA | 7.5mA | - | - | - | Hall Effect | - | - | - | 45mT Trip, 2.5mT Release | - | - | - | - | - | - | - | - | - | 5.26mm | 4.17mm | 1.57mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLE49613MXTMA1 Infineon Technologies | 7856 |
| Datasheet | 26 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | - | -40°C~170°C TJ | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | Tin (Sn) | - | 3V~32V | - | - | - | - | - | - | - | - | Latch | 2.5mA | - | 2.9mm | 1.3 mm | - | Open Drain | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | - | - | PLASTIC | - | 10.4mT Trip, -10.4mT Release | - | 15 mT | - | - | -10.4 mT | 10.4 mT | Temperature Compensated | - | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() SS441R Honeywell Sensing and Productivity Solutions | 24500 |
| Datasheet | 11 Weeks | - | - | Surface Mount, Through Hole | Through Hole | TO-226-3, TO-92-3 Short Body | - | 3 | - | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2009 | SS440R | - | - | Active | 1 (Unlimited) | - | Through Hole | - | Integrated Circuit (IC) | - | - | 3V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | 8mA | - | - | 1.6 mm | - | Open Collector | 20mA | - | - | - | - | 10μA | - | - | 6mA | South Pole | 3.5mA | 20mA | - | 1.5 μs | - | - | Hall Effect | - | - | - | 13.5mT Trip, 1mT Release | - | - | - | - | - | - | - | - | 2.9972mm | - | 4.0894mm | 1.6002mm | - | - | No | Unknown | RoHS Compliant | - | ||
![]() TLE49452LHALA1 Infineon Technologies | 17 | - | Datasheet | - | - | - | Through Hole | - | - | - | 3 | - | 25°C | - | -40°C~150°C | Tape & Reel (TR) | 2007 | - | - | no | Not For New Designs | 3 (168 Hours) | - | - | - | Bipolar Switch | - | REVERSE POLARITY PROTECTION | 3.8V~24V | - | - | - | - | - | - | - | - | Bipolar Switch | 8mA | - | 4.16mm | 1.52 mm | - | Open Collector | 100mA | 12V | South Pole | - | - | - | - | - | - | North Pole, South Pole | - | 100mA | 7mA | - | - | - | Hall Effect | - | PLASTIC | - | ±3mT Trip, ±6mT Release | - | 10 mT | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1120LLHLX-T Allegro MicroSystems | 10000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | SOT-23W | - | 3 | - | -40°C ~ 150°C | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | Unipolar Switch | Matte Tin (Sn) | AEC-Q100; SHORT CIRCUIT PROTECTION | 3V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | 2.98mm | 1.91 mm | - | Open Drain | 25mA | - | - | - | - | - | - | - | 4mA | South Pole | - | 25mA | 4mA | - | - | - | - | - | - | - | 5mT Trip, 0.5mT Release | - | 1 mT | - | - | 0.5 mT | 5 mT | High Temperature | - | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() DRV5032FBDBZR Texas Instruments | 12000 | - | - | 16 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | 25°C | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | 1.65V~5.5V | - | - | - | - | - | - | - | DRV5032 | Omnipolar Switch | 1.8μA | - | - | - | 5.5V | Push-Pull | - | - | - | - | - | - | SOLDER | - | 1.06μA | North Pole, South Pole | - | 5mA | - | - | - | - | Hall Effect | - | - | 105°C | ±3mT Trip, ±1.5mT Release | - | 1.5 mT | 85°C | -5.0-5.0mA | 0.5 mT | 4.8 mT | - | - | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | - | ||
![]() DRV5023AJQDBZRQ1 Texas Instruments | 115 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | -40°C ~ 125°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Unipolar Switch | - | AEC-Q100, SHORT CIRCUIT PROTECTION, REVERSE SUPPLY PROTECTION | 2.7V~38V | - | - | - | - | - | - | - | DRV5023 | Unipolar Switch | 2.7mA Typ | - | - | - | - | Open Drain | 30mA | - | South Pole | - | - | - | - | - | - | South Pole | - | - | 2.7mA | - | - | - | Hall Effect | - | PLASTIC | - | 12mT Trip, 1mT Release | - | - | - | - | 1 mT | 12 mT | Temperature Compensated | - | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ATS605LSGTN-S-T Allegro MicroSystems | 1091 | - | Datasheet | 8 Weeks | - | - | - | Through Hole | 4-SSIP | NO | 4 | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | 4 | - | - | - | - | - | 4V~24V | BOTTOM | - | NOT SPECIFIED | 12V | - | - | NOT SPECIFIED | - | Special Purpose | 13mA | - | - | - | - | Open Drain | 25mA | - | - | - | 4V | - | - | ANALOG CIRCUIT | - | - | - | 25mA | 13mA | - | - | - | Hall Effect | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A1230LLTR-T Allegro MicroSystems | 68000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2005 | Automotive, AEC-Q100 | e3 | yes | Active | 2 (1 Year) | 8 | - | - | - | Matte Tin (Sn) | - | 3.3V~18V | - | GULL WING | 260 | 12V | 1.27mm | - | 40 | - | Bipolar Switch, Dual | - | - | - | - | - | Open Drain | 70mA | - | - | - | 3.3V | - | - | ANALOG CIRCUIT | 6mA | South Pole | - | - | 6mA | - | - | - | - | - | - | - | 3mT Trip, -3mT Release | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() DRV5023AJQLPGMQ1 Texas Instruments | 2441 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | 3 | - | -40°C ~ 125°C | Automotive grade | -40°C~125°C TA | Tape & Box (TB) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Unipolar Switch | Matte Tin (Sn) | AEC-Q100, SHORT CIRCUIT PROTECTION, REVERSE SUPPLY PROTECTION | 2.7V~38V | - | - | - | - | - | - | - | DRV5023 | Unipolar Switch | 2.7mA Typ | - | - | - | - | Open Drain | 30mA | - | South Pole | - | - | - | - | - | - | South Pole | - | - | 2.7mA | - | - | - | Hall Effect | - | PLASTIC | - | 12mT Trip, 1mT Release | - | - | - | - | 1 mT | 12 mT | Temperature Compensated | - | 5.05mm | - | 4mm | 3.15mm | 1.52mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AH180-WG-7 Diodes Incorporated | 2000 | - | Datasheet | 19 Weeks | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 25°C | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | no | Active | 1 (Unlimited) | - | - | - | Hall Effect Switch, Omnipolar Switch | - | - | 2.5V~5.5V | - | - | - | - | - | 8μA | - | - | Omnipolar Switch | - | - | - | 1.6 mm | - | Open Drain | 110μA | 5V | - | - | - | - | - | - | - | North Pole, South Pole | 24μA | 1mA | 16μA | - | - | - | Hall Effect | - | - | - | ±6mT Trip, ±1mT Release | - | 1.5 mT | - | - | - | 6 mT | - | - | 1.3mm | - | 3.1mm | 1.7mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |