- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Output Current | Max Supply Current | Sensing Method | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Features | Height | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI7204-B-00-FVR Silicon Labs | 3000 |
| Datasheet | 10 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | - | - | - | 0°C ~ 70°C | - | 0°C~70°C TA | Tape & Reel (TR) | 2017 | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | 1.7V~3.6V | - | - | - | - | - | compliant | - | - | - | Latch | 412μA Typ | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | 0.6mT Trip, -0.6mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A1155LLHLT-T Allegro MicroSystems | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | SOT-23W | - | - | SOT-23W | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | Unipolar Switch | - | 150°C | -40°C | - | - | - | 3V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 17mA | - | - | - | - | Current Source | - | - | - | - | - | - | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | 6mT Trip, 1mT Release | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLI49632MXTSA1 Infineon Technologies | 3307 | - | Datasheet | 26 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | Latch | 2.5mA | - | 2.9mm | 1.3 mm | - | Open Drain | - | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | PLASTIC | 3.5mT Trip, -3.5mT Release | 10 mT | - | -7.3 mT | 7.3 mT | Temperature Compensated | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() TLE4906H Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 59 | - | 25°C | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | TLE | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | - | MATTE TIN | - | - | - | 8542.39.00.01 | - | 2.7V~18V | DUAL | GULL WING | 260 | 12V | 0.95mm | - | - | NOT SPECIFIED | R-PDSO-G3 | Unipolar Switch | 6mA | Not Qualified | - | - | - | Open Collector | 20mA | 15V | South Pole | 18V | - | 2.7V | - | - | - | ANALOG CIRCUIT | - | South Pole | - | 20mA | 6mA | Hall Effect | - | 13.5mT Trip, 5mT Release | - | - | - | - | Temperature Compensated | - | 1.35mm | 3mm | 1.6mm | - | - | - | RoHS Compliant | - | ||
![]() AH3765Q-W-7 Diodes Incorporated | 24500 |
| Datasheet | 18 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | 3 | - | - | Matte Tin (Sn) | - | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | - | - | Latch | 4mA | - | - | - | - | Open Drain | 60mA | - | South Pole | - | 3/28V | - | - | - | - | - | - | South Pole | - | - | 4mA | Hall Effect | - | 9mT Trip, -9mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH3769Q-P-A Diodes Incorporated | 24500 |
| Datasheet | 19 Weeks | - | - | Through Hole | 3-SIP Module | NO | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Box (TB) | - | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | - | - | Latch | 4mA | - | 4.1mm | 2.235 mm | - | Open Drain | 60mA | - | South Pole | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | 4mA | Hall Effect | - | 25mT Trip, -25mT Release | 44 mT | 30-55mA | -25 mT | 25 mT | Temperature Compensated | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH3777-P-A Diodes Incorporated | 24500 |
| Datasheet | 19 Weeks | - | - | Through Hole | 3-SIP, Formed Leads | NO | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Box (TB) | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | - | - | Latch | 4mA | - | 4.1mm | 2.235 mm | - | Open Drain | 60mA | - | South Pole | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | 4mA | Hall Effect | - | 17mT Trip, -17mT Release | 28 mT | 30-55mA | -17 mT | 17 mT | Temperature Compensated | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() S-5725ECBL1-M3T1U ABLIC U.S.A. Inc. | 2084 | - | Datasheet | 18 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5725 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | SENSITIVITY IS 3 MT | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Latch | 2mA | - | 2.9mm | 1.6 mm | - | Push-Pull | - | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | 4mT Trip, -4mT Release | 6 mT | 0.40-4.60V | -4 mT | 4 mT | - | - | - | - | - | 1.15mm | - | - | RoHS Compliant | - | ||
![]() AH3761-PG-B Diodes Incorporated | 935 | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | 3-SSIP | - | 3 | - | 25°C | - | -40°C~125°C TA | Bulk | 2011 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | Through Hole | Hall Effect Latch | - | - | - | SEATED HEIGHT-CALCULATED | - | 550mW | 3V~28V | - | - | - | - | - | - | - | - | - | Latch | - | - | 4.1mm | 1.5 mm | 30V | Open Drain | 100mA | 24V | South Pole | - | - | - | - | - | - | - | 4mA | South Pole | - | 90mA | 6mA | Hall Effect | - | 6mT Trip, -6mT Release | 6 mT | 50-90mA | -6 mT | 6 mT | Temperature Compensated | - | - | - | - | 4.55mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() S-5712ACDH1-M3T1U ABLIC U.S.A. Inc. | 80 | - | Datasheet | 18 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5712 | e3 | - | Active | 1 (Unlimited) | - | - | - | TIN | - | - | IT HAVE SENSITIVITY OF 3 MT | - | - | 1.6V~3.5V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 4μA | - | 2.9mm | 1.6 mm | - | Push-Pull | - | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | ±4mT Trip, ±3.7mT Release | 0.8 mT | 0.40-1.45V | - | - | - | - | - | - | - | 1.3mm | - | - | RoHS Compliant | - | ||
![]() S-5725ECBH0-I4T1U ABLIC U.S.A. Inc. | 4900 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 4-SMD, Flat Leads | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5725 | e3 | - | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | unknown | - | - | - | Latch | 2mA | - | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | 2.7mT Trip, -2.7mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A1145EUA-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 3-SSIP | - | 3 | - | -40°C ~ 85°C | - | -40°C~85°C TA | Bulk | 2011 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | Unipolar Switch | Matte Tin (Sn) | - | - | REVERSE BATTERY PROTECTION | - | - | 3.5V~24V | SINGLE | - | NOT SPECIFIED | 12V | 1.27mm | unknown | - | NOT SPECIFIED | - | Unipolar Switch | 17mA | Not Qualified | - | - | - | Current Source | - | - | - | 24V | - | - | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | 6mT Trip, 1mT Release | - | - | - | - | - | - | 5.26mm | 4.09mm | 1.52mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() US2882LSE-AAA-000-RE Melexis Technologies NV | 15000 |
| Datasheet | 16 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 3 | - | Bipolar Switch | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | 3.5V~24V | DUAL | GULL WING | 260 | 12V | 0.95mm | - | - | NOT SPECIFIED | R-PDSO-G3 | Latch | 5mA | - | - | - | - | Open Drain | 50mA | 24V | South Pole | - | - | 3.5V | - | - | - | - | - | South Pole | 2.6mA | 50mA | 5mA | Hall Effect | - | 6mT Trip, -6mT Release | - | - | - | - | - | - | 1.1mm | 2.9mm | 1.6mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() US2881LUA-AAA-000-BU Melexis Technologies NV | 1000 |
| Datasheet | 16 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | - | 25°C | - | -40°C~150°C TA | Bulk | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | Bipolar Switch | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | 3.5V~24V | SINGLE | - | 260 | 12V | 1.27mm | - | - | 40 | R-PSIP-T3 | Latch | 5mA | - | - | - | - | Open Drain | 50mA | 24V | South Pole | - | - | 3.5V | - | - | - | - | - | South Pole | 2.6mA | 50mA | 5mA | Hall Effect | - | 4.5mT Trip, -4.5mT Release | - | - | - | - | - | - | 4.95mm | 4.1mm | 1.5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() AH1751-PG-A-A Diodes Incorporated | 24500 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | 3-SIP, Formed Leads | - | 3 | - | 25°C | - | -40°C~125°C TA | Tape & Box (TB) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | Hall Effect Latch | - | - | - | - | - | - | 3.5V~20V | - | - | - | - | - | - | - | - | - | Latch | - | - | - | 1.5 mm | - | Open Collector | 100mA | - | South Pole | - | - | - | - | - | - | - | 6mA | South Pole | 3.5mA | 100mA | 6mA | Hall Effect | - | 7mT Trip, -7mT Release | 7.5 mT | - | -7 mT | 7 mT | Temperature Compensated | 3.2mm | - | 4.3mm | 1.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A3245LUA-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | - | Through Hole | 3-SSIP | - | 3 | 3-SIP | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Omnipolar Switch | - | 150°C | -40°C | - | - | - | 3.6V~24V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 3.5mA | - | - | - | - | Open Drain | - | - | - | - | - | - | 24V | 3.6V | - | - | 3.5mA | North Pole, South Pole | - | 60mA | - | - | - | ±5.5mT Trip, ±0.5mT Release | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() AH3376-P-B Diodes Incorporated | 2000 |
| Datasheet | 19 Weeks | - | - | Through Hole | 3-SIP | NO | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Bulk | 2016 | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | SEATED HGT CALCULATED | - | - | 3V~28V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 4mA | - | 4.1mm | 1.5 mm | - | Open Drain | - | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | 10mT Trip, 8.5mT Release | 1.5 mT | - | 5 mT | 13.5 mT | - | - | - | - | - | 4.55mm | - | - | ROHS3 Compliant | - | ||
![]() A3280EUA-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 3-SSIP | - | 3 | - | -40°C ~ 85°C | - | -40°C~85°C TA | Bulk | 2006 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | Through Hole | - | Matte Tin (Sn) | - | - | OPERATION FROM UNREGULATED SUPPLY; REVERSE BATTERY PROTECTION | - | - | 4.2V~24V | SINGLE | - | 260 | 12V | 1.27mm | unknown | 4mA | NOT SPECIFIED | - | Latch | 8mA | Not Qualified | - | - | - | Open Collector | 25mA | - | - | 24V | - | 4.2V | - | - | - | ANALOG CIRCUIT | 8mA | South Pole | - | 25mA | - | - | - | 4mT Trip, -4mT Release | - | - | - | - | - | - | 5.26mm | 4.09mm | 1.52mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RR121-1B53-311 Coto Technology | 4733 |
| Datasheet | 10 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | - | -40°C~125°C | Tape & Reel (TR) | 2017 | RedRock™ 121 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 2.5μA | - | 2.9mm | 1.6 mm | - | Digital | - | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | 3mT Trip, 2mT Release | 1 mT | 0.30-2.70V | 1.8 mT | 3.8 mT | - | - | - | - | - | 1.2mm | - | - | Non-RoHS Compliant | - | ||
![]() AH9250-P-B Diodes Incorporated | 24500 | - | Datasheet | 25 Weeks | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | NO | - | - | -40°C ~ 85°C | - | -40°C~85°C TA | Bulk | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 15μA | - | 4mm | 1.52 mm | - | Digital | 2mA | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | 15μA | Hall Effect | - | ±5mT Trip, ±4mT Release | 1 mT | - | -4 mT | -3 mT | Sleep Mode | - | - | - | - | 4.705mm | - | - | ROHS3 Compliant | - |