- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Mfr | Package | Product Status | Test Conditions | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Leakage Current | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Current - Output (Max) | Nominal Supply Current | Output Current | Max Supply Current | Halogen Free | Output Polarity | Sensing Method | Sensors/Transducers Type | Housing | Max Junction Temperature (Tj) | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Features | Input Mode | Height | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLE4983CHTNE8547HAMA1 Infineon Technologies | In Stock | - | - | 39 Weeks | - | - | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | 2017 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLV49762KXTSA1 Infineon Technologies | 16 |
| Datasheet | 16 Weeks | Surface Mount | - | SC | - | 3 | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | DIGITAL OUTPUT | - | - | - | - | - | 18V | 3V | SOLDER | - | - | - | - | - | - | 17mA | Halogen Free | NON-INVERTING | - | MAGNETIC FIELD SENSOR,HALL EFFECT | PLASTIC | - | - | 1.8 mT | - | 2 mT | 2-WIRE INTERFACE | 4.8 mT | - | UNIPOLAR | 1.1mm | 3mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SI7202-B-00-FV Silicon Labs | 300 |
| Datasheet | 10 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | 0°C ~ 70°C | 0°C~70°C TA | Strip | 2017 | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | 1.7V~3.6V | - | - | - | - | - | - | - | Latch | 0.4μA Typ | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | - | - | 0.7mT Trip, -0.7mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AH3763Q-P-B Diodes Incorporated | 24500 |
| Datasheet | 19 Weeks | - | Through Hole | 3-SIP Module | - | - | - | - | - | - | -40°C ~ 150°C | -40°C~150°C TA | Bulk | 2015 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | 3V~28V | - | - | - | - | - | - | - | Latch | 4mA | - | - | Open Drain | 60mA | - | South Pole | - | - | - | - | - | - | - | South Pole | - | - | - | 4mA | - | - | Hall Effect | - | - | - | 4.5mT Trip, -4.5mT Release | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SS443A-T2 Honeywell Sensing and Productivity Solutions | 4967 | - | Datasheet | 27 Weeks | - | Surface Mount | 3-SMD, Gull Wing | - | - | Radial Lead | - | - | - | 25°C | -40°C~150°C TA | Tape & Reel (TR) | 2012 | SS400 | - | - | Active | 1 (Unlimited) | - | Integrated Circuit (IC) | - | 150°C | -40°C | - | 3.8V~30V | - | - | - | - | - | - | - | Unipolar Switch | 10mA | - | - | Open Collector | 20mA | 12V | - | - | 10μA | 30V | 3.8V | - | - | 10mA | South Pole | - | 10mA | 20mA | - | - | - | - | - | - | - | 18mT Trip, 7.5mT Release | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5712BCDH1-I4T1U ABLIC U.S.A. Inc. | 4490 | - | Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Leads | - | - | - | - | - | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | - | S-5712 | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | 1.6V~3.5V | - | - | - | - | - | unknown | - | Omnipolar Switch | 2μA | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | - | - | ±4mT Trip, ±3.7mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A1201LLHLT-T Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SOT-23W | - | 3 | - | - | - | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | 2006 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | - | - | REVERSE BATTERY PROTECTION | 3.8V~24V | DUAL | GULL WING | 260 | 12V | 0.95mm | - | 40 | Latch | 7.5mA | - | - | Open Drain | 25mA | - | - | 24V | - | - | - | - | ANALOG CIRCUIT | 7.5mA | South Pole | - | - | 25mA | - | - | - | - | - | - | - | 5mT Trip, -5mT Release | - | - | - | - | - | - | - | - | 2.98mm | 1.91mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() AH3766Q-P-A Diodes Incorporated | 24500 |
| Datasheet | 19 Weeks | - | Through Hole | 3-SIP Module | NO | - | - | - | - | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Box (TB) | - | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | 3V~28V | - | - | - | - | - | - | - | Latch | 4mA | 4.1mm | 2.235 mm | Open Drain | 60mA | - | South Pole | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | 4mA | - | - | Hall Effect | - | - | - | 14mT Trip, -14mT Release | 22 mT | 30-55mA | -14 mT | - | 14 mT | Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH3768Q-P-A Diodes Incorporated | 24500 |
| Datasheet | 19 Weeks | - | Through Hole | 3-SIP Module | NO | - | - | - | - | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Box (TB) | - | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | 3V~28V | - | - | - | - | - | - | - | Latch | 4mA | 4.1mm | 2.235 mm | Open Drain | 60mA | - | South Pole | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | 4mA | - | - | Hall Effect | - | - | - | 20mT Trip, -20mT Release | 35 mT | 30-55mA | -20 mT | - | 20 mT | Temperature Compensated | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH3373-P-B Diodes Incorporated | 7 |
| Datasheet | 19 Weeks | - | Through Hole | 3-SIP | NO | - | - | - | - | - | -40°C ~ 125°C | -40°C~125°C TA | Bulk | 2016 | - | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | SEATED HGT CALCULATED | 3V~28V | - | - | - | - | - | - | - | Unipolar Switch | 4mA | 4.1mm | 1.5 mm | Open Drain | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | - | - | - | - | 55mT Trip, 35mT Release | 2 mT | - | 2 mT | - | 7.2 mT | - | - | - | - | - | 4.55mm | - | ROHS3 Compliant | - | ||
![]() S-5715CCDL1-I4T1U ABLIC U.S.A. Inc. | 70 | - | Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | - | - | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | - | S-5715 | e3 | - | Active | 1 (Unlimited) | - | - | TIN | - | - | ITS ALSO OPERATES IN -3.7 TO -1.4 MT MAGNETIC RANGE AND 3.0 MT SENSITIVITY | 2.7V~5.5V | - | - | - | - | - | - | - | Omnipolar Switch | 40μA | 1.4mm | 1.2 mm | Push-Pull | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | - | - | ±4mT Trip, ±3.7mT Release | 0.8 mT | 0.40-4.60V | 1.1 mT | - | 4 mT | - | - | - | - | - | 0.48mm | - | RoHS Compliant | - | ||
![]() S-5725HCBH0-I4T1U ABLIC U.S.A. Inc. | 80 | - | Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | - | - | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | - | S-5725 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | SENSITIVITY IS 1.8 MT | 2.7V~5.5V | - | - | - | - | - | - | - | Latch | 20μA | 1.4mm | 1.2 mm | Push-Pull | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | - | - | - | - | 2.7mT Trip, -2.7mT Release | 3.6 mT | 0.40-4.60V | -2.7 mT | - | 2.7 mT | - | - | - | - | - | 0.48mm | - | RoHS Compliant | - | ||
![]() TLE4941-1C-HT Infineon Technologies | 55 | - | Datasheet | - | Through Hole | Through Hole | 2-SIP, SSO-2-2 | - | 2 | - | - | - | - | - | - | Tape & Box (TB) | 2006 | TLE | - | - | Obsolete | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | 4.5V~20V | - | - | - | - | - | - | - | Special Purpose | 16.8mA | - | - | Current Source | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | 8.4mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLE4941CN Infineon Technologies | 6023 |
| Datasheet | - | - | Through Hole | 2-SIP, SSO-2-53 | - | - | PG-SSO-2-53 | Infineon Technologies | Bulk | Active | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 20V | - | - | - | - | - | - | - | Special Purpose | 16.8mA | - | - | Current Source | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-5712ACDL2-I4T1U ABLIC U.S.A. Inc. | 2307 | - | Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Leads | - | - | - | - | - | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | - | S-5712 | e3 | - | Active | 1 (Unlimited) | - | - | TIN | - | - | - | 1.65V~3.5V | - | - | - | - | - | - | - | Omnipolar Switch | 4μA | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | - | - | ±6mT Trip, ±5.5mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A3212LLHLX-T Allegro MicroSystems | 7 |
| Datasheet | 8 Weeks | - | Surface Mount | SOT-23W | - | - | - | - | - | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | Omnipolar Switch | - | - | - | - | 2.5V~3.5V | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | Omnipolar Switch | 2mA | - | - | Open Drain | 1mA | - | - | - | - | - | - | - | - | 2mA | North Pole, South Pole | - | - | - | - | - | - | - | - | - | - | ±6.5mT Trip, ±1mT Release | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A1210ELHLX-T Allegro MicroSystems | 16 |
| Datasheet | 8 Weeks | - | Surface Mount | SOT-23W | YES | - | - | - | - | - | -40°C ~ 85°C | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | - | Latch | 7.5mA | 2.98mm | 1.91 mm | Open Drain | 25mA | - | - | - | - | - | - | SOLDER | - | 7.5mA | South Pole | - | - | - | - | - | - | - | - | - | - | 15mT Trip, -15mT Release | 15.5 mT | - | -15 mT | - | 15 mT | - | - | - | - | - | 1mm | - | ROHS3 Compliant | - | ||
![]() APS12625LLHALT-AAP Allegro MicroSystems | 2000 |
| Datasheet | 8 Weeks | - | Surface Mount | SOT-23W | - | - | - | - | - | - | -40°C ~ 150°C | -40°C~150°C | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | Latch | 4.5mA | - | - | Open Drain | - | - | - | - | - | - | - | - | - | 3mA | South Pole | - | - | 5mA | - | - | - | Hall Effect | - | - | 165°C | 4.4mT Trip, -4.4mT Release | - | - | - | - | - | Temperature Compensated | - | 1.13mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI7201-B-04-IV Silicon Labs | 27 |
| Datasheet | 10 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | -40°C ~ 125°C | -40°C~125°C TA | Strip | 2017 | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | Omnipolar Switch | 0.4μA Typ | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | - | - | ±1.4mT Trip, ±0.2mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A1245LUA-I2-T Allegro MicroSystems | 7 |
| Datasheet | 18 Weeks | - | Through Hole | 3-SIP Module | - | - | - | - | - | - | -40°C ~ 150°C | -40°C~150°C TA | Bulk | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3V~24V | - | - | - | - | - | - | - | Latch | - | - | - | Open Drain | - | - | South Pole | - | - | - | - | - | - | - | South Pole | - | - | - | 5mA | - | - | Hall Effect | - | - | - | 4mT Trip, -4mT Release | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |