- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Test Conditions | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Output Current | Max Supply Current | Response Time | Logic Function | Halogen Free | Output Polarity | Sensing Method | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Measurement Range-Max | Features | Measurement Range-Min | Height | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AH183-PL-A Diodes Incorporated | 24500 | - | Datasheet | - | Through Hole | Through Hole | 3-SIP, Formed Leads | - | 3 | - | 25°C | -40°C~85°C TA | Tape & Box (TB) | 2013 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | - | Hall Effect Switch | Matte Tin (Sn) | - | - | BATTERY OPERATION | - | 2.5V~5.5V | - | - | - | - | - | - | 280μA | - | - | Unipolar Switch | - | - | 4.1mm | 1.5 mm | Open Drain | 10mA | 5V | South Pole | - | - | - | - | - | - | - | - | South Pole | 500μA | 10mA | 500μA | - | - | - | - | Hall Effect | - | - | - | 6mT Trip, 1mT Release | 1 mT | - | 1 mT | - | 6 mT | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SS421H Honeywell Sensing and Productivity Solutions | In Stock | - | - | 12 Weeks | PCB, Through Hole | Through Hole | 4-SIP | - | 4 | - | 25°C | -40°C~105°C TA | Bulk | 2004 | SS421 | - | yes | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | - | - | - | - | - | - | 4.5V~16V | SINGLE | - | NOT SPECIFIED | - | 1.27mm | unknown | - | NOT SPECIFIED | - | Latch | - | Not Qualified | - | - | Open Drain | 20mA | 15V | - | - | - | - | - | - | - | ANALOG CIRCUIT | 15mA | South Pole | 15mA | 20mA | - | - | - | - | - | Hall Effect | 16V | 4.5V | - | 25mT Trip, -25mT Release | - | - | - | - | - | - | Temperature Compensated | - | - | - | 5.08mm | 1.55mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() AH3767Q-SA-7 Diodes Incorporated | 7 |
| Datasheet | 18 Weeks | - | - | TO-236-3 | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | South Pole | - | - | - | - | - | - | - | - | - | - | - | 4mA | - | Latch | - | - | Hall Effect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH9247NTR-G1 Diodes Incorporated | 24000 | - | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | 25°C | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 85°C | -40°C | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 15μA | - | - | - | Digital | 2mA | - | - | - | - | - | 5.5V | 2.5V | - | - | - | North Pole, South Pole | - | 2mA | 15μA | - | - | - | - | Hall Effect | - | - | - | ±4mT Trip, ±3.2mT Release | - | - | - | - | - | - | - | - | 1.3mm | - | 3.1mm | 1.7mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() ATS665LSGTN-T Allegro MicroSystems | 661 | - | Datasheet | - | - | Through Hole | 4-SSIP | NO | 4 | - | 25°C | -40°C~150°C TA | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 4 | - | - | Matte Tin (Sn) | - | - | DUAL OUTPUT | - | 3.3V~24V | - | - | - | - | - | unknown | - | - | - | Special Purpose | 14mA | - | - | 5.5 mm | Open Drain | 20mA | - | - | - | 12V | - | - | - | SOLDER | - | 14mA | South Pole | - | 20mA | - | 1 μs | - | - | INVERTING | - | - | - | PLASTIC | 70% Trip, 30% Release | - | - | - | - | - | 2.5 mm | - | 0.5 mm | - | - | - | - | 5.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1152LUBTN-F-T Allegro MicroSystems | 7 |
| Datasheet | 8 Weeks | - | Through Hole | 2-SIP | NO | - | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | 4mm | 1.5 mm | Current Source | - | - | South Pole | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | 17mA | - | - | - | - | Hall Effect | - | - | - | 11mT Trip, 4.5mT Release | 3 mT | - | 4.6 mT | 2-WIRE INTERFACE | 10 mT | - | - | - | - | - | - | - | 4.55mm | - | - | ROHS3 Compliant | - | ||
![]() TLV49611TBXALA1 Infineon Technologies | 43 | - | Datasheet | 16 Weeks | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | - | TO-92 | 25°C | -40°C~125°C TA | Cut Tape (CT) | 2015 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | 3V~26V | - | - | - | - | - | - | - | - | - | Latch | 2.5mA | - | - | - | Open Drain | 25mA | - | South Pole | - | - | - | - | - | - | - | - | South Pole | - | - | 2.5mA | - | Latch | Halogen Free | - | Hall Effect | - | - | - | 3.5mT Trip, -3.5mT Release | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() US3881ESE-AAA-000-RE Melexis Technologies NV | 41 |
| Datasheet | 16 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 85°C | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | 8542.39.00.01 | 2.2V~18V | DUAL | GULL WING | - | 12V | 0.95mm | - | - | - | R-PDSO-G3 | Latch | 5mA | - | - | - | Open Drain | 50mA | - | South Pole | 18V | - | 2.2V | - | - | - | ANALOG CIRCUIT | - | South Pole | - | - | 5mA | - | - | - | - | Hall Effect | - | - | - | 9mT Trip, -9mT Release | - | - | - | - | - | - | - | - | - | 1.1mm | 2.9mm | 1.6mm | - | - | - | RoHS Compliant | - | ||
![]() AD021-00E NVE Corp/Sensor Products | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C ~ 125°C | -40°C~125°C TA | Tube | 2005 | AD | - | no | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.5V~30V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 4.5mA | - | - | - | Open Collector | 20mA | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | 4.5mA | - | - | - | - | Hall Effect | - | - | - | ±2.5mT Trip, ±1.1mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() S-5716ANDL1-M3T1U ABLIC U.S.A. Inc. | 3000 | - | Datasheet | 18 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | - | S-5716 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | ITS ALSO OPERATES IN -3.7 TO -1.4 MT MAGNETIC FIELD RANGE AND SENSITIVITY IS 3.0 MT | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 8μA | - | 2.9mm | 1.6 mm | Open Drain | - | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | - | - | - | ±4mT Trip, ±3.7mT Release | 0.8 mT | 0.40V | 1.1 mT | - | 4 mT | - | - | - | - | - | - | - | 1.15mm | - | - | RoHS Compliant | - | ||
![]() US3881LSE-AAA-000-RE Melexis Technologies NV | 24 |
| Datasheet | 16 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 85°C | -40°C~150°C TA | Tape & Reel (TR) | 2000 | - | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | 8542.39.00.01 | 2.2V~18V | DUAL | GULL WING | - | 12V | 0.95mm | - | - | - | R-PDSO-G3 | Latch | 5mA | - | - | - | Open Drain | 50mA | - | South Pole | 18V | - | 2.2V | - | - | - | ANALOG CIRCUIT | - | South Pole | - | - | 5mA | - | - | - | - | Hall Effect | - | - | - | 9mT Trip, -9mT Release | - | - | - | - | - | - | - | - | - | 1.1mm | 2.9mm | 1.6mm | - | - | - | RoHS Compliant | - | ||
![]() A1222ELHLX-T Allegro MicroSystems | 7 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SOT-23W | - | 3 | - | -40°C ~ 85°C | -40°C~85°C TA | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | AEC-Q100; ISO 26262 COMPLIANT; SHORT-CIRCUIT PROTECTION | - | 3V~24V | - | - | - | - | - | - | - | - | - | Latch | - | - | 2.98mm | 1.91 mm | Open Drain | 25mA | - | - | - | - | - | - | - | SOLDER | - | 4mA | South Pole | - | 25mA | 4mA | - | - | - | - | - | - | - | - | 15mT Trip, -15mT Release | 22 mT | - | -15 mT | - | 15 mT | - | - | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() A1223ELHLX-T Allegro MicroSystems | 16 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SOT-23W | - | 3 | - | -40°C ~ 85°C | -40°C~85°C TA | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | AEC-Q100; ISO 26262 COMPLIANT; SHORT-CIRCUIT PROTECTION | - | 3V~24V | - | - | - | - | - | - | - | - | - | Latch | 4mA | - | 2.98mm | 1.91 mm | Open Drain | 25mA | - | - | - | - | - | - | - | SOLDER | - | 4mA | South Pole | - | 25mA | - | - | - | - | - | - | - | - | - | 18mT Trip, -18mT Release | - | - | -18 mT | - | 18 mT | - | - | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() A1158LLHLX-T Allegro MicroSystems | 7 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | SOT-23W | - | 3 | - | -40°C ~ 150°C | -40°C~150°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | Unipolar Switch | Matte Tin (Sn) | - | - | REVERSE BATTERY PROTECTION | - | 3V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 17mA | - | 2.98mm | 1.91 mm | Current Source | - | - | - | - | - | - | - | - | - | - | 5mA | South Pole | - | - | - | - | - | - | - | - | - | - | - | 8mT Trip, 1mT Release | - | - | 4.5 mT | - | 11 mT | - | - | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() S-5712ANSL1-M3T1U ABLIC U.S.A. Inc. | 100 | - | Datasheet | 18 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | - | S-5712 | e3 | - | Active | 1 (Unlimited) | - | - | - | TIN | - | - | IT HAVE SENSITIVITY OF 3 MT | - | 1.6V~3.5V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 3μA | - | 2.9mm | 1.6 mm | Open Drain | - | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | - | - | - | - | - | 4mT Trip, 1.1mT Release | 0.8 mT | - | - | - | - | - | - | - | - | - | - | - | 1.3mm | - | - | RoHS Compliant | - | ||
![]() AH3766Q-SA-7 Diodes Incorporated | 33000 |
| Datasheet | 18 Weeks | - | - | TO-236-3 | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | - | - | Matte Tin (Sn) | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | South Pole | - | - | - | - | - | - | - | - | - | - | - | 4mA | - | Latch | - | - | Hall Effect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MRMS511M Murata Electronics | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23-3 Flat Leads | - | - | - | -40°C ~ 85°C | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 8542.39.00.01 | 1.6V~3.5V | - | - | - | - | - | unknown | - | - | - | Unipolar Switch | - | - | - | - | Push-Pull | - | - | South Pole | - | - | - | - | - | - | - | - | South Pole | - | - | 8μA | - | - | - | - | - | - | - | - | 2mT Trip, 1mT Release | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() S-5716ACSL1-I4T1U ABLIC U.S.A. Inc. | 7 |
| Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | - | S-5716 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | SENSITIVITY IS 3 MT | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 5μA | - | 1.4mm | 1.2 mm | Push-Pull | - | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | - | - | - | - | - | 4mT Trip, 1.1mT Release | 0.8 mT | 0.40-4.60V | 1.1 mT | - | 4 mT | - | - | - | - | - | - | - | 0.48mm | - | - | RoHS Compliant | - | ||
![]() S-5716ANDL0-I4T1U ABLIC U.S.A. Inc. | 5000 | - | Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | 25°C | -40°C~85°C TA | Tape & Reel (TR) | - | S-5716 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | ITS ALSO OPERATES IN -2.2 TO -0.9 MT MAGNETIC FIELD RANGE AND SENSITIVITY IS 1.8 MT | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Omnipolar Switch | 8μA | - | 1.4mm | 1.2 mm | Open Drain | - | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | - | - | - | ±2.7mT Trip, ±2.2mT Release | 0.6 mT | 0.40V | 0.3 mT | - | 2.7 mT | - | - | - | - | - | - | - | 0.48mm | - | - | RoHS Compliant | - | ||
![]() A1642LK-I1-T Allegro MicroSystems | 7 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 4-SSIP | - | 4 | - | - | -40°C~150°C TA | Bulk | 2009 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 4 | - | - | Matte Tin (Sn) | - | - | REVERSE BATTERY PROTECTION | - | 4V~24V | - | - | - | - | - | - | - | - | - | Special Purpose | - | - | 5.22mm | 1.55 mm | Open Collector | - | - | - | - | - | - | - | - | SOLDER | - | 8mA | - | - | - | 16mA | - | - | - | - | - | - | - | - | - | - | - | 3 mT | 2-WIRE INTERFACE | 100 mT | - | Temperature Compensated | - | - | - | - | - | 5.61mm | - | - | ROHS3 Compliant | - |