- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Leakage Current | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Output Current | Max Supply Current | Max Voltage Rating (DC) | Max Output Voltage | Response Time | Halogen Free | Bandwidth | Min Output Voltage | Output Polarity | Sensing Method | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Sensing Range | Hysteresis | Output Range | Output Circuit Type | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Features | Input Mode | Height | Height Seated (Max) | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS461R Honeywell Sensing and Productivity Solutions | 3121 | - | Datasheet | 11 Weeks | - | - | Surface Mount, Through Hole | Through Hole | TO-226-3, TO-92-3 Short Body | - | 3 | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2010 | - | e3 | yes | Active | 1 (Unlimited) | - | Through Hole | - | - | Integrated Circuit (IC) | Matte Tin (Sn) | DUAL OUTPUT | 3V~24V | - | - | - | - | - | - | - | Latch | - | - | - | - | Open Collector | 20mA | 18V | - | - | - | 10μA | - | - | 8mA | South Pole | 8mA | 20mA | - | - | - | - | - | - | - | - | Hall Effect | 18V | 3V | - | 12mT Trip, -12mT Release | - | 20mA | - | -12 mT | - | 12 mT | - | - | 1.6mm | - | 4.1mm | 3mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() A1220LUA-T Allegro MicroSystems | 80000 | - | Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | 3-SSIP | - | 3 | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2009 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | - | - | Matte Tin (Sn) | REVERSE BATTERY PROTECTION, SHORT-CIRCUIT PROTECTION | 3V~24V | - | - | - | - | - | - | - | Latch | - | - | - | - | Open Drain | 25mA | - | - | - | - | - | SOLDER | - | 4mA | South Pole | - | 25mA | 4mA | - | - | - | - | 800 kHz | - | - | - | - | - | - | 4mT Trip, -4mT Release | 4.5 mT | - | SINGLE-ENDED | -4 mT | - | 4 mT | - | - | 3.02mm | - | 4.09mm | 1.52mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() DRV5023BIQDBZT Texas Instruments | 7 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | - | - | - | - | Unipolar Switch | Nickel/Palladium/Gold (Ni/Pd/Au) | IT HAS SENSITIVITY 14.5 MT, SHORT CIRCUIT PROTECTION | 2.7V~38V | - | - | - | - | - | - | DRV5023 | Unipolar Switch | 2.7mA Typ | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | South Pole | - | 30mA | - | - | - | - | - | - | - | - | - | - | - | PLASTIC | 24mT Trip, 3mT Release | 8.5 mT | - | - | - | - | 24 mT | Temperature Compensated | - | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A1101LLHLT-T Allegro MicroSystems | 1 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | SOT-23W | - | 3 | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | - | Unipolar Switch | Matte Tin (Sn) | REVERSE BATTERY PROTECTION | 3.8V~24V | DUAL | GULL WING | 260 | 12V | 0.95mm | 40 | - | Unipolar Switch | - | - | - | - | Open Drain | 25mA | - | - | 24V | - | - | - | - | 7.5mA | South Pole | - | 25mA | 7.5mA | - | - | - | - | - | - | - | - | - | - | - | 17.5mT Trip, 1mT Release | - | - | - | - | - | - | - | - | - | - | 2.98mm | 1.91mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATS667LSGTN-T Allegro MicroSystems | 1650 | - | Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | 4-SSIP | - | 4 | 25°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | - | - | Matte Tin (Sn) | - | 4V~24V | SINGLE | - | - | 12V | 1.27mm | - | - | Special Purpose | - | - | - | - | Open Drain | 25mA | - | - | - | 4V | - | - | ANALOG CIRCUIT | 12mA | South Pole | - | 25mA | 12mA | - | - | - | - | - | - | - | - | - | - | - | 70% Trip, 30% Release | - | - | - | - | - | - | - | - | - | 10.65mm | - | 5.5mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() TLE49643MXTSA1 Infineon Technologies | 105035 | - | Datasheet | 26 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 25°C | Automotive grade | -40°C~170°C TJ | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | - | - | - | - | - | Tin (Sn) | REVERSE POLARITY PROTECTION | 3V~32V | - | - | - | - | - | - | - | Unipolar Switch | 2.5mA | 2.9mm | - | - | Open Drain | 25mA | 32V | South Pole | - | - | - | SOLDER | - | - | South Pole | - | 25mA | 2.5mA | - | - | - | Halogen Free | - | - | - | Hall Effect | - | - | PLASTIC | 16.6mT Trip, 6.1mT Release | - | 0-25mA | - | 6.1 mT | - | 16.6 mT | Temperature Compensated | - | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() SS311PT Honeywell Sensing and Productivity Solutions | 20000 | - | Datasheet | 31 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | Integrated Circuit (IC) | - | - | 2.7V~7V | - | - | - | - | - | - | - | Latch | - | - | 1.6 mm | - | Open Collector | 4mA | - | - | - | - | 10μA | - | - | 14mA | South Pole | 5.5mA | 4mA | - | - | - | 1.5 μs | - | - | 400mV | - | Hall Effect | 7V | 2.7V | - | 14mT Trip, -14mT Release | - | 4mA | - | - | - | - | - | - | 1.4478mm | - | 2.8956mm | 1.6002mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() A1212LLHLT-T Allegro MicroSystems | 8850 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | SOT-23W | - | 3 | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | - | - | Matte Tin (Sn) | BICMOS COMPATIBLE, REVERSE BATTERY PROTECTION | 3.8V~24V | - | - | - | - | - | - | - | Latch | - | - | 1.975 mm | - | Open Drain | 25mA | - | - | - | - | - | SOLDER | - | 7.5mA | South Pole | - | 20mA | 7.5mA | - | - | - | - | - | - | NON-INVERTING | - | - | - | - | 17mT Trip, -17mT Release | 22.5 mT | 400mV | - | -17.5 mT | - | 17.5 mT | - | UNIPOLAR | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2SS52M Honeywell Sensing and Productivity Solutions | 390 | - | Datasheet | 10 Weeks | - | - | Surface Mount, Through Hole | Through Hole | 3-SIP | - | 3 | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 1998 | 2SS52M | - | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | Solder | Integrated Circuit (IC) | - | - | 3.8V~30V | - | - | - | - | - | - | - | Omnipolar Switch | - | - | 1.6 mm | 30V | Open Collector | 20mA | - | - | - | - | 10μA | - | - | 6mA | North Pole, South Pole | 11mA | 20mA | - | 30V | 400mV | - | - | - | - | - | Resistive | 30V | 3.8V | PLASTIC | ±2.5mT Trip, ±0.5mT Release | - | 20mA | - | 0.4 mT | - | 2.5 mT | - | - | 4.4958mm | - | 4.4958mm | 4.5212mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SS345PT Honeywell Sensing and Productivity Solutions | 80000 |
| Datasheet | 28 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | -40°C ~ 150°C | - | -40°C~150°C TA | Cut Tape (CT) | 2011 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | Integrated Circuit (IC) | - | DUAL OUTPUT | 2.7V~7V | - | - | - | - | - | - | - | Unipolar Switch | 14mA | 2.9mm | 1.6 mm | - | Open Collector | 4mA | - | - | - | - | 10μA | - | - | 8mA | North Pole | 14mA | 4mA | - | - | - | - | - | - | - | - | - | - | - | - | -28mT Trip, -2.5mT Release | - | 4mA | - | 2.5 mT | - | 28 mT | - | - | - | - | - | - | - | 1.45mm | - | Unknown | RoHS Compliant | - | ||
![]() AH3761-WG-7 Diodes Incorporated | 30000 |
| Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 25°C | - | -40°C~125°C TA | Cut Tape (CT) | 2009 | - | e3 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | Latch | 6mA | - | 1.6 mm | - | Open Drain | 100mA | 24V | South Pole | - | - | - | SOLDER | - | - | South Pole | - | 20mA | 6mA | - | - | - | - | - | - | - | Hall Effect | - | - | - | 6mT Trip, -6mT Release | 6 mT | 50-90mA | - | -6 mT | - | 6 mT | Temperature Compensated | - | 1.3mm | - | 3.1mm | 1.7mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A1233LLTR-T Allegro MicroSystems | 9000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | -40°C ~ 150°C | - | -40°C~150°C TA | Digi-Reel® | 2013 | Automotive, AEC-Q100 | e3 | yes | Active | 2 (1 Year) | 8 | - | - | - | - | Matte Tin (Sn) | - | 3.5V~24V | DUAL | GULL WING | 260 | 12V | 1.27mm | 40 | - | Special Purpose | - | - | - | - | Open Drain | 70mA | - | - | 24V | 3.5V | - | - | ANALOG CIRCUIT | 8mA | South Pole | - | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | 5.5mT Trip, -5.5mT Release | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRV5013FAQDBZR Texas Instruments | 68416 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | -40°C ~ 125°C | - | -40°C~150°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Matte Tin (Sn) | - | 2.5V~38V | - | - | - | - | - | - | DRV5013 | Latch | 3.5mA | - | - | - | Open Drain | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC | 1.3mT Trip, -1.3mT Release | 2.6 mT | - | - | - | - | - | - | - | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A1120LLHLT-T Allegro MicroSystems | 24000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | SOT-23W | - | 3 | -40°C ~ 150°C | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | - | Unipolar Switch | Matte Tin (Sn) | - | 3V~24V | - | - | - | - | - | - | - | Unipolar Switch | - | 2.98mm | 1.91 mm | - | Open Drain | 25mA | - | - | - | - | - | - | - | 4mA | South Pole | - | 25mA | 4mA | - | - | - | - | 800 kHz | - | - | - | - | - | PLASTIC | 5mT Trip, 0.5mT Release | 1 mT | - | - | 0.5 mT | - | 5 mT | High Temperature | - | - | - | - | - | - | 1mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() DRV5013BCQDBZTQ1 Texas Instruments | 8 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | -40°C ~ 125°C | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | AEC-Q100, SHORT CIRCUIT PROTECTION, REVERSE SUPPLY PROTECTION | 2.7V~38V | - | - | - | - | - | - | DRV5013 | Latch | 2.7mA Typ | - | - | - | Open Drain | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18mT Trip, -18mT Release | 24 mT | - | - | -18 mT | 2-WIRE INTERFACE | 18 mT | Temperature Compensated | - | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A1121LLHLT-T Allegro MicroSystems | 100000 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | SOT-23W | - | 3 | -40°C ~ 150°C | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | - | Unipolar Switch | Matte Tin (Sn) | - | 3V~24V | - | - | - | - | - | - | - | Unipolar Switch | - | 2.98mm | 1.91 mm | - | Open Drain | 25mA | - | South Pole | - | - | - | - | - | 4mA | South Pole | - | 25mA | 4mA | - | - | - | - | - | - | - | Hall Effect | - | - | PLASTIC | 13.5mT Trip, 4mT Release | 2.5 mT | - | - | 5 mT | - | - | High Temperature | - | - | - | - | - | - | 1mm | No | - | ROHS3 Compliant | - | ||
![]() SS361RT Honeywell Sensing and Productivity Solutions | 3121 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2010 | - | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | Integrated Circuit (IC) | - | DUAL OUTPUT | 3V~24V | - | - | - | - | - | - | - | Latch | - | - | 1.6 mm | - | Open Collector | 20mA | 12V | - | - | - | 10μA | - | - | 8mA | North Pole | 8mA | 20mA | - | - | - | - | - | - | 400mV | - | Hall Effect | 12V | 3V | - | -12mT Trip, 12mT Release | - | 20mA | - | -12 mT | - | 12 mT | - | - | 1.1938mm | - | 2.8956mm | 1.6002mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() TLE49641MXTSA1 Infineon Technologies | 24500 | - | Datasheet | 26 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 25°C | Automotive grade | -40°C~170°C TJ | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | - | - | Tin (Sn) | - | 3V~32V | - | - | - | - | - | - | - | Unipolar Switch | 2.5mA | 2.9mm | - | - | Open Drain | 25mA | 32V | South Pole | - | - | - | SOLDER | - | - | South Pole | - | 25mA | 2.5mA | - | - | - | - | - | - | - | Hall Effect | - | - | PLASTIC | 23.5mT Trip, 8.4mT Release | 5.5 mT | 0-25mA | - | 8.4 mT | - | - | Temperature Compensated | - | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() DRV5023AJQLPG Texas Instruments | 83 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Through Hole | Through Hole | TO-226-3, TO-92-3 Short Body | - | 3 | -40°C ~ 125°C | - | -40°C~125°C TA | Bulk | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | Unipolar Switch | - | IT HAS SENSITIVITY 6.9 MT, SHORT CIRCUIT PROTECTION | 2.5V~38V | - | - | - | - | - | - | DRV5023 | Unipolar Switch | 2.7mA Typ | - | - | - | Open Drain | 30mA | - | South Pole | - | - | - | - | - | - | South Pole | - | 30mA | 2.7mA | - | - | - | - | - | - | - | Hall Effect | - | - | - | 12mT Trip, 1mT Release | - | - | - | 1 mT | - | 12 mT | Temperature Compensated | - | 5.05mm | - | 4mm | 3.15mm | 1.52mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() A3213LUA-T Allegro MicroSystems | 24500 |
| Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | 3-SSIP | - | 3 | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | - | Omnipolar Switch | Matte Tin (Sn) | - | 2.4V~5.5V | SINGLE | - | - | 3V | 1.27mm | - | - | Omnipolar Switch | 2mA | - | - | - | Open Drain | 1mA | 3V | - | 5.5V | 2.4V | - | - | - | 2mA | North Pole, South Pole | - | 1mA | - | - | - | - | - | - | - | - | - | - | - | - | ±7mT Trip, ±1mT Release | - | - | - | - | - | - | - | - | - | - | 4.09mm | 1.52mm | - | - | No | - | ROHS3 Compliant | Lead Free |