- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Nominal Supply Current | Output Current | Max Supply Current | Logic Function | Rise Time | Sensing Method | Screening Level | Sensing Range | Hysteresis | Output Range | Magnetic Field Range-Min | Magnetic Field Range-Max | Features | Input Mode | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A1242LLHLT-I1-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | Surface Mount | SOT-23W | YES | 3 | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2006 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | REVERSE BATTERY PROTECTION | - | 3.5V~24V | - | - | - | - | - | unknown | - | - | - | Latch | - | - | 2.98mm | 1.91 mm | Open Collector | - | - | - | - | - | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | - | 8mT Trip, -8mT Release | 6.4 mT | - | -8 mT | 8 mT | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HAL502SF-A TDK-Micronas GmbH | 339 | - | Datasheet | 16 Weeks | - | Surface Mount | TO-243AA, Variant | - | - | SOT-89B-1 | 25°C | - | -40°C~170°C TJ | Tape & Reel (TR) | 2010 | HAL® 5xy | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 140°C | -40°C | - | - | 3.8V~24V | - | - | - | - | - | - | - | - | - | Latch | 4.2mA | - | - | - | Open Drain | 20mA | - | South Pole | - | - | - | - | - | - | - | South Pole | - | - | 4.2mA | Latch | - | Hall Effect | - | 4.5mT Trip, -4.5mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A1250LUA-T Allegro MicroSystems | 2781 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | 3-SSIP | - | 3 | - | -40°C ~ 150°C | Automotive grade | -40°C~150°C TA | Bulk | 2013 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | Matte Tin (Sn) | - | - | SHORT CIRCUIT PROTECTION | - | 3V~24V | - | - | - | - | - | - | - | - | - | Bipolar Switch | - | - | 4.09mm | 1.52 mm | Open Drain | 60mA | - | - | - | - | - | - | SOLDER | - | 4mA | South Pole | - | 60mA | 4mA | - | - | - | AEC-Q100; ISO-26262 | 2.5mT Trip, -2.5mT Release | 10 mT | - | -2.5 mT | 2.5 mT | - | BIPOLAR(LATCHED) | - | - | - | 5.26mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() S-5712ANSL2-I4T1U ABLIC U.S.A. Inc. | 846 | - | Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Leads | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5712 | e3 | - | Active | 1 (Unlimited) | - | - | TIN | - | - | - | - | 1.6V~3.5V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 3μA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | 6mT Trip, 2mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S-5712CCSL1-M3T1U ABLIC U.S.A. Inc. | 2380 | - | Datasheet | 18 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5712 | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | IT HAVE SENSITIVITY OF 3 MT | - | 1.6V~3.5V | - | - | - | - | - | unknown | - | - | - | Unipolar Switch | 11μA | - | 2.9mm | 1.6 mm | Push-Pull | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | - | 4mT Trip, 3.7mT Release | 0.8 mT | 0.40-1.45V | - | - | - | - | - | - | - | 1.3mm | - | - | RoHS Compliant | - | ||
![]() S-5715DNSL1-I4T1U ABLIC U.S.A. Inc. | 100 | - | Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Leads | YES | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5715 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | ITS ALSO OPERATES IN 3.0 MT SENSITIVITY | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 90μA | - | 1.4mm | 1.2 mm | Open Drain | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | - | 4mT Trip, 1.1mT Release | 0.8 mT | 0.40-4.60V | 1.1 mT | 4 mT | - | - | - | - | - | 0.48mm | - | - | RoHS Compliant | - | ||
![]() S-5712CCSL1-I4T1U ABLIC U.S.A. Inc. | 5000 | - | Datasheet | 18 Weeks | - | Surface Mount | 4-SMD, Flat Leads | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5712 | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | 1.6V~3.5V | - | - | - | - | - | unknown | - | - | - | Unipolar Switch | 11μA | - | - | - | Push-Pull | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | 4mT Trip, 3.7mT Release | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A3281LUA Allegro MicroSystems | 24500 | - | Datasheet | - | Through Hole | Through Hole | 3-SSIP | - | 3 | - | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | Tin/Lead (Sn/Pb) | - | - | OPERATION FROM UNREGULATED SUPPLY; REVERSE BATTERY PROTECTION | - | 4.2V~24V | SINGLE | - | 240 | 12V | 1.27mm | - | 4mA | NOT SPECIFIED | - | Latch | 8mA | Not Qualified | - | - | Open Collector | 25mA | - | - | 24V | 4.2V | - | - | - | ANALOG CIRCUIT | 8mA | South Pole | - | 25mA | - | - | - | - | - | 9mT Trip, -9mT Release | - | - | - | - | - | - | 5.26mm | 4.105mm | 1.52mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() S-5716ANSL0-M3T1U ABLIC U.S.A. Inc. | 763 | - | Datasheet | 18 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | - | S-5716 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | IT HAS SENSITIVITY 1.8 MT | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 8μA | - | 2.9mm | 1.6 mm | Open Drain | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | - | 2.7mT Trip, 0.3mT Release | 0.6 mT | 0.40V | 1.1 mT | 4 mT | - | - | - | - | - | 1.3mm | - | - | RoHS Compliant | - | ||
![]() A1193LUA-T Allegro MicroSystems | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 3-SSIP | - | 3 | - | - | - | -40°C~150°C TA | Bulk | 2016 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | Unipolar Switch | Matte Tin (Sn) | - | - | - | - | 3V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | 4.09mm | 1.52 mm | Current Source | - | - | - | - | - | - | - | - | - | 6.9mA | South Pole | - | - | - | - | - | - | - | Programmable | - | - | 1 mT | 20 mT | Programmable Trip Point | - | - | - | - | 4.12mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() US2881ESE-AAA-000-RE Melexis Technologies NV | 41 |
| Datasheet | 16 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 3 | Bipolar Switch | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | 3.5V~24V | DUAL | GULL WING | 260 | 12V | 0.95mm | - | - | NOT SPECIFIED | R-PDSO-G3 | Latch | 5mA | - | - | - | Open Drain | 50mA | 24V | South Pole | - | 3.5V | - | - | - | - | - | South Pole | 2.6mA | 50mA | 5mA | - | - | Hall Effect | - | 4.5mT Trip, -4.5mT Release | - | - | - | - | - | - | 1.1mm | 2.9mm | 1.6mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() OH360U TT Electronics/Optek Technology | 24 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | 3-SSIP | - | 3 | TO-92-3 | 25°C | - | -40°C~150°C TA | Bulk | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | - | 4.5V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 9mA | - | - | - | Open Collector | 25mA | - | South Pole | - | - | 24V | 4.5V | - | - | - | South Pole | 6mA | 30mA | 9mA | - | 300ns | Hall Effect | - | 46.5mT Trip, 12mT Release | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AH3390Q-SA-7 Diodes Incorporated | 2702 | - | Datasheet | 18 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | 25°C | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 4mA | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | 21mT Trip, 18.5mT Release | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH3382-W-7 Diodes Incorporated | 7 |
| Datasheet | 19 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 4mA | - | 3mm | 1.6 mm | Open Drain | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | - | 5.5mT Trip, 3.5mT Release | 2 mT | - | 2 mT | 7 mT | - | - | - | - | - | 1.15mm | - | - | ROHS3 Compliant | - | ||
![]() S-5712ACSL1-M3T1U ABLIC U.S.A. Inc. | 3000 | - | Datasheet | 18 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | 25°C | - | -40°C~85°C | Tape & Reel (TR) | - | S-5712 | e3 | - | Active | 1 (Unlimited) | - | - | TIN | - | - | IT HAVE SENSITIVITY OF 3 MT | - | 1.6V~3.5V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 4μA | - | 2.9mm | 1.6 mm | Push-Pull | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | - | - | - | 4mT Trip, 1.1mT Release | 0.8 mT | 0.40-1.45V | - | - | - | - | - | - | - | 1.3mm | - | - | RoHS Compliant | - | ||
![]() OHS3030U TT Electronics/Optek Technology | 1269 |
| Datasheet | 12 Weeks | - | Through Hole | 3-SSIP | - | 3 | TO-92-3 | 25°C | - | -40°C~125°C TA | Bulk | 2007 | OHS3000 | - | - | Active | 1 (Unlimited) | - | Hall Effect, Unipolar Switch | - | 125°C | -40°C | - | - | 4.5V~24V | - | - | - | - | - | - | - | - | - | Unipolar Switch | 7mA | - | - | - | Open Collector | 25mA | - | South Pole | - | - | 24V | 4.5V | - | - | 7mA | South Pole | 4mA | 21mA | 7mA | - | - | Hall Effect | - | 25mT Trip, 0mT Release | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() AH3782-W-7 Diodes Incorporated | 30000 |
| Datasheet | 19 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | - | - | Latch | 5.8mA | - | 3mm | 1.6 mm | Open Drain | 60mA | - | South Pole | - | - | - | - | SOLDER | - | - | South Pole | - | - | 5.8mA | - | - | Hall Effect | - | 6mT Trip, -6mT Release | 8 mT | 30-55mA | -6 mT | 6 mT | Temperature Compensated | - | - | - | - | 1.15mm | - | - | ROHS3 Compliant | - | ||
![]() KMI16/1/V3PX NXP USA Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | 3-SIP Module | - | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 1999 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~16V | - | - | - | - | - | - | - | - | - | Special Purpose | 14mA | - | - | - | Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AH3766Q-P-B Diodes Incorporated | 7 |
| Datasheet | 19 Weeks | - | Through Hole | 3-SIP Module | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | - | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | 3V~28V | - | - | - | - | - | - | - | - | - | Latch | 4mA | - | - | - | Open Drain | 60mA | - | South Pole | - | - | - | - | - | - | - | South Pole | - | - | 4mA | - | - | Hall Effect | - | 14mT Trip, -14mT Release | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MRMS601A Murata Electronics | In Stock | - | Datasheet | - | - | Surface Mount | 4-XDFN Exposed Pad | YES | - | - | -40°C ~ 85°C | - | -40°C~85°C TA | Cut Tape (CT) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 8542.39.00.01 | 1.6V~3.5V | - | - | - | - | - | unknown | - | - | - | Unipolar Switch | - | - | 1.6mm | 1 mm | Push-Pull | - | - | South Pole | - | - | - | - | SOLDER | - | - | South Pole | - | - | 8μA | - | - | - | - | 3mT Trip, 0.2mT Release | - | 0.2-1.6V | 0.5 mT | 2.5 mT | - | - | - | - | - | 0.35mm | - | - | RoHS Compliant | Lead Free |