- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Point Min/Max | Package | Product Status | Release Point Min/Max (Brp) | RoHS | Supply Voltage-Max | Supply Voltage-Min | Test Conditions | Tradename | Unit Weight | With Switch | Operating Temperature | Packaging | Series | Type | Subcategory | Voltage - Supply | Termination Style | Function | Current - Supply (Max) | Output Voltage | Output Type | Operating Supply Voltage | Operating Supply Current | Polarization | Current - Output (Max) | Product Type | Sensitivity | Sensing Range | Product | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SNG-SPRD-004 Honeywell Sensing and Productivity Solutions | 40 |
| - | Chassis Mount | Module | - | Honeywell | 1 | Honeywell | - | - | Honeywell Sensing and Productivity Solutions | - | - | - | - | Box | Active | - | Details | - | - | - | - | - | - | -40°C ~ 140°C | - | SNG-S | - | Sensors | 4.8V ~ 24V | - | Unipolar Switch | 15mA | - | Open Collector | - | - | - | 20mA | Speed Sensors | - | - | - | - | Speed Sensors | ||
![]() TMAG5111A2AQDBVRQ1 Texas Instruments | 13 |
| - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | Texas Instruments | 3000 | Texas Instruments | + 125 C | 110 mA | Texas Instruments | - 40 C | Yes | SMD/SMT | 0.2 mT to 2.6 mT | - | Active | - 2.6 mT to - 0.2 mT | Details | 38 V | 2.5 V | -40°C ~ 125°C | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | - | - | Sensors | 2.5V ~ 38V | SMD/SMT | Latch | 8mA | 0 V to 38 V | Open Drain | 2.5 V to 38 V | 6 mA | North Pole, South Pole | 10mA | Hall Effect / Magnetic Sensors | - | 2.6mT Trip, -2.6mT Release | Hall Effect Latches | - | Board Mount Hall Effect / Magnetic Sensors | ||
![]() TMAG5110B2AQDBVRQ1 Texas Instruments | 6000 | - | - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | Texas Instruments | 3000 | Texas Instruments | + 125 C | 110 mA | Texas Instruments | - 40 C | Yes | SMD/SMT | 0.2 mT to 2.6 mT | - | Active | - 2.6 mT to - 0.2 mT | Details | 38 V | 2.5 V | -40°C ~ 125°C | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | - | - | Sensors | 2.5V ~ 38V | SMD/SMT | Latch | 8mA | 0 V to 38 V | Open Drain | 2.5 V to 38 V | 6 mA | North Pole, South Pole | 10mA | Hall Effect / Magnetic Sensors | - | 2.6mT Trip, -2.6mT Release | Hall Effect Latches | - | Board Mount Hall Effect / Magnetic Sensors | ||
![]() TMAG5123C1CEDBZRQ1 Texas Instruments | 2500 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | Texas Instruments | 3000 | Texas Instruments | + 150 C | 20 mA | Texas Instruments | - 40 C | Yes | PCB Mount | 5.5 mT to 9.5 mT | - | Active | 0.3 mT to 4 mT | - | 38 V | 2.7 V | -40°C ~ 150°C | - | - | Hall Effect | -40°C ~ 150°C (TA) | Cut Tape | Automotive, AEC-Q100 | Hall Effect Switch | Sensors | 2.7V ~ 38V | SMD/SMT | Omnipolar Switch | 5.4mA | - | Open Drain | 2.7 V to 38 V | 3.5 mA | North Pole, South Pole | 20mA | Hall Effect / Magnetic Sensors | 7.5 mT | ±9.5mT Trip, ±3.5mT Release | Hall Effect Switches | - | Board Mount Hall Effect / Magnetic Sensors | ||
![]() TMAG5110B4AQDBVR Texas Instruments | 8 |
| Datasheet | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | Texas Instruments | 3000 | Texas Instruments | + 125 C | 110 mA | Texas Instruments | - 40 C | Yes | SMD/SMT | 0.8 mT to 5.3 mT | Tape & Reel (TR) | Active | - 5.3 mT to - 0.8 mT | Details | 38 V | 2.5 V | -40°C ~ 125°C | - | - | without Switch | -40°C ~ 125°C (TA) | Reel | - | 2D Latch | Sensors | 2.5V ~ 38V | Solder | Latch | 8.5mA | 0 V to 38 V | Open Drain | 2.5 V to 38 V | 6 mA | North Pole, South Pole | 10mA | Hall Effect / Magnetic Sensors | 3 mT | 5.3mT Trip, -5.3mT Release | Hall Effect Latches | - | Board Mount Hall Effect / Magnetic Sensors | ||
![]() TMAG5111B2AQDBVT Texas Instruments | 790 |
| Datasheet | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | Texas Instruments | 250 | Texas Instruments | + 125 C | 10 mA | Texas Instruments | - 40 C | Yes | SMD/SMT | 0.2 mT to 2.6 mT | Tape & Reel (TR) | Active | - 0.2 mT to - 2.6 mT | Details | 38 V | 2.5 V | -40°C ~ 125°C | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | - | 2D Dual Latch | Sensors | 2.5V ~ 38V | SMD/SMT | Latch | 8mA | 38 V | Open Drain | 2.5 V to 38 V | 6 mA | North Pole, South Pole | 10mA | Hall Effect / Magnetic Sensors | 1.4 mT | 2.6mT Trip, -2.6mT Release | Hall Effect Latches | - | Board Mount Hall Effect / Magnetic Sensors | ||
![]() TLE4925CHAMA3 Infineon Technologies | 49049 |
| Datasheet | Through Hole | 3-SSIP Module | PG-SSO-3-91 | - | - | - | - | - | Infineon Technologies | - | - | - | - | Tape & Box (TB) | Last Time Buy | - | - | - | - | - | - | - | - | -40°C ~ 175°C (TJ) | - | - | - | - | 3.3V ~ 18V | - | Special Purpose | 9mA | - | Open Drain | - | - | North Pole, South Pole | 50mA | - | - | - | - | - | - | ||
![]() TLE4925HALA1 Infineon Technologies | 4000 | - | Datasheet | Through Hole | 3-SIP, SSO-3-91 | PG-SSO-3-91 | - | - | - | - | - | Infineon Technologies | - | - | - | - | Tape & Box (TB) | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 175°C (TJ) | - | - | - | - | 3.3V ~ 18V | - | Special Purpose | 9mA | - | Open Drain | - | - | North Pole, South Pole | 50mA | - | - | - | - | - | - | ||
![]() TMAG5170A1QDGKT Texas Instruments | 5000 | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | 8-VSSOP | Texas Instruments | 250 | Texas Instruments | + 150 C | 2 mA | Texas Instruments | - 40 C | Yes | SMD/SMT | +/- 25 mT to +/- 100 mT | - | Active | - | - | 5.5 V | 2.3 V | 25°C | - | - | - | -40°C ~ 150°C (TA) | - | - | Linear Hall-Effect Sensor | Sensors | 2.3V ~ 5.5V | SMD/SMT | Latch | - | - | Digital | 2.3 V to 5.5 V | 3.4 mA | North Pole, South Pole | 2mA | Hall Effect / Magnetic Sensors | - | ±25mT ~ ±100mT | Linear Hall Effect Sensors | Temperature Compensated | Board Mount Hall Effect / Magnetic Sensors | ||
![]() TMAG5110A4AQDBVT Texas Instruments | 41250 |
| Datasheet | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | Texas Instruments | 250 | Texas Instruments | + 125 C | 110 mA | Texas Instruments | - 40 C | Yes | SMD/SMT | 0.8 mT to 5.3 mT | Tape & Reel (TR) | Active | - 5.3 mT to - 0.8 mT | Details | 38 V | 2.5 V | -40°C ~ 125°C | - | - | without Switch | -40°C ~ 125°C (TA) | Cut Tape | - | 2D Latch | Sensors | 2.5V ~ 38V | Solder | Latch | 8.5mA | 0 V to 38 V | Open Drain | 2.5 V to 38 V | 6 mA | North Pole, South Pole | 10mA | Hall Effect / Magnetic Sensors | 3 mT | 5.3mT Trip, -5.3mT Release | Hall Effect Latches | - | Board Mount Hall Effect / Magnetic Sensors | ||
![]() TMAG5111B4AQDBVRQ1 Texas Instruments | 3000 |
| - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | Texas Instruments | 3000 | Texas Instruments | + 125 C | 110 mA | Texas Instruments | - 40 C | Yes | SMD/SMT | 0.8 mT to 5.3 mT | - | Active | - 5.3 mT to - 0.8 mT | Details | 38 V | 2.5 V | -40°C ~ 125°C | - | - | without Switch | -40°C ~ 125°C (TA) | Cut Tape | Automotive, AEC-Q100 | 2D Latch | Sensors | 2.5V ~ 38V | Solder | Latch | 8.5mA | 0 V to 38 V | Open Drain | 2.5 V to 38 V | 6 mA | North Pole, South Pole | 10mA | Hall Effect / Magnetic Sensors | - | 5.3mT Trip, -5.3mT Release | Hall Effect Latches | - | Board Mount Hall Effect / Magnetic Sensors | ||
![]() TMAG5231C1GQDMRR Texas Instruments | 9000 |
| Datasheet | Surface Mount | 4-XFDFN Exposed Pad | 4-X2SON (1.1x1.4) | Texas Instruments | 3000 | Texas Instruments | + 125 C | 5 mA | Texas Instruments | - 40 C | - | SMD/SMT | 3 mT | - | Active | 2.2 mT | Details | 5.5 V | 1.65 V | 25°C | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | - | Low-Power Hall Effect Switch | Sensors | 1.65V ~ 5.5V | SMD/SMT | Omnipolar Switch | 16μA | 5.5 V | Push-Pull | 1.65 V to 5.5 V | 16 uA | North Pole, South Pole | 5mA | Hall Effect / Magnetic Sensors | - | ±4mT Trip, ±1.2mT Release | Hall Effect Switches | Sleep Mode | Board Mount Hall Effect / Magnetic Sensors | ||
![]() TMAG5110A2AQDBVT Texas Instruments | 436 |
| Datasheet | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | Texas Instruments | 250 | Texas Instruments | + 125 C | 110 mA | Texas Instruments | - 40 C | Yes | SMD/SMT | 0.2 mT to 2.6 mT | Tape & Reel (TR) | Active | - 2.6 mT to - 0.2 mT | Details | - | - | -40°C ~ 125°C | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | - | Hall Effect Latch | Sensors | 2.5V ~ 38V | - | Latch | 8mA | - | Open Drain | 2.5 V to 38 V | 6 mA | North Pole, South Pole | 10mA | Hall Effect / Magnetic Sensors | - | 2.6mT Trip, -2.6mT Release | - | - | Board Mount Hall Effect / Magnetic Sensors | ||
![]() TMAG5231B1DQDBZR Texas Instruments | 24000 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | Texas Instruments | 3000 | Texas Instruments | + 125 C | 5 mA | Texas Instruments | - 40 C | - | SMD/SMT | +/- 1.9 mT to +/- 3.8 mT | - | Active | +/- 0.5 mT to +/- 2.5 mT | - | 5.5 V | 1.65 V | 25°C | - | - | Omnipolar | -40°C ~ 125°C (TA) | Cut Tape | - | Low-Power Omnipolar Switch | Sensors | 1.65V ~ 5.5V | Solder | Omnipolar Switch | 3μA | 0 V to 5.5 V | Push-Pull | 1.65 V to 5.5 V | 1.25 mA | North Pole, South Pole | 5mA | Hall Effect / Magnetic Sensors | - | ±3.8mT Trip, ±0.5mT Release | Hall Effect Switches | Sleep Mode | Board Mount Hall Effect / Magnetic Sensors | ||
![]() TMAG5231C1DQDMRR Texas Instruments | 9000 |
| Datasheet | Surface Mount | 4-XFDFN Exposed Pad | 4-X2SON (1.1x1.4) | Texas Instruments | 3000 | Texas Instruments | + 125 C | 5 mA | Texas Instruments | - 40 C | - | SMD/SMT | 3 mT | - | Active | 2.2 mT | Details | 5.5 V | 1.65 V | 25°C | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | - | Low-Power Hall Effect Switch | Sensors | 1.65V ~ 5.5V | SMD/SMT | Omnipolar Switch | 3μA | 5.5 V | Push-Pull | 1.65 V to 5.5 V | 2 uA | North Pole, South Pole | 5mA | Hall Effect / Magnetic Sensors | - | ±4mT Trip, ±1.2mT Release | Hall Effect Switches | Sleep Mode | Board Mount Hall Effect / Magnetic Sensors | ||
![]() TMAG5231B1DQDMRR Texas Instruments | 9000 |
| Datasheet | Surface Mount | 4-XFDFN Exposed Pad | 4-X2SON (1.1x1.4) | Texas Instruments | 3000 | Texas Instruments | + 125 C | 5 mA | Texas Instruments | - 40 C | - | SMD/SMT | 2.85 mT | - | Active | 1.5 mT | Details | 5.5 V | 1.65 V | 25°C | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | - | Low-Power Hall Effect Switch | Sensors | 1.65V ~ 5.5V | SMD/SMT | Omnipolar Switch | 3μA | 5.5 V | Push-Pull | 1.65 V to 5.5 V | 2 uA | North Pole, South Pole | 5mA | Hall Effect / Magnetic Sensors | - | ±3.8mT Trip, ±0.5mT Release | Hall Effect Switches | Sleep Mode | Board Mount Hall Effect / Magnetic Sensors | ||
![]() TLE4941PLUSCE1807BAMA1 Infineon Technologies | In Stock | - | - | Through Hole | 2-SIP, SSO-2-2 | PG-SSO-2-4 | - | - | - | - | - | Infineon Technologies | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | TLE | - | - | 4.5V ~ 20V | - | Special Purpose | 16.8mA | - | Current Source | - | - | North Pole, South Pole | - | - | - | - | - | - | - | ||
![]() TLE4927CXAAD47XAMA1 Infineon Technologies | 24027 |
| Datasheet | Through Hole | 3-SSIP Module | PG-SSO-3-92 | - | - | - | - | - | Infineon Technologies | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | - | - | - | - | ||
![]() APS12170LUAATN Allegro MicroSystems | 5537 |
| - | Through Hole | 3-SSIP | 3-SIP | Allegro MicroSystems | 4000 | Allegro MicroSystems | + 175 C | - | Allegro MicroSystems | - 40 C | - | Through Hole | 50 G to 175 G | Cut Tape (CT) | Active | - 175 G to - 50 G | - | 16 V | 3.8 V | -40°C ~ 150°C | 2-Wire Continuous Time Hall-Effect Latch | - | - | -40°C ~ 150°C (TA) | Reel | Automotive, AEC-Q100 | Planar Hall-Effect Sensor | Sensors | 3.8V ~ 16V | Through Hole | Latch | 7.5mA | - | Open Collector | 3.8 V to 16 V | 7.5 mA | North Pole, South Pole | - | Hall Effect / Magnetic Sensors | - | 17.5mT Trip, -17.5mT Release | Hall Effect Latches | Programmable Hysteresis | Board Mount Hall Effect / Magnetic Sensors | ||
![]() RR122-3C73-512 Coto Technology | In Stock | - | - | Surface Mount | 4-XFLGA | 4-LGA (1.45x1.45) | Coto Technology | 3000 | Coto Technology | - | - | Coto Technology | - | - | - | - | Tape & Reel (TR) | Active | - | Details | - | - | 25°C | RedRock | 0.040720 oz | - | -40°C ~ 125°C | Reel | - | - | Sensors | 1.7V ~ 5.5V | - | Latch, Bipolar Switch | 11μA (Typ) | - | Push-Pull | - | - | North Pole, South Pole | 20mA | Hall Effect / Magnetic Sensors | - | -1.0mT Trip, 1.0mT Release | - | - | Board Mount Hall Effect / Magnetic Sensors |