- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Point Min/Max | Package | Part # Aliases | Product Status | Release Point Min/Max (Brp) | RoHS | Shaft Type | Supply Voltage-Max | Supply Voltage-Min | Test Conditions | Tradename | Unit Weight | With Switch | Operating Temperature | Packaging | Series | Termination | Type | Subcategory | Technology | Voltage - Supply | Termination Style | Function | Current - Supply (Max) | Output Voltage | Output Type | Operating Supply Voltage | Operating Supply Current | Polarization | Current - Output (Max) | Product Type | Sensitivity | Sensing Range | Product | Features | Input Voltage | Product Category | Bearings | IP Rating | Mating Connector |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RR122-1F22-511 Coto Technology | 25 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | RR122 | Coto Technology | 3000 | Coto Technology | - | + 85 C | 20 mA | Coto Technology | - 40 C | - | SMD/SMT | 62 G to 78 G | - | - | Active | 42 G to 60 G | - | - | 5.5 V | 1.7 V | 25°C | RedRock | 0.040720 oz | - | -40°C ~ 85°C | Cut Tape | - | - | Magnetic Sensor | Sensors | - | 1.7V ~ 5.5V | SMD/SMT | Omnipolar Switch | 100nA (Typ) | - | Push-Pull | 3 V | 135 nA | North Pole, South Pole | 20mA | Hall Effect / Magnetic Sensors | 70 G | ±7.0mT Trip, ±5.0mT Release | Magnetic Encoders | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() RR122-1B13-512 Coto Technology | In Stock | - | - | Surface Mount | 4-XFLGA | 4-LGA (1.45x1.45) | RR122 | Coto Technology | 3000 | Coto Technology | - | - | - | Coto Technology | - | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | - | 25°C | RedRock | 0.040720 oz | - | -40°C ~ 125°C | Cut Tape | - | - | - | Sensors | - | 1.7V ~ 5.5V | - | Omnipolar Switch | 50nA (Typ) | - | Push-Pull | - | - | North Pole, South Pole | 20mA | Hall Effect / Magnetic Sensors | - | ±3.0mT Trip, ±2.0mT Release | - | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() MLX92214KSE-AAA-000-RE Melexis Technologies NV | 29 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TSOT-23-3 | MLX92214 | Melexis | 10000 | Melexis | - | + 150 C | - | Melexis Technologies NV | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | Details | - | 5.5 V | 2.5 V | 25°C | - | - | - | -40°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q100 | - | 3-Wire | Sensors | - | 2.5V ~ 5.5V | - | Latch | 3.5mA | - | Open Drain | 2.5 V to 5.5 V | - | South Pole | 20mA | Hall Effect / Magnetic Sensors | - | 3mT Trip, -3mT Release | Hall Effect Latches / Switches | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() TMAG5231B1DQDMRR Texas Instruments | 9000 |
| Datasheet | Surface Mount | 4-XFDFN Exposed Pad | 4-X2SON (1.1x1.4) | - | Texas Instruments | 3000 | Texas Instruments | - | + 125 C | 5 mA | Texas Instruments | - 40 C | - | SMD/SMT | 2.85 mT | - | - | Active | 1.5 mT | Details | - | 5.5 V | 1.65 V | 25°C | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | - | - | Low-Power Hall Effect Switch | Sensors | - | 1.65V ~ 5.5V | SMD/SMT | Omnipolar Switch | 3μA | 5.5 V | Push-Pull | 1.65 V to 5.5 V | 2 uA | North Pole, South Pole | 5mA | Hall Effect / Magnetic Sensors | - | ±3.8mT Trip, ±0.5mT Release | Hall Effect Switches | Sleep Mode | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() TMAG5110A4AQDBVT Texas Instruments | 41250 |
| Datasheet | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | Texas Instruments | 250 | Texas Instruments | - | + 125 C | 110 mA | Texas Instruments | - 40 C | Yes | SMD/SMT | 0.8 mT to 5.3 mT | Tape & Reel (TR) | - | Active | - 5.3 mT to - 0.8 mT | Details | - | 38 V | 2.5 V | -40°C ~ 125°C | - | - | without Switch | -40°C ~ 125°C (TA) | Cut Tape | - | - | 2D Latch | Sensors | - | 2.5V ~ 38V | Solder | Latch | 8.5mA | 0 V to 38 V | Open Drain | 2.5 V to 38 V | 6 mA | North Pole, South Pole | 10mA | Hall Effect / Magnetic Sensors | 3 mT | 5.3mT Trip, -5.3mT Release | Hall Effect Latches | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() TLV49762KXTMA1 Infineon Technologies | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | PG-SC59-3-5 | - | Infineon Technologies | 10000 | Infineon | - | + 85 C | - | Infineon Technologies | - 40 C | - | SMD/SMT | 0.5 mT to 4.8 mT | Tape & Reel (TR) | TLV4976-2K SP005424295 | Active | 2 mT to 6 mT | - | - | - | - | 25°C | - | - | - | -40°C ~ 85°C (TJ) | Cut Tape | - | - | Hall Effect Switch | Sensors | - | 3V ~ 18V | - | Unipolar Switch | 17mA | - | Digital | 3 V to 18 V | 14 mA | South Pole | 14mA | Hall Effect / Magnetic Sensors | - | 4.8mT Trip, 2mT Release | - | Temperature Compensated | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() TMAG5124D1CEDBZRQ1 Texas Instruments | 5739 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | TMAG5124 | Texas Instruments | 3000 | Texas Instruments | - | + 150 C | 3.5 mA | Texas Instruments | - 40 C | Yes | PCB Mount | 13.6 mT to 16.1 mT | - | - | Active | 11.4 mT to 14.2 mT | Details | - | 38 V | 2.7 V | -40°C ~ 150°C | - | - | - | -40°C ~ 150°C (TA) | Reel | - | - | Automotive Hall Effect Sensor | Sensors | - | 2.7V ~ 38V | SMD/SMT | Unipolar Switch | 18mA | - | Current Source | 2.7 V to 38 V | 3.5 mA | South Pole | 5mA | Hall Effect / Magnetic Sensors | - | 16.1mT Trip, 11.4mT Release | Hall Effect Latches / Switches | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() TMAG5110C2AQDBVT Texas Instruments | 796 |
| Datasheet | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | Texas Instruments | 250 | Texas Instruments | - | + 125 C | 10 mA | Texas Instruments | - 40 C | Yes | SMD/SMT | 2.6 mT | Tape & Reel (TR) | - | Active | - 0.2 mT | Details | - | 38 V | 2.5 V | -40°C ~ 125°C | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | - | - | Dual Hall Effect Latch | Sensors | - | 2.5V ~ 38V | SMD/SMT | Latch | 8mA | 38 V | Open Drain | 2.5 V to 38 V | 6 mA | North Pole, South Pole | 10mA | Hall Effect / Magnetic Sensors | 1.4 mT | 2.6mT Trip, -2.6mT Release | Hall Effect Latches | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() RR122-2E32-511 Coto Technology | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | RR122 | Coto Technology | 3000 | Coto Technology | - | - | - | Coto Technology | - | - | - | - | - | - | Active | - | Details | - | - | - | 25°C | RedRock | 0.040720 oz | - | -40°C ~ 85°C | Reel | - | - | - | Sensors | - | 1.7V ~ 5.5V | - | Unipolar Switch | 100nA (Typ) | - | Push-Pull | - | - | South Pole | 20mA | Hall Effect / Magnetic Sensors | - | -1.5mT Trip, -1.0mT Release | - | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() RR122-1A23-512 Coto Technology | In Stock | - | - | Surface Mount | 4-XFLGA | 4-LGA (1.45x1.45) | - | Coto Technology | 3000 | Coto Technology | - | - | - | Coto Technology | - | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | - | 25°C | RedRock | 0.040720 oz | - | -40°C ~ 125°C | Reel | - | - | - | Sensors | - | 1.7V ~ 5.5V | - | Omnipolar Switch | 100nA (Typ) | - | Push-Pull | - | - | North Pole, South Pole | 20mA | Hall Effect / Magnetic Sensors | - | ±0.9mT Trip, ±0.5mT Release | - | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() TMAG5123B1CQDBZR Texas Instruments | 35683 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | Texas Instruments | 3000 | Texas Instruments | - | + 125 C | 100 mA | Texas Instruments | - 40 C | Yes | SMD/SMT | 2.2 mT to 6 mT | - | - | Active | 0.3 mT to 4 mT | Details | - | 38 V | 2.5 V | -40°C ~ 125°C | - | - | Omnipolar | -40°C ~ 125°C (TA) | Cut Tape | - | - | High-Precision Hall-Effect Switch | Sensors | - | 2.5V ~ 38V | Solder | Omnipolar Switch | 5.4mA | 0 V to 38 V | Open Drain | 2.5 V to 38 V | 3.5 mA | North Pole, South Pole | - | Hall Effect / Magnetic Sensors | - | ±6mT Trip, ±0.3mT Release | Hall Effect Switches | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() TMAG5123C1CQDBZR Texas Instruments | 40 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | - | Texas Instruments | 3000 | Texas Instruments | - | + 125 C | 100 mA | Texas Instruments | - 40 C | Yes | SMD/SMT | 5.5 mT to 9.5 mT | - | - | Active | 3.5 mT to 7.5 mT | Details | - | 38 V | 2.5 V | -40°C ~ 125°C | - | - | Omnipolar | -40°C ~ 125°C (TA) | Cut Tape | - | - | High-Precision Hall-Effect Switch | Sensors | - | 2.5V ~ 38V | Solder | Omnipolar Switch | 5.4mA | 0 V to 38 V | Open Drain | 2.5 V to 38 V | 3.5 mA | North Pole, South Pole | - | Hall Effect / Magnetic Sensors | - | ±9.5mT Trip, ±3.5mT Release | Hall Effect Switches | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() RR122-3C73-512 Coto Technology | In Stock | - | - | Surface Mount | 4-XFLGA | 4-LGA (1.45x1.45) | - | Coto Technology | 3000 | Coto Technology | - | - | - | Coto Technology | - | - | - | - | Tape & Reel (TR) | - | Active | - | Details | - | - | - | 25°C | RedRock | 0.040720 oz | - | -40°C ~ 125°C | Reel | - | - | - | Sensors | - | 1.7V ~ 5.5V | - | Latch, Bipolar Switch | 11μA (Typ) | - | Push-Pull | - | - | North Pole, South Pole | 20mA | Hall Effect / Magnetic Sensors | - | -1.0mT Trip, 1.0mT Release | - | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() TMAG5111C4AQDBVR Texas Instruments | 23 |
| - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | Texas Instruments | 3000 | Texas Instruments | - | + 125 C | 110 mA | Texas Instruments | - 40 C | Yes | SMD/SMT | 0.8 mT to 5.3 mT | - | - | Active | - 5.3 mT to - 0.8 mT | Details | - | 38 V | 2.5 V | -40°C ~ 125°C | - | - | without Switch | -40°C ~ 125°C (TA) | Cut Tape | - | - | 2D Latch | Sensors | - | 2.5V ~ 38V | Solder | Latch | 8.5mA | 0 V to 38 V | Open Drain | 2.5 V to 38 V | 6 mA | North Pole, South Pole | 10mA | Hall Effect / Magnetic Sensors | - | 5.3mT Trip, -5.3mT Release | Hall Effect Latches | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() TMAG5111A4AQDBVRQ1 Texas Instruments | 7 |
| - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | Texas Instruments | 3000 | Texas Instruments | - | + 125 C | 110 mA | Texas Instruments | - 40 C | Yes | SMD/SMT | 0.8 mT to 5.3 mT | - | - | Active | - 5.3 mT to - 0.8 mT | Details | - | 38 V | 2.5 V | -40°C ~ 125°C | - | - | without Switch | -40°C ~ 125°C (TA) | Reel | Automotive, AEC-Q100 | - | 2D Latch | Sensors | - | 2.5V ~ 38V | Solder | Latch | 8.5mA | 0 V to 38 V | Open Drain | 2.5 V to 38 V | 6 mA | North Pole, South Pole | 10mA | Hall Effect / Magnetic Sensors | - | 5.3mT Trip, -5.3mT Release | Hall Effect Latches | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() TMAG5111B4AQDBVT Texas Instruments | 623 |
| Datasheet | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | Texas Instruments | 250 | Texas Instruments | - | + 125 C | 110 mA | Texas Instruments | - 40 C | Yes | SMD/SMT | 0.8 mT to 5.3 mT | - | - | Active | - 5.3 mT to - 0.8 mT | Details | - | 38 V | 2.5 V | -40°C ~ 125°C | - | - | without Switch | -40°C ~ 125°C (TA) | Cut Tape | TMAG5111 | - | 2D Latch | Sensors | - | 2.5V ~ 38V | Solder | Latch | 8.5mA | 0 V to 38 V | Open Drain | 2.5 V to 38 V | 6 mA | North Pole, South Pole | 10mA | Hall Effect / Magnetic Sensors | 3 mT | 5.3mT Trip, -5.3mT Release | Hall Effect Latches | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() TMAG5110B4AQDBVRQ1 Texas Instruments | 3000 |
| - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | Texas Instruments | 3000 | Texas Instruments | - | + 125 C | 110 mA | Texas Instruments | - 40 C | Yes | SMD/SMT | 0.8 mT to 5.3 mT | - | - | Active | - 5.3 mT to - 0.8 mT | Details | - | 38 V | 2.5 V | -40°C ~ 125°C | - | - | without Switch | -40°C ~ 125°C (TA) | Reel | Automotive, AEC-Q100 | - | 2D Latch | Sensors | - | 2.5V ~ 38V | Solder | Latch | 8.5mA | 0 V to 38 V | Open Drain | 2.5 V to 38 V | 6 mA | North Pole, South Pole | 10mA | Hall Effect / Magnetic Sensors | - | 5.3mT Trip, -5.3mT Release | Hall Effect Latches | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() TMAG5124H1CEDBZRQ1 Texas Instruments | 2500 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | TMAG5124 | Texas Instruments | 3000 | Texas Instruments | - | + 150 C | 6 mA | Texas Instruments | - 40 C | Yes | PCB Mount | 13.6 mT to 16.1 mT | - | - | Active | 11.4 mT to 14.2 mT | Details | - | 38 V | 2.7 V | -40°C ~ 150°C | - | - | - | -40°C ~ 150°C (TA) | Reel | - | - | Automotive Hall Effect Sensor | Sensors | - | 2.7V ~ 38V | SMD/SMT | Unipolar Switch | 18mA | - | Current Source | 2.7 V to 38 V | 3.5 mA | South Pole | 7.8mA | Hall Effect / Magnetic Sensors | - | 16.1mT Trip, 11.4mT Release | Hall Effect Latches / Switches | - | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() S-5725DCBL1-M3T1U SII Semiconductor | In Stock | - | - | - | - | - | - | - | - | Danaher Controls | HS3510247533J | - | - | - | - | - | Hollowshaft | - | - | - | - | - | Non-Compliant | Hollow | - | - | - | - | - | - | -40 to 70 Degrees C | - | - | 8 Pin M12 Connector | - | - | - | - | - | - | - | 5 VDC | Differential | - | - | - | - | - | - | - | - | - | 5~26 VDC | - | Yes | IP67 | Not Included | ||
![]() MLX92241LUA-BAA-108-CA Melexis | 9 |
| - | Through Hole | TO-226-3, TO-92-3 Short Body | TO-92-3 | - | - | - | - | - | - | - | Melexis Technologies NV | - | - | Through Hole | - | Cut Tape (CT);Tape & Box (TB); | - | Active | - | - | - | - | - | 25°C | - | - | - | -40°C ~ 150°C | - | Automotive, AEC-Q100 | - | - | - | Hall Effect | 2.7V ~ 24V | - | Unipolar Switch | 17mA | - | Current Source | - | - | South Pole | - | - | - | 9.5mT Trip, 3.6mT Release | - | Temperature Compensated | - | - | - | - | - |