- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Base Product Number | Brand | Cable Types | Case Code - in | Case Code - mm | Connector End A | Connector End B | Contact Materials | Description/Function | Factory Pack QuantityFactory Pack Quantity | Housing Gender | Insert Arrangement | Manufacturer | Mating Style | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Operating Point Min/Max | Package | Product Status | Release Point Min/Max (Brp) | RoHS | Shell Sizes | Shell Style# | Shipping Restrictions | Supply Voltage-Max | Supply Voltage-Min | Test Conditions | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Subcategory | Power Rating | Technology | Voltage - Supply | Current Rating | Termination Style | Function | Current - Supply (Max) | Contact Gender | Output Voltage | Output Type | Operating Supply Voltage | Inductance | Test Frequency | Operating Supply Current | Polarization | Current - Output (Max) | Cable Length | Accessory Type | Jacket Color | Product Type | Sensitivity | Mode | Shell Plating | Sensing Range | Product | Mounting Angle | Features | Port Type | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-5712BCDH2-I4T1U SII Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX92215LUA-AAA-500-CR Melexis | 35 |
| - | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | TO-92-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPCOS - TDK Electronics | - | - | Through Hole | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C | - | B66498P | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect | 2.7V ~ 24V | - | - | Latch | 4.5mA | - | - | Open Drain | - | - | - | - | - | 75mA | - | - | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | ||
![]() MLX92211LSE-BAA-206-SP Melexis | 49 |
| - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TSOT-3L | - | Melexis | - | - | - | - | - | - | - | 100 | - | - | Melexis | - | - | - | Melexis Technologies NV | - | - | - | - | Tube | Active | - | Details | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TA) | Bulk | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect | 2.7V ~ 24V | - | - | Latch | 4.5mA | - | - | Open Drain | - | - | - | - | South Pole | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | Melexis | - | - | - | ||
![]() DRV5032AJLPG Texas Instruments | 16 |
| Datasheet | - | Through Hole | TO-92-3 | - | TO-92-3 | DRV5032 | Texas Instruments | - | - | - | - | - | - | - | 1000 | - | - | Texas Instruments | - | + 85 C | 5 mA | Texas Instruments | - 40 C | - | Through Hole | 4 mT to 9.5 mT | Bulk | Active | 3 mT to 7.5 mT | Details | - | - | - | 5.5 V | 1.65 V | -40°C ~ 85°C | - | - | - | -40°C ~ 85°C (TA) | Bulk | DRV5032 | - | - | - | Omnipolar | - | - | - | - | - | - | Sensors | - | Hall Effect | 1.65V ~ 5.5V | - | Radial | Omnipolar Switch | 3.5µA | - | 5.5 V | Open Drain | 1.65 V to 5.5 V | - | - | +/- 2.3 uA, +/- 2 mA | Either | 5mA | - | - | - | Hall Effect / Magnetic Sensors | - | - | - | ±9.5mT Trip, ±3mT Release | Hall Effect Switches | - | Temperature Compensated | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() S-5731NNL2-M3T2U SII Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-5725ENBL0-M3T1U SII Semiconductor | In Stock | - | - | - | - | - | - | - | 047741 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | Bulk | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-5712ACDL0-I4T1U SII Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.5 % | - | 50 ppm/°C | - | 4.7 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() DRV5032AJLPGM Texas Instruments | 12000 |
| - | - | Through Hole | TO-92-3 | - | TO-92-3 | DRV5032 | Texas Instruments | - | - | - | - | - | - | - | 3000 | - | - | Texas Instruments | - | + 85 C | 5 mA | Texas Instruments | - 40 C | - | Through Hole | 4 mT to 9.5 mT | Cut Tape (CT);Tape & Box (TB); | Active | 3 mT to 7.5 mT | Details | - | - | - | 5.5 V | 1.65 V | -40°C ~ 85°C | - | - | - | -40°C ~ 85°C (TA) | Ammo Pack | DRV5032 | - | - | - | Omnipolar | - | - | - | - | - | - | Sensors | - | Hall Effect | 1.65V ~ 5.5V | - | Radial | Omnipolar Switch | 3.5µA | - | 5.5 V | Open Drain | 1.65 V to 5.5 V | - | - | +/- 2.3 uA, +/- 2 mA | Either | 5mA | - | - | - | Hall Effect / Magnetic Sensors | - | - | - | ±9.5mT Trip, ±3mT Release | Hall Effect Switches | - | Temperature Compensated | - | Board Mount Hall Effect / Magnetic Sensors | - | - | - | ||
![]() TMAG5124E1CQDBZT Texas Instruments | 6 |
| Datasheet | - | Surface Mount | SOT-23-3 | - | SOT-23-3 | TMAG5124 | Welwyn Components / TT Electronics | - | 2010 | 5025 | - | - | - | - | 4000 | - | - | TT Electronics | - | + 155 C | 6 mA | Texas Instruments | - 55 C | - | PCB Mount | 3 mT to 5 mT | - | Active | 1 mT to 3 mT | Details | - | - | - | 38 V | 2.5 V | -40°C ~ 125°C | - | 0.001236 oz | 1.6 kV | -40°C ~ 125°C (TA) | Reel | LHVC | 1 % | - | 200 PPM / C | High-Precision Hall-Effect Switch Sensor | 4.02 MOhms | - | - | - | - | High Voltage | Resistors | 500 mW (1/2 W) | Thick Film | 2.5V ~ 38V | - | SMD/SMT | Unipolar Switch | 17mA | - | - | Current Source | 2.5 V to 38 V | - | - | 3.5 mA, 6 mA, 14.5 mA | South Pole | 7.3mA | - | - | - | Thick Film Resistors | 4 mT | - | - | 5mT Trip, 1mT Release | Thick Film Resistors SMD | - | - | - | Thick Film Resistors - SMD | 0.55 mm | 5 mm | 2.5 mm | ||
![]() TMAG5124H1CQDBZR Texas Instruments | 15 |
| - | - | Surface Mount | SOT-23-3 | - | SOT-23-3 | TMAG5124 | BI Technologies / TT Electronics | - | - | - | - | - | - | - | 500 | - | - | TT Electronics | - | + 125 C | 6 mA | Texas Instruments | - 40 C | Yes | PCB Mount | 13.6 mT to 16.1 mT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 11.4 mT to 14.2 mT | Details | - | - | - | 38 V | 2.5 V | -40°C ~ 125°C | - | - | - | -40°C ~ 125°C (TA) | MouseReel | HA78 | 20 % | Standard | - | Wirewound | - | - | - | - | - | - | Inductors, Chokes & Coils | - | Hall Effect | 2.5V ~ 38V | - | SMD/SMT | Unipolar Switch | 17mA | - | - | Current Source | 2.5 V to 38 V | 100 uH | 1 kHz | 14.5 mA | South Pole | 7.3mA | - | - | - | Fixed Inductors | 15 mT | - | - | 16.1mT Trip, 11.4mT Release | Power Inductors | - | - | - | Power Inductors - SMD | 8 mm | 12.5 mm | 12.5 mm | ||
![]() TMAG5124E1CQDBZR Texas Instruments | 15 |
| - | - | Surface Mount | SOT-23-3 | - | SOT-23-3 | TMAG5124 | II-VI / Finisar | Parallel | - | - | QSFP | SFP | - | Parallel breakout active optical cable | 2 | - | - | II-VI | - | + 125 C | 6 mA | Texas Instruments | - 40 C | Yes | SMD/SMT | 3 mT to 5 mT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 1 mT to 3 mT | Details | - | - | - | 38 V | 2.5 V | -40°C ~ 125°C | Finisar | 1.281 lbs | - | -40°C ~ 125°C (TA) | Cut Tape | TMAG5124 | - | - | - | Hall-Effect Switch Sensor | - | - | - | - | - | Plenum | Fiber Optic | - | Hall Effect | 2.5V ~ 38V | - | - | Unipolar Switch | 17mA | - | - | Current Source | 2.5 V to 38 V | - | - | 14.5 mA | South Pole | 7.3mA | 3 m | - | Orange | Fiber Optic Cable Assemblies | 4 mT | Multimode | - | 5mT Trip, 1mT Release | - | - | 10.3125 Gb/s per channel | Duplex | Fiber Optic Cable Assemblies | - | - | - | ||
![]() S-575DNL5B-L3T2U ABLIC | 3000 | - | - | - | - | - | - | - | - | Amphenol Aerospace | - | - | - | - | - | - | - | 1 | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | This product may require additional documentation to export from the United States. | - | - | - | 38999 | - | - | - | Reel | D38999 III | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | ||
![]() S-575DNL1B-L3T2U ABLIC | 3000 | - | - | - | - | - | - | - | - | Amphenol Aerospace | - | - | - | - | - | - | - | 1 | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 38999 | - | - | - | Reel | D38999 III | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | ||
![]() MLX92232LSE-AAA-204-SP Melexis | 82 |
| - | Gold | Surface Mount | TO-236-3, SC-59, SOT-23-3 | Aluminum Alloy | TSOT-3L | - | Amphenol Aerospace | - | - | - | - | - | Copper Alloy | - | 1 | - | 17-60 | Amphenol | Threaded | - | - | Melexis Technologies NV | - | - | Cable | - | Tube | Active | - | N | 17 | Straight | - | - | - | - | 38999 | - | 600 VAC, 850 VDC | -40°C ~ 150°C | Bulk | TV 38999 III | - | - | - | - | - | 10 Position | - | - | - | - | Circular Connectors | - | Hall Effect | 2.7V ~ 24V | - | Crimp | Latch | 4.5mA | Socket (Female) | - | Open Drain | - | - | - | - | North Pole, South Pole | 20mA | - | - | - | Standard Circular Connector | - | - | Olive Drab Cadmium | Programmable | Plugs | Straight | Temperature Compensated | - | Standard Circular Connector | - | - | - | ||
![]() MLX92212LSE-ACA-000-SP Melexis | 40 |
| - | Gold | Surface Mount | TO-236-3, SC-59, SOT-23-3 | Aluminum | TSOT-23-3 | - | Amphenol Aerospace | - | - | - | - | - | Copper Alloy | - | 1 | Female | 23-21 | Amphenol | Threaded | - | - | Melexis Technologies NV | - | - | Panel | - | Tube | Active | - | Details | 23 | Wall Mount | - | - | - | 25°C | 38999 | - | 900 VAC, 1250 VDC | -40°C ~ 150°C (TA) | Bulk | TV 38999 III | - | - | - | - | - | 21 Position | - | - | - | - | Circular Connectors | - | Hall Effect | 2.5V ~ 5.5V | 13 A | Crimp | Latch | 3.2mA | Socket (Female) | - | Open Drain | - | - | - | - | South Pole | 20mA | - | - | - | Standard Circular Connector | - | - | Nickel | 13.3mT Trip, 5.3mT Release | Receptacles | Straight | - | - | Standard Circular Connector | - | - | - | ||
![]() MLX92232LSE-AAA-203-SP Melexis | 23 |
| - | Gold | Surface Mount | TO-236-3, SC-59, SOT-23-3 | Aluminum | TSOT-3L | - | Amphenol Aerospace | - | - | - | - | - | Copper Alloy | - | 1 | Female | 15-19 | Amphenol | Threaded | - | - | Melexis Technologies NV | - | - | Panel | - | Tube | Active | - | Details | 15 | Wall Mount | - | - | - | - | 38999 | - | 600 VAC, 850 VDC | -40°C ~ 150°C | Bulk | TV 38999 III | - | - | - | - | - | 19 Position | - | - | - | - | Circular Connectors | - | Hall Effect | 2.7V ~ 24V | 7.5 A | Crimp | Latch | 4.5mA | Pin (Male) | - | Open Drain | - | - | - | - | North Pole, South Pole | 20mA | - | - | - | Standard Circular Connector | - | - | Nickel | Programmable | Receptacles | Straight | Temperature Compensated | - | Standard Circular Connector | - | - | - | ||
![]() MLX92232LSE-AAA-201-SP Melexis | 23 |
| - | Gold | Surface Mount | TO-236-3, SC-59, SOT-23-3 | Aluminum | TSOT-3L | - | Amphenol Aerospace | - | - | - | - | - | Copper Alloy | - | 1 | - | 19-32 | Amphenol | Threaded | - | - | Melexis Technologies NV | - | - | Panel | - | Tube | Active | - | Details | 19 | Box Mount | - | - | - | - | 38999 | - | 600 VAC, 850 VDC | -40°C ~ 150°C | Bulk | TV 38999 III | - | - | - | - | - | 32 Position | - | - | - | - | Circular Connectors | - | Hall Effect | 2.7V ~ 24V | 7.5 A | Crimp | Latch | 4.5mA | Socket (Female) | - | Open Drain | - | - | - | - | North Pole, South Pole | 20mA | - | - | - | Standard Circular Connector | - | - | Nickel | Programmable | Receptacles | Straight | Temperature Compensated | - | Standard Circular Connector | - | - | - | ||
![]() S-5712BCDH1-I4T1U SII Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX92361LSE-ABC-001-RE Melexis | 20 |
| - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | TSOT-6L | - | TE Connectivity / AMP | - | - | - | - | - | - | - | 250 | - | - | TE Connectivity | - | - | - | Melexis Technologies NV | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | Hall Effect | 4.5V ~ 28V | - | - | Latch, Omnipolar Switch | 212µA | - | - | Open Drain | - | - | - | - | North Pole, South Pole | 200mA | - | - | - | Wire Labels & Markers | - | - | - | Programmable | - | - | Programmable, Temperature Compensated | - | TE Connectivity | - | - | - | ||
![]() S-5712ECDH3-I4T1U ABLIC | 96 | - | - | - | Surface Mount | 4-SMD, Flat Leads | - | SNT-4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | 1 mA | ABLIC Inc. | - 40 C | - | SMD/SMT | - 8.5 mT to - 5 mT, 5 mT to 8.5 mT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - 7.2 mT to - 3.7 mT, 3.7 mT to 7.2 mT | - | - | - | - | - | - | 25°C | - | - | - | -40°C ~ 85°C | - | S-5712E | - | - | - | Hall effect switch IC | - | - | - | - | - | - | - | - | Hall Effect | 1.6V ~ 3.5V | - | SMD/SMT | Omnipolar Switch | 1mA | - | 400 mV | CMOS | 1.85 V | - | - | 640 uA | North Pole, South Pole | 1mA | - | - | - | - | 7 mT | - | - | ±8.5mT Trip, ±7.2mT Release | Hall Effect Switches | - | - | - | - | - | - | - |