- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Magnetic Type | Mfr | Mounting | Package | Product Status | Supplier Package | Test Conditions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Function | Current - Supply (Max) | Qualification Status | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Leakage Current | Termination Type | Analog IC - Other Type | Operating Supply Current | Polarization | Current - Output (Max) | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Logic Function | Halogen Free | Output Polarity | Sensing Method | Screening Level | Sensors/Transducers Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Sensing Range | Duty Cycle | Hysteresis | Output Range | Output Circuit Type | Magnetic Field Range-Min | Output Interface Type | Magnetic Field Range-Max | Features | Height | Length | Width | Thickness | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A1212LLHLX-T Allegro MicroSystems | 25000 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | SOT-23W | YES | - | - | - | - | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3.8V~24V | - | - | - | - | - | - | - | - | Latch | 7.5mA | - | 2.98mm | 1.91 mm | - | Open Drain | 500μA | - | - | - | - | - | - | SOLDER | - | 7.5mA | South Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17mT Trip, -17mT Release | - | 22.5 mT | - | - | -17.5 mT | - | 17.5 mT | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() A1222LUA-T Allegro MicroSystems | 7464 |
| Datasheet | 8 Weeks | - | - | Through Hole | Through Hole | 3-SSIP | - | 3 | - | - | - | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2009 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | - | Matte Tin (Sn) | - | - | REVERSE BATTERY PROTECTION, SHORT-CIRCUIT PROTECTION | - | 3V~24V | - | - | - | - | - | - | - | - | Latch | - | - | - | - | - | Open Drain | 25mA | - | - | - | - | - | - | SOLDER | - | 4mA | South Pole | - | - | - | 25mA | 4mA | - | - | - | - | - | - | - | - | - | 15mT Trip, -15mT Release | - | 22 mT | - | SINGLE-ENDED | -15 mT | - | 15 mT | - | 3.02mm | 4.09mm | 1.52mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() BU52013HFV-TR ROHM Semiconductor | 2505 |
| - | 10 Weeks | - | Copper, Silver, Tin | Surface Mount | Surface Mount | SOT-665 | - | 5 | - | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | - | Not For New Designs | 1 (Unlimited) | 6 | SMD/SMT | - | Unipolar Switch | - | - | - | CMOS OUTPUT | 536mW | 1.65V~3.3V | - | - | - | - | 3.5μA | - | - | - | Unipolar Switch | - | - | 1.6mm | 1.2 mm | - | Push-Pull | 500μA | 2.5V | North Pole | - | 1.8V | - | - | - | - | - | North Pole | - | 3.5μA | 536mW | 500μA | 5.5μA | - | - | - | Hall Effect | - | - | - | - | - | -5mT Trip, -0.6mT Release | - | 0.9 mT | 0.20-1.60V | - | -2.1 mT | - | -3 mT | - | - | - | - | - | 0.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SS511AT Honeywell Sensing and Productivity Solutions | 993 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Surface Mount | TO-243AA, Variant | - | 4 | - | - | - | - | - | - | 25°C | - | -40°C~150°C TA | Tape & Reel (TR) | 1999 | SS5 | - | yes | Active | 1 (Unlimited) | 3 | - | - | Integrated Circuit (IC) | - | - | - | - | - | 3.8V~30V | - | - | - | - | - | - | - | - | Bipolar Switch | - | - | - | - | - | Open Collector | 20mA | 12V | - | - | - | - | 10μA | - | - | 8.7mA | South Pole | - | 10mA | - | 20mA | - | - | - | INVERTING | - | - | - | 30V | 3.8V | PLASTIC | 6mT Trip, -6mT Release | - | - | - | - | -6 mT | - | 6 mT | Temperature Compensated | - | 4.5mm | 2.5mm | 1.5mm | 1.32mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AH1809-P-B Diodes Incorporated | 24500 |
| Datasheet | 19 Weeks | - | Tin | Through Hole | Through Hole | 3-SSIP | - | 3 | - | - | - | - | - | - | -40°C ~ 125°C | - | -40°C~125°C TA | Bulk | 2011 | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | Hall Effect Switch | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | Omnipolar Switch | 6mA | - | 4.1mm | 1.5 mm | - | Open Drain | 2.5mA | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | 2.5mA | 6mA | - | - | - | Hall Effect | - | - | - | - | - | ±18.5mT Trip, ±17mT Release | - | 1.5 mT | - | - | 8 mT | - | 18.5 mT | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLE49611LHALA1 Infineon Technologies | 500 |
| Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | 3-SIP, SSO-3-02 | - | 3 | - | - | - | - | - | - | 25°C | Automotive grade | -40°C~170°C TJ | Tape & Box (TB) | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | - | Tin (Sn) | - | - | - | - | 3V~32V | - | - | - | - | - | - | - | - | Latch | - | - | 4.16mm | 1.52 mm | - | Open Drain | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | 25mA | 2.5mA | - | Not Halogen Free | INVERTING | - | - | - | - | - | PLASTIC | 3.5mT Trip, -3.5mT Release | - | 4 mT | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AN48846B-NL Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Surface Mount | 6-SMD (5 Leads), Flat Lead | - | 5 | - | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | AN488xx | - | - | Obsolete | 2 (1 Year) | 5 | - | - | Hall Effect Sensor | - | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | Bipolar Switch | 65μA | - | - | - | 300mV | Push-Pull | 2mA | 1.8V | South Pole | - | - | - | - | - | - | - | South Pole | - | 55μA | - | - | 65μA | - | - | - | Hall Effect | - | - | - | - | - | 4mT Trip, -4mT Release | - | - | - | - | -4 mT | - | 4 mT | - | 800μm | 2mm | 1.7mm | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() DRV5033FAEDBZRQ1 Texas Instruments | 12560 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | - | - | - | - | -40°C ~ 125°C | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Omnipolar Switch | Matte Tin (Sn) | - | - | - | - | 2.7V~38V | - | - | - | - | - | - | DRV5033 | - | Omnipolar Switch | 2.7mA Typ | - | - | - | - | Open Drain | - | - | - | - | - | - | - | - | - | - | North Pole, South Pole | - | - | - | 30mA | - | - | - | COMPLEMENTARY | - | - | - | - | - | PLASTIC | ±6mT Trip, ±0.5mT Release | - | 1.5 mT | - | - | -0.5 mT | - | 6 mT | Temperature Compensated | 1.22mm | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRV5013FAEDBZRQ1 Texas Instruments | 997 | - | - | 12 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | - | - | - | - | -40°C ~ 125°C | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Matte Tin (Sn) | - | - | AEC-Q100, SHORT CIRCUIT PROTECTION, REVERSE SUPPLY PROTECTION | - | 2.7V~38V | - | - | - | - | - | - | DRV5013 | - | Latch | 3.5mA | - | - | - | - | Open Drain | - | - | - | - | - | - | - | SOLDER | - | - | North Pole, South Pole | - | - | - | 30mA | - | - | - | - | - | - | - | - | - | - | 1.3mT Trip, -1.3mT Release | - | 2.6 mT | - | - | - | 2-WIRE INTERFACE | - | - | 1.22mm | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TLE49632MXTSA1 Infineon Technologies | 49973 | - | Datasheet | 26 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | - | - | - | Automotive grade | - | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | Tin (Sn) | 170°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | CURRENT OUTPUT | 5mA | 5.5V | South Pole | - | - | - | - | SOLDER | - | - | - | - | - | - | - | 1.4mA | Latch | - | - | Hall Effect | - | - | - | - | PLASTIC | - | - | 10 mT | 0-5mA | - | - | - | - | - | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() TLE49645MXTSA1 Infineon Technologies | 1392 | - | Datasheet | 26 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | - | - | 25°C | Automotive grade | -40°C~170°C TJ | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | - | - | - | - | Tin (Sn) | - | - | REVERSE POLARITY PROTECTION | - | 3V~32V | - | - | - | - | - | - | - | - | Unipolar Switch | 2.5mA | - | 2.9mm | - | - | Open Drain | 25mA | 32V | South Pole | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | 25mA | 2.5mA | - | - | - | Hall Effect | - | - | - | - | PLASTIC | 10.4mT Trip, 2.7mT Release | - | 2.5 mT | 0-25mA | - | 2.7 mT | - | 10.4 mT | Temperature Compensated | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() BU52011HFV-TR ROHM Semiconductor | 15000 | - | - | 10 Weeks | - | Copper, Silver, Tin | Surface Mount | Surface Mount | SOT-665 | - | 5 | - | - | - | - | - | - | 25°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | yes | Not For New Designs | 1 (Unlimited) | 6 | SMD/SMT | - | Omnipolar Switch | - | - | - | SEATED HEIGHT-MAX | 536mW | 1.65V~3.3V | - | - | - | - | 5μA | - | - | - | Omnipolar Switch | - | - | 1.6mm | 1.2 mm | - | Push-Pull | 500μA | 2.5V | - | - | 1.8V | - | - | - | - | - | North Pole, South Pole | - | 5μA | 536mW | 500μA | 8μA | - | - | INVERTING | Hall Effect | - | - | - | - | PLASTIC | ±5mT Trip, ±0.6mT Release | - | 0.9 mT | 0.20-1.60V | - | 0.6 mT | - | - | - | - | - | - | - | 0.6mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() A1227LUA-T Allegro MicroSystems | 3397 |
| Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | 3-SSIP | - | 3 | - | - | - | - | - | - | -40°C ~ 150°C | - | -40°C~150°C TA | Bulk | 2011 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | - | - | Matte Tin (Sn) | - | - | - | - | 3.8V~24V | SINGLE | 260 | 12V | 1.27mm | - | 40 | - | - | Latch | - | Not Qualified | - | - | - | Open Drain | 25mA | - | - | 24V | - | - | - | - | ANALOG CIRCUIT | 6mA | South Pole | - | - | - | 25mA | 6mA | - | - | - | - | - | - | - | - | - | 17.5mT Trip, -17.5mT Release | - | - | - | - | - | - | - | - | 3.02mm | 4.09mm | 1.52mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() A1190LLHLT-T Allegro MicroSystems | 7 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | SOT-23W | - | 3 | - | - | - | - | - | - | - | - | -40°C~150°C TA | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Unipolar Switch | Matte Tin (Sn) | - | - | REVERSE BATTERY PROTECTION | - | 3V~24V | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | 2.98mm | 1.91 mm | - | Current Source | - | - | - | - | - | - | - | - | - | 5mA | South Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Programmable | - | - | - | - | - | - | 20 mT | Programmable Trip Point | - | - | - | - | 1mm | - | - | ROHS3 Compliant | - | ||
![]() TLE4966V1KHTSA1 Infineon Technologies | 5000 | - | Datasheet | 20 Weeks | - | - | Surface Mount | - | TSOP | - | - | - | - | - | - | - | - | - | Automotive grade | - | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | yes | Not For New Designs | 1 (Unlimited) | - | - | - | - | Tin (Sn) | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | 1.6 mm | - | CURRENT OUTPUT | - | - | - | 32V | - | 3.5V | - | SOLDER | - | - | - | - | - | - | 10mA | 7.3mA | - | Not Halogen Free | - | - | - | MAGNETIC FIELD SENSOR,HALL EFFECT | - | - | PLASTIC | - | - | 5 mT | 0-10mA | - | -4.1 mT | - | 4.1 mT | - | - | - | - | - | 1.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SL353HT Honeywell Sensing and Productivity Solutions | 15000 |
| Datasheet | 25 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | - | - | -40°C ~ 85°C | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | SL353 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Integrated Circuit (IC) | - | - | - | IT ALSO HAS OPERATING POINT -20 GAUSS AND RELEASE POINT -95 GAUSS | - | 2.2V~5.5V | - | - | - | - | - | - | - | - | Omnipolar Switch | - | - | - | - | 250mV | Push-Pull | 5mA | 5V | - | - | - | - | - | - | - | 640μA | North Pole, South Pole | - | 2.5mA | - | 330μA | - | - | - | - | - | - | - | - | - | - | ±11mT Trip, ±9.5mT Release | 13 % | 1.5 mT | - | - | 0.5 mT | - | 11 mT | - | 1.2mm | 2.9mm | 1.6mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() TLE49642KXTSA1 Infineon Technologies | 12500 |
| Datasheet | 16 Weeks | - | - | Surface Mount | - | SC | - | 3 | - | - | - | - | - | - | 25°C | - | -40°C~170°C TJ | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | yes | Active | 3 (168 Hours) | - | - | - | - | Tin (Sn) | - | - | - | - | 3V~32V | - | - | - | - | - | - | - | - | Unipolar Switch | - | - | - | 1.6 mm | - | Open Drain | - | - | - | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | 25mA | 2.5mA | - | Halogen Free | - | - | - | - | - | - | - | 28mT Trip, 22.5mT Release | - | 5.5 mT | - | - | 15.9 mT | - | - | Temperature Compensated | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AH1802-WG-7 Diodes Incorporated | 24500 | - | Datasheet | 20 Weeks | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | - | - | 25°C | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | - | Hall Effect Switch, Omnipolar Switch | - | - | - | BATTERY OPERATION | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | Omnipolar Switch | - | - | - | 1.6 mm | - | Open Drain | - | 5V | - | - | 3V | - | - | - | - | 8μA | North Pole, South Pole | - | 23μA | - | 1mA | 16μA | - | - | - | Hall Effect | - | - | - | - | - | ±4mT Trip, ±1mT Release | - | 0.8 mT | - | - | 1 mT | - | 4 mT | - | 1.3mm | 3.1mm | 1.7mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLE4954CBXTMA1 Infineon Technologies | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Unipolar | Infineon Technologies | Through Hole | Bulk | Discontinued at Digi-Key | SSOM | 25°C | Automotive grade | -40°C ~ 170°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4V ~ 20V | - | - | - | - | - | - | - | 2 | Special Purpose | 7mA | - | - | - | - | PWM | - | 5, 9, 12, 15, 18 V | - | - | - | - | - | - | - | 14 mA | North Pole, South Pole | 14mA | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | 2.2mT Trip, -2.2mT Release | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRV5013ADEDBZRQ1 Texas Instruments | 2810 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | - | - | - | - | -40°C ~ 150°C | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | 2.7V~38V | - | - | - | - | - | - | DRV5013 | - | Latch | 2.7mA Typ | - | - | - | - | Open Drain | 30mA | - | South Pole | - | - | - | - | SOLDER | - | - | South Pole | - | - | - | - | 2.7mA | - | - | - | Hall Effect | - | - | - | - | PLASTIC | 5mT Trip, -5mT Release | - | 5.4 mT | - | - | -5 mT | 2-WIRE INTERFACE | 5 mT | Temperature Compensated | 1.22mm | 2.92mm | 1.3mm | 1mm | - | - | - | ROHS3 Compliant | Lead Free |