- Manufacturer
- Function
- Moisture Sensitivity Level (MSL)
- Output Type
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
- Mounting Type
- Operating Temperature
- Package / Case
- Polarization
- Factory Lead Time
Attribute column
Categories
Magnetic Sensors - Switches (Solid State)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Maximum Operating Temperature | Maximum Output Current | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Point Min/Max | Package | Product Status | Release Point Min/Max (Brp) | RoHS | Test Conditions | Operating Temperature | Series | Technology | Voltage - Supply | Output | Termination Style | Function | Current - Supply (Max) | Actuator Type | Output Type | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Polarization | Current - Output (Max) | Nominal Supply Current | Bandwidth | Resolution | Linearity | Resistance Tolerance | For Measuring | Sensing Range | Output Signal | Axis | Rotation Angle - Electrical, Mechanical | Product | Linear Range | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MLX90425GVE-ABA-600-RE Melexis | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMR2300-D00-485 Honeywell | In Stock | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | RS-232 | 15 V | 6.5 V | - | - | - | 27 mA | - | - | - | - | - | - | - | X, Y, Z | - | - | - | - | ||
![]() APS12212LLHALT Allegro | 4724 |
| - | - | SOT-23-3 | - | - | - | + 150 C | - | - | - 40 C | PCB Mount | - 90 G | - | - | 90 G | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 2 mA | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect Latches | - | - | ||
![]() APS12202LLHALT Allegro | 1020 |
| - | - | SOT-23-3 | - | - | - | + 150 C | - | - | - 40 C | PCB Mount | - 50 G | - | - | 50 G | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | 2 mA | - | - | - | - | - | - | - | - | - | - | - | - | Hall Effect Latches | - | - | ||
![]() ATS675LSETN-HT-RMIF-T Allegro | 1554 |
| - | Through Hole | 4-SSIP Formed Leads | - | 4-SIP | - | - | - | Allegro MicroSystems | - | - | - | Bulk | Obsolete | - | - | 25°C | -40°C ~ 150°C (TA) | - | Hall Effect | 3.3V ~ 24V | - | - | Special Purpose | 10mA | - | Open Drain | - | - | - | - | - | - | 30mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX92223LUA-AAA-100-RE Melexis | In Stock | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | TO-92-3 | - | - | - | Melexis Technologies NV | - | - | - | Tape & Reel (TR) | Active | - | - | 25°C | -40°C ~ 150°C | Automotive, AEC-Q100 | Hall Effect | 3.8V ~ 16V | - | - | Latch | 7.5mA | - | Current Source | - | - | - | - | - | North Pole | - | - | - | - | - | - | - | 7mT Trip, -7mT Release | - | - | - | - | - | Temperature Compensated | ||
![]() MLX92221LUA-BAA-012-SP Melexis | In Stock | - | - | Through Hole | TO-226-3, TO-92-3 Short Body | - | TO-92-3 | - | - | - | Melexis Technologies NV | - | - | - | Bulk | Active | - | - | 25°C | -40°C ~ 150°C | Automotive, AEC-Q100 | Hall Effect | 2.7V ~ 24V | - | - | Latch | 5mA | - | Current Source | - | - | - | - | - | South Pole | - | - | - | - | - | - | - | 5.5mT Trip, -5.5mT Release | - | - | - | - | - | Temperature Compensated | ||
![]() S-575NNL3B-A6T8U ABLIC | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S-575N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMM350 Bosch Sensortec | 5657 |
| - | Surface Mount | 9-BGA, WLCSP | - | 9-WLCSP (1.28x1.28) | - | + 85 C | - | Bosch Sensortec | - 40 C | SMD/SMT | - 2 mT to + 2 mT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 2 mT | - | - | -40°C ~ 85°C | - | Magnetoresistive | 1.72V ~ 1.98V | - | - | - | - | - | I²C, I3C | 1.72 V to 1.98 V | - | - | - | 200 uA | - | - | - | - | 16 b | - | - | - | ±2mT | - | X, Y, Z | - | Magnetic Encoders | - | - | ||
![]() MLX92291LSE-AAA-013-RE Melexis | 20000 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TSOT-3L | - | - | - | Melexis Technologies NV | - | - | - | Tape & Reel (TR) | Active | - | - | 25°C | -40°C ~ 150°C (TA) | - | Hall Effect | 3.3V ~ 18V | - | - | Latch, Unipolar Switch | 11.7µA | - | Open Drain | - | - | - | - | - | South Pole | 20mA | - | - | - | - | - | - | 29.6mT Trip, 22.1mT Release | - | - | - | - | - | Programmable | ||
![]() MLX91377GGO-ADB-081-RE Melexis | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | - | - | Melexis Technologies NV | - | - | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 160°C | Automotive, AEC-Q100 | Hall Effect | 4.5V ~ 5.5V | - | - | - | 13.5mA | - | SPC | - | - | - | - | - | - | 35mA | - | - | 16 b | - | - | - | - | - | Single | - | - | - | Programmable, Temperature Compensated | ||
![]() MLX92291LSE-AAA-204-SP Melexis | 43 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TSOT-3L | - | - | - | Melexis Technologies NV | - | - | - | Tube | Active | - | - | 25°C | -40°C ~ 150°C | - | Hall Effect | 3.3V ~ 18V | - | - | Latch, Unipolar Switch | 11.7µA | - | Open Drain | - | - | - | - | - | North Pole | 20mA | - | - | - | - | - | - | -16.4mT Trip, -21.5mT Release | - | - | - | - | - | Programmable | ||
![]() SS41G-NT Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS5115F-HSSP OSRAM | In Stock | - | - | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16-SSOP | AS5115 | - | - | ams OSRAM | - | - | - | Tape & Reel (TR) | Not For New Designs | - | - | - | -40°C ~ 150°C | Automotive, AEC-Q100 | Hall Effect | 4.5V ~ 5.5V | Analog Voltage | SMD (SMT) Tab | - | - | External Magnet, Not Included | - | - | - | - | - | - | - | - | - | - | - | ±1% | - | Angle | - | Cosine, Sine | - | 0° ~ 360°, Continuous | - | - | - | ||
![]() MLX92291LSE-AAA-200-RE Melexis | 43 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | TSOT-3L | - | - | - | Melexis Technologies NV | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 25°C | -40°C ~ 150°C | - | Hall Effect | 3.3V ~ 18V | - | - | Latch, Unipolar Switch | 11.7µA | - | Open Drain | - | - | - | - | - | South Pole | 20mA | - | - | - | - | - | - | 11mT Trip, 5.1mT Release | - | - | - | - | - | Programmable | ||
![]() MLX92292LDC-AAA-000-RE Melexis | 43 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | Melexis Technologies NV | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 25°C | -40°C ~ 150°C | - | Hall Effect | 3.3V ~ 18V | - | - | Latch, Unipolar Switch | 11.7µA | - | Open Drain | - | - | - | - | - | North Pole, South Pole | 20mA | - | - | - | - | - | - | 9mT Trip, -9mT Release | - | - | - | - | - | Programmable | ||
![]() MLX92231LSE-ABA-004-RE Melexis | 43 |
| - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | TSOT-5 | - | - | - | Melexis Technologies NV | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -40°C ~ 150°C | -40°C ~ 150°C (TA) | - | Hall Effect | 2.7V ~ 24V | - | - | Latch | 7mA | - | Open Drain | - | - | - | - | - | North Pole, South Pole | 20mA | - | - | - | - | - | - | 4.5mT Trip, -4.5mT Release | - | - | - | - | - | - | ||
![]() MLX92215LUA-AAA-000-CR Melexis | 43 |
| - | Through Hole | TO-226-3, TO-92-3 Short Body | - | TO-92-3 | - | - | - | Melexis Technologies NV | - | Through Hole | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -40°C ~ 150°C | -40°C ~ 150°C | - | Hall Effect | 2.7V ~ 24V | - | - | Latch | 4.5mA | - | Open Drain | - | - | - | - | - | South Pole | 75mA | - | - | - | - | - | - | 5mT Trip, -5mT Release | - | - | - | - | - | Temperature Compensated | ||
![]() MLX92242LUA-AAA-301-CA Melexis | 43 |
| - | Through Hole | TO-226-3, TO-92-3 Short Body | - | TO-92-3 | - | - | - | Melexis Technologies NV | - | - | - | Cut Tape (CT);Tape & Box (TB); | Active | - | - | 25°C | -40°C ~ 150°C | - | Hall Effect | 2.7V ~ 24V | - | - | Latch, Unipolar Switch | 17mA | - | Current Source | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Programmable, Temperature Compensated | ||
![]() MLX90290LUA-AAA-553-BU Melexis | 35 |
| - | Through Hole | TO-226-3, TO-92-3 Short Body | - | TO-92-3 | - | - | - | Melexis Technologies NV | - | - | - | Bulk | Active | - | - | - | -40°C ~ 150°C (TA) | Automotive, AEC-Q100 | Hall Effect | 4.5V ~ 5.5V | - | - | - | 8mA | - | Analog Voltage | - | - | - | - | - | - | 20mA | - | 50kHz | - | - | - | - | - | - | Single | - | - | - | - |